-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: Other
- Material: Steel
- Finish: Zinc Chromate (Yellow)
-
Supplier: National Bolt & Nut Corporation
Description: THREADED RODS Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Inconel® / Incoloy®, Monel®, Nylon, Plastic, Stainless Steel, Steel, Titanium
- Finish: Black Oxide, Chrome, Galvanized, Nickel Plated, Phosphate, Silver, Zinc Plated
- Features: Other
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 10 inch
- Shaft Diameter: 1.75 to 5.5 inch
-
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "MN" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 7 inch
- Shaft Diameter: 1.375 to 1.75 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "LH" low pressure hydraulic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined
- Stroke: 0 to 240 inch
- Operating Pressure: 1,500 psi
- Bore Size: 1.5 inch
- Shaft Diameter: 0.625 to 1 inch
-
Supplier: Milwaukee Cylinder
Description: MILWAUKEE Series "A" pneumatic cylinders are built to perform on the toughest applications. Incorporating a variety of MILWAUKEE "Exclusive" advanced features, proven through the years, these cylinders will provide a long, maintenance-free service life. Advanced engineering combined with quality
- Stroke: 0 to 240 inch
- Operating Pressure: 0 to 250 psi
- Bore Size: 4 inch
- Shaft Diameter: 1 to 2.5 inch
-
Supplier: NACE International
Description: Addresses proper selection and use of corrosion inhibitors to provide extended protection of sucker-rod threads and box cavities against the effects of corrosive well fluids that may move in and out of these box cavities and to protect the threads from galling. Provides requirements for
-
Description: Addresses proper selection and use of corrosion inhibitors to provide extended protection of sucker-rod threads and box cavities against the effects of corrosive well fluids that may move in and out of these box cavities and to protect the threads from galling. Provides requirements for
-
Supplier: AMPP Resources
Description: Control of down-hole corrosion in and around sucker rod threads. Selection of lubricant and use of corrosion inhibitors will provide extended protection of sucker rod threads and box cavities against the effects of corrosive well fluids. Proper selection and use of corrosion inhibitors
-
Description: Control of down-hole corrosion in and around sucker rod threads. Selection of lubricant and use of corrosion inhibitors will provide extended protection of sucker rod threads and box cavities against the effects of corrosive well fluids. Proper selection and use of corrosion inhibitors
-
Supplier: AMPP Resources
Description: Addresses proper selection and use of corrosion inhibitors to provide extended protection of sucker-rod threads and box cavities against the effects of corrosive well fluids that may move in and out of these box cavities and to protect the threads from galling. Provides requirements for
-
Description: Addresses proper selection and use of corrosion inhibitors to provide extended protection of sucker-rod threads and box cavities against the effects of corrosive well fluids that may move in and out of these box cavities and to protect the threads from galling. Provides requirements for
-
Supplier: NACE International
Description: Addresses proper selection and use of corrosion inhibitors to provide extended protection of sucker-rod threads and box cavities against the effects of corrosive well fluids that may move in and out of these box cavities and to protect the threads from galling. Provides requirements for
-
Supplier: Compact Automation
Description: Turn-Act guided cylinders combine high strength, lightweight extruded bodies and the rigid support of composite or roller ball bearings with enersorb piston to provide an unparalleled guided cylinder product. Features: 4 Base Models ½, 3/4, 1 ¼ and 2 ½ inch Bores Lift forces from 16-490 lbs.
- Stroke or X-Axis Travel: 2 to 8 inch
- Bore Size: 0.5 to 2.5 inch
- Material: Aluminum
- Features: Double End Rod, Pneumatic Thruster, Three
-
Supplier: International Hydraulics
Description: 2" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 6 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 2" Bore, 16" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 16 inch
- Rated Load/Force: 7,850 lbs
- Bore Size: 2 inch
- Shaft Diameter: 1.125 inch
-
Supplier: International Hydraulics
Description: 3" Bore, 14" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 14 inch
- Rated Load/Force: 17,670 lbs
- Bore Size: 3 inch
- Shaft Diameter: 1.25 inch
-
Supplier: International Hydraulics
Description: 5" Bore, 6" Stroke 2500PSI Hydraulic Tie-Rod Cylinder -Double acting applications -Rods are hardened 50-55 Rockwell C, superior quality chrome -plated and high polished finish for long seal life and for -protection from external corrosion damage; -Tube: Honed steel, precision finished
- Stroke: 6 inch
- Rated Load/Force: 49,062 lbs
- Bore Size: 5 inch
- Shaft Diameter: 1.5 inch
-
Supplier: PHD, Inc.
Description: Series CTS Compact Guide Rod Cylinders excel in non-rotating cylinder applications where unit length is critical. They also perform as light duty slides where precise location is not required and side loading is limited. Optional shock pads extend cylinder life and minimize piston noise. The
- Stroke: 2.75 to 6 inch
- Operating Pressure: 20 to 150 psi
- Bore Size: 0.4724412 to 2.4803163 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Lee Engineering, LLC
Description: Extend the length of your lab frame rods. This strong, corrosion-resistant plastic rod coupler permits end-to-end joining of 12.7 mm (1/2″) rods in diameter. Precision machining ensures rod alignment. Non-Threaded and comes with two plastic set screws for
-
Supplier: Lee Engineering, LLC
Description: Extend the length of your lab frame rods. This strong, corrosion-resistant aluminum alloy connector permits end-to-end joining of 12.7 mm (1/2″) rods in diameter. Precision machining ensures rod alignment. Non-Threaded and comes with two set screws for adjustment.
-
Supplier: L-com, Inc.
Description: Choose the IDF series when rack mounting switches, routers and other equipment overhead in warehouses, retail outlets or any larger, open location. Available in 12 space and 16 space versions. Features Mounts to building truss or uni-strut using 2" threaded rods (installer supplied),
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 4 inch
- Shaft Diameter: 0.75 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "T" ring (Buna "N" standard compound) Front or rear
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 200 psi
- Bore Size: 2 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Piston seals "U" cup (Buna "N" standard compound) Front or rear
- Stroke or X-Axis Travel: 0.0625 inch
- Operating Pressure: 0 to 150 psi
- Bore Size: 3 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 44mm (1.75") Extend/Retract Force, Lb. 241/210 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet
- Stroke: 1 to 12 inch
- Operating Pressure: 200 psi
- Bore Size: 1.7322844 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 25mm bore, Male Threaded Rod, Side Ported, 1.00 in. Stroke Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 25mm (1.00") Extend/Retract Force, Lb. 78/67 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet
- Stroke: 1 to 8 inch
- Operating Pressure: 200 psi
- Bore Size: 0.9842525 inch
- Shaft Diameter: 0.375 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: Special series of double-acting Swing Clamps designed for automated high production. Threaded-body cartridge-style clamps are designed specifically for manifold mounting. Reinforced swing mechanism ensures positive arm position. Extended helix rod for built-in pneumatic or electrical
- Clamping Force: 1,600 to 8,100 lbs
- Actuation: Electric, Pneumatic
- Clamp type: Hook / Swing Clamp
- Application: Metalworking
-
Supplier: Newport MKS
Description: housing. Threaded holes on the mounting surface of the monochromator allow the instrument to be optical rod mounted, if desired. Long Life Instrument These instruments continue to function for many years. With proper care, they only require periodic maintenance to ensure that gears are
- Wavelength Range: 300 to 2,200 nm
-
Supplier: Newport MKS
Description: housing. Threaded holes on the mounting surface of the monochromator allow the instrument to be optical rod mounted, if desired. Long Life Instrument These instruments continue to function for many years. With proper care, they only require periodic maintenance to ensure that gears are
- Wavelength Range: 300 to 2,200 nm
-
Supplier: Newport MKS
Description: For use with the SR-SC sliding clamp, the SR-4P is a special purpose extension rod. It features a “V” groove running axially down the length of the rod and includes Newport’s patented peg fastener. The “V” groove allows the SR-SC sliding clamp with its spring-loaded ball detent to ride
-
Supplier: Newport MKS
Description: The M-SR-4P Pedestal Pillar Extension Rod is specially designed for use with the M-SR-SC sliding clamp. It features a "V" groove running axially down the length of the rod and includes Newport’s patented peg fastener. The "V" groove allows the M-SR-SC sliding clamp with its
-
Supplier: Radwell International
Description: AIR CYLINDER, COMPACT CYLINDER, SERIES CQ2, SINGLE ACTING, SINGLE ROD, NO SWITCH, CLEVIS MOUNT, 16 MM BORE, RC/M THREAD, 10 MM STROKE, SPRING EXTEND, ROD END MALE THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Compact Automation
Description: GC4000 features four long guide bushings, two per end. The guide rods extend beyond the back of the cylinder body so when the cylinder extends, four point support reduces deflection and extends the life under full loads.
- Stroke or X-Axis Travel: 0.393701 to 5.905515 inch
- Bore Size: 0.4724412 to 1.574804 inch
- Features: Adjustable Stroke, Double End Rod, Other, Pneumatic Thruster, Shock Absorbers, Three
- Material: Aluminum
-
Supplier: Radwell International
Description: GAS SPRING, STEEL, (AF040-032/B0N0F40-080-212/80LBS), FORCE 80, CYLINDER DIA.: 0.75 INCH, EXTENDED LENGTH: 8.35 INCH, ROD THREAD SIZE: M8. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
- Primary Material: Steel
- Features: Threaded
Find Suppliers by Category Top
Featured Products Top
-
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
lb-ft of torque. The bolt-thru feature allows long bolts and threaded rods (up to 1-1/8″ diameter) to pass completely through the wrench head. Each wrench also has a large control lever on the head’s side to make reversing easy with or without work gloves. The competing assemblies (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, load, carriage, or mechanical stop can approach the switch from either lateral direction. Unlike a conventional roller-lever limit switch intended for general machine positioning, the XCKMR54D1H29 uses a large crossed-rod operator to provide an extended and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
More Information Top
-
Robotically-adjustable microstereotactic frames for image-guided neurosurgery
The Freeze Frame is designed for mounting to spherical fiducials that were previously developed for the Microtable.6 Each spherical fiducial has a threaded extender rod that screws into a STarFix anchor.
-
The operational treatment of adulten scoliosis
Therapy took place by means of dorsal V-förmiger osteotomies, ventral support in TLIF technique of Th12 / L1 and L1 / L2 and a dorsal Relordosierung over the extension of the screw - rod -system (. Abb. 5c).
-
Percutaneous dorsal stabilization on the breast and lumbar spine with the Expedium LIS
The screw extensions are aligned with the rod in bringer.
-
Practice book traumatology
By the set of the longitudinal rod , the openings of the screw extensions in an alignment must be aligned.
-
Operation reports orthopaedics
Removal of the rod in bringer and the screw extensions after prior BV check.
-
Child orthopaedics in the practice
The threaded rod is extended or shortened how by the bone extension every day about 1 mm.
-
Child orthopaedics in the practice
The threaded rod is extended or shortened how by the bone extension every day about 1 mm.
-
Surgery of the injured spine
… over rod bend by use of a Reposition aid (a, b): Vorgebogenen longitudinal rods are fixed on both sides distally, the rod pressing pliers (" Persuader ") on Pedikel screw extension of the most cranial screw mount and use the longitudinal rod .
-
Long constructs in the thoracic and lumbar spine with a minimally invasive technique.
Long rods were modelled, threaded through the extender sleeves along the paravertebral canal and pushed into the screw heads with the reduction forceps.
-
Limit states and failure mechanisms of viscous dampers and the implications for large earthquakes
This component represents the limit state at the threaded part of the piston rod and the extender end.
Indicates content that may require registration and/or purchase.