Products/Services for Threaded Rod Lag Bolts

  • Bolts-Image
    Bolts - (1302 companies)
    ...of the shank. Lag bolt. Image credit: MoWiNet. Lag bolts are also called lag screws. They create their own mating thread in wood and other soft materials when tightened. Machine bolt. Image credit: Infly Industry Inc. Machine bolts are meant for assembling...
  • Eyebolts-Image
    Eyebolts - (236 companies)
    Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...
  • Anchors-Image
    Anchors - (503 companies)
    ...are designated as bulk-fed, typically for use with power tools. Standards. A-A-1922 - Shield, expansion (caulking anchors, single lead). A-A-1923 - Shield, expansion (lag, machine and externally threaded wedge bolt anchors). A-A-1924 - Shield, expansion (self...
  • Screws-Image
    Screws - (1401 companies)
    Set screws. Image credit: Palmer Bolt & Supply Co. Set screws are headless, threaded rod segments that sit flushed with the penetrated material. Their most common use is in conjunction with shaft collars, or otherwise gripping an axis in perpendicular...
  • Studs-Image
    Studs - (369 companies)
    ...for continuous thread and double-end inch-dimensioned studs recognized as American National Standard. ASTM A354 - This specification covers the chemical and mechanical requirements of quenched and tempered alloy steel bolts, studs, and other externally threaded...
  •  
    Posts, Spacers, and Standoffs - (517 companies)
    ...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety...
  •  
    Threaded Rod - (318 companies)
    Threaded rod is a fastening bar or rod threaded along its length. Threaded rod is a fastening bar or a rod threaded along its length. Thread direction is an important specification to consider. Choices include right hand, left hand, or both right...
  •  
    Threading Dies - (254 companies)
    Threading dies are used to form or cut male threads on the outside of rod or bars. Threading dies are used to form or cut a male thread on the outside of rods or bars. Threading dies provide precision in cutting and extend the life of a die...
  •  
    Bolt Tensioners - (44 companies)
    ...of bolt tensioners, torque rating is the maximum amount of rotational force that can be produced. Other important specifications include threaded diameter and thrust collar inner diameter. Threaded diameter may refer to the internal threaded diameter...
  •  
    Thread Tapes - (69 companies)
    Thread tapes are used to seal, lubricate and prevent seizure on threaded bolts, studs, and fittings. Thread tapes are used to seal, lubricate, and prevent seizure on threaded bolts, studs, and fittings. They are commonly referred to as: Teflon tape...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • ZCU766
    Applications: This alloy finds its broadest use as rod and wire for cold-headed and roll- threaded bolts , wood screws, and lag screws.
  • http://krex.k-state.edu/dspace/bitstream/handle/2097/3909/SamanthaKessler2010.pdf?sequence=1
    … up springs or manual tensioners shall be installed on through- rods at plate log to … … • Minimum penetration for lag screws shall be 12 … … inch • Lag screw threads should not be located … … the sill logs anchor bolts shall extend through the …