-
Supplier: Visumatic Industrial Products
Description: The VNPD nut driving system is robustly designed to repeatably feed and install nearly any nut. The included fastener transfer sensor verifies that the nut feeder delivered the nut to the tooling tip. Nut driver tooling tip designs can accommodate a wide variety of
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: Visumatic Industrial Products
Description: Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Visumatic Industrial Products
Description: Heavy duty automatic nut driver package for machine builders repeatably feeds and accurately drives nuts for qualified joint control. Engineered with robotic applications in mind, the VNPM automatic nut driver system is the go-to choice for 6-axis and cartesian robot platforms.
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
- Power: Pneumatic
-
-
Supplier: ASG, Division of Jergens, Inc.
Description: hanger included as standard Flat head with blind gear for easier tightening operations 15 mm Hex drive Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m) Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car braking
- Rated Free Speed: 300 rpm
- Operating Noise Level: 75 dB
- Type: Nut Runner
- Size: Other Size
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Provide consistent tightening and maximum versatility in the presence of extremely soft joints Alternative output shafts
- Torque Range: 1.84365781710914 to 7.37463126843658 Ft-lbs
- Rated Free Speed: 580 to 2,500 rpm
- Style: Hand-Held Cylindrical
- Head Style: In-line
-
Supplier: Norbar Torque Tools, Inc.
Description: and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.
- Torque Range: 1,299.41002949853 to 4,424.77876106195 Ft-lbs
- Rated Free Speed: 12.5 rpm
- Type: Fixed Drive, Nut Runner
- Style: Hand-Held Cylindrical
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 60 Ft-lbs
- Rated Free Speed: 260 rpm
- Size: 1/2"
- Type: Fixed Drive, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-10RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m) 1/4" Square Pin Detent drive Right angle body style with Lever Start operation Brushless DC
- Torque Range: 0.0737463126843658 to 0.811209439528024 Ft-lbs
- Rated Free Speed: 1,700 rpm
- Size: 1/4"
- Power: Electric
-
Supplier: Norbar Torque Tools, Inc.
Description: These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. Two Speed Models offer all of the advantages of single speed versions but with the additional benefit of a run down speed five times greater than the final
- Torque Range: 1,991.15044247788 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of
- Torque Range: 9,992.62536873156 to 34,660.7669616519 Ft-lbs
- Rated Free Speed: 0.3 rpm
- Type: Fixed Drive, Nut Runner
- Style: Hand-Held Cylindrical
-
Supplier: ASG, Division of Jergens, Inc.
Description: FIAM pneumatic direct drive nutrunners offer simple and versatile operation for any application where space is limited. High power to weight ratio ensures ultimate performance. Optimized ergonomic design ensures operator comfort, while robust angle head offers long tool life. Tool is fully
- Torque Range: 16.9616519174041 Ft-lbs
- Rated Free Speed: 450 rpm
- Operating Noise Level: 80 dB
- Type: Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 117.994100294985 to 501.474926253687 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 0.166666666666667 to 2.91666666666667 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A torque and depth
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
Find Suppliers by Category Top
Featured Products Top
-
THREADED RODS Threaded rods from National Bolt & Nut Corporation are suitable for temporary or permanent applications, with varying styles and fastening mechanisms. Our threaded rods possess the highest (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
-handle bolts. Types of nuts Nuts are available in a variety of shapes, sizes, materials and thread patterns. While selection of a nut is somewhat constrained by the choice of bolt—particularly in terms of size and threading — users still should (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
-handle bolts. Types of nuts Nuts are available in a variety of shapes, sizes, materials and thread patterns. While selection of a nut is somewhat constrained by the choice of bolt—particularly in terms of size and threading — users still should (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
handles. A bolt-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-
DoubleShot®. The ratchet mechanism is easy to use and capable of working while "dirty". Each heavy duty stamped steel wrench handle is 12" long and has Lowell's Bolt-Thru feature which lets workers tighten nuts on long bolts or any length of threaded rod (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable Reversing control on both (read more)
Browse Wrenches Datasheets for Lowell Corporation -
both models, ratchets have 36 teeth resulting in a 10º handle throw that is especially useful for faster, safer work in tight spots. Both models also feature Lowell's Bolt-Thru design that lets workers engage nuts on long bolts or all-thread rod. For pipeline (read more)
Browse Wrenches Datasheets for Lowell Corporation -
that lets workers engage nuts on long bolts or all-thread rod. Although the 8D-QS can handle years of action, we recommend cleaning after each use to ensure optimal performance. There is a conditional one year warranty. For more information about the Lowell wrench and socket combos (read more)
Browse Wrenches Datasheets for Lowell Corporation
More Information Top
-
Insulin pump therapy 2010
Drive nut threaded rod .
-
Monitoring of concrete constructions with embedded ultrasonic sensors
Over a threaded rod , nuts , bearing distributing plates and monitors of a force measuring can the loads on the test piece can specifically be given.
-
Wood frameworks with connecting node of concrete
The expensive and complicated node sheet metals fall by favour of standardized threaded rods and nut as well as simple anchor plates.
-
Are the reservations of components galvanized against an use in hall baths justified?
… profiles and HV screws) (e.g., sheet metals in the roof region and for exhaust air channels, Abhänger of slot bands and wires, clamping springs for rapid instep abhänger) (e.g., Abhänger consisting of threaded rods and nuts , clamping springs for rapid …
-
In-vivo-investigation for degradation of Poly-(D,L-)Laktid- and Poly-(L-Laktid-co-Glykolid)-Osteosynthesematerial
1991, [14] reported Illi et al. threaded rods and nuts of Poly-(L-)Laktid and bands of Polydioxanon by kraniofazialen operations on the use.
-
Technical reports
transmit the toothed wheel and gear rack of (1) (2) threaded rod and nut rubbing wheels (3 .
-
Technical reports
Gear rack threaded rod and nut rubbing wheels .
Indicates content that may require registration and/or purchase.