Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Chloride Power North America
Description: Available in 22 - 100 kVA units, the ONEAC CD three-phase power conditioner series offers low-impedance power conditioning and distribution. The ONEAC CD Series of power conditioners are ideal as the 'zone power source' for centralized,
- Features: Three Phase
-
Supplier: SOCOMEC
Description: by an innovative topology (3-Level technology) that has been developed for all the Green Power UPS ranges. Full-rated power: kW=kVA • No power downgrading when supplying the latest generation of servers (leading or unity power factor). • Real full power, according
- Volt-Amp Rating: 160 to 800 kVA
- Operating Temperature: 32 to 104 F
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
- Standards / Compliance: IEC 62040-3
-
Supplier: Specialty Product Technologies
Description: conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its
- Power Rating: 10,000 to 125,000 VA
- Protection: Harmonics, Unbalanced Loads
- Phase: Single Phase, Three Phase
-
-
Supplier: Specialty Product Technologies
Description: conditioning in standard power ratings from 12 to 33 kVA single phase and 10 to 125 kVA three phase. Portable Power Conditioners utilize ferroresonant design technology to provide protection from noise, spikes, transients and brownouts. The key to its
- Power Rating: 110 to 1,800 VA
- Protection: Line Noise
- Features: Other
-
Supplier: Eaton | Power Quality
Description: The EVR combines voltage regulation with a transformer and filter to remove transients and noise. The combined effect is regulating and shielded isolation transformer/system that solves 99 percent of the electrical disturbance problems, including electrical brownouts, sags, surges, transients and
- Input Voltage: 208 to 600 volts
- Output Voltage: 208 to 600 volts
- Frequency: 60 Hz
- Protection: Line Noise, Surge, Transient, Voltage Sags
-
Supplier: Eaton | Power Quality
Description: The Power-Sure 700 combines voltage regulation with a transformer and filter to remove transients and noise. The combined effect is regulating and shielded isolation transformer/system that solves 99 percent of the electrical disturbance problems, including electrical brownouts, sags, surges,
- Power Rating: 10,000 to 300,000 VA
- Input Voltage: 208 to 600 volts
- Output Voltage: 208 to 480 volts
- Frequency: 50 Hz, 60 Hz
-
Description: electric power technology. The instantaneous power theory, or “the p-q theory,” makes clear the physical meaning of what instantaneous real and imaginary power is in a three-phase circuit. Moreover, it provides insight into how energy flows from a source to a load,
-
Supplier: Utility Systems Technologies, Inc.
Description: The Sure-Volt™ voltage regulator - power conditioner provides the broadest range of protection available to guard your valuable equipment and maximize your bottom line: Industry-leading overload capacity for compatibility with all loads types Built-in surge suppression for surges and
- Power Rating: 150,000 VA
- Input Voltage: 208 volts
- Output Voltage: 120 to 600 volts
- Voltage Regulation Accuracy: 3 ±% Full Scale
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA C391, Testing of three-phase synchronous machines during refurbishment. CSA acknowledges that the development of this Standard was made possible, in part, by the financial support of BC Hydro, Canadian Electrical Association, Efficiency Nova
-
Supplier: CARLO GAVAZZI Automation Components
Description: This series gives the possibility to control output power of 3- phase loads with an analog control input. The RGC2P is a 2- phase switching product whilst the RGC3P switches all 3 phases. Input types cover a wide range of current and voltage ranges. Local setting by an
- Input (Pick-up) Voltage Range: 4 to 10 volts
- Dropout Voltage: 4 volts
- Input Current Range: 0 to 0.02 amps
- Maximum Current: 66 amps
-
Supplier: CSA Group
Description: monitoring and condition-based maintenance programme, such as described following ISO 17359. ISO 18095:2018 is applicable to single-phase alternating current power transformers of ≥ 1 kVA and three phase alternating current power transformers of ≥ 5 kVA.
-
Supplier: Radwell International
Description: POWER LINE FILTER, CHASSIS, GENERAL PURPOSE, 250 V AC, 16 A, THREE PHASE, 2 STAGE, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Aggreko
Description: Our diverse fleet of commercial 30 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features 30 Ton of
- Cooling Capacity: 359,979.52917093143 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC6034 water cooled portable air conditioner is the perfect solution for your office air conditioning needs. With 60,100 Btu/hr and a 8.0 amp power consumption, the PWC6034 is ideal for your office or medical applications. Water cooled air conditioners, such as
- Cooling Capacity: 60,100 BTU/hr
- Voltage: 230 VAC
- Application: Commercial
- Type: Portable
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PAC6032 portable air conditioner has the power to keep your office building cool. The PAC6032 includes an electronic thermostat, a 25 amp power consumption, an auto condensate pump, and an operating range of 65-95 ºF. Mobile Air is here for quick, professional,
- Cooling Capacity: 60,049.99999999999 BTU/hr
- Voltage: 230 VAC
- Application: Commercial
- Type: Portable
-
Supplier: Aggreko
Description: Our diverse fleet of commercial 60 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features 60 Ton of
- Cooling Capacity: 719,959.0583418629 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Aggreko
Description: Our diverse fleet of commercial 35 Ton Air Conditioners for rent, are designed and built for harsh industrial environments. They provide supplemental, temporary or emergency cooling for high-volume applications — such as commercial buildings or power station cooling. Features 35 Ton of
- Cooling Capacity: 419,976.11736608663 BTU/hr
- Voltage: 460 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: AMETEK Programmable Power
Description: Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion, Rugged UPS with 3500 Watts at 24 VDC output to provide Power Conversion and Power Conditioning.
- Watt Rating: 2.7 to 6 kwatts
- Features: DC Power, On-line (Double-Conversion), Other, Three Phase
- Protection: Power Failure, Surge
-
Supplier: AMETEK Programmable Power
Description: Three-phase, 440 VAC at 60 Hz Input, Isolated, Double Conversion Rugged Frequency Converter with 2000 Watts at 24 VDC output to provide Power Conversion and Power Conditioning.
- Watt Rating: 1.4 to 2.099 kwatts
- Features: DC Power, On-line (Double-Conversion), Other, Three Phase
- Protection: Power Failure, Surge
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Npower 40KVA Power Rating: 40KVA/32KW Input Voltage: 208V Output Voltage: 208V
- Features: Three Phase
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Comet Power Rating: 50kVA/40kW Input Voltage: 480V Output Voltage: 208V
- Features: Three Phase
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: 9355-10KVA Power Rating: 10KVA/8KW Input Voltage: 208V Output Voltage: 208V
- Features: Three Phase
-
Supplier: Gruber Power Services
Description: Three Phase Uninterruptible Power Supply System Condition: Professionally Refurbished Model: Comet Power Rating: 80kVA/64kW Input Voltage: 208V Output Voltage: 208V
- Features: Three Phase
-
Supplier: Shenzhen INVT Electric Co., Ltd.
Description: different application environments, and can support three-phase AC380V, single-phase AC400V, DC750V and other power supply forms. Features Modular design; Speed tracking and restart function; The maintenance is convenient, and the running state can be monitored on-line
- Maximum Output Voltage: 500 volts
- Rated Power: 13,000.000000000031 watts
- Supply Voltage (AC): 400 volts
- Product: Inverter Drive
-
Supplier: ValueTronics International, Inc.
Description: The 437-II is a Power Analyzer from Fluke. A power analyzer, or power quality analyzer, can take accurate measurements of direct current DC, alternating current AC, voltages, phase rotations, and power in many different types of electronic equipment. Engineers can
- Phase: Three-Phase
-
Supplier: Huawei Technologies Co., Ltd.
Description: NetCol8000-C in-room chilled water PAC is a cooling terminal used for medium to low power density, medium to large DCs. The NetCol8000-C is usually combined together with a chiller, water pump, cooling tower to form a precision DC environment control system. It builds an efficient, reliable,
- Cooling Capacity: 211,531.90037529852 to 863,186.6257250084 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Data Center Cooling, Telecommunications
-
Supplier: Infineon Technologies AG
Description: CIPOS™ Mini 600 V, 17 A three-phase intelligent power module CIPOS™ Mini 600 V, 17 A three-phase TRENCHSTOP™ RCD2 IGBT based intelligent power module with open emitter in DIP 36x21. It is designed to control three-phase motors in variable speed
- Input Current: 17 amps
- Output Voltage: 600 volts
- Output Power: 1,400 watts
- Technology: Intelligent Power Module (IPM)
-
Supplier: Nidec Power
Description: Kato Engineering provides custom power generation solutions for a wide range of applications, including: Petroleum, gas & steam turbine, diesel & gas prime mover, power conditioning, traction, government and defense, nuclear power, data centers, and more. For each market, we are
- Frequency: 50 Hz, 60 Hz
- Phase: AC Three Phase Power
- Applications: Construction, Industrial, Mining, Power
- Features: Other
-
Supplier: Infineon Technologies AG
Description: CIPOS™ Mini 600 V 50 A, three-phase IGBT based intelligent power module with open emitter in DIP 36x21 package. It provides fully featured compact inverter solution with excellent thermal performance and power loss for motor drive applications including industrial motor
- Input Current: 50 amps
- Output Voltage: 600 volts
- Output Power: 6,000 watts
- Technology: Intelligent Power Module (IPM)
-
Supplier: Infineon Technologies AG
Description: 0.65 A 11.3 / 12.2 V IR2214SS SSOP-24 Half-bridge 2 / 3 A 9.3 / 10.2 V 6ED2230S12T DSO-24 Three-phase 0.35 / 0.65 A 9.4 /10.4 V IR2233S DSO-28 Three-phase 0.25 / 0.5 A 8.2 / 8.6 V IR2213S DSO-16 High- and low-side 2.0 / 2.5 A 9.3 /10.2 V Part No - Package - Configuration
- Peak Output Current: 0.35 amps
- Supply Voltage: 13 to 20 volts
- Propagation Delay: 650 ns
- Features: Other
-
Supplier: AMETEK Programmable Power
Description: AC/DC source with an advanced power analyzer in a single-floor standing chassis. This easy-to-configure high-power source covers a wide spectrum of single and three-phase AC power sources or single-channel and multi-channel DC power supplies at an affordable
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Infineon Technologies AG
Description: 600 V three-phase gate driver IC with integrated bootstrap diode, over current protection, enable and fault reporting EiceDRIVER™ Compact - 600 V full-bridge three-phase gate driver IC for MOS-transistors or IGBTs in PG-DSO-28 package with LS-SOI technology. Summary of
- Peak Output Current: 0.165 amps
- Supply Voltage: 13 to 17.5 volts
- Propagation Delay: 490 ns
- Features: Other
-
Supplier: Hubbell Wiring Device-Kellems
Description: SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-60R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 60 AMPERE CURRENT
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Wires: 4-Wire
- Power Type: AC Power Connector
-
Supplier: Legrand - Pass & Seymour
Description: SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE MOLDED PLASTIC MATERIAL 15-50R CONFIGURATION 4 WIRE(S) UL (CANADA AND US), CSA APPROVAL 250 VAC 3-PHASE VOLTAGE RATING FLUSH MOUNTING 50 AMPERE CURRENT RATING GROUNDING 3 POLE(S) 2.1 INCH
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Thomas & Betts Corporation
Description: SINGLE AIR CONDITIONER, SINGLE COPIER, SINGLE DRYER, SINGLE RANGE, SINGLE WELDING EQUIPMENT TYPE; MOLDED PLASTIC MATERIAL; 15-50R CONFIGURATION; 4 WIRE(S); UL (CANADA AND US), CSA APPROVAL; 250 VAC 3-PHASE VOLTAGE RATING; FLUSH MOUNTING; 50 AMPERE CURRENT
- Voltage Rating: 250 volts
- Current Rating: 50 amps
- Wires: 4-Wire
- Standards / Certifications: CSA Mark, UL Listing Mark
Find Suppliers by Category Top
Featured Products Top
-
SCHURTER introduces the FMBC EP double-stage filter family for 3 phase systems. The filter packs in high performance in a compact package, ideally suited for today's space constrained machine and industrial plant construction. Versions with high nominal voltages are particularly suited for a (read more)
Browse Power or Line Conditioners Datasheets for SCHURTER Inc -
S7MZ 115/230V ac powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
Knick High Voltage Signal Conditioners: Elevating Power Hardware in the Loop Applications In the evolving landscape of product development, particularly within electromobility, Power Hardware in the Loop (P-HIL) testing is revolutionizing how high-voltage components are (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
that a thing's failure rate isn't constant, but generally goes through three phases over a thing's lifetime. In the first phase the failure rate is relatively high, but decreases over time, this is called the "infant mortality" phase. In the second phase the failure rate is low and essentially (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Cleanable, reusable aluminum mesh filter included protecting coils for maximum cooling performance in dirty environments R407 and R134a refrigerants 115, 230 and 400/460 VAC 3-phase power input on most models (read more)
Browse Datasheets for bisco industries -
AMETEK Programmable Power’s new industry resource, Data Acquisition: The Complete Guide to Better Measurements, covers everything from the (read more)
Browse Signal Conditioners Datasheets for AMETEK Programmable Power -
You can get a voltage or current analog signal proportional to magnet position only by applying a 24VDC power supply directly to GYcAT. It has alarm output and is equipped with noise cancellation functions. By the option, it is available with the high speed sampling, SRT, and high temperature (rod parts only). (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
need to be observed require interfacing technology that can keep up. Knick Interface's expansive line of High Voltage Transducers, Signal Conditioners, and Temperature Transmitters can guarantee the accuracy of these parameters. Low gain error, high isolation, and impressive process speed show that these devices are more than equipped to handle any interfacing needs of this up-and-coming power generation industry. (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
In the early days of electrification, Edison distributed DC electric power. Tesla and Westinghouse had a better idea, AC. There was, and is, a need to understand the equivalence of the two. The most basic unit of interest is power measured in Watts. A Watt is a measure of the flow of (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation
Conduct Research Top
-
Inverter Output AC Filter Capacitor for Today's Demanding Applications
, the harmonics can cause a significant increase in capacitor power dissipation. This condition affects both three-phase circuits (as illustrated) and single phase circuits. The harmonic currents are somewhat insignificant individually, however, in sum, they can become substantial.
-
CMOS Isolators for Home Appliance Motor Control
The home appliance market uses three-phase, pulse-width-modulated (PWM) motors in a number of end applications including air conditioners, washers, dryers and garage door openers. Many of these applications require variable speed and/or torque, and the controllers that provide this capability must
-
Motor Control in Home Appliances
The home appliance market uses three-phase, pulse-width-modulated (PWM) motors in a number of end applications including air conditioners, washers, dryers and garage door openers. Many of these applications require variable speed and/or torque, and the controllers that provide this capability must
More Information Top
-
1997 IEEE Industry Applications Conference 32nd Ias Annual Meeting
utility-interactive instantaneous sinewave space vector modulated bidirec- tional three phase power conditioner .
-
Design and implementation of a 3-phase series active filter to compensate voltage disturbances
Figure 3 shows a three phase power conditioner based on an aclac converter topology.
-
CR4 - Thread: How to Extract the Harmonics in Three Phase Unbalanced Load
The extracted harmonics contents with magnitude will be used to fire the IGBT of the three phase power conditioner .
-
1997 Combined Author Index IEEE Industry Applications Society Publications
Utility-interactive instantaneous sinewave space vector modulated bidirectional three phase power conditioner using resonant DC link; IAS 97 1681-1688 Shimodaira, Y., see Asada, N.H., IAS 97 912-918 Shin, W.-C., see Seok, J.-K., IAS 97 2125-2130 Shing …
-
Conference Record Of The 1997 IEEE Industry Applications Conference Thirty-second Ias Annual Meeting
Utility-Interactive Instantaneous Sinewave Space Vector Modulated Bidirectional Three Phase Power Conditioner Using Resonant DC Link ....................................................................................................................
-
A family of PWM converters for three phase AC power conditioning
[l] T. M. Gruzs, 'I An Optimized Three Phase Power Conditioner featuring Deep Sag Protection and Harmonic Isolation", Proceedings of the Power Quality Solutions "95, Power Systems World Conference, Sept. 95.
-
1994 Combined Author Index - IEEE Industry Applications Soci
Single transistor three phase power conditioners with high power factor and isolated output; APEC 94 .
-
Space voltage vector modulated three-phase voltage source soft-switching active power filter
Modulated Bidirectional three phase Power Conditioner using Resonant .
-
Comparative study of pulsed DC-link voltage converters
[21] T. Shimizu, M. Kurokawa, Y. Nishida, M. Nakaoka, Y. Sugawara, and T. Horiuchi, “Utility-interactive instantaneous sinewave space vector mod- ulated bidirectional three phase power conditioner using resonant dc link,” in IEEE Conf.
-
Sliding mode control for an innovative universal power conditioner with UPS function
An innovative control strategy for a Power Conditioner three phase four wires low voltage system has been proposed.
Indicates content that may require registration and/or purchase.