Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Badger Meter
Description: The three-way valve is for modulating control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: Badger Meter
Description: The three-way valve modulates the control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: FLSmidth
Description: FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is
- Features: Diverter Valves
-
-
Supplier: Assured Automation
Description: Description: The PTP Series 3-Way Ball Valves can be used for flow diverting, mixing, or on/off isolation. They will replace a Tee + 2 valve linkage assembly at reduced cost and space, along with shorter installation and maintenance time. The patented seat stop carrier allows
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 232 psi
- Number of Ports: 3
- Flow (Cv): 2.45 to 224
-
Description: for fluid proportion control system because it covers air-open and air-close control valves. This series is suitable for diverting one fluid flow into two flows or mixing two-fluid flows into one flow through a three-way valve The only difference between HDT and HMT is
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Schutte & Koerting
Description: accessories and custom fabrications. Advantages Three-Way Valves are designed to handle high pressure applications such as boiler feedwater service in steam power plants. All valves can be serviced in the field without removing them from the pipeline. Replaces two gate
- Pressure Rating: 300 to 2,500 psi
- Media Temperature: 150 to 900 F
- Features: Diverter Valves
- Actuation: Manual / Hand, Mechanical Device
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves, Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Media: Air, Steam
- Features: Control Valves, Diverter Valves, Globe Valves
-
Supplier: U.S. Plastic Corporation
Description: connections. Just unscrew the three assembly nuts and lift the valve body out of the line. For rock-solid actuator mounting, the valve incorporates a unique design whereby the mounting bracket mounts directly to the valve body. This assures proper alignment of the
- Valve Size: 4 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as
- Valve Size: 0.5 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .375. The 629 Series Three-Way Trunnion Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 629 can be used
- Valve Size: 0.375 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: U.S. Plastic Corporation
Description: Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two input ports and
- Features: Control Valves, Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: Haskel International LLC
Description: 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes available. 2-way trunnion valves for severe high-cycle applications. These valves
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves
- Valve Size: 0.25 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: VYSA series ball valves are designed for food and general chemical applications. Three-way stainless steel utility vall valve design has a 90° "L" Port (diverter) design. Available in NPT threaded end connection.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Radwell International
Description: VALVE, VALVE BODY ONLY, THREE WAY, DIVERTING, SCREWED/FLANGED END FITTING, STRAIGHTWAY PATTERN, 3/4" NPT, 7.5 CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Diverter Valves
-
Supplier: DynaQuip Controls
Description: VYH Series Three-way utility ball valve has a 90deg “L” port design for diverting flow from 1 inlet to two outlet ports. Features include chrome-plated brass and double O-ring stem packing for reduced torque, blowout-proof stem, four seat design and NPT end connections. ISO 5211
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
Supplier: Hilliard Corporation (The)
Description: HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug—provides positive sealing to minimize leakage. Rugged,
- Valve Size: 1 to 10 inch
- Number of Ports/Ways: 6
- Number of Ports: 6
- Connection Description: Bolt Flange
-
Supplier: Quarter Turn Valve
Description: • SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI
- Valve Size: 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Quarter Turn Valve
Description: • SERIES 956N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI
- Valve Size: 2 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Quarter Turn Valve
Description: • SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI
- Valve Size: 1 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Specialty Manufacturing Co. (The)
Description: The Specialty Mfg. Co. manufactures a diverse line of three-way plastic ball valves designed to promote multiple configurations, sizes and materials. Options & applications include, but are not limited to the following: Pipe Thread (NPT), Hose Barb, Push-To-Connect, JACO &
- Valve Size: 0.75 inch
- Number of Ports/Ways: 3
- Pressure Rating: 80 psi
- Number of Ports: 3
-
Supplier: Quarter Turn Valve
Description: • SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 3/8" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI
- Valve Size: 0.375 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Lumaco Sanitary Valves
Description: fit of the ITC plug makes bottom gaskets unnecessary: no sump is created.Manufactured entirely of stainless steel (304 or 316), the ITC Plug Valve is available in sizes 1" to 3" - Three-way clamp ends, bevel seat, or weld ends - Two-way clamp ends, bevel seat, or weld
- Valve Size: 1 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Features: Diverter Valves, Plug Valves, Sanitary / Hygienic Valves
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way
- Valve Size: 1.5 inch
- Pressure Rating: 365 psi
- Number of Ports/Ways: 3
- Flow (Cv): 25
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. •
- Pressure Rating: 232 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.12
- Media Temperature: 180 F
-
Industrial Valves - Plastic Manual Ball Valves, Type-23 Multiport® True Union Ball Valve (1/2" - 6")Supplier: Asahi/America, Inc.
Description: Type-23 Multiport® plastic ball valves are three way ball valves with true union design. The use of a multiport ball valve simplifies piping and eliminates the need for an additional valve and tee fitting. A “L” ported ball valve permits flow from the
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Supplier: BI-TORQ® Valve Automation
Description: Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our
- Valve Size: 2 to 12 inch
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Ground Water, Hot Water, Potable Water, Salt Water, Wastewater, Water
- Features: Bolt Flange, Other
-
Supplier: Clippard
Description: in the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-way and three for the 3-way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed,
- Pressure Rating: 30 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: Continental Hydraulics
Description: P03 MSV-PDR* PRESSURE REDUCING / RELIEVING VALVE Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 5000 PSI (350 bar) Max Flow Rate 20 gpm (75 l/min) Description The P03MSV-PDR valve is a modular three-way spool type direct operated pressure reducing /
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 3
- Controlled Pressure Range: 285 to 430 psi
- Valve Type: Cartridge / Manifold Valves, Spool Valves
Find Suppliers by Category Top
Featured Products Top
-
Bonomi Introduces NSF-Approved Lead-Free Three-Way Brass Ball Valve Packages with Electric or Pneumatic Actuators Bonomi‘s new range of lead-free, three-way, direct mount brass ball valve packages come with a choice of four factory-installed electric or pneumatic actuators. The (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
% F.S.(with positioner) Available with diaphragm or piston actuators Multiple flange and welding connection options Designed for accurate mixing and diverting control, HMT/HDT pneumatic three-way control valves help improve process efficiency, system stability (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines DN80 Size, 150 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
Three-way, Multiport Ball Valve Flow Patterns
The standard manual three-way valve is usually installed so that the bottom port â Câ is the common port. Turning the handle 90 degrees diverts the flow to the right, port â Aâ or to the left, port â Bâ , or turns the flow off. Thereâ s a couple of things to remember though. Letâ s say
More Information Top
-
A Real-Time, Hierarchical, Sensor-Based Robotic System Architecture
The air flow path of the suction module stems from one valve of the three way diverter valve .
-
Electrification and Integration of Accessories on a Class-8 Tractor
The cooling system also utilizes a three way diverter valve replacing the wax pellet controlled thermostat.
-
States > Colorado > State > Proposed Regulations > 2015 Documents > November 10‚ 2015 > 1 CCR 720-1 - Plumbing
One three - way diverter valve listed and labeled to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated on-site reuse sources to the sanitary sewer to …
-
AWWA M2 - Instrumentation and Control
An alternative configuration that is often used to accomplish two-state control uses two three - way diverter valves .
-
States > Virginia > State > Regulations > Title 13 - Housing > Agency 5 - Department of Housing and Community Development > [13 VAC 5-63] 063 - Virginia Unifor...
One three - way diverter valve certified to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated gray water to the sanitary sewer to allow servicing and inspection …
-
States > Virginia > State > Proposed Regulations > 2013 Documents > July 29‚ 2013 > 13VAC5-63 - Virginia Uniform Statewide Building Code
One three - way diverter valve certified to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated gray water to the sanitary sewer to allow servicing and inspection …
-
States > Virginia > State > Register > 2013 > 07/29/2013
One three - way diverter valve certified to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated gray water to the sanitary sewer to allow servicing and inspection …
-
States > Virginia > State > Register > 2014 > 04/07/2014
One three - way diverter valve certified to NSF 50 or other approved device shall be installed on collection piping upstream of each storage tank, or drainfield, as applicable, to divert untreated gray water to the sanitary sewer to allow servicing and inspection …
-
Reflector Technology Development and System Design for Concentrating Solar Power Technologies
The heated fluid exiting the receiver tube is directed through a three - way diverter valve .
Indicates content that may require registration and/or purchase.