-
Supplier: Badger Meter
Description: The three-way valve is for modulating control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: Badger Meter
Description: The three-way valve modulates the control of liquids, gases or steam in either mixing or diverting applications. The unit features one common port and two non-common ports. Each innervalve within the unit is connected by a common stem and is stroked simultaneously by the
- Valve Size: 0.75 to 1 inch
- Flow (Cv): 0.05
- Pressure Rating: 0 to 1,500 psi
- Media Temperature: 70 to 800 F
-
Supplier: Haskel International LLC
Description: 4-way ball valves utilize a double-ported ball for crossover of two flows. The 90⁰ quarter-turn design allows for continuous on-line service. The valve can be used in place of a three valve manifold.
- Valve Size: 0.1876 to 1 inch
- Pressure Rating: 3,000 to 10,000 psi
- Features: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
-
Supplier: Cole-Parmer
Description: • Completely disassemble in-line for easy cleaning Use these actuated elliptical valves for liquid, gas, and vacuum applications. Valve systems are available in PP or PVDF bodies; all are FDA compliant and have O-rings made of Viton
. Rated for 150 psi at 73 F (10 bar at - Features: Other
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 0 to 140 psi
- Power: 120 volts
- Flow (Cv): 0.13
- Valve Type: Solenoid Valves
-
Supplier: Accuris
Description: COCK-VALVE, PLUG, THREE- WAY, THREADED TYPE, BRASS, 125 PSI, NPTF-1 THREADS, WATER, OIL, AND GAS (WOG)
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 0 to 140 psi
- Power: 24 volts
- Flow (Cv): 0.13
- Valve Type: Solenoid Valves
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Pressure Rating: 0 to 140 psi
- Power: 24 volts
- Flow (Cv): 0.13
- Valve Type: Solenoid Valves
-
Supplier: Haskel International LLC
Description: 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes available. 2-way trunnion valves for severe high-cycle applications. These valves
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Features: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: Accuris
Description: Cock-Valve, Plug, Three-Way, Threaded Type, Brass, 125 PSI, NPTF-1 Threads, Water, Oil and Gas (WOG)
-
Supplier: DynaQuip Controls
Description: VYSA series ball valves are designed for food and general chemical applications. Three-way stainless steel utility vall valve design has a 90° "L" Port (diverter) design. Available in NPT threaded end connection.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: Allied Electronics, Inc.
Description: 200 Series Gas Valve SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights.
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: VYSG Series Three-way utility ball valve has a 90deg “L” port (diverter) design and features and investment cast body and endcaps, stainless steel trim, RTFE seats, blowout-proof stem, and NPT end connections. ISO 5211 mounting pad makes automation easy! See our DynaMatic EYSG
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -20 to 450 F
-
Supplier: Allied Electronics, Inc.
Description: 200 Series Gas Valve SMC's valve series offer industry leading valve performance advancements such as remarkably high flow capacities from very compact designs, low power consumption, high speed response, long life, built-in surge suppression and indicator lights.
-
Supplier: Clark Solutions
Description: Model series KSV3 offer great performance in a very economical design. This product is best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary. The valve body is fabricated from steel and therefore is limited to use with air
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
Supplier: Clark Solutions
Description: Model 1365 three-way solenoid valves are available in brass, iron or 304 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valves employ a direct
- Valve Size: 0.068897675 to 0.1574804 inch
- Pressure Rating: 116.03016 to 290.0754 psi
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: 1" T-Ported 3-Way, PVC Ball Valve & 100-240VAC Plastic Three-Position Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" L-Ported 2-Way, PVC Ball Valve & 100-240VAC Plastic Three-Position Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Clark Solutions
Description: Model 1323 three-way solenoid valves are available in brass, 304 or 316 stainless steel bodies. A variety of seal and seat materials including Acrylo-Nitrile, Neoprene®, Ethylpropylene and Viton® satisfy many general industry applications. The valves employ a direct
- Valve Size: 0.068897675 to 0.09842525 inch
- Pressure Rating: 43.51131 to 290.0754 psi
- Media Temperature: 176 to 302 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: 1" L-Ported 2-Way, PVC Ball Valve & 100-240VAC Plastic Three-Position Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 2" T-Ported 3-Way, PVC Ball Valve & 100-240VAC Plastic Three-Position Electric Actuator
- Valve Size: 2 inch
- Pressure Rating: 600 psi
- Number of Ports: 3
- Media Temperature: -4 to 302 F
-
Supplier: Clark Solutions
Description: Model 1325 three-way solenoid valves are available in brass or 304 stainless steel bodies. A choice of seal and seat materials including Acrylo-Nitrile and Viton® satisfy many general industry applications. The valve’s typical uses include lubricated and dry air, water,
- Valve Size: 0.6299216 inch
- Pressure Rating: 145.0377 psi
- Media Temperature: 176 to 302 F
- Flow (Cv): 3.16 to 5.5
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Direct acting 3/2 way solenoid change over valve with different orifice sizes for control of neutral gases and liquids. The plunger of the magnetic system is protected by spatial separation from the medium . Valves of this design are single chamber valves with nozzles
- Valve Size: 0.1574804 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: Curtiss-Wright, Valve Group
Description: Control Valves or Phonix manufacturing facilities. Available in either a Straight pattern body, Angle pattern body or three-way body designs. Uses: Industrial Applications High prerssure and temperature service environments Power Plants Petrochemical Plants Overview of
- Valve Type: Control Valves
- Features: Gas, Hot Water, Other, Pneumatic, Water
- Media: High Purity Gas
-
Supplier: Hilliard Corporation (The)
Description: HILCO Transfer Valves are available in three configurations: three-way, six-port (same side and opposite side), and split three-way. Spring and pressure loaded pad design instead of plug—provides positive sealing to minimize leakage. Rugged,
- Valve Size: 1 to 10 inch
- Number of Ports/Ways: 6
- Number of Ports: 6
- Connection Description: Bolt Flange
-
Supplier: Curtiss-Wright, Valve Group
Description: or Valve Group - Korea manufacturing facilities. Overview of options and features. Eccentric Plug Valve Lift plug valve, non-lubricated Three way and four way design Straight pattern body Shut Off Cock and Reversing Cock (3-way-cock) with lubrication
- Valve Size: 0.75 to 20 inch
- Media Temperature: -320.8 to 1,202 F
- Features: Gas, Manual / Hand, Pneumatic
- Valve Type: Plug Valves
-
Supplier: Danfoss A/S
Description: BML is a manual shut-off valve designed for installation in the liquid, suction and hot gas lines of refrigeration plants. The valve can be delivered with flare, ODF solder or ODF solder with extended ends. In the same product category, BMT 6 is a three-way manual
- Valve Size: 0.25 to 0.875 inch
- Pressure Rating: 14.50377 to 304.57917 psi
- Media Temperature: -67 to 212 F
- Valve Type: Diaphragm Valves, Shut Off Valves
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. •
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: Clippard
Description: in the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-way and three for the 3-way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed,
- Pressure Rating: 30 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Electric, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Single Solenoid, Water
-
Supplier: Asahi/America, Inc.
Description: flow over the raised center section of the body where the body and diaphragm meet. The molded thermoplastic valve body and diaphragm are the only components in contact with the media. Asahi's type-14 diaphragm valve features a three-layer EPDM/PVDF/PTFE diaphragm providing a
- Valve Size: 0.5 to 4 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other
-
Supplier: Clippard
Description: seating area. This multifunctional diaphragm/poppet results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and minimal dead volume. Choose from four orifice sizes available as 2-way normally-closed, 2-way
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Features: Air, Electric, Gas (general), Normally Closed (Closed Center), Normally Open (Open Center), Other, Single Solenoid, Water
-
Description: life. Parker Fluid Control's valve actuation product offering includes a variety of three- and four-way valves designed with unique features and options enhancing their performance, operational reliability and application versatility. The Series includes All-Ports-In-Body
- Valve Size: 0.25 inch
- Flow (Cv): 1.2
- Pressure Rating: 30 to 150 psi
- Media Temperature: 167 F
-
Supplier: Asahi/America, Inc.
Description: flow over the raised center section of the body where the body and diaphragm meet. The molded thermoplastic valve body diaphragm and end connector O-rings are the only components in contact with the media. Asahi's type-14 diaphragm valve features a three-layer EPDM/PVDF/PTFE
- Valve Size: 0.5 to 2 inch
- Valve Type: Diaphragm Valves
- Actuation: Manual / Hand
- Features: Other, Threaded
-
Description: life. Parker Fluid Control's valve actuation product offering includes a variety of three- and four-way valves designed with unique features and options enhancing their performance, operational reliability anda pplication versatility. The Series includes All-Ports-In-Body
- Valve Size: 0.25 inch
- Flow (Cv): 1.2
- Pressure Rating: 30 to 150 psi
- Media Temperature: 167 F
Find Suppliers by Category Top
Featured Products Top
-
The GC series are applicable as gas cooler / condenser holdback valves, but can also be applied as flash tank pressure regulating valves (flash gas bypass). The FGB -60 and -70 are specifically designed to extend the capacity range of the GC family when applied as flash gas bypass valves (read more)
Browse Solenoid Valves Datasheets for Parker Sporlan Division -
Maintaining stable pressure and dependable shutoff is critical in natural gas operations. Pressure fluctuation, seal wear, or valve instability can compromise plant safety, process efficiency, and equipment (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Type: Needle valve Inlet pressure P1: max. 345 bar Material Body: see ordering info Seat: PCTFE Filter: 316 (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The purpose of classifications, certifications, standards, or codes is to aid an industry and its regulatory bodies with regards to safety, based on a vast accumulation of their knowledge. Organizations worldwide define their activities by providing some form of classification services.
(read more)
Browse Valve Actuators Datasheets for Asahi/America, Inc. -
High Pressure High Flow Specialty Gas Control Panel With Diaphragm Valve , 3000Psig Oxygen Control Medical Changeover Manifold Panel JW100 Series Semi-automatic Changeover Device A high-pressure high-flow specialty gas control (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Saltwater Disposal: Check Valves for Oil & Gas Wells With close to 1 million producing oil and natural gas wells in the United States, the industry generates approximately 60 million barrels of produced water daily. This water originates from subsurface reservoirs during the (read more)
Browse Check Valves Datasheets for DFT Inc. -
Semiconductor manufacturing is a complex and specialized process with numerous applications for precision gas and pressure control. Learn more about how Clippard's engineering team combined our DR-2 regulator and analytical valve with a special manifold to create a precision flow (read more)
Browse Gas Valves Datasheets for Clippard -
Petrochemical operations Power generation systems Industrial process automation Water treatment and utility systems Steam and thermal control applications Technical Highlights: Valve type: Three-way globe (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Effective and reliable natural gas transmission requires a complex network of interconnected metering and compressor stations, processing plants, storage facilities, pipelines, valves, and other equipment. These systems rely on many types of (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT® Check Valves: Engineered for Natural Gas Reliability DFT’s spring-assisted, non-slam check valves are engineered to support the unique challenges of natural gas systems. Their axial-flow design helps minimize turbulence and vibration, while corrosion (read more)
Browse Check Valves Datasheets for DFT Inc.
More Information Top
-
Growth characteristics of non-heterocystous cyanobacterium Plectonema boryanum with N2 as nitrogen source
Continuous cultivation was performed using a Cultivat 1 (Western Biological Equipment, UK) modified by control- ling the oxygen concentration via a three way gas valve , switching between a gas flow short circuit through the culture and continuous flow of N2.
-
Effect of DNA concentration on transgenesis rates in mice and pigs
One pronucleus was injected with 2–4 picolitres of 1 to 10 ng/µl of DNA in PBS using a three way valve gas in- jection sytem.
-
SLUDGE TREATMENT PROJECT ENGINEERED CONTAINER RETRIEVAL AND TRANSFER SYSTEM PRELIMINARY DESIGN HAZARD ANALYSIS SUPPLEMENT 1
Align inert gas three way valve V-609 to STS Cask position .
-
The Applications of Lithium Zirconium Silicate at High Temperature for the Carbon Dioxide Sorption and Conversion to Syn-gas
The setup was developed by using a 4-mm outer diameter (od) stainless steel tubing, four three - way gas valves , gas sampling valve, carbolite split furnace with temperature controller, a quartz reactor, Nucon GC, and gas flow control valves.
-
Amplification of Xenon NMR and MRI by remote detection
An ASCO three way gas flow valve is used to direct the flowing gas either through the magnets or to return to the inlet of the polarizer.
-
Test plan for demonstration of Rapid Transuranic Monitoring Laboratory
V-I, V-2, and V-3 arc three - way gas valves with a closed position in the center.
-
Feasibility of screening large aqueous samples for thermally unstable pesticides using high efficiency packed column supercritical fluid chromatography with mu...
In the "Extract" position (see Figure 1), V2 was turned to its inject position, and the three way gas selection Valve was rotated to pressurize the top of the resealed Sample column with 260 psi carbon dioxide (CO2).
-
Towards the determination of isoprene in human breath using substrate-integrated hollow waveguide mid-infrared sensors
Polytetrafluoroethylene tubes were used for connecting the different system components, and six three - way gas valves (V1–V6) were used to switch among the different pathways required for the measurement routine.
Indicates content that may require registration and/or purchase.