-
Supplier: Heilind Electronics, Inc.
Description: THRU HOLE TEST POINT RED FOR .040" HOLE
-
Supplier: Allied Electronics, Inc.
Description: Thru-Hole Mount Test Points, Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire Color keyed for visibility and quick identification Economical choice for PC test point terminations Snap-fit mounting provides positive retention
-
Supplier: Allied Electronics, Inc.
Description: Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density
-
-
Supplier: Allied Electronics, Inc.
Description: Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density
-
Supplier: Allied Electronics, Inc.
Description: Color Keyed Thru-Hole Mount Test Points, 0.040 in. Dia. Mounting Hole, Valox Base Wire form loop for safe, non-slip testing Space saving, ultra low and low profile designs High profile design for difficult to reach applications Suitable for high density
-
Product and Material Test Fixtures and Accessories - Upper anvil for bend fixtures, eye end -- G1097Supplier: Mark-10 Corporation
Description: with an inch scale on one side and mm scale on the other. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands. The bases also include thru-holes and mounting screws for direct mounting to
- Test Standard: ASTM
- Test Fixture Type: Anvil / Platen
- Application: Flexure / Bending
-
Supplier: Mark-10 Corporation
Description: with an inch scale on one side and mm scale on the other. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands. The bases also include thru-holes and mounting screws for direct mounting to
- Test Standard: ASTM
- Application: Flexure / Bending
-
Supplier: Mark-10 Corporation
Description: with an inch scale on one side and mm scale on the other. Includes integrated eye end mounting, and requires an eye end adapter to mount to Mark-10 force gauges or force sensors, and test stands. The bases also include thru-holes and mounting screws for direct mounting to
- Test Standard: ASTM
- Application: Flexure / Bending
-
Supplier: Newport MKS
Description: vibrations. This mount is provided with three high precision, 100 TPI adjustment screws with knob. ULTIMA® Large Mirror Mounts minimize mount-induced wavefront distortion. The included baseplate allows for flexible mounting options including center-optic post mounting and
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 203.20000000000002 mm
- Maximum Thickness: 27 to 44 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: vibrations. This mount is provided with three high precision, 100 TPI adjustment screws with knob. ULTIMA® Large Mirror Mounts minimize mount-induced wavefront distortion. The included baseplate allows for flexible mounting options including center-optic post mounting and
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 152.4 mm
- Maximum Thickness: 23.000000000000004 to 34.00000000000001 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: mounting and clearance holes for 1/4-20 (M6) screws. 3-Point Axial Clamping Reduces Mounting Stress With the axial 3-point mounting, because there are twice as many mounting points, the forces that would cause distortion are essentially cut in half, more distributed, and
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 127 mm
- Maximum Thickness: 11 to 31 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Newport MKS
Description: mounting and clearance holes for 1/4-20 (M6) screws. 3-Point Axial Clamping Reduces Mounting Stress With the axial 3-point mounting, because there are twice as many mounting points, the forces that would cause distortion are essentially cut in half, more distributed, and
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 127 mm
- Maximum Thickness: 11 to 31 mm
- Mount Type: Mirror Mount
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: mounting height. Available in 36”, 42” and 48" depths. One single frame allows multiple bay configurations. Compatible with containment system and cable-trough accessories. Flush-mounted doors with locking swing handle. Side cable pass-thru knockouts. Optional solid side panels. Optional
- Type: Rack Enclosures
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 6053 Color: Blue Finish/Plating: Silver Plate Material: Beryllium Copper Mounting: THM Orientation: Horizontal RoHS: Yes Type: Test Jack
- Standards / Compliances: RoHS Compliant
- Type / Mounting: Through-Hole
-
Supplier: DigiKey
Description: "White PC Test Point, Compact Phosphor Bronze, Tin Plating 0.063"" (1.60mm) Hole Diameter Mounting Type"
- Packaging Method: Bulk
- Type / Mounting: Through-Hole
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5005 Color: Red Finish/Plating: Silver Plate Material: Phosphor Bronze Mounting: THM Style: Compact Type: Color Keyed
- Maximum Current: 2 amps
- Features: Color Keyed
- Type / Mounting: Through-Hole
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 1033 Finish/Plating: Matte Tin Material: Brass Mounting: THM Type: PC Loop Test Point
- Type / Mounting: Through-Hole
-
Supplier: Win Source Electronics
Description: Manufacturer: Keystone Electronics Category: Test and Measurement -Test Points Series: THM Package: Bulk Product Status: Active Type: PC Test Point, Miniature Mounting Type: Through Hole Color: Red Hole Diameter: 0.040" (1.02mm) Size / Dimension:
- Type / Mounting: Through-Hole
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 6043 Color: Red Mounting: THM Snap-in Orientation: Vertical Pin Size: 0.080 RoHS: Yes Type: Test Jack
- Standards / Compliances: RoHS Compliant
- Type / Mounting: Through-Hole
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Category: Test and Measurement Test Points Type: PC Test Point Jack Color: Black Package: Bulk Plating: Gold Hole Diameter: 0.054" (1.37mm) Mounting Type: Through Hole, Right Angle Alternative Parts
- Type / Mounting: Through-Hole
-
Supplier: Components Corporation
Description: ATP-402 series test points provide a convenient loop profiled anchor for the board level "troubleshooting" of today's densely populated electronic circuits in a configuration which is fully compatible with automated, mass assembly processes. These units are supplied on a tape-and-reel
- Mounting Holes diameter: 0.035 to 0.04 inch
- Features: Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
- Packaging Method: Tape Reel
-
Supplier: Components Corporation
Description: Component's test points - solid non-slip grip of test clips and probes, low profile, single hole wave-solderable mounting, and the elimination of skin punctures suffered by users of wrap posts as substitute test points. The TP-104 is furnished in 30-position
- Mounting Holes diameter: 0.063 inch
- Features: Color Keyed, Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
- Type / Mounting: Through-Hole
Find Suppliers by Category Top
Featured Products Top
-
Keystone Electronics Corp. offers rugged PCB Test Points for replacing wire-wrap posts and turret terminals available in 10 colors for enhanced identification. Engineered for high density packaging on .062 and .093 thick PC boards, the parts assure (read more)
Browse Test Points Datasheets for Keystone Electronics Corp. -
METCASE’s premium TECHNOMET-CONTROL enclosures can now be specified with a mounting bracket (accessory) for poles and masts ?1.97” mm or larger. Applications include HMI, panel PCs, industrial control, factory processing, security systems, test and measurement, point (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
applications such as industrial machine control, factory processing, security systems, test and measurement, point-of-sale, IIoT and detection equipment. It is suitable specifically for Siemens TP displays (sizes KTP400 to TP1200) but can also house touchscreens and displays by other manufacturers (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Keystone Electronics has introduced Pin-in-Paste packaging for their popular thru-hole mountable coin cell battery retainers. These new, retainers are specifically designed for Pin-in-Paste (PIP) soldering using solder paste and reflow technology to attach through-hole (THM) components (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
and 39 pin layouts, while the connectors themselves are available: soldercup, pre-wired with Teflon® insulated 26 AWG wire, straight thru-hole, and in some cases, right -angle thru-hole. The insulator material is comprised of LCP (Liquid Crystal Polymer). Designers have the ability to add (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Impedance 50Ω Mounting Thru-Hole Mount (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
plugs come prewired in a tough environmentally sealed overmold, while the female board and panel mount connectors are available in dual row surface mount or thru-hole version terminations for convenient direct to board assemblies or wired for convenient routing to other areas of the systems (read more)
Browse Heavy Duty Rectangular Connectors Datasheets for Omnetics Connector Corporation -
METCASE’s advanced TECHNOMET-CONTROL VESA-mount enclosures for HMI can now be specified fully customized ready for installation of the electronics. TECHNOMET-CONTROL is perfect for indoor applications such as industrial machine control, factory processing, security systems, test (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
hide the assembly and front/rear panel screws. There are ventilation holes in the base and rear panel. Depending on tower size, the internal chassis can accommodate either three or four accessory shelves which are designed for mounting the PCBs and electronic assemblies. These shelves can (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
coded 30 AWG Teflon® insulated wire. Longer lengths are also available upon request. Circuit board level options range from horizontal and vertical surface mount, to a number of thru-hole configurations. Panel mount housings are also available and have the ability to include an environmental seal (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Keystone Electronics - 5011 - Test Connectors - Test Connectors - Allied Electronics
Thru - Hole Mount Test Points , Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire .
-
Keystone Electronics - 5005 - Test Connectors - Test Connectors - Allied Electronics
Thru - Hole Mount Test Points , Mounting Hole Diameter 0.063 in., Tin Plated Phosphor Bronze Wire .
-
Keystone Electronics - 5000 - Test Connectors - Test Connectors - Allied Electronics
Color Keyed Thru - Hole Mount Test Points , 0.040 in.
-
http://www.mouser.com/catalog/catalogUSD/645/2014.pdf
THRU - HOLE MOUNT TEST POINTS - COLOR KEYED .
-
To the development of the natural and anthropogenic vegetation in frühgeschichtlicher time part 2: Naturnahe vegetation)
The dating bases Fur of just 50 % the investigation points could directly become removed from the Stichwanden of the objects exposed by the Archaologen i.e. the sample material (well, Wasserstellcn, castle dig … … mostly obtained fur iibrigen investigation points by bores . Following Moglichkeiten were given the Fur temporal socket of the pollen diagrams: - the archaologisch dated sample material stood Bamnie Tornow, Blankenburg (BG),Cositz(BG) Mecklenburg Ragow, Denimin Garz, Feldberg, Presenchen, (BG),Spandau2)(Brunnen), premechanism and meadow pasture, to the Verfugung fur for …
Indicates content that may require registration and/or purchase.