-
Description: Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for trials/prototypes. Ulbrich Shaped Wire manufactures
- UNS Number: 56,400
- Tensile Strength (UTS, Break): 135,000 psi
- Yield Strength (YS): 125,000 psi
- Elongation: 15 %
-
Supplier: Matexcel
Description: Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction.
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Oil and Gas
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Titanium / Titanium Alloy
-
Supplier: Accuris
Description: Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Forgings De = 150 mm
-
-
Supplier: Accuris
Description: Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Forgings De <= 150 mm
-
Supplier: Accuris
Description: Aerospace series - Titanium alloy TI-P64001 (Ti-6Al-4V) - Annealed - Sheet and strip, hot rolled - a <= 6 mm
-
Supplier: IHS ESDU
Description: ESDU 77017 gives data for constant-amplitude fatigue tests drawn from mainly unpublished sources. The data are plotted as an alternating stress parameter (involving the stress concentration and the material tensile strength) against endurance. For Ti-6Al-4V three graphs are
-
Supplier: Accuris
Description: Titanium Alloy Powder Titanium Ti-5553 (Ti - 5Al - 5Mo - 5V - 3Cr)
-
Supplier: IHS ESDU
Description: ESDU 78014 gives results of constant amplitude fatigue tests taken from literature. For Ti-6Al-6V-2Sn the data are plotted as the maximum stress in the cycle, non-dimensionalised by the material tensile strength, against endurance for annealed rolled or extruded bar or plate and for
-
Supplier: IHS ESDU
Description: ESDU 77027 gives the results of 1500 fatigue tests taken from the literature presented as a non-dimensional alternating stress parameter (involving the stress concentration factor and material tensile strength) plotted against endurance. The data include axial and bending loading on (alpha + beta)
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of prealloyed powder.
-
Supplier: SAE International
Description: This specification covers an alpha-beta Ti-6Al-4V alloy produced by laser powder bed fusion (L-PBF) additive manufacturing and subjected to hot isostatic press (HIP) operation. Typically, this material is used for complex-shaped aerospace products made to near net shape
-
Supplier: SAE International
Description: This specification covers preforms fabricated up through 5.5 inches (140 mm) inclusive in deposition width thickness (see 8.2.5 ) using a Plasma Arc Directed Energy Deposition (PA-DED) additive manufacturing process on a Ti-6Al-4V substrate that are subjected to post-deposition
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of pre-alloyed powder.
-
Supplier: ASTM International
Description: 1.1 This specification provides material requirements for titanium-6 aluminum-4 vanadium alloy castings to be used in the manufacture of surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be
-
Supplier: Universal Wire Works Inc.
Description: This alloy is often referred to as "6-4" titanium and is probably the most widely used titanium alloy. 6-4 has high strength, ability to be heat treated, weld ability, excellent for industrial fans, pressure vessels, aircraft components, compressor blades and jet engine parts. 6-4 Eli
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ)
- Features: Light Alloy, Non-ferrous - Any Type, Other, Specialty / Other
- Type: Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Shape / Form: Wire / Shaped Wire
-
Supplier: Matexcel
Description: Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas extraction.
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Oil and Gas
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Titanium / Titanium Alloy
-
Supplier: Pitt Plastics
Description: This is one tough, high performance can liner. The sleek silver color gives a very clean, high-tech appearance. Made from the finest resins available, this premium quality bag is perfect when your application requires an upscale look and practically indestructible quality. Maximum film strength for
- Thickness: 0.0015 inch
- Form: Loose Liner / Pre-fabricated
- Function: Primary Containment
-
Supplier: HG Optronics, Inc.
Description: Ti:Sapphire can be used to generate UV and DUV (up to 193 nm ) laser with ultrafast pulses below 10fs. 5) Ti:Sapphire is also widely used as the pump source of OPOs to expand the tunable range. Why Choose HGO ? HG OPTRONICS.,INC. supplies very high quality of Titanium doped
- Damage Threshold: 750,000 W/cm²
- Refractive Index: 1.76 n
- Surface Flatness: λ/10, λ/8
- Surface Quality: 10-5 Scratch / Dig
-
Supplier: Sugatsune America, Inc.
Description: Recessed titanium handle Lightweight High corrosion resistance.
- Height: 2.3622047244094486 inches
- Handle Length: 0.5708661417322834 inches
- Diameter (Tapered Handles Only): 4.724409448818897 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Spectrum Chemical Mfg. Corp.
Description: If fine chemicals and ACS reagents are a vital part of your business, then our huge selection of ACS chemicals will be an invaluable resource. With over 12,500 fine chemicals and ACS chemicals to choose from, we offer one of the largest ACS chemical product lines available in the industry. Our wide
- Applications: Pharmaceuticals / Drugs
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 40-50um; 200mesh
- Overall Length: 0.001574804 to 0.001968505 inch
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Titanium / Titanium Alloy
-
Supplier: Walter Surface Technologies
Description: For the best solution when working with titanium and brass materials, trust the new ZIP TiTAN™. It cuts through titanium and brass without overheating these metals, preserving the mechanical properties and surface integrity of the material being cut. Get more cuts per wheel and faster,
- Outer Diameter (OD): 4.5 to 7 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.046 to 0.062 inch
- Rotary Speed: 13,300 rpm
-
Supplier: ASTM International
Description: 1.1 This test method covers the X-ray fluorescence analysis of 6Al-4V titanium alloy for the following elements in the ranges indicated: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of
-
Description: Specifies the characteristics of, and corresponding test methods for, the wrought titanium alloy known as titanium 6-aluminium 4-vanadium alloy (Ti 6-Al 4-V alloy) for use in the manufacture of surgical implants.
-
Supplier: IDEX Health & Science
Description: Our Biocompatible, PEEK-Lined Stainless Steel (PLS) Column Hardware combines the strength of a metal exterior along with a titanium frit and the chemical inertness of PEEK polymer liner to ensure the integrity of biological samples in high pressure biocompatible applications. Its design for
- Column Length: 5 cm
- Internal Diameter: 4.6 mm
- Operating Pressure: 20,000 psi
- Column Type: Analytical Column
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: Ni:Ti/50:50 Size: 55nm
- Particle / Feature Size: 55 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Morbern, Inc.
Description: Collection: Allante Markets: Corporate, Hospitality, Residential, Auto/Marine Aftermarket, Marine Interior, RV Pattern Style: Solid Standard Weight: 29.25 ± 1.5 ounces per linear yard Nominal Total Thickness: .045 ± .0045 inches (45 ± 4.5 mils) Abrasion Resistance: No significant wear after 100,000
- Overall Thickness: 0.045 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Arnold Magnetic Technologies
Description: There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability.
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.025 inch
- Tensile Strength (UTS, Break): 180,000 psi
- Yield Strength (YS): 170,000 psi
-
Supplier: Inorganic Ventures
Description: 125mL size, 10,000 µg/mL standard
- Form & Features: Inorganic Chemical / Salt, Liquid / Solution
-
Supplier: NBK America LLC
Description: require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium Also, titanium screws with special specifications such as ventilation holes, dimensions, shapes, cleanroom washing, and special packaging are available.Please contact our customer
- Length: 0.2362206 inch
- Head Type: Flat Head
- Metric: M4
- Screw Type: Machine Screw
-
Supplier: NBK America LLC
Description: require no oil or foreign matter deposits. About the features of titanium⇒Properties of Titanium
- Length: 0.2362206 inch
- Metric: M4
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Description: (Commercially Pure Titanium: Grade 4) (70A) Strip, Coil, Foil, Wire, ASTM B265 GR4, AMS 4901, ASTM F67, MIL-T-9046CP1 APPLICATIONS Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts DESCRIPTION Commercially Pure Titanium Grade 4 is the highest
- UNS Number: 50,700
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 70,000 to 90,000 psi
- Elongation: 15 %
Find Suppliers by Category Top
Featured Products Top
-
? Learn more here There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high (read more)
Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
TITANIUM FOILS AND ALLOYS There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
Laser Marking for most metals for flat (2D), complex (3D), and 4-Axis delivers accurate and repeatable results for two-sided parts. Laser marking for your part in all quantities from one to thousands. With a quick turn around, we can generate customized artwork or use your provided CAD (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
medical markets. For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin Ni, Al and Cu are facilitating the development of tomorrow’s batteries, while our thin Titanium strip is both strengthening and lightening components used in the aerospace industry. (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
medical markets. For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin Ni, Al and Cu are facilitating the development of tomorrow’s batteries, while our thin Titanium strip is both strengthening and lightening components used in the aerospace industry. (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
XTREME CUT 250C and XTREME CUT 290 are QualiChem’s premium semi-synthetic coolants. They provide unmatched corrosion control, foam control, extended sump life, cleaner machines, reduced consumption, and excellent cutting performance on aluminum, steel, titanium, and nickel alloys. While the approval for usage areas 1-4 are new, both 250C and 290 have a decade-long record of performance. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Hoosier WaterJet, a division of High Performance Alloys Inc., has added a Dynamic Flow waterjet to our shop with a bed size of 6' 6" x 13'. We will specialize in semi finished 2D parts with tight tolerances and (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
Vishay introduces the SiHK050N65E, an advanced Gen 4.5 650 V E Series power MOSFET delivering superior efficiency for telecom, industrial, and computing applications. This n-channel MOSFET achieves 48.2% lower on-resistance and 65.4% improved resistance times gate charge FOM compared to previous (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
Process: small gang tool lathe, CNC lathe, CNC 3-4 axis milling, boring, gantry milling, grinding, gear shaping, Characterise: Length: 6000mm, Diamater: 800mm Tolerance:+/-0.005mm Surface (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
yield and MIL-STD-810G compliance. Our compact liquid cooling plates feature optimized microchannels (0.2mm, 3D-printed) and high-thermal-conductivity materials like AlN ceramic (170W/m·K) combined with titanium alloy. PID (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd
More Information Top
-
ICAF 2009, Bridging the Gap between Theory and Operational Practice
Bare and clad 7075-T76 aluminium, Ti 6Al - 4V titanium , AISI 304 and AISI 4130N steels were bonded with the FM300-2 adhesive.
-
Manufacturing Aspects of the StressWave™ Cold Working Process
…2024 Aluminum Low Load Transfer Specimens” , September 2002 [6] StressWave Technical Report AL-06 , “Fatigue Testing of 0.040 inch Thick 2024-T3 Aluminum” , November 2001 [7] StressWave Technical Report T1-01 , “Fatigue Testing of Ti 6Al - 4V Titanium ” , July 2001 .
-
ICAF 2011 Structural Integrity: Influence of Efficiency and Green Imperatives
For the test specimens, dou- ble ended lugs made from Al 7475-T7351 and titanium Ti 6Al - 4V annealed were .
-
Modeling of Cumulative Mass Loss—Time Curves for Six Erosion and Abrasion Test Methods
These tests were conducted on spec- imens made of AISI-316 stainless steel, annealed pure nickel, and titanium Ti 6Al - 4V .
-
Quality of ATV Potable Water for ISS Crew Consumption
The main materials included in the list are: Several stainless steel types: AISI 316L, 304L, 321, 347, CRES 17-4PH, CRES 15-5 PH, CRES 17-7 PH Titanium Ti 6AL - 4V EPR Elastomer and KEL-PCTFE for O-ring Teflon PFA…
-
Integrated Ceramic Composite Firewall
Three test panels for each configuration were tested as shown below: 1 Three (3) graphite/epoxy panels (Figure 3-1) 2 Three (3) graphite/epoxy/bonded and fastened titanium TI 6AL - 4V (AB-1) (0.305 mm / 0.012 in) thick panels (Figure 3…
-
Machining of Titanium Alloys
The effects of cutting edge radius on cutting forces in orthogonal turning of Ti – 6Al - 4V titanium alloy under different levels of cutting speed and feed rate is reported in [74].
-
Simulation machining of titanium alloy (Ti-6Al-4V) based on the finite element modeling
(2013) Finite element analysis of machining parameters in milling of Ti - 6Al - 4V titanium alloy, (In English-149).
-
Dry Sliding Wear Behaviour of Ti–6Al–4V Alloy Consisting of Bimodal Microstructure
ABSTRACT In the present paper, dry sliding wear behaviour of Ti – 6Al – 4V titanium alloy consisting of bimodal microstructure sliding against EN-31 steel at dif- ferent sliding velocities (0.3, 0.6 and 0.9 m/s) and applied loads…
-
Effect of Heat Treatment on the Microstructure and Micro-mechanical Behavior of Quenched Ti-6Al-4V Alloy
Fig. 4 Microstructures of Ti - 6Al - 4V titanium alloy at different treated conditions with a holding time of 60 min: (a) Initial structure; (b) 1000 °C; (c) 950 °C; (d) 900 °C; (e) 850 °C; (f) 800 °C; (g) 750 °C .
Indicates content that may require registration and/or purchase.