-
Supplier: SAE International
Description: Light duty vehicle emission standards are getting more stringent than ever before as stipulated by US EPA Tier 2 Standards and LEV III regulations proposed by CARB. The research in this paper sponsored by US DoE is focused towards developing a Tier 2 Bin 2
-
Supplier: Caterpillar Oil & Gas
Description: ACERT™ (Tier 4i) Optional Equipment Engine-Mounted Transmission Oil Cooler integration with engine cooling system allows ease of installation and a tighter overall engine package Engine Brakes braking capabilities for mobile applications
- Horse Power: 475 to 580 HP
- Displacement: 15.207183198825009 liters
- Length: 60.2 inch
- Width: 37.8 inch
-
Supplier: Caterpillar Oil & Gas
Description: lifting eyes C13 ACERT™ (Tier 4i) Optional Equipment Engine-Mounted Transmission Oil Cooler integration with engine cooling system allows ease of installation and a tighter overall engine package Engine Brakes braking capabilities for mobile applications
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 47.4 inch
- Width: 36.74 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: in-cylinder sooting - Aftertreatment features diesel oxidation catalyst - Meets Tier 4 Final emissions requirements four years early, achieving environmental benefits earlier than required. Engine Design - Proven reliability and durability of engine and aftertreatment -
- Horse Power: 800 to 950 HP
- Displacement: 27.005859818603028 liters
- Length: 85 inch
- Width: 49 inch
-
Supplier: Caterpillar Oil & Gas
Description: sooting - Aftertreatment features diesel oxidation catalyst - Meets Tier 4 Final emissions requirements four years early, achieving environmental benefits earlier than required. Engine Design - Proven reliability and durability of engine and aftertreatment - Broad
- Horse Power: 1,125 HP
- Displacement: 32.0858455854519 liters
- Length: 75 inch
- Width: 63 inch
-
Supplier: SAE International
Description: Diesel exhaust aftertreatment systems are required for meeting both EPA 2010 and final Tier 4 emission regulations while meeting the stringent packaging constraints of the vehicle. The aftertreatment system for this study consists of a fuel dosing system, mixing elements, fuel
-
Supplier: SAE International
Description: A 2005 prototype diesel aftertreatment system consisting of diesel oxidation catalysts (DOC), Cu/zeolite Selective Catalytic Reduction (SCR) catalyst, and Catalyzed Diesel Particulate Filter (CDPF) was aged to an equivalent of 120k mi on an engine dynamometer using an
-
Supplier: SAE International
Description: In recent years there has been a successful application of engine downsizing in the passenger car market, using boosting technologies to achieve higher specific power and improve fuel economy. Downsizing has also been applied in heavy-duty diesel engines for the on-highway
-
Supplier: Kohler Power Systems
Description: KOHLER Power Systems offers mobile generators from 20 kW all the way up to 500 kW - for any application you can imagine. You get heavy-duty power for demanding applications with Tier 2 to Tier 4i engines, including the turbo-charged KOHLER Diesel KDI, a Tier
- Wattage: 30,000 to 500,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Cummins, Inc.
Description: From the legendary 6.7L Turbo Diesel to the largest industrial engines, our passion is advanced, dependable power Cummins engines power nearly every type of vehicle and equipment on earth, from fire trucks and 18-wheelers to berry pickers and 360-ton mining haul trucks. You’ll
- Application: Agriculture, Automotive, Industrial, Marine
- Fuel Type: CNG, Diesel
- Features: EPA Certified, EPA Tier 1/EU Stage I, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EPA Tier 4/EU Stage IV, EPA Tier 4i/EU Stage IIIB, EU Certified, Fuel Injected, Multi-Fuel
- Engine Type: Internal Combustion
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Cooling system designed for ambient temperatures up to 50 degrees C Heavy duty steel base with integral vibration isolators EPA Tier 2 Certified Engine.
- Wattage: 1,480,000 to 1,600,000 watts
- Volt-Ampere: 1,850,000 to 2,000,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Cooling system designed for ambient temperatures up to 50 degrees C Heavy duty steel base with integral vibration isolators EPA Tier 2 Certified Engine.
- Wattage: 1,590,000 to 2,000,000 watts
- Volt-Ampere: 1,988,000 to 2,500,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Cooling system designed for ambient temperatures up to 50 degrees C Heavy duty steel base with integral vibration isolators EPA Tier 2 Certified Engine.
- Wattage: 1,033,000 to 1,250,000 watts
- Volt-Ampere: 1,288,000 to 1,562,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: Penncat Corporation
Description: engine for reliability and fuel efficiency Brushless rotating field generator with class H insulation Cooling system designed for ambient temperatures up to 50 degrees C Heavy duty steel base with integral vibration isolators EPA Tier 2 Certified Engine.
- Wattage: 97,000 to 135,000 watts
- Volt-Ampere: 97,000 to 169,000 VA
- Voltage: 120/240 V
- Frequency: 60 Hz
-
Supplier: H&K Equipment
Description: service, and genuine OEM parts. An EPA Tier III compliant, compact 3.3-liter diesel engine features superior performance and achieves up to a 20% reduction in fuel consumption. Komatsu's unique CLSS hydraulic system contributes to lower fuel consumption and higher productivity.
- Capacity: 8,000 to 11,000 lbs
- Length: 42.1 to 48 inch
- Width: 46.9 to 50 inch
- Actuation: Air / Pneumatic
-
Supplier: Kohler Power Systems
Description: communication and media trucks specialty utility vehicles work trucks Compact Because of their small, compact size, KOHLER generators allow customers to maximize the use of their vehicle space. Emissions Compliant KOHLER mobile generators meet both CARB and EPA Tier 2 emissions
- Wattage: 9,000 to 40,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Portability: Permanent
-
Supplier: Caterpillar Machines
Description: Performance The Cat C4.4 ACERT™ engine delivers solid performance and meets U.S. EPA Tier 4 Final/EU Stage IV emission standards by utilizing Selective Catalytic Reduction technology with a diesel oxidation catalyst. The system allows the operator to disconnect the machine, even
- Horsepower: 108 HP
- Operating Weight: 24,251 lbs
- Travel Speed: 25.000000000000004 miles/hr
- Type: Backhoe Loader
-
Supplier: Caterpillar Machines
Description: more money. Heated and Ventilated Seat Experience a new level of comfort in all climates with the new optional heated and ventilated air suspension seat. Power Pitch Blade This option lets the operator easily adjust the blade pitch to optimize productivity. Engine Cat C4.4 ACERT™
- Horsepower: 92 HP
- Operating Weight: 18,080 to 18,761 lbs
- Travel Speed: 5.6000000000000005 miles/hr
- Type: Track Dozer
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: ACERT Engine Delivers, at a rated speed of 2,100 rpm, flywheel power of 173 kW (232 hp) and meets the U.S. Environmental Protection Agency Tier 3 emissions regulations and Stage IIIA EU Emissions Directive 97/68/EC. With high horsepower and low displacement, this innovative
- Horsepower: 253 HP
- Operating Weight: 47,877 lbs
- Type: Wheel Dozer
-
Earth Moving and Landscaping Machines - 815F Series 2 Soil Compactor -- 815F Series 2 Soil CompactorSupplier: H.O. Penn Machinery Company, Inc.
Description: connecting rods can be removed through the tops of the cylinders for easy servicing. Cat Engine Oil Is formulated to optimize engine life and performance and is strongly recommended for use in Cat diesel engines. Engine oil change interval is 500 hours. Cat
- Horsepower: 253 HP
- Operating Weight: 45,765 lbs
- Type: Compactor / Roller
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Engine The Cat® C27 engine with ACERT™ Technology is built for power, reliability and efficiency for superior performance in the toughest applications. Cat® C27 engine with ACERT™ Technology With the C27 engine, Caterpillar optimizes engine performance while
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: formulated to optimize engine life and performance and is recommended for use in Cat diesel engines. The engine oil change interval has been increased to 500 hours. Service The clamshell engine compartment provides easy access to oil filters, oil dipstick,
- Horsepower: 284 HP
- Features: Other
-
Supplier: Jet Edge
Description: Ideal for use in remote and/or mobile locations where electricity is scarce, the iP36-280DS waterjet intensifier pump is powered by a reliable 280hp Cummins turbo diesel engine that meets domestic and international Tier 3 emissions standards. It is capable of producing a flow
- Blast / Jet Pressure: 36,000 psi
- Power: 280 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Portable Machine
Find Suppliers by Category Top
Featured Products Top
-
at elevated temperatures. Medium Compatibility: Sonkit seals are compatible with various gases present in diesel engines, including NO, NO2, O2, and H2. This versatility makes them ideal for use in exhaust and (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
, partially burned fuels, varnish, and lacquers. All of these particles contaminate the oil. Sulfur Oxides (Sox) are common gases with sulfurous fuels (diesel, liquid fuel distillates, heavy fuel oil); Nitrous Oxides (NOx) are more pronounced with Natural gas (CNG, LNG, Propane) fueled engines. Hydrocarbon (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Q-200E-1-01-SS30M 2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
. The M81 is designed for durability and efficiency in all environments. A reliable Hatz diesel engine meets US Tier 4 Final specifications and provides 11 hours of consistent, high performance operation with the lowest possible emissions. The anti-frost control automatically adjusts operating (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
efficient Kubota diesel engine meeting Final Tier 4 specifications. The M30 Utility also features Kaeser’s anti-frost control to protect and extend the life of pneumatic tools in cold weather. This convenient utility mount design includes both long and short side forklift slots and (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
pump to operate under flooded conditions without leaking. This 6" x 6" pump model is powered by a 74 HP Tier IV John Deere diesel air colled engine. Constructed of ductile iron, this pump features a two-vane impeller capable of passing a 3" diameter solid. This model can handle flows up to 2100 (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
cover. The large 28 gallon fuel tank provides unbeatable extended operation - up to 10 full hours. The heavy-duty Tier 4 Final Kubota diesel engine direct coupled to the energy-saving Sigma Profile™ airend produces more air with less horsepower. A high capacity cold start battery ensures (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Our Sigma Profile airend combined with the reliable Hatz Tier 4 Final diesel engine delivers superior fuel economy and reliability. Add in our 21 gal fuel tank and the M59PE is ready for a fuel shift - up to 8 continuous hours without refueling. This flexible unit is designed for heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
intermittent input torque. The second challenge was to deal with the rotational speeds required. A 1:2 speed increaser was necessary to drive the generators at a sufficient speed to efficiently charge the batteries. The diesel engine speed was to be limited to 2500 (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation
More Information Top
-
Hybrid Ferry Coming to New York City -- Environmental Protection
The new 1,400-horsepower Hornblower Hybrid will run on a combination of energy generated by clean Tier 2 diesel engines , hydrogen fuel cells, solar panels, and wind turbines.
-
Terberg DTS (UK) Ltd
Powered by a six cylinder, 129 kW Cummins Tier 2 diesel engine with an Allison 3000 series transmission, the tractor is capable of towing trailers with a combined weight of 15.5 tonnes.
-
States > California > State > Air Districts > Placer County > Regulation IV - Miscellaneous Provisions > [pla AQMD 412] Rule 412 - Registration Requirements fo...
103.2.1 Tier 1 or Tier 2 diesel engines - 12/31/2025 .
-
Crankcase Sampling of PM from a Fired and Motored Compression Ignition Engine
EXPERIMENTAL TESTING A fundamental study of particulate matter emitted from the crankcase on both a fired and motored Tier 2 diesel engine was conducted at Loughborough University.
-
Aftertreatment Technologies for Off-Highway Heavy-Duty Diesel Engines
Conclusions A stmtegy of combining advanced combustion to lower PM with urea-SCR to reduce NOx exhaust emissions was found to lxeffectivefor enabling a Tier 2 Diesel engine to meet Tier 3 emissions for off-highway Diesel engmes.
-
End of Summer Fuel Cell Road Trip | AltEnergyMag
The 600-passenger ferry combines two of Hydrogenics Corporation’s HyPM HD 16 fuel cell power modules (33 kW) in a compound hybrid arrangement along with wind turbines, solar panels and a tier 2 diesel engine for additional energy needs.
-
Federal Register > Tuesday, June 29, 2004 > [69 FR 39276] Control of Emissions of Air Pollution From New Locomotive Engines and New Marine Compression-Ignition...
…meet the Tier 2 standards are primarily in-cylinder engine controls such as fuel and air management improvements, consistent with the approach taken for heavy-duty highway diesel engines in the 1990's and subsequently for the nonroad diesel engine Tier 2 standards.
-
Federal Register > Monday, July 11, 2005 > [70 FR 39870] Standards of Performance for Stationary Compression Ignition Internal Combustion Engines
As explained, engine manufacturers will require time to design their engines and incorporate the control technologies that are the basis for nonroad diesel engine Tiers 2 through 4.
-
Federal Register > Monday, June 30, 2008 > [73 FR 37096] Control of Emissions of Air Pollution From Locomotive Engines and Marine Compression-Ignition Engines ...
This approach was developed for the Tier 2 marine diesel engine standards.
-
Federal Register > Friday, February 28, 2003 > [68 FR 9746] Control of Emissions From New Marine Compression-Ignition Engines at or Above 30 Liters Per Cylinder
Our Tier 2 marine diesel engine standards are expected to achieve a 32-percent reduction in NOX emissions for Category 1 and Category 2 marine diesel engines by 2030 relative to uncontrolled levels.
Indicates content that may require registration and/or purchase.