-
Supplier: Transcat, Inc.
Description: Product Highlights Controlled screw tightening in the range 1 - 10 N·m Ideal for assembly work where controlled tightening with low torque values is required (e.g. electronic hardware sector, precision mechanics etc.) Adjustable torque wrench - with scale 1/4"
- Torque: 8.84955752212389 to 44.2477876106195 In-lbs
- Type: Torque Wrench
-
Supplier: NBK America LLC
Description: Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed.
- Length: 0.1968505 inch
- Fastener Standards: ISO, JIS
- Metric: M2.5
- Screw Type: Machine Screw
-
Supplier: NBK America LLC
Description: Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed.
- Length: 0.1968505 inch
- Head Type: Flat Head
- Fastener Standards: ISO, JIS
- Metric: M2.5
-
-
Supplier: NBK America LLC
Description: When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular*1 shape can withstand high tightening
- Length: 0.393701 inch
- Fastener Standards: ISO, JIS
- Metric: M5
-
Supplier: Transcat, Inc.
Description: Product Highlights Drive connector pin: 16 mm Range of work / measurement N.m (min/max): 10-65 N Controlled screw tightening in the range 0.2 - 135 N-m Serial / production-line assembling Extremely long-term work Features: Pre-set production torque wrench - without scale With
- Type: Torque Wrench
-
Supplier: NBK America LLC
Description: When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular*1 shape can withstand high tightening
- Fastener Standards: ISO, JIS
- Metric: M5
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque wrench 14-70Nm 3/8"Drive Controlled screw tightening from 5 to 550 N·m For use in all areas of industrial manufacturing Adjustable torque wrench with square drive and integrated ratchet-head function For controlled bi-directional
- Torque: 123.893805309735 to 619.469026548673 In-lbs
- Type: Torque Wrench
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 12.9 to 257.92 Ft-lbs
- Bore Diameter: 1 to 1.4375 inch
- Diameter: 5.69 inch
- Length: 4.13 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 12.9 to 257.92 Ft-lbs
- Bore Diameter: 1 to 1.375 inch
- Diameter: 5.69 inch
- Length: 7.7 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 12.9 to 21.4933333333333 Ft-lbs
- Bore Diameter: 1 to 1.4375 inch
- Diameter: 5.69 inch
- Length: 6.09 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Torque wrench TORCOFIX K 1/4" 1-5 Nm Controlled screw tightening in the most widely used range of 1 - 50 N m / 0.75 - 37 lbf ft For use in almost all industrial manufacturing areas Classified to DIN EN ISO 6789:2003 Type II Class A, with a factory certificate.
- Torque: 8.84955752212389 to 44.2477876106195 In-lbs
- Type: Torque Wrench
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment Nut is locked in place by set screws when
- Torque Rating: 12.9 to 257.92 Ft-lbs
- Bore Diameter: 1 to 1.4375 inch
- Diameter: 5.69 inch
- Length: 3.97 inch
-
Supplier: Mecmesin Corporation
Description: Our range of static torque screwdrivers are ideal for low capacity torque applications. They are an accurate and efficient means of tightening and untightening screw type fasteners, however they are not suitable for applications requiring multiple rotations of the sensor
- Maximum Torque: 2.65486725663717 to 88.4955752212389 In-lbs
- Accuracy: 0.5 ±% Full Scale
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
-
Supplier: Newport MKS
Description: The BD-5 Ball driver® Allen Wrench is 5 mm for M6 socket screws. Ball driver® Allen Wrenches are made from high torque steel with a hardened ball tip for angled entry up to 25°. They are much faster to use than standard Allen wrenches and make tightening hard to reach
-
Supplier: Mountz, Inc.
Description: The CLS 2/800 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The
-
Supplier: Mountz, Inc.
Description: The CLS 2/1000 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The
-
Supplier: Mountz, Inc.
Description: The CLS 2/400 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The
-
Supplier: Mountz, Inc.
Description: The CLS 2/100 pneumatic torque multiplier provides precision tightening and loosening of all heavy duty fastening connections. The torque multiplier shuts-off when preset torque is achieved. It's a non-impacting tool and operates with smooth, continuous rotation. The
-
Supplier: Festo Corporation
Description: screw VMPAC-M4X38 Corrosion resistance classification CRC=4 - Very high corrosion stress, Ambient temperature=-5 - 50 °C, Max. tightening torque=1,7 Nm, Product weight=3,2 g, Materials note=Conforms to RoHS
-
Supplier: Fastener SuperStore, Inc.
Description: circular shape of a diameter slightly less than the head diameter of the screw. For use in applications where the fastener is frequently adjusted and where tightening torque greater than that achieved with finger pressure is not required. A shoulder-pattern allows the head of
- Length: 2.5 inch
- Inch: 5/16"
- Material: Steel
- Screw Type: Thumb Screw
-
Supplier: Newport MKS
Description: The BD-5L Ball driver® Allen Wrench has an extra long 190-mm blade for reaching crowded areas on an optical table. For comparison, a standard length ball driver is only 90 mm long. It has a 5-mm hex key for M6 socket screws. Ball driver® Allen Wrenches are made from high torque steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Socket cap screws are widely used due to their space saving design (smaller head) and that they are able to handle higher torque. If you’re operating in tough conditions and you need fail-safe mechanisms to prevent disaster, then use ZAGO’s self-sealing socket caps. These tough pieces
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws
- Diameter / Width: 0.875 inches
- Knob Type: Clamping / Torque Knob, Four Arms / Lobes
- Knob Material: Metal
- Mounting Type: Stud
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary
- Diameter / Width: 1.5 inches
- Knob Type: Clamping / Torque Knob, Four Arms / Lobes
- Knob Material: Metal
- Mounting Type: Stud
-
Supplier: Te-Co, Inc.
Description: Product Information Material: 12L14 Steel on all screw parts Black Oxide Finish Order pads separately Use when hand tightening is necessary
- Diameter / Width: 1.5 inches
- Knob Type: Clamping / Torque Knob, Four Arms / Lobes
- Knob Material: Metal
- Mounting Type: Stud
-
Supplier: Te-Co, Inc.
Description: Product Information Material: Knob: Cast Aluminum Stem: 12L14 Steel Stem only: Black Oxide Finish, Case Hardened Many sizes conform to TCMAI standards Use when hand tightening is necessary for holding or clamping Dog point prevents damage to end threads Dog Point Hand Knob Screws
- Diameter / Width: 0.875 inches
- Knob Type: Clamping / Torque Knob, Four Arms / Lobes
- Knob Material: Metal
- Mounting Type: Stud
-
Supplier: SCHURTER Inc
Description: Unique Selling Proposition Neutral conductor screw: Tightening torque max. 2,5 Nm
-
Supplier: Design Tool, Inc.
Description: tools that we build upon. The sophistication of DC tools and controllers offer unique advantages for quality control and joint integrity to our customers. DC electric tools offer torque control, rotation angle control, or a combination of threshold torque and rotation angle control.
- Drive Size: 1/4" Hex, 3/8" Hex, HIOS 4mm, HIOS 5mm, Other Drive Size
- Drive Type: Adjustable Size Drive, Fixed Size Drive
- Features: Bit Extension, Feeder System, Reaction Stand, Soft Stop, Transducerized
- Actuation: Button / Trigger, Lever, Push-to-Start
-
Supplier: Newport MKS
Description: tightening hard to reach screws simple. Ball drivers have a screwdriver handle for comfort and speed.
-
Supplier: Radwell International
Description: TERMINAL BLOCK, DOUBLE-LEVEL, 32 AMP, 500 V, 0.6-0.8 NM TIGHTENING TORQUE, 4 CONNECTIONS, 2 ROWS, 2 POTENTIALS, SCREW CONNECTION, M3 SCREW THREAD, (2774017). FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 32 amps
- Termination Options: Screw Clamp
-
Supplier: item America, LLC
Description: Ball-Headed Keys are particularly suitable for initial tightening and for screws which are difficult to reach (tightening angles up to 25°).Keys with T-Handle and L-Keys are suitable for the maximum tightening torques of the various screws.L-Keys are
-
Supplier: item America, LLC
Description: Ball-Headed Keys are particularly suitable for initial tightening and for screws which are difficult to reach (tightening angles up to 25°).Keys with T-Handle and L-Keys are suitable for the maximum tightening torques of the various screws.L-Keys are
-
Supplier: Allied Electronics, Inc.
Description: phase-to-ground/neutral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanical Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For various trip
-
Supplier: Allied Electronics, Inc.
Description: phase-to-phase, 277 VAC phase-to-ground/neutral). Interrupting Capacity: 10 kA with UL® listed RK5 back-up fuse or MCCB. Electrical/Mechanical Endurance: 10,000 ON/OFF operations. Calibration Temperature: 40°C (104°F). Terminal Tightening Torque: 20 in.-lb. International Approvals: For
-
Supplier: Radwell International
Description: TERMINAL BLOCK, FEED THROUGH, 400 VOLT, 16 AMP MAX LOAD CURRENT, 13.5 AMP NOMINAL CURRENT, 6 KV SURGE, 0.77 WATT, 1 POSITION, 2 CONNECTORS, SCREW CONNECTION, M3 SCREW THREAD, 7 MM STRIPPING LENGTH, 0.5-0.6 NM TIGHTENING TORQUE, GRAY. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 13.5 to 16 amps
Find Suppliers by Category Top
Featured Products Top
-
(S709NHM…) are designed to withstand high-tightening torque, reducing damage to tools and screw heads. For our entire product offering visit: www.sdp-si.com Specializing in engineered mechanical solutions since 1950, SDP/SI manufactures gears, custom gear (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
cylindrical fasteners. They're made of metal and have a metallic head that is custom-grooved. Sealing fasteners include sealing screws and sealing bolts, and can be tailored to fit a threaded opening. Depending on the type of head, sealing screws get tightened by torque exerted with a suitable (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
torque is required. Hex Head Cap Screws offer a six-sided head for easy wrench tightening. They are common in construction and automotive assemblies. Button Head Cap Screws provide a lower profile and are often (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
-sealing fasteners are engineered with a custom groove under the head of the screw or the face of the nut that when combined with a rubber O-ring or rubber element, and tightened, squeezes outwardly to form a 360º leak-proof hermetic seal. The undercut groove ensures that the O-ring will not break or (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
FAULHABER Group. In the case of rotary drive tasks, the conversion and optimal adaptation of mechanical torques to the respective application usually occurs by means of finely graduated reduction gearheads. High-precision lead screws in combination with DC (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
The MECO HA seal is a modular mechanical shaft seal, designed to fit process equipment following Conveyor Equipment Manufacturers Association (C.E.M.A.) standards, with many customizable material options to meet your application’s requirements. A combination of (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
in a small compact lug. It can be used in DC to DC / AC to DC power transfers. It also delivers power from battery cluster to PCS, as well as from a battery pack to the rest of a system. Using industry standard screw and Busbar termination options, the SURLOK Plus does not need any special (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
tightening torques are: M5 contact-terminal screws: 1.57–2.35 N·m M3.5 coil-terminal screws: 0.75–1.18 N·m Loose power terminals can create excessive (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc.
More Information Top
-
Cisco uBR Advanced RF Switch Quick Start Guide - Cisco
Tighten the three M5 screws that are supplied with the front-mount bracket to a torque of 8 in-lbs using the # 2 Phillips screwdriver.
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_10_2008_E/PJU.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Tightening torque 3 Nm M5 screw .
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_E/PFN3SLM.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Tightening torques for screws of property class 10.9 Valid for screws of property class 10.9 Friction coefficient μtot = 0.1 M5 .
-
In Vitro Biomechanical Comparison of a Modified 5.5 mm Locking Compression Plate Fixation with a 5.5 mm Locking Compression Plate Fixation of Osteotomized Equi...
… with a torque screwdriver (CDI Torque Products, City of Industry, CA) to a final insertional torque of 4.2 N m (Fig 3), followed by the 5.0 mm locking screws tightened uniformly to a final insertional torque of 4.0 N … … secured on the dorsal surface of the contralateral MC3 bone as described for the M5 .5-LCP.
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_D/1FE1_M.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Tightening torque for screws , property class 8.8 Anziehdrehmoment für Schrauben, Festigkeitsklasse 8.8 [Nm] M5 M6 M8 .
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_09_2009_E/PJTM.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Screw (strength class) Tightening torque MA in Nm M5 (8.8 .
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SINAMICS_09_2009_E/1PH810_BE.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Tightening torque for screwed connections Thread diameter M5 .
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_D/1FK7G_BE.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Screws M5 8.8 M10 8.8 M12 8.8 Tightening torque [Nm] .
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SINAMICS_09_2009_E/PFN3SLMS.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
… choose the longest clamping lengths possible lk, lk/d > 5; alternatively (in case lk/d > 5 is not possible), secure the screws additionally (e.g. Loctite, can be released) or check the pretensioning of the screws at regular intervals ( tighten with calibrated torque wrench). Maximum permissible tightening torques M5 .
Indicates content that may require registration and/or purchase.