Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CMH Manufacturing Co.
Description: standard casting machines (#2H, #3HS, #6H or RT machines) on one rotary table to reduce cycle time in each station to as little as 20 seconds. As an example, based on our 8-station Hall #2H Rotary Table, we have calculated that eight seconds is necessary to index the
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Compact Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Mounts along Y axis of VF-3 and larger machines. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only
- Work Table Diameter: 6.3 inch
- Thru Hole Diameter: 1.5 inch
- Maximum Axial load: 80 lbs
- Table Rotation Speed: 0.000166666666666667 to 16.6666666666667 rpm
-
Supplier: Haas Automation, Inc.
Description: 210 mm (8.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation.
- Work Table Diameter: 8.3 inch
- Table Rotation Speed: 0.000166666666666667 to 8.33333333333333 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Tilting Table
-
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Tilting 2-Axis Rotary Table. Requires Haas mill with 4th-and 5th-axis drives for true 4th- and 5th-axis operation, or a dual-axis rotary control box for stand-alone operation.
- Work Table Diameter: 6.3 inch
- Table Rotation Speed: 0.000166666666666667 to 10 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Features: CNC Controlled, Collet Spindle, Tilting Table
-
Supplier: Haas Automation, Inc.
Description: 160 mm (6.3") Tilting 2-Axis Trunnion Rotary Table, with scale feedback on the A (tilting) axis. Requires Haas mill with 4th- and 5th-axis drives for true 4th- and 5th-axis operation. Scale feedback functional only on Haas mills with software version 18.xx or later. Scale
- Work Table Diameter: 6.3 inch
- Thru Hole Diameter: 1.5 inch
- Table Rotation Speed: 0.000166666666666667 to 13.3333333333333 rpm
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
-
Supplier: ABTech, Inc.
Description: ABTech’s precision air bearing rotary tables address the metrology needs for different weights and part size. Built for the most demanding applications, every table provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive
- Mounting Capability: Horizontal, Vertical
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: Centricity
Description: AccuRing Rotary Tables represent the ultimate in rotational flexibility. Each AccuRing is custom designed to meet your exacting specifications, and there are virtually no limits to the creativity of these products. Drive systems can vary from electric to pneumatic to hydraulic.
- Work Table Diameter: 600 inch
- Thru Hole Diameter: 480 inch
- Maximum Axial load: 1,000,000 lbs
- Maximum Radial Load: 30,000 lbs
-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Yaw-Tilt (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Yaw-Tilt (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Uses cost-effective gear driven rotary stages technology.
-
Supplier: ABTech, Inc.
Description: ABTech’s precision air bearing rotary tables address the metrology needs for different weights and part size. Built for the most demanding applications, every table provides ultra-smooth motion, sub-micron accuracy and absolute repeatability. Designed and manufactured in-house
- Load Capacity: 300 to 5,000 lbs
- Shape: Cylindrical / Bushing
- Design: English, Metric
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Tilt-Yaw (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Direct-drive rotary tables allow significantly higher throughput and
-
Supplier: IntelLiDrives, Inc.
Description: Integrated Tilt-Yaw (A/B) two-axis rotary assembly provides high-speed machining capabilities for complex 3D part geometries. The precision-aligned system allows accurate positioning on a hemispherical surface. Direct-drive rotary tables allow significantly higher throughput and
-
Supplier: Ellsworth Adhesives
Description: Fisnar F1300N.2 Rotary Dispensing Table provides an efficient method of dispensing a circular pattern on areas that are difficult to access. The tilting Z-axis allows controlled rotary dispensing on a fixed angle. Used for dispensing adhesives, silicones, grease, and
- Dispensing Equipment Type: Dispense Only
-
Supplier: Koike Aronson/Ransome, Inc.
Description: Koike Aronson / Ransome manufactures a complete line of gear driven welding positioners ranging from 66 to 1,000,000 pounds. Special engineered positioners are always available.
-
Supplier: PI (Physik Instrumente) L.P.
Description: The PIglide MTT series of manual alignment tabletops can manually adjust a payload mounted to a rotary air bearing in four degrees of freedom, allowing alignment of the payload to the bearing’s axis of rotation. Adjustments can be made in two linear orthogonal directions (X and Y) and in two
- Stroke or X-Axis Travel: 0.1181103 inch
- Bearing Type: Air Bearing
- Motor Type: None
- Axis Configuration: Tip/Tilt Axes, X-Y Axes
-
Supplier: PI (Physik Instrumente) L.P.
Description: A-523 is an air bearing Z tip/tilt stage with direct drive. Designed as a parallel-kinematic multi-axis system, the platform can be used for Z and tip/tilt motion. This stage offers ultra-precision in miniature format. The combination of the noncontact components results in a frictionless motion
- Work Table Diameter: 9.842525 inch
- Drive Mechanism: Electric Drive
- Application: Equipment Positioning, Inspection
- Mounting Capability: Horizontal
-
Supplier: Lasko Products, Inc.
Description: Three quiet speeds Wide-area oscillation Tilt-back feature Easy-grip rotary control Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14"L x 12"W x 16 1/2"H
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Lasko Products, Inc.
Description: Three quiet speeds Wide-area oscillation Tilt-back feature Easy-grip rotary control Rear carry handle Simple “no tool” assembly Includes a patented, fused safety plug E.T.L. listed 14"L x 12"W x 16 1/2"H
- Configuration: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: Bell-Everman Inc.
Description: The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload
- Maximum Torque: 9.46902654867256 In-lbs
- Rotary Velocity / Speed: 4,584 deg/sec
- Positioning Accuracy: 0.004698253878 degrees
- Platter Diameter: 7.87402 inch
-
Supplier: PI (Physik Instrumente) L.P.
Description: Table Diameters from 50mm to 300mm 490kg Max Payload Radial/Axial Error Motion < 200nm Can be Mounted Vertically or Horizontally Optional Encoder Available for Position Feedback Optional Tip/Tilt Tabletops Mounting Bases and Flanges Available Overview The PIglide RT series of non-motorized
- Load Capacity: 66 to 4,892 lbs
- Stiffness: 45,681.186431774004 to 4,499,596.86352974 lb/in
- Nominal Size / Bore: 1.968505 to 11.81103 inch
- Design: Metric
-
Supplier: Centricity
Description: The MS Series indexer is a high precision, highly flexible servo indexer designed to work directly with today's PLC or PC control systems. Available in five standard models and dozens of sizes, the simple to install MS Series can handle loads from grams up to tens of thousands of pounds, with dial
- Work Table Diameter: 12 inch
- Maximum Axial load: 50 lbs
- Maximum Radial Load: 25 lbs
- Table Rotation Speed: 1,000 rpm
-
Supplier: Aerotech, Inc.
Description: second Available with a gear-drive rotary for tilt motion to allow multiple inclination angles
- Type: Single-axis / Rate Table
-
Supplier: PI (Physik Instrumente) L.P.
Description: A-361 is an air-bearing XY-ThetaZ stage with direct drives. Designed as a parallel-kinematic multi-axis system, the platform moves in the X and Y directions as well as rotational in the Z axis. This stage offers ultra-high precision with a very low profile. The combination of the noncontact
- Work Table Diameter: 7.87402 inch
- Features: 4 Axis, Other
- Drive Mechanism: Electric Drive
- Application: Equipment Positioning, Inspection
-
Supplier: Advance Lifts, Inc.
Description: This series of stretch wrappers is designed to be used in medium to heavy duty applications using less expensive stretch wrap film. It is a feature rich machine which goes a long way toward automating the wrapping procedure and producing very consistent loads. GENERAL FEATURES All steel
- Maximum Load Weight: 6,000 lbs
- Maximum Load Width: 52 inch
- Maximum Load Height: 52 inch
- Speed Rating: 14 RPM
-
Supplier: CSA Group
Description: It takes into consideration four possible types of tables, fixed and rotary: horizontal non-rotating tables; tables rotating around a vertical B'-axis; tables rotating around a vertical B'-axis and tilting around a horizontal A'-axis; tables rotating
-
Supplier: Schaeffler Technologies AG & Co. KG
Description: with high requirements for running accuracy, for example in rotary tables, face plates, milling heads and reversible clamps. Due to the fixing holes in the bearing rings, the units are very easy to fit. The bearings are radially and axially preloaded after fitting.
-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive displacement
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Timken Company (The)
Description: tough, shock-resistant core and hard surfaces. Applications Precision rotary and indexing tables for machine tools Vertical and horizontal boring mills Vertical grinding machines Rotary surface grinding machines Large gear hobbing machines Gun and radar turrets Large radio and
- Bore: 8.00000432 to 61.00003294 inch
- Type: Crossed
-
Supplier: Gullco International Limited
Description: for Internal Radius Welding - Protective Pelican® Case - V-Groove Track Increase productivity, quality and profitability in circumferential welding applications Gullco's Welding Positioner is a positive drive rotary turn table complete with mounting flange, drive and tilt mechanism and
- Features: Specialty / Other
-
Supplier: BLM GROUP USA Corporation
Description: The LT823D Laser Tube Cutting System combines both straight and beveled edges - non orthogonal operations - (programmable tilting head up to 45°) with unparalleled speed and efficiency. This fully programmable function, is particularly suitable when cut components have to be perfectly joined
- Laser Operation: 3D Laser Processing / 5-axis Machining, Laser Cutting, Laser Tube Cutting / Processing
- Automation / Control: CNC Control
- Laser Type: CO2, Fiber Laser
- Type: Complete / Turnkey System
-
Supplier: Newport MKS
Description: configurations for mounting to tables and other components. These stages can be table mounted using the optional PBN Series Base Plate, with the included BR Series Mounting Bridles through the stage collar near the base. UTR80SA stage features an M4 threaded hole located on the side
- Load Capacity: 44.96 lbs
- Platter Diameter: 3.1102379 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: configurations for mounting to tables and other components. These stages can be table mounted using the optional PBN Series Base Plate, with the included BR Series Mounting Bridles through the stage collar near the base. UTR80SA stage features an M4 threaded hole located on the side
- Load Capacity: 179.84 lbs
- Platter Diameter: 6.2598459 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: offer multiple configurations for mounting to tables and other components. These stages can be table mounted using the optional PBN Series Base Plate, with the included BR Series Mounting Bridles through the stage collar near the base. UTR80SA stage features an M4 threaded hole located
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Newport MKS
Description: configurations for mounting to tables and other components. These stages can be table mounted using the optional PBN Series Base Plate, with the included BR Series Mounting Bridles through the stage collar near the base. UTR80SA stage features an M4 threaded hole located on the side
- Load Capacity: 112.4 lbs
- Platter Diameter: 4.70472695 inch
- Drive Type: Manual / Crank Handle
Find Suppliers by Category Top
Featured Products Top
-
The RTMC series is a new family of high performance rotary indexing tables. Available in two active lengths, it features the highest torque density on the market for applications requiring high repeatability and short indexing times.
(read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
The RTMB+ is a family of high precision indexing tables and is the ideal standard solution for all applications where high repeatability and short indexing times are required. Learn More (read more)
Browse Rotary Indexing Tables Datasheets for ETEL S.A. -
air in accordance with ISO 8573-1 purity standards. Air consumption is limited to 28L/min, making the system highly efficient for continuous operation. When combined with the A-523 Z Tip/Tilt Stage, the A-361 forms the basis of a versatile six-degree-of-freedom nanopositioning stack, enabling (read more)
Browse Rotary Tables Datasheets for PI (Physik Instrumente) L.P. -
NEW RTMC ROTARY TABLE ETEL is proud to introduce the RTMC, the next generation of high precision indexing tables dedicated to Turret Testing handler applications. it features the highest torque density on the market. (read more)
Browse Rotary Tables Datasheets for ETEL S.A. -
turntable, rotary positioner, antenna test turntable, RCS measurement turntable, positioning turntable, high-precision rotary table, industrial turntable, military turntable, 360 degree rotation turntable, slip ring turntable, RF rotary joint turntable, antenna far field test, radar cross section measurement, motion control turntable (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Standard (integrated or separate chassis) Computer 1 Optional Slip ring 1 Optional RF rotary joint (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Renishaw's associate company RLS announces the launch of the new AksIM™ true-absolute magnetic rotary encoder for embedded OEM motion control applications. With up to 20 bit resolution and zero hysteresis in a unique through-bore configuration, AksIM sets a new standard for magnetic (read more)
Browse Rotary Encoders Datasheets for Renishaw -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
-
environments Supports optional slip rings, RF rotary joints, and fiber optic joints for signal transmission Customizable specifications to meet specific application requirements Technical Specifications (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Machining - Five-Axis Machining: What Are The Benefits and How Can You Achieve this Capability? - 09/07
or Z axes. There are currently three main ways of achieving simultaneous five-axis milling: (1) a dedicated five-axis machining center; (2) a tilting/rotary or trunnion table; and, (3) a spindle head attachment. There are currently more than 15 original equipment manufacturers of five-axis
More Information Top
-
UNIVERSITY OF CALGARY
The tilting rotary table with the tilting range of 110° (-100° to +10° for A axis) and rotation range of 360° (0° to 360° for C axis) is installed on the X table of the machine.
-
Prediction and Compensation of Machining Geometric Errors of Five-axis Machining
Centers with Kinematic Errors
Kinematic errors of a five-axis machining center with tilting rotary table type are first identified by a DBB method.
-
Machining Nonconventional-Shaped Optics
This fixture was mounted on a tilting rotary table which, in turn, was attached to another rotarytable.
-
Machining tests to identify kinematic errors of machine tool table rotation axis based on sensitive directions
…be divid- ed into three types by the different layout of two rotary axes: a universal spindle head with two controlled axes, a swivel head with a controlled axis and a rotary table, and a tilting rotary table with two controlled axes…
-
Error Calibration on Five-axis Machine Tools by Relative Displacement Measurement between Spindle and Work Table( Dissertation_全文 )
First, this thesis considers the five-axis machine configuration with a tilting rotary table as shown in Fig. 2-5.
-
Geometric error measurement and compensation for the rotary table of five-axis machine tool with double ballbar
Five-axis machine tools with a tilting rotary table are most common in manufacturing industry.
-
Proceedings of the 35th International MATADOR Conference
First, kinematic errors associated with linear and rotary axes of a 5-axis machine tool with tilting rotary table types, are identified by a DBB method.
-
Accurate identification and compensation of geometric errors of 5-axis CNC machine tools using double ball bar
The tilting rotary table with the tilting range of 110° (−100° to +10° for A axis) and rotation range of 360° (0° to 360° for C axis) is installed on the X table of the machine.
-
Scientific.Net: Materials Science
Home > Tilting Rotary Table .
Indicates content that may require registration and/or purchase.