-
Supplier: Accuris
Description: Practice Guide Stopwatch and Timer Calibrations (2009 Edition)
-
Supplier: Cole-Parmer
Description: • NIST-traceable calibration allows you to confirm that the specific asset you purchase does in fact meet the manufacturer’s published specification • EPA, USDA, ISO and GLP/GMPs standards require regular NIST-Traceable calibration of all test equipment being used in critical
- Source: Electric
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: Traceable® Products
Description: serial-numbered Traceable® Certificate is provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with a 2-year, replaceable, silver-oxide battery.
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
-
Supplier: Traceable® Products
Description: provided from our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Comes complete with magnet, flip-out stand, and clip for total flexibility. Size is 2-1/2 x 2-1/2 x
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: Traceable® Products
Description: our ISO 17025 calibration laboratory accredited by A2LA. It indicates traceability to standards provided by NIST (National Institute of Standards and Technology). Supplied with 2-year silver oxide battery, clip, stand, and magnet on back. Size is 2-1/2 x 2 x 7/8 inches. Weight
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 24 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 2
-
Supplier: Traceable® Products
Description: Easy-to-use timer has a repeat memory function for repetitive tests. Three-button operation can be learned in less than 10 seconds. Everyone in the lab will enjoy using this always-at-your-fingertips timer. May be placed on incubators, refrigerators, and ovens with the magnet on the
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 1.6666666666666667 hours
- Setting Accuracy: 0.01 ±%
- Number Input Channels: 1
-
Supplier: ACCES I/O Products, Inc.
Description: Features PC/104 Plus Watchdog Timer card with software selectable timeout from 4 µsec Watchdog open collector reset outputs Temperature sensor with calibration pot Temperature monitor / alarm Temperature measurement with 8-bit A/D Fan status and speed control PCI/104 power monitor /
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: Laurel Electronics LLC
Description: factory recalibration is recommended annually. All Laurel Electronics instruments undergo factory calibration using the industry-leading Fluke calibrators, which are recalibrated yearly and certified traceable to national standards, ensuring the highest level of precision and
- Number of Digits: 5
- Voltage Range: 250 volts
- Width: 118.872 mm
- Height: 62.23 mm
-
Supplier: Quality Industrial Electronics
Description: equipment includes calibration. "Calibration only" does not include repair except for the most minor types such as battery replacement, if required. Calibrations include certification at no extra charge whereas calibrations requiring before and after data will incur added
- Products Serviced / Replaced: Acoustic and Vibration Equipment, Avionics / Navigational Instruments, Calibration Instruments, Displays / Panel Meters, Dust / Opacity Instruments, Electrical and Electronic Test, Environmental Instruments, Environmental Test Equipment, Industrial Computers, Inspection / NDT, Lab / Analytical
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site, In-house Calibration Lab Set-up, Installation / Start-up, OEM / Warranty Authorized Shop, Pick-up and Delivery, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Rental / Lease, Replacement /
- Features: North America, Southern US Only, Specialty / Other, United States Only
-
Supplier: ASTM International
Description: design indicated. The manometer shall be filled to the midpoint line with a nonvolatile, nonhygroscopic liquid of low viscosity and density. The timer shall have a positive starting and stopping mechanism. The calibration of the air permeability apparatus shall be made using the
-
Supplier: Isotech North America
Description: Model 17402B Gallium Apparatus is not an adaption from general purpose equipment, but is designed specifically to realize and maintain the Gallium Cell on the melt plateau, for calibration of thermometers on the International Temperature Scale of 1990. The apparatus will permit the gallium to
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Fixed
- Environmental Properties: Temperature
-
Supplier: Isotech North America
Description: calibrations can be stored along with the calibration expiry date so the instrument can warn when the calibration time has been exceeded. Built in statistics calculation can show you both the measured and average values along with the standard deviation over previous
- Celsius Scale: -250 to 960 C
- Celsius Scale Divisions: 0 C
- Digital: Application Software Included, Has Internal Timers or Counters, Performs Self-test or Diagnostics, Records Min/Max Values
- Display / Scale Characteristics: Celsius
-
Supplier: AMETEK Programmable Power
Description: a precision DC voltage standard which is designed to be used in conjunction with high-performance digitizers, such as the VM2601 family, to facilitate calibration with a test system. The VM7510 provides a precision +/- 0.5 V signal which can be used as the DC reference during
- Features: Bus Interfaces / Adapters
- Interface to: VME / VXI
- Technology: VXITM Compliant
-
Supplier: Infineon Technologies AG
Description: Debug, Trave, Measure and Calibrate SAK-TC277TF-64F200N DC belongs to the TC2x Emulation Devices, . It has the same feature set as the TC27x standard family with additional debug and tracing capabilities. SAK-TC277TF-64F200N DC offers support for calibration, rapid prototyping,
- Internal RAM Size: 472 KB
- Number of A/D Converters: 14
- Operating Temperature: -40 to 125 C
- Bits: 32 Bit
-
Supplier: BEING Scientific Inc.
Description: years of service for your incubated shaking needs. Performance and Features Ambient+5°C to 50°C . Microprocessor PID control. Automatic Calibration Function. Automatic control of circulating fan speed prevents samples from evaporating due to high wind speed. Programmable controller.
- Frequency Range: 40 to 250 rpm
- Temperature Range: 25 to 50 C
- Maximum Load: 2 kg
- Features: Audible or Visual Alarms, Programmable, Timer
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: monitoring system according to ISO 9001 and used for monitoring of company-internal quality standards. The ANALYSETTE 3 PRO is a fixed component of laboratory certification as a calibratable and validatable testing instrument (the inspection certificate 3.1 EN 10204 for instrument
- Maximum Load: 2 kg
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
- Temperature Control: None
-
Supplier: ValueTronics International, Inc.
Description: Range: 0~20V/10A Power: 200W High Resolution: 1mV/1mA Stable & Clear Power: 0.01% Load/Line Regulation, 350uVrms Ripple Auto Step running with timer setting 100 sets Memory Safety Design: OVP, OCP & OTP ; Output ON/OFF Control Self-Test and Software Calibration High Visible
- DC Output Power: 200 watts
- Type: DC Power Supply
-
Supplier: Acromag, Inc.
Description: solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Three-way
- Digital I/O Channels: 4 #
- Resolution: 12 bits
- Operating Temperature: -13 to 140 F
- Features: Application Software Included, Networkable System, Other
-
Supplier: Acromag, Inc.
Description: solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a configurable failsafe output state for use when host I/O communication is lost Three-way
- Digital I/O Channels: 4 #
- Resolution: 12 bits
- Operating Temperature: -13 to 158 F
- Features: Application Software Included, Networkable System, Other
-
Supplier: ACCES I/O Products, Inc.
Description: Software, Timer, and External Trigger (rising or falling edge; software selectable) A/D Modes: Single Channel or Scan Offset / Gain Error Calibration Noise reduction with Channel Oversampling Over-voltage protection of -40V to +55V First In First Out (FIFO) A/D buffer Two 12-bit
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: Telatemp Corporation
Description: resolution to 1° resolution, below –99°C the meter autoranges to 1°C resolution. The DUALlogR Temp-300 thermometer is individually factory calibrated. Automatic field calibration is easily performed for either a single- or dual-point calibration for each probe. Simply place the probe
-
Supplier: ValueTronics International, Inc.
Description: complies with major safety standards such as UL, CSA, and IEC to ensure safety. A high resolution of 20 mV, 0.2 mA and 0.33 mΩ (CV, CC, CR mode) ensures accurate load measurements. Sequence programming is simplified with save and recall options as well as extensive timer settings. It
- Load Bank Type: DC, Programmable
-
Supplier: Johnson and Allen, Ltd.
Description: 1300mm x 1300mm and beyond. Optional Timer controls. A choice of optional conveyor track systems - Can be built into a production line. RCD fitted at standard. All non-magnetic construction. Supplied with output certification as standard. Site surveys undertaken to ensure
- Operating Voltage: 400 volts
- Current Rating: 600 amps
- Degaussing Force: 126 Gauss
- Form Factor: Conveyor, Stationary
-
Supplier: Johnson and Allen, Ltd.
Description: 1300mm x 1300mm and beyond. Optional Timer controls. A choice of optional conveyor track systems - Can be built into a production line. RCD fitted at standard. All non-magnetic construction. Supplied with output certification as standard. Site surveys undertaken to ensure
- Magnetic Particle Inspection: Demagnetizers
-
Supplier: Cole-Parmer
Description: meter automatically switches from 0.1° resolution to 1° resolution, below –99°C the meter autoranges to 1°C resolution. The Temp-300 thermometer is individually factory calibrated. Automatic field calibration is easily performed for either a single- or dual-point calibration for
- Fahrenheit Scale: -418 to 3,214 F
- Celsius Scale: -250 to 1,768 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Cole-Parmer
Description: meter automatically switches from 0.1° resolution to 1° resolution, below –99°C the meter autoranges to 1°C resolution. The Temp-300 thermometer is individually factory calibrated. Automatic field calibration is easily performed for either a single- or dual-point calibration for
- Fahrenheit Scale: -418 to 3,214 F
- Celsius Scale: -250 to 1,768 C
- Thermometer Technology: Thermocouple Technology
-
Supplier: Acromag, Inc.
Description: outputs enable local limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: outputs enable local limit alarms or host-controlled on/off switching Heavy-duty 1A solid-state relays provide dependable on/off control of industrial devices Self-calibration lowers maintenance costs by reducing periodic manual calibration checks Watchdog timers provide a
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Thermal Press International, Inc.
Description: during very high forces applied throughout the machines’ cycle. The H-Series Thermal Press will fit on a standard work bench. The H-Series easily integrates into existing Automation Lines, Pallet Transfer, and Conveyor-based systems. Thermal Press is the industry leading standard in
- Frame & Head Type: H-Frame
- Operation: Staking
- Technology: Thermal Press
-
Supplier: Weiss Technik North America, Inc.
Description: (Sterile Steam System) Capacitive humidity sensor for humidity measurement Standard Version Digital measuring and control system Simpac* with 3,5″ TFT-color touch panel 2 shelves illuminated with UV light 2 shelves illuminated with white light Patented air filter system for homogenous
- Features: Shelves
-
Supplier: ACCES I/O Products, Inc.
Description: programmable Autocalibration and oversampling for real-time accurate data A/D starts via software, timer, or external trigger 2 16-bit analog outputs available 16 high-current digital I/O lines 16-bit programmable counter/timer I/O connections made via DB37 and DB25 connectors
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 500 kHz
- Resolution: 16 bits
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES 16-bit resolution A/D Up to 500kHz sampling rate 16 single-ended or 8 differential analog inputs 10 input ranges, unipolar or bipolar A/D starts from software, timer and external trigger Single channel or scan A/D modes On-board calibration reduces A/D converter offset and
- Number of ports: 16
- Features: Other
- Technology: PC/104
Find Suppliers by Category Top
Featured Products Top
-
possibility of operator error. Both RS-232 and Centronics output to a variety of devices, including most printers and PC's. Other Model 4320DN features include: Automatic & manual program options Calculates mean & standard deviation Built-in calibration (read more)
Browse Densometers and Porosimeters Datasheets for Gurley Precision Instruments -
The 720 Series II units are meant to provide robust operation in severe environments with minimal setup or support required over its operating life. Standard features include advanced "isolated" circuitry, built-in electronic calibration, internal alarm set, heavy-duty 10-amp output (read more)
Browse pH Instruments Datasheets for Myron L Company -
equipment such as 4-20mA control, timers and speed control are required. These compact actuators are equipped with spur gear drive and, as in all ICI actuators, can withstand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 and/or 7 (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
actuators by providing a wide range of standard features and benefits, including: Heavy-duty steel gears specifically hobbed for reduced wear Permanent lubrication Open/close limit switches for independent calibration of open/close positions Reversing (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
-programmable internal real-time clock with backup, a substantial non-volatile memory for measurement storage, and a programmable measurement control system. These features are complemented by Just Measure - LadyBug’s patented No-Zero No-Cal system that eliminates user calibration requirements (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
Subjective random number generation and attention deployment during acquisition and overlearning of a motor skill
Time on target was assessed by means of a standard timer calibrated to .01 sec.
-
Contribution of the Pico Event Timer to satellite laser station performance improvement
ranging system parallel to the existing timing system in a so-called Portable Figure 2 : Pico Event Timer integration Calibration Standard configuration.
-
The effect of familiarization instructions on associative latency and learning
Associative latencies were measured with a Standard electric timer calibrated in .01 sec. and activated by telegraph key.
-
The effect of familiarization on associative latency
Associative latencies were measured with a Standard electric timer calibrated in .01 sec. and activated by means of a telegraph key .
-
Effects of chlordiazepoxide and reward magnitude on the acquisition and extinction of a partially reinforced response
Starting, running, and goal entry times over three successive 30-cm segments of the runway were recorded by means of three Standard Electric timers , calibrated to .01 sec, and operated by a system of photocells.
-
Reacquisition and stimulus specificity
A floor treadle suspended over a microswitch in the initial 9 in. of the alley and three photocells located 4 in., 54 in., and 64 in. beyond the treadle were coneected to three Standard electric timers , calibrated in .01 sec, for measuring …
-
Urban Wood-Based Bio-Energy Systems in Seattle
Periodic Quality Assurance/Control Requirements • check sample oven temperature and timer against standard • calibrate /certify sample scale against standard • recheck empty pan weights; update FMS pan-weight table as needed • SSC plant and/or fuel manager observe and spot-check …
-
Automatic Time Domain Measurement System
time / voltage accuracy, the sampling oscilloscope has to be calibrated by a standard timer and a standard voltage before the measurement.
-
Automatic time-domain measurement system
In order to obtain high time and voltage accuracies, the sampling oscilloscope has to be calibrated by a standard timer and a standard voltage source before the measure- ment.
Indicates content that may require registration and/or purchase.