-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The Low Alpha Tin product portfolio includes high-purity, sustainably sourced tin solutions designed for the semiconductor industry. It features tin methanesulfonate and soluble tin anodes, leveraging our vertically integrated supply chain and advanced
- Chemical / Composition: High Purity, Tin Plating
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 284, 2-inch MANUFACTURER :
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 252, 1-inch MANUFACTURER :
- Features: Other
-
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 264, 1-inch MANUFACTURER :
- Features: Other
-
Supplier: Lapp Tannehill
Description: Continental Cordage's Tinned Copper Flat Braid is typically used as a flexible and durable ground strap. Made in compliance with AA59569 (formerly QQB575) specifications where applicable, the raw material meets ASTM B33 requirements. Continental Cordage 282, 2-inch MANUFACTURER :
- Features: Other
-
Supplier: CSA Group
Description: ISO 4496:2017 specifies methods for determining, in iron, copper, tin and bronze powders, the approximate content of non-metallic materials which are insoluble in the ordinary mineral acids. The insoluble matter referred to is generally considered to be acid-insoluble silica and
-
Supplier: ASTM International
Description: This specification covers palladium in the form of rod, wire, strip, and sheet material for electrical contacts. Raw materials shall be of such quality and purity that the finished product (produced by cold working, annealing, turning, grinding, or pickling as are required) will
-
Supplier: ASTM International
Description: This specification covers two platinum-iridium alloys in the form of rod, wire, strip, and sheet material for electrical contacts. Raw materials shall be of such quality and purity that the finished product (produced by cold working, annealing, turning, grinding, or pickling as
-
Supplier: Abrisa Technologies
Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten glass on a bed
- Length: 96.063044 inch
- Width / O.D.: 72.047283 inch
- Thickness / Wall Thickness: 0.021653555 to 1.00000054 inch
- Max Use Temperature: 726 C
-
Supplier: Abrisa Technologies
Description: Description: Soda lime glass is the most prevalent type of glass and is prepared by melting the raw materials, such as soda, lime, silica, alumina, and small quantities of fining agents in a glass furnace at temperatures up to 1675°C. Soda lime sheet glass is made by floating molten
- Length: 130 inch
- Width / O.D.: 96 inch
- Thickness / Wall Thickness: 0.0393701 to 0.4724412 inch
- Thermal Conductivity: 0.937 W/m-K
-
Description: bow and leaf springs. We offer spring design and engineering services to help maximize the performance of your design. Additional services include NDT, mechanical testing, shot peening, plating and complete heat and lot traceability. We stock the largest inventory of raw material in
- Material: Aluminum, Beryllium Copper, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Supplier: Lamart Corporation
Description: requirements. Some of our customers supply their own unique raw materials while others take advantage of Lamart's extensive resources. Lamart can offer a standard product from our extensive portfolio, or custom engineer a system designed to meet every aspect of critical requirements .
- Materials Processed: Aluminum / Aluminum Alloy, Ceramics, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Nickel / Nickel Alloy, Non-ferrous, Plastics, Pulp and Paper, Stainless Steel, Textiles, Tin / Tin Alloy, Titanium / Titanium Alloy
- Features: North America, Northeast US Only, Specialty / Exotic Alloy, United States Only
- Services Offered: Process Optimization, Research and Development, Training / Consulting
- Run Size / Scale: Production Lots / Field Scale
-
Supplier: CSA Group
Description: ISO 4386-2:2012 specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with bearing metals based on lead, tin, copper or aluminium. For tested layer thicknesses of greater than or
-
Description: ISO 4386-2:2012 specifies a tensile test method for determination of the bond strength between the bearing metal and the backing. The test can be applied to multilayer plain bearings with bearing metals based on lead, tin, copper or aluminium. For tested layer thicknesses of greater than or
-
Supplier: FX PCB Co., Ltd.
Description: Hole Size 0.2+/-0.05mm Size 600 × 1420mm Transparent Size 85% – 96% Surface Treatment OSP, ENIG, immersion Nickle, Tin, ENEPIG Material Tempered low iron glass; Float glass; Sapphire crystal glass; Quartz glass You can send us your glass PCB design, and we will give you suggestions on
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
-
Supplier: American Cutting Edge, Inc.
Description: American Cutting Edge offers a comprehensive range of precision ground converting knives and blades, made from the highest quality raw materials. Our blades are made to match or exceed OEM standards; paying close attention to important features such as surface finish and concentricity.
-
Supplier: Components Corporation
Description: designs, manufactures and supplies products to our customers that are in compliance with Directive 2011/65/EU RoHS and EU Regulation EC 1907/2006. This also pertains to procurement of raw material, component parts and processes.
- Mounting Holes diameter: 0.035 to 0.042 inch
- Features: Color Keyed, Plated Holes
- Standards / Compliances: REACH, RoHS Compliant
- Type / Mounting: Through-Hole
-
Description: magnet wire that replaces traditional forms of magnet wire. Cable Selection Guide As a manufacturer of custom wire and cable products, New England Wire Technologies prides itself with having an extensive raw materials inventory that meets the needs of most of our customer orders,
- Operating Temperature: 155 to 180 C
- Wire Conductor: Copper and Copper Alloys
- Features: Stranded
-
Supplier: Microchip Technology, Inc.
Description: carbon, Indium Tin Oxide (ITO) Electrode substrates: PCB, FPCB, plastic films, glass Panel materials: Plastic, glass, composites, painted surfaces (low particle density metallic paints possible) Panel thickness: Up to 10 mm glass, 5 mm plastic (electrode size dependent) Key sensitivity
- Supply Voltage: 3 to 5.5 volts
- Interface: SPI
Find Suppliers by Category Top
More Information Top
-
Preparation of spherical particles by laser melting in liquid using TiN as a raw material
First, spherical particles formed with diameters of 50–250 nm from the melting of the aggregated TiN raw material .
-
Territorial-corporate organization of the metal mining industry of the Russian Far East
The dressing plant could be equipped with facilities for the most advanced technologies of processing not only tin raw materials but also .
-
Selective hydrogenation of oleic acid to 9-octadecen-1-ol: Catalyst preparation and optimum reaction conditions
The best catalyst is prepared from chloride-free ruthenium and tin raw materials .
-
Characteristics of mining–ecological monitoring of environmental objects changing under the influence of toxic waste tailing dump (“Solnechny GOK” Company)
Table 1 Scale environmental situation assessment (averaged) in the sterility of the pollen of plants-bioindicators in the area of influence of waste processing tin raw materials Pollen sterility, % .
-
Phase formation and the kinetics of metal reduction during the interaction of columbite, tantalite, and wodginite with carbon
1 V. M. Chumarev, “Development of Physicochemical Foundations and New Methods for Metal Pyroselection for the Technology of Arsenic-Containing Tin Raw Material Processing,” Extended Abstract of Dr. Sci. (Eng.) Dissertation, Sverdlovsk, 1990.
-
Understanding Materials Science
As outlined above, both the Chinese and the Thais possessed ample copper as well as tin raw materials .
-
Selective hydrogenation of oleic acid to 9-octadecen-1-ol: catalyst preparation and optimum reaction conditions.
The best catalyst was prepared from chloride-free ruthenium and tin raw materials .
-
Resources of the complex of metals in the iron ore field on the territory of Jewish Autonomous Oblast
But the source of tin raw materials , the Khinganskoe tin deposit, has now been exploited to a depth of 800 m from the surface, so that mining of tin is discontinued to date.
-
New inorganic pigments based on SrSnO3 doped by V2 O5
Samples calcined at the temperature 1,300 °C contain non-reacted starting raw material tin dioxide (PDF No. 01-070-4175) and Sr3(VO4)2 (PDF No. 04-007-4914), next to SrSnO3 (PDF No. 04-008-6517) [22].
-
Development spectrum
The comparative scarcity of the raw material tin and the increasing shifting of its production to less important producer countries should lead to higher prices.
Indicates content that may require registration and/or purchase.