-
Supplier: Accuris
Description: Tin Zinc Plating
-
Supplier: Accuris
Description: Tin-Zinc Plating
-
Supplier: Pavco, Inc.
Description: Volta - is a sulfate based tin-zinc electroplating process which produces a tin/zinc alloy containing 70% tin and 30% zinc. Deposits from the process provide superior corrosion resistance over conventional electroplated deposits.
- Form: Liquid / Solution
- Chemical / Composition: Zinc Plating
-
-
Supplier: Accuris
Description: Plating, Tin-Zinc Alloy
-
Supplier: SAE International
Description: This specification covers the requirements for the electrodeposition of tin-zinc plating on metal parts and the properties of the deposit.
-
Supplier: SAE International
Description: This specification covers the requirements for electrodeposited tin-zinc alloy plating.
-
Supplier: Accuris
Description: Plating, Brush, Tin-Zinc Low Hydrogen Embrittlement
-
Supplier: SAE International
Description: This specification covers the engineering requirements and process for brush plating of tin-zinc by electrodeposition. It is used, in conjunction with AMS 2451, for corrosion-protective, tin-zinc deposits, which may allow omission of hydrogen embrittlement relief
-
Supplier: Umicore Materials
Description: MIRALLOY® comes from the English words “mirror“ and “alloy“. It refers to the Bronze Age, when copper and tin were used to make mirrored alloys. MIRALLOY® denotes electroplating processes for the deposition of alloy coatings of copper and tin or of copper, tin and zinc.
-
Supplier: Umicore Metal Deposition Solutions
Description: MIRALLOY® comes from the English words “mirror“ and “alloy“. It refers to the Bronze Age, when copper and tin were used to make mirrored alloys. MIRALLOY® denotes electroplating processes for the deposition of alloy coatings of copper and tin or of copper, tin and zinc.
-
Supplier: Pavco, Inc.
Description: Volta - The PAVCO® Volta Sn/Zn system is a sulfate based tin zinc electroplating process which produces an alloy containing 70% tin and 30% zinc. Deposits from Volta Sn/Zn process provide superior corrosion resistance versus conventional electroplating deposits.
- Form: Liquid / Solution
- Chemical / Composition: Tin Plating
-
Supplier: SAE International
Description: This specification covers the requirements for preparation of aluminum and aluminum alloys for soldering by zinc immersion pre-treatment followed by copper plating and tin or tin-zinc alloy plating.
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Nickel Plating - Hard, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, On-site / Field Plating, Passivation, Pickling / Chemical Deburring, Research & Development
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Polishing & Chrome Plating Leonhardt's chrome plating and metal polishing services produce the highly decorative, shiny finishes for which the company has become known and clients rely upon. Excellence in manufacturing, rigorous quality control, and superior metal finishing processes
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas,
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Chrome Plating - Decorative, Chrome Plating - Hard, Nickel Plating - Decorative, Nickel Plating - Hard, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Pickling / Chemical Deburring, Replating / Used Parts
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal items are
- Features: Other
-
Supplier: Belmont Metals, Inc.
Description: Solders Featuring Body solders, Lead-base, Lead-free solders, Low melting solders, Miter-Al-braze (MAB), Tin-Antimony solders, Tin-base, Tin-Cadmium solders, Tin-Lead solders, Tin-Zinc solders Soldering is a process in which two or more metal items are
- Features: Other
- Joining Process / Product Form: Solid Wire
-
Supplier: Technic, Inc.
Description: Brilliant white deposit for decorative applications.
- Chemical / Composition: Copper Plating, Tin Plating, Zinc Plating
-
Supplier: Technic, Inc.
Description: initiatives by dramatically reducing turn around time by as much as 80%. Applications: Bright and Satin Nickel Gold Black Nickel Alkaline Zinc Cyanide Copper Bright Acid Copper Tin and Tin Lead Alloys Hexavalent Chrome Trivalent Chrome Chrome alternatives Co-development and
- Machinery Type: Continuous Web - Reel to Reel
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
-
Supplier: Allied Electronics, Inc.
Description: and 6853: Black Nickel-Plating for Low Reflection XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Gold Plating Models 5109 and 5110: Silver Plating
-
Supplier: Belmont Metals, Inc.
Description: Applications Die Casting Alloys including Zamak Alloys; Zinc Base Master Alloys for Alloy Additions, Special High Grade Zinc for Karat Gold and other high purity applications; Pure Zinc and Zinc Alloys for Plating; Alloys for Metal Joining Forms Slab, Waffle,
- Features: Billet / Slab, Non-ferrous, Other
- Shape / Form: Ingot
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: Belmont Metals, Inc.
Description: chemical, plating, ACS reagent, and soldering uses. Tin was one of the first metals known to man. Throughout ancient history, various cultures recognized the virtues of tin in coatings, alloys and compounds, and use of the metal increased with advanced technology. Today,
- Applications: Chemical / Materials Processing
- Features: Non-ferrous - Any Type, Other, Tin / Tin Alloy
- Type: White / Low Melting (UNS L)
-
Supplier: Anoplate Corporation
Description: Quality industrial plating and metal finishing services including: nickel, chromium, zinc, cadmium, silver, gold and tin. Electroless nickel, black chrome, hard chrome, black nickel. Expertise includes specialized masking operations and selective plating processes.
- Industry Served: Aerospace, Architectural / Construction, Castings / Cast Metal, Commercial / Professional, Electronics, Energy / Utilities, Government, Machine Tools, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas
- Material / Substrate: Aluminum, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Hydrogen Relief Baking, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Allied Electronics, Inc.
Description: Steel Shell, Crimp Snap Termination, Tin Shell Plating, Cable Connector Choice of zinc-plated shell or tin-plated shell with grounding indents on the plugs. Insert is black thermoplastic, rated 94V-O. Contact Rating (with 20 AWG Wire): 7.5 amps. Termination Resistance: 5K
-
Supplier: Allied Electronics, Inc.
Description: Nickel-Plating for Low Reflection XLR Center Contacts: Brass with Nickel Plating Models 6852 and 6853: Gold Plating Models 5109 and 5110: Silver Plating
-
Supplier: Interplex Etch Logic, LLC
Description: copper, silver, tin and tin-lead. Certain facilities also provide automated rack and barrel plating services, Phosphorus electroless nickel with co-deposit Teflon and plating on plastic for various needs. To provide its customers with the lowest cost solutions, Interplex
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Machine Tools, Medical / Healthcare, Military Specification
- Material / Substrate: Aluminum, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Plating Processes: Chrome Plating - Hard, Copper Plating, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Titanium Plating, Zinc Plating
- Features: East Asia / Pacific Only, Europe Only, Near East Only, North America, Other, South Asia Only, United States Only
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Supplier: Xometry
Description: Get a quote back within two hours from a high quality, AS9100-certified finishing shop. Then, get your parts shipped out within two days. There's no more efficient way to get your parts finished.
-
Supplier: Heilind Electronics, Inc.
Description: 28840 21#20SKT JAM-NUT RECEPT. TIN-ZINC PLATING
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
-
Supplier: Paramount Metal Finishing Company
Description: QQ-P-35 ASTM-A967 SAE-AMS-QQ-P-35/AMS 2700 Phosphate - manganese MIL-DTL-16232 Type M Phosphate - zinc MIL-DTL-16232 Type Z Phosphate - light zinc TT-C-490 Silver QQ-S-365 ASTM-B700 Zinc QQ-Z-325 ASTM-B633 Zinc cobalt alloy ASTM-B840 Zinc-nickel alloy ASTM-B841
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
- Material / Substrate: Aluminum, Carbide, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Copper Plating, Electroless, Gold Plating, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Hydrogen Relief Baking, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Material / Substrate: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Cadmium Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Soft / High Purity, Tin Plating, Titanium Plating, Zinc Plating
- Additional Services: Electropolishing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Replating / Used Parts, Research & Development
-
Supplier: Radwell International
Description: CONNECTOR, HDP-20 SERIES, 9 POSITION, FEMALE, CRIMP, TIN PLATING, ZINC SHELL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Ampco Manufacturers Inc.
Description: No Description Provided
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Commercial / Professional, Electronics, Government, Machine Tools, Maintenance / MRO, Medical / Healthcare, OEM / Industrial, Oil & Gas, Process Equipment, Security / Safety
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys
- Plating Processes: Brass Plating, Copper Plating, Soft / High Purity, Tin Plating, Zinc Plating
- Features: Canada Only, North America, Specialty / Other
-
Supplier: TE Connectivity
Description: Body Features Body Plating Material : Zinc Color Code : Tin Contact Features Ferrule Material : Brass/Copper Ferrule Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 1.5 - 2.16 MM [.059 - .085 INCH ] Packaging Features Packaging Method :
- Features: RF and Microwave Connector
-
Supplier: Newark, An Avnet Company
Description: CONNECTOR, DIN, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Zinc Alloy Body; Product Range:71430 Series RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
strong and durable nut. For example, we provide heat treatment to enhance the nut's hardness and a range of finishes-from automotive and black oxide to silver and zinc plating-to improve the nut's functional and aesthetic qualities. Similar to our custom nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
ZASMHBA0003820
Nylon Cadmium plated, 5052 washer(a) Tin plated, 5052 washer(a) Zinc plated, 5052 washer(a) Bare steel, 5052 washer(a) Cadmium plated Tin plated Zinc plated Bare steel .
-
Aluminium for busbars
All the nuts, bolts, washers, clamps, etc., are tin zinc plated .
Indicates content that may require registration and/or purchase.