-
Supplier: Accuris
Description: Tin Coated Annealed Copper Wires
-
Supplier: Accuris
Description: ANNEALED AND TINNED COPPER WIRES FOR ELECTRIC CONDUCTORS. (COPPER-TIN ALLOYS).
-
Supplier: Accuris
Description: COPPER WIRE, SOFT OR ANNEALED ROUND-TINNED
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR TIN-COATED SOFT OR ANNEALED COPPER WIRE FOR ELECTRICAL PURPOSES
-
Supplier: ASTM International
Description: Standard Specification for Tinned Soft or Annealed Copper Wire for Electrical Purposes
-
Supplier: BRIM Electronics, Inc.
Description: Stranded wire run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U: 100',1000'
- North American (AWG): 24 to 14 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Conductor Type: Stranded
-
Supplier: BRIM Electronics, Inc.
Description: Wire is run to QQ-W-343 Type S, ASTM-B-33, ASTM-B-49, ASTM-B258, MIL-W-3861 Type S, A-A-59551, dip coated or pure electrolytic copper, annealed for softness, and tinned for quick soldering. STD. P-U: 100',1000'
- North American (AWG): 44 to 4 AWG
- Cable Conductor: Copper and Copper Alloys
- Features: Other
- Conductor Type: Solid
-
Supplier: ASTM International
Description: This specification covers tinned, round, soft, or annealed copper wire for electrical purposes. The tinned wire shall conformto the required tensile strength and elongation. Electrical resistivity shall be measured. The wire sizes shall be expressed
-
Supplier: ASTM International
Description: This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. The tin shall be electroplated for the coating and shall be commercially pure. The base metal shall be copper of such
-
Supplier: BRIM Electronics, Inc.
Description: Flat tinned copper braid, per MIL SPEC. QQ-B-575F, A-A-59569A, 95% minimum shielding coverage. Conductors are annealed tinned copper. Suitable for EMI & RFI removal, grounding strap, bonds, leads and flexible connectors/connections.
- North American (AWG): 22 to 3 AWG
- Cable Conductor: Copper and Copper Alloys
- Conductor Type: Flat Braid
- Features: Other
-
Supplier: BRIM Electronics, Inc.
Description: TlNNED COPPER conductors braided then rolled flat. Conductors are annealed for flexibility. Used as grounding cable, bonding strap for aircraft, marine equipment vehicles, etc. to eliminate ignition interference. Easily slides over wire and cables. Also used as a high current
- Diameter: 0.046 to 3.25 inch
- Material: Copper
- Sleeving: Mesh / Braided Sleeving
-
Supplier: ASTM International
Description: This specification covers tin-coated, copper-clad steel wires for electronic applications. The four classes of steel wires considered here are: hard-drawn wires with 30% nominal conductivity (Class T30HS); annealed wires with 30% nominal conductivity (Class
-
Supplier: Daburn Electronics & Cable
Description: One conductor stranded annealed tinned copper, plastic insulation.
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.095 to 0.032 inch
- Operating Temperature: 90 C
- North American (AWG): 10 to 22 AWG
-
Supplier: Daburn Electronics & Cable
Description: One conductor stranded annealed tinned copper, PVC insulation.
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.092 to 0.26 inch
- Operating Temperature: 80 C
- North American (AWG): 8 to 22 AWG
-
Supplier: Allied Electronics, Inc.
Description: Fully Annealed Stranded Tinned Copper Conductor, 0.010'' PVC Insulation, 600 V, 105°C, Hook-Up Wire
-
Supplier: Allied Electronics, Inc.
Description: Fully Annealed Stranded Tinned Copper Conductor, 0.010'' PVC Insulation, 600 V, 105°C, Hook-Up Wire
-
Supplier: Allied Electronics, Inc.
Description: Fully Annealed Stranded Tinned Copper Conductor, 0.010'' PVC Insulation, 600 V, 105°C, Hook-Up Wire
-
Supplier: Allied Electronics, Inc.
Description: Fully Annealed Stranded Tinned Copper Conductor, 0.010'' PVC Insulation, 600 V, 105°C, Hook-Up Wire
-
Description: Flat, Shaped and Round Wire APPLICATIONS Leaded Brass: Clock and watch components, Meter components, Lock components, Key blanks, Gears Tin Brass: Electrical switch springs, Fuse clips, Pen clips, Electrical connectors, Electrical Terminals DESCRIPTION Leaded Brasses: Used for their high
- UNS Number: 35,300
- Tensile Strength (UTS, Break): 41,000 to 46,000 psi
- Yield Strength (YS): 17,000 to 21,000 psi
- Elongation: 45 to 50 %
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Circuit wiring, point to point wiring where no insulation is needed, and ground wire applications Wire / cable shielding CHARACTERISTICS: PRODUCT DESCRIPTION: Electrolytic soft drawn, annealed solid tin plated copper APPROVALS: AA59551
- Standards / Approvals: MIL-SPEC
-
Supplier: General Cable
Description: 1000 FT 1000 LENGTH IN FT 0.11 INCH OUTER DIAMETER (1) ANNEALED BARE COPPER, (1) ANNEALED TIN COPPER CONDUCTOR MATERIAL UL APPROVAL 120 V VOLTAGE RATING PVC INSULATION MATERIAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL SPOOL PACKAGE TYPE 7/32 STRANDS STRANDING GRAY JACKET
- North American (AWG): 24 AWG
- Cable Length: 1,000 ft
- Rated Voltage: 0.12 kilovolts
- Cable Conductor: Copper and Copper Alloys
-
Supplier: AENOR
Description: ANNEALED AND TINNED COPPER WIRES FOR ELECTRIC CONDUCTORS. (COPPER-TIN ALLOYS).
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 16 AWG annealed stranded tinned copper wire Insulation: Color coded Irradiated Cross-linked Polyethylene (XLPE) Temperature; -55°C to +125°C Voltage: 600 Volts Applications: High temperature internal wiring of electrical and electronic
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.123 inch
- Operating Temperature: 125 C
- North American (AWG): 16 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 28 AWG annealed stranded tinned copper wire conductor wire per ASTM B-33 Insulation: Mil-W-16878/1, Type "B" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/1, Type "B" 600 volts Applications: Pont
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.035 inch
- Operating Temperature: -50 to 105 C
- North American (AWG): 28 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 8 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point
- Rated Voltage: 3,000 volts
- Nominal Outer Diameter: 0.245 inch
- Operating Temperature: -50 to 105 C
- North American (AWG): 8 AWG
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Internal wiring for appliances, computers, industrial controls, military equipment, motor leads and transformers CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed, solid or stranded tinned copper Cross-linked Polyethylene (XLPE) insulation, color coded
-
Supplier: HAVE, Inc.
Description: connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for
-
Supplier: HAVE, Inc.
Description: connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for
-
Supplier: HAVE, Inc.
Description: connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for
-
Supplier: HAVE, Inc.
Description: connectors, and with tinned ends, and in bi-wire configurations where the speaker has two sets of inputs and the amplifier has one set of outputs. Bi-wire versions with spade, pin or banana connectors only. Conductor: 11 AWG, Stranded annealed Copper conductors for
-
Supplier: Penn-Union Corp.
Description: BUTT TYPE ANNEALED TIN PLATED ELECTROLYTIC COPPER MATERIAL 1.13 INCH 1.13 LENGTH IN INCH UL APPROVAL 4 AWG (COPPER) CONDUCTOR SIZE NON INSULATED INSULATION TYPE 0.3 INCH BARREL INNER DIAMETER PENN-CRIMPS. BRAND LENGTH IN INCH - UOM IN B MODEL
- Terminal Type: Butt Terminal
- Material: Copper
-
Supplier: Isabellenhutte USA
Description: state—guaranteeing stability values in the ppm range per annum. MANGANIN® Copper-manganese-nickel alloy Medium specific resistance Very low TCR and low thermoelectric EMF ZERANIN® Copper-manganese-tin alloy Low-ohmic alternative to MANGANIN® Improved TCR compared to MANGANIN® ISAOHM®
- Tensile Strength (UTS, Break): 60,915.47253002274 psi
- Elongation: 25 %
- Type: Alloy, Copper, Brass or Bronze Alloy (UNS C)
- Features: Annealed, Non-ferrous - Any Type, Other
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor 20 AWG annealed tinned copper wire per ASTM B-33 Insulation: Color coded Solid Polyethylene Shield: 100% coverage Individual Mylar/aluminum foil shields with stranded tinned copper drain wires 95% coverage tinned
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80 C
- North American (AWG): 20 AWG
- Features: Braid, Copper and Copper Alloys, Foil / Copper Tape, Polyethylene (PE), Polyvinyl Chloride (PVC)
-
Supplier: Win Source Electronics
Description: Manufacturer: General Cable/Carol Brand Win Source Part Number: 1026968-C1318.21.01 Wire Gauge: 18 AWG Length: 1000.0' (304.8m) Cable Type: Test Lead Voltage: 10kV Ratings: ASTM B-33 Conductor Strand: 65/36 Conductor Material: Copper, Annealed Tinned Jacket (Insulation)
-
Supplier: Win Source Electronics
Description: Manufacturer: General Cable/Carol Brand Win Source Part Number: 1027058-C2102A.93.10 Wire Gauge: 20 AWG Length: 50.00' (15.24m) Cable Type: Hook-Up Voltage: 600V Ratings: UL Style 1015, ASTM B-33 Conductor Strand: 10/30 Conductor Material: Copper, Annealed Tinned Jacket
Find Suppliers by Category Top
Featured Products Top
-
grounding wire/cable, bonding leads, flexible connectors, & protects against mechanical abrasion & stresses for wires and cable bundles. Each wire is soft drawn tinned copper. Shielding coverage of 95% min (read more)
Browse Grounding Straps Datasheets for BRIM Electronics, Inc. -
QQB575) and are available in tinned copper, silver plated copper and bare copper constructions. Cooner Wire’s braided copper strap provides high performance, high flexibility and is available in (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
circular mil area of any AWG size. We stock flexible wire rope in tinned copper, bare copper and silver-plated copper. Also known as grounding (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
PVC Multiconductor Cable Temperature: -55 C to 105 C. Voltage Rating: 600 volts. U=Cabled conductors only S=Cabled conductors with tinned-copper braided shield J=Cabled conductors, overall jacket only SJ (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
Approved, VW-1 Rated. 30 – 16 AWG stranded tinned, nickel or silver plated copper conductor insulated with .033″ wall of silicone rubber UL 3132 Silicone Rubber Insulated Lead Wire 300V, 150C Class 22 30 – 16 AWG solid or stranded tinned (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Stranded tinned copper conductor, .032" TPE (ThermoPlastic Elastomer/ThermoPlastic Rubber) insulation. Suitable as a test lead wire, power, grounding, portable, or car lead wire. Flexible over a wide temperature range. Superior to Rubber or (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Conductor Materials: Bare Copper Oxygen-Free Copper Tinned Copper Silver Plated Copper Nickel Plated Copper Magnet Wire Wide variety of (read more)
Browse Hookup Wires Datasheets for New England Wire Technologies Corporation -
wire and cable using oxygen-free copper with gold, silver, nickel, or tin plating, along with Litz conductors and our proprietary NEWcel® low-dielectric plastics. We work directly with manufacturers to meet the uncompromising demands of high-end consumer and commercial AV installations (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
BRIM HIGH VOLTAGE SILICONE RUBBER LEAD WIRE--UL 3239 UL VW-1 One conductor stranded tinned copper, extruded Silicone rubber insulation overall. Construction meet UL 3239 for 150°C, UL VW-1 (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc.