Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality bolts and screws made of 6Al-4V titanium alloy and of 160 ksi tensile strength at room temperature.
-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality bolts and screws made of 6Al - 4V titanium alloy and of 160 ksi tensile strength at room temperature with a fatigue strength test rating.
-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality bolts and screws made of 6.0Al-4.0V titanium alloy and of 160 ksi tensile strength at room temperature.
-
-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality bolts and screws made of 6Al - 4V titanium alloy of the type identified under the Unified Numbering System as UNS R56400. The following specification designation and its properties are covered.
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Features: 12-Point, Hexagon Head, Other
- Material: Titanium
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Inch: 1/4"
- Features: Other
- Material: Titanium
-
Description: production quantities. APPLICATIONS Tension set rings bolts bicycle parts biomedical implants high-temperature structural applications in the aircraft industry DESCRIPTION Ti 6-4 (Grade 5) is significantly stronger than commercially pure titanium while having the same stiffness
- UNS Number: 56,400
- Tensile Strength (UTS, Break): 135,000 psi
- Yield Strength (YS): 125,000 psi
- Elongation: 15 %
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Inch: 5/16"
- Features: Other
- Material: Titanium
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA,
- Features: Hexagon Head, Other
- Material: Titanium
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Dyson Corporation (The)
Description: SIZES: 3/4" thru 12" diameters. MATERIAL: Carbon, Alloy and Stainless Steel available. THREAD: Unified National Coarse (UNC), Class 2A, unless Otherwise specified. When ordering, specify style and applicable dimensions. Special Design on request. Painting, plating and galvanizing available.
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 7/8"
- Bolt Type: Anchor Bolt
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: USA Fastener, an MW Industries Company
Description: efficient manner. Bolts Hex Bolts Heavy Hex Bolts B7 Heavy Hex Bolts Flange Bolts 12 Pts Sockets
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Material: Brass, Bronze / Copper Base Alloy, Copper, Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Bolt Type: Flange Bolt, Hexagon Bolt / Tap Bolt
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
materials. See our standard force sensing bolt and stud general product information page for details. Features Years of experience gaging aircraft quality force sensing bolts and many other types of standard and state of the art materials (MP 35N, Inconel, Monel, A (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
What Are Sealing Fasteners? Sealing fasteners are highly specialized fasteners that include sealing screws, sealing nuts, sealing bolts and sealing washers. Unlike ordinary fasteners, sealing fasteners are (read more)
Browse Dynamic Seals Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Anti-Galling & Run-in Torque Reduction (.pdf)
An aircraft structures manufacturing company was encountering galling when installing titanium bolts (type NAS1581) to threaded stainless steel nutplates (type MS21060L6). The fastener system is used to attach a large exterior communications. structure to the airframe. Dicronite dry lubrication
More Information Top
-
Galvanic corrosion behaviour of hot‐dipped zinc–aluminum alloy coated titanium–aluminum couples
In this paper, to solve the problem of titanium alloy bolt fastener and extensive aircraft aluminum skin galvanic corrosion in aeronautics and astronautics, the effect of hot‐dipped zinc–aluminum alloy coating on titanium alloy was discussed.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/6455/1/G_J_Sweers_Thesis_2010.pdf
VOR Radome is attached to the aircraft structure with cadmium coated titanium bolts and Cadmium plated Nut-plates Mounting hardware is sealed upon installation.
-
Liberty Bell 7
The shingles are bolted to the inner titanium structure with aircraft -style stringers in between.
-
High-performance materials as the basis for aerospace quality and reliability
Titanium riveted bolts have also been widely used in aircraft engineering.
-
Anti-Galling & Run-in Torque Reduction (.pdf)
From Dicronite Dry Lubrication An aircraft structures manufacturing company was encountering galling when installing titanium bolts (type NAS1581) to threaded stainless steel nutplates (type MS21060L6).
-
ZIMR0622P241
In addition, the relaxation behaviour of the titanium alloy bolts was compared with that of cadmium-plated aircraft bolts having a tensile strength of 5400 lb.
-
Improved Life Prediction and Material Characterization of Aerospace Components and Legacy Systems
Figures 8 and 9 depict the outer and inner sides of a titanium aircraft wingspar that had a known micro-crack buried under the bolt head in the second layer spar section (Location 3).
Indicates content that may require registration and/or purchase.