-
Supplier: Accuris
Description: Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Forgings De = 150 mm
-
Supplier: Accuris
Description: Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Forgings De <= 150 mm
-
Supplier: Accuris
Description: Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Plate - 6 mm < a <= 100 mm
-
-
Supplier: Accuris
Description: Aerospace series - Titanium alloy Ti-6Al-4V - Annealed - Sheet for superplastic forming - a = 6 mm
-
Description: Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for trials/prototypes. Ulbrich Shaped Wire manufactures
- UNS Number: 56,400
- Tensile Strength (UTS, Break): 135,000 psi
- Yield Strength (YS): 125,000 psi
- Elongation: 15 %
-
Supplier: IHS ESDU
Description: ESDU 77017 gives data for constant-amplitude fatigue tests drawn from mainly unpublished sources. The data are plotted as an alternating stress parameter (involving the stress concentration and the material tensile strength) against endurance. For Ti-6Al-4V three graphs are
-
Supplier: Matexcel
Description: Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Oil and Gas
- Features: Non-ferrous - Any Type, Titanium / Titanium Alloy
- Shape / Form: Powder
-
Supplier: SAE International
Description: This specification covers an alpha-beta Ti-6Al-4V alloy produced by laser powder bed fusion (L-PBF) additive manufacturing and subjected to hot isostatic press (HIP) operation. Typically, this material is used for complex-shaped aerospace products made to near net shape
-
Supplier: IHS ESDU
Description: ESDU 78014 gives results of constant amplitude fatigue tests taken from literature. For Ti-6Al-6V-2Sn the data are plotted as the maximum stress in the cycle, non-dimensionalised by the material tensile strength, against endurance for annealed rolled or extruded bar or plate and for
-
Supplier: SAE International
Description: This specification covers a titanium alloy in the form of prealloyed powder.
-
Supplier: SAE International
Description: This specification covers preforms fabricated up through 5.5 inches (140 mm) inclusive in deposition width thickness (see 8.2.5 ) using a Plasma Arc Directed Energy Deposition (PA-DED) additive manufacturing process on a Ti-6Al-4V substrate that are subjected to post-deposition
-
Supplier: IHS ESDU
Description: ESDU 77027 gives the results of 1500 fatigue tests taken from the literature presented as a non-dimensional alternating stress parameter (involving the stress concentration factor and material tensile strength) plotted against endurance. The data include axial and bending loading on (alpha + beta)
-
Supplier: SAE International
Description: This specification covers titanium Ti 6Al-4V alloy in the form of investment castings.
-
Supplier: ASTM International
Description: 1.1 This specification provides material requirements for titanium-6 aluminum-4 vanadium alloy castings to be used in the manufacture of surgical implants. 1.2 The values stated in inch-pound units are to be regarded as the standard. The metric equivalents of inch-pound units may be
-
Supplier: Arnold Magnetic Technologies
Description: There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability.
- Overall Width / OD: 4.25 to 17.5 inch
- Overall Thickness: 0.00008 to 0.025 inch
- Tensile Strength (UTS, Break): 180,000 psi
- Yield Strength (YS): 170,000 psi
-
Supplier: Universal Wire Works Inc.
Description: This alloy is often referred to as "6-4" titanium and is probably the most widely used titanium alloy. 6-4 has high strength, ability to be heat treated, weld ability, excellent for industrial fans, pressure vessels, aircraft components, compressor blades and jet engine
- Applications: Aerospace / Aircraft (AQ), Pressure Vessel (PVQ)
- Type: Light Alloy
- Features: Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Specialty / Other, Titanium / Titanium Alloy
- Shape / Form: Wire / Shaped Wire
-
Description: Specifies the characteristics of, and corresponding test methods for, the wrought titanium alloy known as titanium 6-aluminium 4-vanadium alloy (Ti 6-Al 4-V alloy) for use in the manufacture of surgical implants.
-
Supplier: Matexcel
Description: Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power generation, chemical plant, sports, oil and gas
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Biocompatible / Biomaterial, Chemical / Materials Processing, Oil and Gas
- Features: Non-ferrous - Any Type, Titanium / Titanium Alloy
- Shape / Form: Powder
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: Ni:Ti/50:50 Size: 55nm
- Particle / Feature Size: 55 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: ASTM International
Description: 1.1 This test method covers the X-ray fluorescence analysis of 6Al-4V titanium alloy for the following elements in the ranges indicated: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the
-
Supplier: IHS ESDU
Description: explained. Experimental data extracted from the literature for crack growth rate in air under constant amplitude loading are presented graphically against stress intensity factor range for 7 alloys (IMI 318, IMI 685, Ti-4Al, Ti-6Al-4V,
-
Supplier: NBK America LLC
Description: Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. About the properties of titanium⇒Properties of Titanium Chemical
- Length: 0.2362206 inch
- Metric: M4
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.995 Size: 40-50um; 200mesh
- Overall Length: 0.001574804 to 0.001968505 inch
- Features: Non-ferrous - Any Type, Titanium / Titanium Alloy
- Shape / Form: Powder
-
Supplier: Washington Alloy Co.
Description: submerged arc filler metal used for welding commercial pure titanium alloys commonly found in applications requiring high temperature resistance and resistance to chemical reagents. Although there are four grades of Commercial Pure Titanium filler metals, C.P. Grade 2 (ERTi-2)
-
Supplier: CSA Group
Description: ISO 5832-3:2016 specifies the characteristics of, and corresponding test methods for, the wrought titanium alloy known as titanium 6-aluminium 4-vanadium alloy (Ti 6-AI4-V alloy) for use in the manufacture of surgical implants. NOTE The mechanical properties
-
Supplier: ASTM International
Description: 1.1 This specification covers 20 grades of annealed titanium and titanium alloy forgings as follows: 1.1.1 Grade F-1 -Unalloyed titanium, 1.1.2 Grade F-2 -Unalloyed titanium, 1.1.3 Grade F-3 -Unalloyed titanium, 1.1.4 Grade F-4 -Unalloyed titanium,
-
Supplier: American Welding Society (AWS)
Description: The standard Guide for the Fusion Welding of Titanium and Titanium Alloys provides instructional guidance for the welding of titanium and titanium alloys. This guide explains processes, equipment, materials, workshop practices, joint preparation, welding
-
Supplier: NBK America LLC
Description: Screws made of high strength titanium alloy. Specific gravity is approximately 60% of stainless steel. Nonmagnetic. These screws are resistant to corrosion and are particularly strong against seawater. Chemical polishing and brightening processing improve the screw surface.
- Length: 1.7716545 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M6
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages
- Applications: Abrasive / Erosive Wear Protection
- Features: Aluminum / Aluminum Alloy (UNS A), Non-ferrous - Any Type, Other, Refractory / Reactive (UNS R), Titanium / Titanium Alloy
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: CSA Group
Description: ISO 12963:2008 specifies an infrared method after fusion under inert gas for the determination of the mass fraction of oxygen in titanium and titanium alloys. The method is applicable to titanium and titanium alloys with a mass fraction of oxygen in the
-
Description: ISO 12963:2008 specifies an infrared method after fusion under inert gas for the determination of the mass fraction of oxygen in titanium and titanium alloys. The method is applicable to titanium and titanium alloys with a mass fraction of oxygen in the
-
Description: (Commercially Pure Titanium: Grade 4) (70A) Strip, Coil, Foil, Wire, ASTM B265 GR4, AMS 4901, ASTM F67, MIL-T-9046CP1 APPLICATIONS Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts DESCRIPTION Commercially Pure Titanium Grade 4 is the highest
- UNS Number: 50,700
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 70,000 to 90,000 psi
- Elongation: 15 %
Find Suppliers by Category Top
Featured Products Top
-
Did you know Arnold’s Precision Thin Metals business offers titanium products in a number of Commercially Pure grades and several standard alloy compositions (read more)
Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
TITANIUM FOILS AND ALLOYS There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
medical markets. For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin Ni, Al and Cu are facilitating the development of tomorrow’s batteries, while our thin Titanium strip is both strengthening and lightening components used in the aerospace industry. (read more)
Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
medical markets. For example, our Silicon Steels improve the power density of motors and transformers, our ultra-thin Ni, Al and Cu are facilitating the development of tomorrow’s batteries, while our thin Titanium strip is both strengthening and lightening components used in the aerospace industry. (read more)
Browse Metal Sheet Datasheets for Arnold Magnetic Technologies -
Treatment: zinc plating, zinc-nickel plating, anodizing, Dacromet, carburize, carbonitriding, polishing Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy, POM, ABS, titanium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
XTREME CUT 250C and XTREME CUT 290 are QualiChem’s premium semi-synthetic coolants. They provide unmatched corrosion control, foam control, extended sump life, cleaner machines, reduced consumption, and excellent cutting performance on aluminum, steel, titanium, and nickel alloys. While the approval for usage areas 1-4 are new, both 250C and 290 have a decade-long record of performance. (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
Hoosier WaterJet, a division of High Performance Alloys Inc., has added a Dynamic Flow waterjet to our shop with a bed size of 6' 6" x 13'. We will specialize in semi finished 2D parts with tight tolerances and (read more)
Browse Cutting Services Datasheets for High Performance Alloys, Inc. -
, Hastelloy® X alloy, super-duplex stainless steel and AlSi7Mg aluminium alloy. These specialist materials provide manufacturers with the ability to create new parts for a wide range of applications. Renishaw is releasing these five material files for its laser powder bed fusion (LPBF) systems to (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
yield and MIL-STD-810G compliance. Our compact liquid cooling plates feature optimized microchannels (0.2mm, 3D-printed) and high-thermal-conductivity materials like AlN ceramic (170W/m·K) combined with titanium alloy. PID (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
-precision, lightweight, wear-resistant, and corrosion-resistant components. Suitable as alternatives to aluminum alloy, titanium alloy, and stainless steel in high-precision, high-stiffness parts with counterweight requirements. (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
ZMCMD2009P164
… al. 2003: Z. Cai, T. Shafer, I. Watanabe, M.E. Nunn, and T. Okabe, Electrochemical Characterization of Cast Titanium Alloys, Biomaterials, Vol 24 (No. 2), Jan 2003, p 213218 Carpenter Ti 6Al-4V: Titanium Alloy Ti 6Al - 4V , Alloy Data Sheet, CSR …
-
ZMCMD2009P176
Titanium Wear Debris in Failed Cemented Total Hip Arthoplasty: An Analysis of 71 Cases, J. Arthoplasty, Vol 7 (Issue 3), September, 1992, p 315323 Carpenter Ti 6Al-4V ELI: Titanium Alloy Ti 6Al - 4V , Alloy Data Sheet, CSR Holdings Inc., a subsidiary …
-
SPACE Conferences & Exposition > Welding and Testing of Propulsion Subsystem of PMM-Based Satellite Qualification Model (AIAA 2013-5367)
This paper presents details of the welding phase and qualification testing of the propulsion subsystem which consists of piping and components made of commercially pure titanium (grade 2) and titanium alloy Ti 6Al - 4V (grade 5).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/7021/1/Marco_Boscolo_Thesis_2009.pdf
Initially in the project, the plan was to use commercial grade 2 titanium instead of aeronautical titanium alloy Ti 6Al - 4V (commercial grade 5).
-
Bone remodeling at implants with different configurations and placed immediately at different depth into extraction sockets. Experimental study in dogs
The three study implant types, fabricated from Grade V titanium ( alloy Ti 6Al - 4V ), all with sandblasted and acid-etch surface treatment: Lance implant, conical implant with triple thread and external hex connection; Seven implant, conical implant with microrings on implant collar …
-
Dynamic Analysis Of The SIRTF One-Meter Mirror During Launch
This allowable stress is the estimated micro -yield stress which is equal to the endurance limit of the titanium alloy Ti ( 6Al - 4V ELI) at cryogenic temperature (- 423 °F).
-
Ductility of Titanium Alloy and Stainless Steel Aerospace Fasteners
Abstract This paper presents results from tests aimed to assess the relative ductility of titanium alloy Ti 6Al - 4V and stainless steel A286 aerospace fasteners of comparable size and tensile strength.
-
Biomechanical evaluation of the Total Facet Arthroplasty System® (TFAS® ): loading as compared to a rigid posterior instrumentation system
Carpenter Technology Corporation (2000) Titanium Alloy Ti 6Al - 4V [Technical Datasheet]. http://cartech.ides.com/datasheet. aspx?i=101&E=269 (7/01/2000) 32.
-
Titanium alloys as fixation device material for cranioplasty and its safety in electroconvulsive therapy.
Cranioplasty was performed using fixation devices made of titanium alloy ( Ti 6Al - 4V ).
-
Solcoseryl, a tissue respiration stimulating agent, significantly enhances the effect of capacitively coupled electric field on the promotion of bone formation...
Finafix, Kyosera Co., Kyoto, Japan) made of ti- tanium alloy ( Ti 6Al - 4V ) were used.
Indicates content that may require registration and/or purchase.