-
Supplier: Klein Tools, Inc.
Description: KNOCKOUT TYPE HSS MATERIAL TITANIUM NITRIDE COATED FINISH 1/8 INCH STEP HEIGHT 1/4 INCH MIN. DRILL SIZE 1-3/8 INCH MAX. DRILL SIZE 1/8 INCH STEP INCREMENT NUMBER OF FLUTES 1 NUMBER OF HOLES 10 QUICK REFERENCE NUMBER 9 ELECTRIC DRILL SIZE 1/2 INCH CUT MATERIAL
- Product: Individual Drill
- Drill Type: Step Drill
-
Supplier: Walter Surface Technologies
Description: reduce drilling time as it decreases friction with the work surface, which in turn reduces the amount of heat generated. FEATURES Fully ground extra large flutes Modern tooth design and cutter geometry Special bronze SST surface treatment Universal shank MATERIALS Aluminum Stainless steel
- Cutting Diameter: 0.5 to 2.375 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Features: Bronze, Coated, Other
- Drill Type: Core Bit
-
Supplier: Melin Tool Company
Description: HIGH PERFORMANCE, 3 FLUTE COOLANT FED DRILLS For drilling high alloy steel, stainless steel, and cast iron 140° self centering point AlTiN coated for greater wear resistance Made from premium submicron grain carbide
- Cutting Diameter: 0.0625 to 0.7874 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Units: English / Fractional
-
-
Supplier: Allied Machine & Engineering Corp.
Description: The Opening Drill® is an extremely effective tool designed to enlarge existing holes. It is available in five different shank styles: straight; ABS 63; Cat V40/V50; HSK 63A/C /100A/C and BT 40/BT50.
- Cutting Diameter: 3 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Stainless Steel, Steel
- Units: English / Fractional
- Edges: Holder and Inserts
-
Supplier: Allied Machine & Engineering Corp.
Description: GEN3SYS® Drill Inserts and Holders penetrate up to 35% faster than competitive drilling products. Allied's AM200® coating increases tool life up to 50% when compared tocompetitor's premium coatings.
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Material: Carbide
- Features: Coated
- Units: English / Fractional
-
Supplier: Greenlee Textron, Inc.
Description: VARIABLE PITCH TYPE STEAM OXIDE FINISH FERROUS METAL, NON-FERROUS METAL, NON-METALLIC CUT MATERIAL BI-METAL BLADE MATERIAL 1 INCH DIAMETER 350 RPM (MILD STEEL), 235 RPM (CAST IRON), 470 RPM (BRASS), 525 RPM (ALUMINUM) SPEED RATING 1-5/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL
- Cutting Diameter: 1 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Steel
- Drill Type: Hole Saw
- Features: Individual Hole Saw, Other
-
Supplier: WhizCut of Sweden AB
Description: Style F | Carbide Spade Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with
- Cutting Diameter: 0.01968505 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Minerallac Company
Description: VARIABLE PITCH TYPE 4-1/2 INCH PILOT DRILL LENGTH STEEL, TIN, ALUMINUM, FIBERGLASS, WOOD, PLASTIC CUT MATERIAL BI-METAL BLADE MATERIAL 4 INCH DIAMETER 1-1/2 INCH CUTTING DEPTH 1/4 INCH PILOT DRILL DIAMETER 7/16 INCH, 5/8 INCH ARBOR SHANK SIZE STRAIGHT ARBOR SHANK TYPE 5 NUMBER
- Cutting Application: Aluminum, Steel
- Units: English / Fractional
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Allied Machine & Engineering Corp.
Description: TheRevolution Drill™has an innovative design that allows for adjustability of 0.200" (5.1mm) on diameter, eliminating the need for specials and/or subsequent boring operations. With diameters from 1.875" to 4.0", and lengths up to 4.5X diameter, Allied revolutionizes the indexabledrilling
- Cutting Diameter: 2.4 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Stainless Steel, Steel
- Units: English / Fractional
- Edges: Holder and Inserts
-
Supplier: Allied Machine & Engineering Corp.
Description: EcoCut can perform up to four operations with one tool. The EcoCut tool can be used for drilling, boring applications, facing operations and standard turning operations.
- Cutting Diameter: 0.236 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Units: English / Fractional
- Product: Individual Drill
-
Supplier: Sandvik Coromant Co.
Description: When drilling in heat resistant super alloys many things need to be taken into account. Process security is the most important criteria along with repeatability, hole tolerance and quality. CoroDrill R846 delivers this using a unique geometry, a high-quality edge line and a wear-resistant top
- Cutting Diameter: 0.118 to 0.63 inch
- Material: Carbide
- Features: Coolant Feed
- Units: English / Fractional, Metric
-
Supplier: Walter Surface Technologies
Description: Walter Carbide Core Cut annular cutters accurately drill large diameter holes in a variety of hard or abrasive materials such as stainless steel, cast iron, tough alloys or composite materials. They outperform and outlast conventional HSS cutters and allow for higher speed and feed rates
- Cutting Diameter: 0.5 to 1.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, General Purpose, Hard / Hardened Metals, Stainless Steel, Steel
- Material: Carbide
- Drill Type: Core Bit
-
Supplier: WhizCut of Sweden AB
Description: Style E | Carbide 2-Flute multiple Step Twist Drill with reinforced shank With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm,
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: Milwaukee Electric Tool Corporation
Description: CONSTANT PITCH TYPE STEEL, STAINLESS STEEL, CAST IRON/ALUMINUM CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 13/16 INCH DIAMETER HARDENED PROCESS 2 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL M18 X 1.5 INCH ARBOR SHANK SIZE TAPER ARBOR SHANK TYPE HAWG[R] BRAND USED ON ELECTROMAGNETIC
- Cutting Application: Aluminum, Stainless Steel, Steel
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Sandvik Coromant Co.
Description: stability Ground area for run-out verification Timing mark for easy positioning in drill tube Radial adjustment up to 2.5 mm (0.094 inch) Application Primarily for drilling in steels, stainless steels, and HRSA materials. Also possible to use in cast irons and non-ferrous materials Diameter
- Cutting Diameter: 2.56 to 6.5 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Stainless Steel, Steel, Titanium / Exotic Metals
- Features: Coolant Feed, Other
- Units: English / Fractional, Metric
-
Supplier: WhizCut of Sweden AB
Description: Style H | Carbide center drills With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver with
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Drill Type: Center Drill, Microdrill
- Features: Coated, Coolant Feed
-
Supplier: WhizCut of Sweden AB
Description: Style I | Carbide Half - Round Drill With WhizDrill we have put together a range of micro drills that start at 0,1 mm and go up to 3 mm. These can be ordered to any geometry and shank sizes in stock are 1,00 mm, 1,50 mm, 2,00 mm, 2,50 mm, 3,00 mm, 1/8’ and 4.00 mm. We can also deliver
- Cutting Diameter: 0.00393701 to 0.1181103 inch
- Material: Carbide
- Features: Coated, Coolant Feed, Other
- Cutting Application: General Purpose, Titanium / Exotic Metals
-
Supplier: OMEGA Engineering, Inc.
Description: Use your hand drill or drill press to fabricate jack panels with hole saws and around hole connectors. When the plate is too thick for punches, the saw is the solution. Complete assembly including saw, pilot drill, and mandril.
- Cutting Diameter: 0.625 to 0.875 inch
- Cutting Application: Aluminum, General Purpose, Steel
- Units: English / Fractional
- Drill Type: Hole Saw, Standard / Twist Drill
-
Supplier: Walter Surface Technologies
Description: The new ICECUT annular cutters are coated with an exclusive mixture of chromium and aluminum (AICrN) and are designed to be used where lubricants are not permitted or problematic to apply. This new technology outperforms any Titanium (TiN) or Titanium-Aluminum (TiAIN)
- Cutting Diameter: 0.4375 to 1.5 inch
- Cutting Application: Aluminum, General Purpose, Stainless Steel, Steel
- Features: Coated, CrN, Other
- Drill Type: Core Bit
Find Suppliers by Category Top
Featured Products Top
-
if aluminum, zinc, or iron are used around it, it can quickly corrode. It is high in strength and uncommon. Titanium - Very high corrosion and thermal resistant. It is lightweight, low density, and very tough. It is rare and quite expensive, also (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
if aluminum, zinc, or iron are used around it, it can quickly corrode. It is high in strength and uncommon. Titanium - Very high corrosion and thermal resistant. It is lightweight, low density, and very tough. It is rare and quite expensive, also (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
environments such as saltwater. However, it is susceptible to galvanic corrosion, meaning if aluminum, zinc, or iron are used around it, it can quickly corrode. It is high in strength and uncommon. Titanium - Very high corrosion and thermal resistant. It is (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
drill bit sharpening
Coated HSS Drills For those of you intending to do a lot of metal drilling, drill - bits coated with Titanium Aluminium Nitride (TiAlN) can be a worthwhile investment.
-
Mechanical Properties and Oxidation Behavior of TiSiN Films Prepared by Plasma‐Assisted CVD
Titanium nitride (TiN) was widely used as a protective coating for various tools such as bits , drills , and end mills due to its hardness and good wear resistance … process difficult-to-cut materials such as Inconel, stainless steel, and aluminum al- loy.
-
Metal injection moulding
…oven electrical connector printer strike hammer postal meter knife projectile stabilizer fin razor blade rifle sight rock drill bit rocket nozzle guidance system … steel iron tungsten-copper, aluminum nitride iron silicon nitride tool … cemented carbide stainless steel. titanium cobalt-chromium alumina steel…
-
ANALYSIS OF AVAILABLE HYDROGEN DATA & ACCUMULATION OF HYDROGEN IN UNVENTED TRANSURANIC (TRU) DRUMS
Bronze punches or punching tools constructed with non-sparking aluminum -bronze housings are used to prevent a .... Drilling devices utilize a slow (cold) drillingprocess and a spark-resistant titanium nitride drill bit to minimize the risk of a spark discharge.
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
The components and materials sourced from abroad include: Unwrought titanium alloy; Kevlar-woven fabric; sample oil; scandium oxide; silicon nitride ; turbine oil; varnish; X … wrench adaptors; test benches; drills ; screwdrivers; retract nut fixtures … cutters; small wire brushes; bits ; grooved pins; position stops … cards; magnets; brake modules; solenoid assemblies; lithium batteries; ignition exciters; electric starters; igniters; aluminum castings; plasma arc…
-
FIBROUS MONOLITH WEAR RESISTANT COMPONENTS FOR THE MINING INDUSTRY
ACR and Kennametal also began discussions regarding the co-development of FM cutting tool and mining tools including metal cutting inserts, conical point attack tool inserts, and drill bit inserts. .... The materials of interest included but were not limited to: Diamond, Tungsten Carbide and Cemented Tungsten Carbides, Carbides of Boron, Silicon, Titanium and Aluminum , Diborides of Titanium and Aluminum, Nitrides of Aluminum, Silicon, Titanium, and Boron, Aluminum Oxide, Tungsten, Titanium, Iron, Cobalt…
-
CHICAGO-LATROBE Jobber Bit,7/64 In.,Cobalt Steel - Jobber Length Drill Bits - 1TNN3|44907 - Grainger Industrial Supply
This split-point drill bit helps to reduce thrust and eliminates walking at the drill point. .... The TiAlN ( titanium aluminum nitride ) coating helps to improve performance on accelerated feeds and speeds.
-
NEW PATENTS
A coated insert for such drilling tool bits as mine tool roof bits or masonry drill bits . .... The material of each layer is a carbide, nitride , or carbonitride of titanium , hafnium, vanadium, tantalum, or niobium, or an oxide of aluminum or zirconium or a mixture or solid solution of these compounds.
-
drill press speeds
I have found that the titanium nitride coated bits are better than the black oxide coated bits in ONE specific application. .... In drilling deeper holes on the lathe (holes that are well more than 3-4 times deeper .... I myself, prefer isopropyl alcohol as the coolant for aluminum .
-
Study on tool wear and chip shapes in deep drilling OF AISI 4150 steel
Fig- ure 1b shows a gun drill with ribbon-shaped chips tangled to the drill bit . .... Currently, the most widely applied coating for deep drilling operations is the titanium aluminum nitride (TiAlN PVD) coating which provides high hardness and wear resistance.
Indicates content that may require registration and/or purchase.