-
Supplier: SAE International
Description: drawbacks of cutting MMCs. In this study, dry turning experiments were conducted for two different inserts and coated carbide on a bar of titanium metal matrix composite (Ti-MMC). Semi-finishing machining is operated with cutting parameters based on the tool supplier's
-
Supplier: AGC Chemicals Americas, Inc.
Description: composites include automotive parts and printed circuit boards (PCB) requiring low transmission loss and high heat resistance. Features: Universal fiber-matrix adhesion: AGC’s adhesive fluoropolymers exhibit strong adhesion to metals including copper, titanium, and
- Features: Fire Retardant, Other
- Type of Filler: Powder / Granule
- Material: Silica / Quartz / Glass
-
Description: Titanium Beta 21S Strip, Coil, Foil, Wire WHAT IS TITANIUM BETA 21S? Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and as a matrix for metal-matrix composites. Titanium Beta
- UNS Number: 58,210
- Tensile Strength (UTS, Break): 125,000 to 170,000 psi
- Yield Strength (YS): 110,000 to 160,000 psi
- Elongation: 4 to 12 %
-
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11
-
Supplier: IHS ESDU
Description: or riveted skin-rib construction in which case adjacent panels were vibrated in-phase. Skins were laminates of epoxy/carbon fibre or of metal and glass fibre reinforced plastic layers and stringers were made of similar materials to the skins although some titanium stringers were
-
Description: "impossible" for more than 30 years with its innovative metal-to-ceramic, metal-to-composite, and metal-to-metal bonding solutions. PA&E's numerous "explosive" technologies such as Explosive Bonding can join otherwise incompatible materials without compromising
- Function / Performance: Abrasion / Erosion Resistant, Blast Mitigation / Armor, Conductive / Electrical, Corrosion / Chemical Resistant (Rust Preventive), Heat Resistant / High Temperature, Impact Resistant, Magnetic, Non-magnetic, Wear / Tribology
- Cladding / Overlay Material: Aluminum, Braze, Carbide / Hardmetal, Composite / Metal Matrix, Copper / Copper Alloy, Nickel / Nickel Alloy, Precious Metal (Gold, Silver), Refractory Metal, Solder, Steel - High Carbon / Alloy, Steel - Stainless, Steel - Tool, Titanium Alloy
- Surfacing Process: Explosive Bonding, Hardening / Heat Treatment
- Features: North America, Northwest US Only, Specialty / Other, United States Only
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11
-
Supplier: ASTM International
Description: metal-lined hoop-wrapped COPVs (CGA Type II), (3) plastic-lined composite pressure vessels (CPVs) with a nonload-sharing liner (CGA Type IV), and (4) an all-composite, linerless COPV (undefined Type). This guide also has relevance to COPVs used at cryogenic temperatures. 1.3 The
-
Supplier: ASTM International
Description: metal-lined hoop-wrapped COPVs (CGA Type II), 3) plastic-lined composite pressure vessels (CPVs) with a nonload-sharing liner (CGA Type IV), and 4) an all-composite, linerless COPV (undefined Type). This guide also has relevance to COPVs used at cryogenic temperatures. 1.3 The
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina BHCM11
-
Supplier: Materion Corporation
Description: specific strength, the use of AlBeMet® AM 162 Extrusions is an effective way to reduce the size and weight of many structural aerospace components that currently use aluminum and titanium alloys.
- Applications: Aerospace / Aircraft (AQ)
- Features: Aluminum / Aluminum Alloy (UNS A), Beryllium / Beryllium Alloy, Metal Matrix Composite, Non-ferrous - Any Type, Powdered Metal (Compacted), Refractory / Reactive (UNS R)
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Sheet
- Matrix Features: Light Alloy
-
Supplier: Victrex PLC
Description: for aerospace applications. VICTREX PEEK polymers may successfully replace metals such as aluminum, titanium, magnesium, brass, corrosion-resistant (CRES) or stainless steel and specialty alloys because it offers a unique combination of mechanical, thermal and tribological properties,
- Tensile Strength (Break): 100 to 110 psi
- Tensile Modulus: 3.7 ksi
- Elongation: 15 to 45 %
- Use Temperature: 350 to 365 F
-
Supplier: ASTM International
Description: liner thicknesses less than 2.3 mm (0.090 in.), and fiber loadings in the composite overwrap greater than 60 percent by weight. In COPVs, the composite overwrap thickness will be of the order of 2.0 mm (0.080 in.) for smaller vessels, and up to 20 mm (0.80 in.) for larger ones. 1.2
-
Supplier: ASTM International
Description: not limited to, ones made from aluminum alloys, titanium alloys, nickel-based alloys, and stainless steels. In the case of COPVs, the composites through which the NDT interrogation should be made after overwrapping include, but are not limited to, various polymer matrix resins
Find Suppliers by Category Top
Featured Products Top
-
Carbide, MMC(Metal MatrixComposites)*1, CMC(Ceramic Matrix Composites)*2, Zirconia, Steatite, Silicon, Glasses (TEMPAX Float®, Corning Glass ULE®, Fused Quartz / FusedSilica and others), Machinable Ceramics(Macor®, ShapalHi-M Soft™, Macerite®, (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
production in Tempax glass (borosilicate glass) - jet engine parts in CMC (Ceramic Matrix Composites) - components for ion implantation in molybdenum and tungsten, and other materials. You can find more samples here and please enjoy seeing our skills. (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Ceramic Matrix Composites Ceramic Matrix Composites (CMC’s) comprise a ceramic matrix reinforced by a refractory fiber such as silicon carbide, alumina or carbon. More readily available CMC’s today include (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
Excellent thermal and dimensional stability under high/low temperature cycles Improved machinability over traditional metal-ceramic composites Broad applications across aviation, aerospace, rail, marine, and new energy vehicles (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Engineering overview Zirconia Toughened Alumina (ZTA) is an advanced technical ceramic composite in which zirconia particles are dispersed in an alumina matrix. This structure is used when engineers need more fracture resistance than conventional alumina while retaining (read more)
Browse Zirconium Oxide and Zirconia Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Did you know Arnold’s Precision Thin Metals business offers titanium products in a number of Commercially Pure grades and several standard alloy compositions (read more)
Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
, or fabrication from your CAD design files. The materials we work with Protomatic can handle virtually all CNC machining tasks in any medium, from plastic, composites, rubbers and foams to aluminum, magnesium, brass, copper, steel, super alloys, titanium and refractory (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Provide tailored friction levels for many complex shaped surfaces that traditional cylindrical bearings cannot access—allowing for a more simplistic design that employs fewer parts. Most Metallic Substrates Work with steel, stainless steel, aluminum, titanium, and (read more)
Browse Industrial Coatings Datasheets for GGB -
using acryl, steel, stainless steel, or aluminum. Those materials should be replaced with ceramics or refractory metals such as tungsten, molybdenum, and tantalum, and that will lead you to the solution. We are the expert in machining those materials which are difficult to machine, especially (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
Top Seiko excels at deep hole drilling. When you need precision deep holes in ceramics, glasses, and refractory metals, please feel free to contact us!
(read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd.
More Information Top
-
Processing and Fabrication of Advanced Materials VI
Fatigue Strength of SCS-6 Bridging Fibres in Titanium Metal Matrix Composite .
-
Metal Matrix Composites: Solidification Parameters of Aluminium-11.8% Silicon Alloy Reinforced with Titanium Carbide Particulates
Abstract: Titanium metal matrix composites were produced.
-
Subject Index
B-2 bomber, structural life analysis, 220 Biaxial ratcheting, 283 Biaxial stress cycling, 161 Bismaleimide, thermomechanical fatigue, 39 Bridging fiber stress, titanium metal matrix composites , 24 Bush-lug interference, 248 .
-
Effect of Stress and Geometry on Fatigue Crack Growth Perpendicular to Fibers in Ti-6Al-4V Reinforced with Unidirectional SiC Fibers
[10] Bowen, P., "Characterization of Crack Growth Resistance Under Cyclic Loading m the Presence of an Unbridged Defect in Fiber-Reinforced Titanium Metal Matrix Composite ," Life Prediction Methodologyfor Titanium Matrtx Composites, ASTM STP 1253, W. S. Johnson, J. M. Larsen, and…
-
Fibers, Specialty Inorganic
Titanium metal matrix composites (TMCs) are beginning to be used in aircraft structural components like tubular parts (eg., thrust tubes and links) and in component concepts for gas turbine engines.
-
A FIBRE STRESS‐BASED PARAMETER FOR THERMOMECHANICAL FATIGUE LIFE PREDICTIONS OF TITANIUM MATRIX COMPOSITES
R. A. Naik, W. D. Pollock and W. S. Johnson (1991) Effect of high-temperature cycle on the mechanical properties of silicon carbide/ titanium metal matrix composites .
-
Metal Matrix Composites
properties of P/M _ titanium metal matrix composites , Mater.
-
EFFECTS OF TEMPERATURE, CYCLIC FREQUENCY AND ENVIRONMENT ON FIBRE DEGRADATION AND FATIGUE CRACK GROWTH RESISTANCE IN A FIBRE‐REINFORCED TITANIUM METAL‐MATRIX C...
P. Bowen (1996) Characterisation of crack growth resistance under cyclic loading in the presence of an unbridged defect in fibre reinforced titanium metal matrix composites .
-
Transverse Fatigue Response of a Metal Matrix Composite Under Strain-Controlled Mode at Elevated Temperature: Part II—Analysis
A., and Castelli, M. G., "Analysis of Thermomechanical Fatigue of Unidirectional Titanium Metal Matrix Composites ," NASA TM 104105, 1991.
Indicates content that may require registration and/or purchase.