-
Supplier: Weiss Technik North America, Inc.
Description: Our industrial heating and curing ovens are designed to test the limits of products or components under various degrees of heat, and in some cases, drying. Reproducible results plus the product quality connected to it, minimum space requirements, short processing times and a high level
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Excelitas Technologies Corp.
Description: temperature rapidly resulting in increased line speeds. For some products this can equate to as much as a 50% reduction in drying time. In addition to the classic booster just described, a booster can also be placed after the existing oven or in between. Your advantages using Noblelight
- Temperature Range: 284 to 293 F
- Application: Curing, Drying, Preheating
- Heat Source: Infrared / Radiant
- External: Vertical Load (Bell Lift)
-
Supplier: Cincinnati Sub-Zero Products
Description: In addition, condensate deposits can accumulate in the oven. They increase maintenance requirements and, in the worst case, can cause a failure or even set the oven on fire. For this reason, it is important to design the post-curing process and the oven in such a way that
- Application: Curing
- External: Vertical Load (Bell Lift)
-
-
Supplier: Cincinnati Sub-Zero Products
Description: elastomers and the tempering or curing of silicone elastomers. They are also used to heat plastics to improve their shaping or thermosetting properties. Other areas of application include the drying and curing of coatings or fiber composites, as well as the sintering of PTFE, and the
- Application: Curing, Heat Treating
- Features: Other
-
Supplier: Cincinnati Sub-Zero Products
Description: provides the highest interior volume with the smallest footprint. Thanks to iE3 motors, improved insulation and the reliable door-sealing concept, the ovens operate with maximum energy efficiency. Our industrial ovens are equipped as standard with the digital SiMPAC® measurement and
- Temperature Range: 752 F
- Capacity: 8 to 284.99999999999994 cubic feet
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Guangdong Atmars Industry Co., Limited
Description: Inert gas oven is a new type of industrial-grade drying equipment, forming high-temperature hot air with uniform temperature that heats the inside of the box to ensure that the inside of the oven reaches the ideal temperature environment. The products are widely used in preheating,
- Temperature Range: 68 to 536 F
- Capacity: 22.601380652681897 cubic feet
- Application: Aging, Baking, Curing, Drying, Preheating, Quenching
- Heat Source: Electric / Resistance
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT Horizontal Air Recirculation Batch Ovens are ideal for achieving temperature uniformity in the work chamber. The recirculating fan is located at the rear of the oven behind a baffle. The fan draws air around and through the work load
- Temperature Range: 1,200 F
- Capacity: 12.499986631945372 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 450°F, 650°F, 850°F TRENT Vertical Air Recirculation Walk-In Ovens are similar in design to our horizontal series except that the air flows in from bottom to top. The recirculating fans are located at the top of the oven behind baffles. The fan draws air around and
- Temperature Range: 650 F
- Capacity: 576 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: RA and RF Cabinet Ovens The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL
- Temperature Range: 104 to 650 F
- Capacity: 19.499999999999996 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: and over the work load to the rear of the oven. Walk-In ovens are rugged steel construction with blanket type mineral wool insulation in the sides and top, block type insulation in the floor and come with insulated double hinged doors for easy access to the work chamber. TRENT
- Temperature Range: 650 F
- Capacity: 288 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1200°F / 649°C TRENT HTOF Vertical Air Recirculation Batch Ovens are provided with a recirculating fan located at the top of the oven behind a baffle. The fan draws air around and through the work load vertically with circulation from bottom to top. The air is then
- Temperature Range: 1,200 F
- Capacity: 11.999987166667557 cubic feet
- Application: Aging, Annealing, Baking, Brazing / Soldering, Curing, Drying, Firing / Sintering, Heat Treating, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 13.8 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: The Despatch LBB Forced convection benchtop oven features a combination of horizontal and vertical airflow that offers excellent temperature uniformity at a moderate price. It is recommended for a variety of laboratory and production applications including drying, curing, annealing and
- Temperature Range: 104 to 399.2 F
- Capacity: 18 cubic feet
- Atmosphere: Air / Oxidizing
- Application: Annealing, Curing, Drying
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 6.67 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Temperature Range: 2,350 F
- Capacity: 20 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Temperature Range: 2,350 F
- Capacity: 20.7 cubic feet
- Application: Aging, Annealing, Brazing / Soldering, Burn-off, Curing, Firing / Sintering, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Despatch - ITW EAE
Description: The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The
- Temperature Range: 104 to 500 F
- Capacity: 3.7 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: Economical oven delivers wide temperature and vacuum range at an affordable price Modular design allows easy attachment to Terra Stainless Steel Atmospheric Chambers Double-door design enhances flexibility, allows pass-through operations All stainless steel construction is suitable for
- Temperature Range: 50 to 300.2 F
- Capacity: 0.48 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Despatch - ITW EAE
Description: RA and RF Cabinet Ovens The RA/RF cabinet oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, ASTM testing, UL
- Temperature Range: 104 to 650 F
- Capacity: 4.2 cubic feet
- Application: Aging, Curing, Drying, Sterilizing
- Atmosphere: Air / Oxidizing
-
Supplier: Terra Universal, Inc.
Description: Heavy-duty construction allows efficient, high-temperature operation for heavy throughput Double doors facilitate easy pass-through operations Pre-heated gas manifold guarantees temperature uniformity during gas flow Door flanges hold circulating water for quick cooling during cycling operations
- Temperature Range: 572 to 662 F
- Capacity: 0.84 cubic feet
- Application: Aging, Annealing, Baking, Curing, Drying, Heat Treating, Preheating
- External: Bench / Cabinet
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Intek Corporation
Description: Maximum operating temperature of 450°F Welded structural steel frame Single door with gas charged dampers Two (2) 72" x 28" shelves
- Temperature Range: 450 F
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
- Application: Curing, Drying, Heat Treating
-
Supplier: International Thermal Systems LLC.
Description: Conveyor Ovens offer a variety of conveyance configurations. Conveyor Ovens can be used for a wide variety of heat processes including drying, curing, aging, annealing, stress relieving, bonding, tempering, preheating and forming. In either a horizontal or vertical
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Carbolite Gero Limited
Description: resistant to corrosion. Long-life high efficiency mineral insulated metal sheathed heating elements. Oven chamber incorporates adjustable ventilation and exhaust vent. Oven door is fitted with resilient woven glass fiber seal. Positive latch door closure provides effective thermal seal
- Temperature Range: 572 F
- Capacity: 7.7692245993594025 cubic feet
- Application: Aging, Curing, Drying, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: International Thermal Systems LLC.
Description: The NEW 7.10™ Pin Oven. In 7 seconds at 10 passes, the new 7.10™ Pin Oven thermally cross link the exterior coating on aluminum or steel beverage cans for base coat or decorating applications. The newly designed air delivery system in the 7.10™ Pin Oven reduces the chain passes
- Temperature Range: 415 F
- Heat Source: Combustion, Natural Gas, Oil, Propane
- Application: Curing
- Features: Other
-
Supplier: Wisconsin Oven Corporation
Description: Wisconsin Oven Corporation manufactures the highest quality conveyor ovens for processes such as tempering, annealing, curing, preheating, and drying, and many others in almost every industry. Belt Conveyor Applications Tempering Annealing Curing Preheating Drying Shrink
- Temperature Range: 120 to 1,400 F
- Atmosphere: Air / Oxidizing
- Application: Baking, Curing, Drying, Heat Treating, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Intek Corporation
Description: Standard Electric Convection Oven - 500 Degrees F Maximum operating temperature of 500ºF Welded structural steel frame 5 Hp Plug fan blower motor Single swinging door Exhaust blower Spring loaded safety latches
- Temperature Range: 932 F
- Atmosphere: Air / Oxidizing
- Application: Curing, Drying, Heat Treating
- Heat Source: Electric / Resistance
-
Supplier: Benko Products, Inc.
Description: Sahara Industrial Curing Ovens offer a range of sizes and heating arrangements to meet a variety of industrial curing applications. Benko Products' industrial ovens are never restricted to standard sizes or models. We prefer to custom build industrial ovens that
- Temperature Range: 500 to 800 F
- External: Bench / Cabinet
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Application: Curing
-
Supplier: Wisconsin Oven Corporation
Description: LEADERSHIP & INNOVATION from WISCONSIN OVEN Pre-Heat or Post-Bake with the same Oven ...more popular than all other brands combined. Wisconsin Oven is the first, and largest manufacturer of conveyor type print plate equipment. That means we have far more experience, a greater
- Atmosphere: Air / Oxidizing
- Application: Baking, Curing, Preheating
- External: Continuous (Convey, Shuttle)
- Heat Source: Electric / Resistance
-
Supplier: International Thermal Systems LLC.
Description: Curing Ovens cure parts, coatings, and adhesives. The function of a Curing Oven is to cure a part, coating, or adhesive. Depending upon the process and production requirements, a Batch or Conveyor configuration can be engineered. To meet both process and safety
- Temperature Range: 500 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
-
Supplier: Wisconsin Oven Corporation
Description: Application Our industrial composite curing ovens are used for curing a wide variety of composite material. They are commonly used in the aerospace and automotive industries. 70 Standard Sizes (Custom sizes to meet your specific composite curing needs are available) Gas
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance
- Application: Curing
Find Suppliers by Category Top
More Information Top
-
Ing. Investig. vol.30 issue1; Abstract: S0120-56092010000100016
Evaluating a tobacco - curing oven using a forced-convection heat exchanger USCO - MADR.
-
RAPD and SCAR markers linked to an introgressed gene conditioning resistance to Peronospora tabacina D.B. Adam. in tobacco. - Crop Science | HighBeam Research
The first objective of this work was to use bulked segregant analysis, F tests, and interval mapping to identify a set of RAPD markers linked to a gene contributing to blue mold resistance found in flue cured tobacco cultivar Ovens 62.
-
The efficiencies of firewood devices (Open-fire stoves, chulahs and heaters)
Surrounded by large tracts of forests, Indian civilization developed technologies like cookstoves, kilns for brick burning, tiles and pots and for lime making and tobacco curing , baking ovens and burning ghats all fuelled by firewood.
-
Human Ecology
Bright leaf tobacco is produced by a combination of specially bred varieties, soil and weather conditions, and cultivation practices, especially post-harvest handling, including flue-curing, which entails curing the tobacco in tobacco ovens at temperatures of around 100– 130°F over 5–10 …
-
http://repository.up.ac.za/bitstream/handle/2263/24179/00front.pdf?sequence=1
Leaf samples were taken for chemical analysis, 115 to 120 days after planting and the different treatments were harvested ·as they ripened physiologically and cured in a tobacco drying oven .
-
A follow-up study of mortality among the arseniasis patients exposed to indoor combustion of high arsenic coal in Southwest Guizhou Autonomous Prefecture, China
do Xue- curing fresh tobacco leaves in special ovens .
-
ENVIRONMENTAL CARCINOGENESIS IN MAN AND ANIMALS
smoking and roasting of foodstuffs (meats, fish, coffee, etc.) dust from abraded automobile, tires, coke ovens , smudge pots, curing of tobacco , charcoal broiling of meats and fish, printing, metal foundry, soot burning, charring of liquor casks, cosmetics, charcoal and turpentine making, lac …
-
The Rise and Fall of Flue-Cured Tobacco in the Copán Valley and Its Environmental and Social Consequences
Flue- curing of Bright leaf tobacco is in tobacco ovens at temperatures of around 100–130◦ F over 5–10 days, depending on ambient conditions.
-
Development and Sustainability
A number of activities such as procuring Tendu leaves, cutting leaves to specific sizes, filling with tobacco , rolling and tying with yarns and curing in oven , and selling make up the major functions in the industry.
-
Studies on thermophilic fungi associated with the spoilage of flue-cured tobacco leaves during storage
Flue- cured tobacco leaves were shredded in a waring blendor, oven -dried (80 ~ .
Indicates content that may require registration and/or purchase.