-
Supplier: Interstate Plastics, Inc.
Description: Torlon 4301 exhibits excellent wear resistance in bearing grades and is able to endure harsh thermal, chemical and stress conditions. Due to its versatile performance capabilities and proven use in a broad range of applications, torlon 4301 is a reliable choice.
- Overall Thickness: 0.25 to 1 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Chemical System: Polyamide-imide
-
Supplier: Interstate Plastics, Inc.
Description: Torlon is the highest performing, melt processable plastic. It has superior resistance to elevated temperatures. It is capable of performing under severe stress conditions at continuous temperatures to 500°f (260°c). Parts machined from torlon stock shapes provide greater compressive
- Overall Thickness: 0.187 to 1 inch
- Form / Shape: Film / Sheet
- Industry: General Industrial
- Chemical System: Polyamide-imide
-
Supplier: Interstate Plastics, Inc.
Description: Torlon 4301 exhibits excellent wear resistance in bearing grades and is able to endure harsh thermal, chemical and stress conditions. Due to its versatile performance capabilities and proven use in a broad range of applications, torlon 4301 is a reliable choice.
- Overall Width / O.D.: 0.25 to 2 inch
- Industry: General Industrial
- Form / Shape: Hollow / Tubular Stock, Rod / Round Stock
- Chemical System: Polyamide / Nylon
-
-
Supplier: Interstate Plastics, Inc.
Description: Torlon is the highest performing, melt processable plastic. It has superior resistance to elevated temperatures. It is capable of performing under severe stress conditions at continuous temperatures to 500°f (260°c). Parts machined from torlon stock shapes provide greater compressive
- Overall Width / O.D.: 0.25 to 2 inch
- Industry: General Industrial
- Chemical System: Polyamide-imide
- Form / Shape: Rod / Round Stock
-
Supplier: Pexco
Description: composite substructures. EnduroSharp® Torlon® Scraper Blades (TSB) are shipped 10 parts per box.
- Shape: Chamfer Tip Mill
- Application: Shearing / Cutting
-
Supplier: Pexco
Description: EnduroSharp® Torlon® Adhesive Cutter Adapter is used with the pneumatic “Surface Preparation Tool” in combination with the TACA tools. EnduroSharp® Torlon® Adhesive Cutter Adapter is shipped per unit.
-
Supplier: Pexco
Description: EnduroSharp® Torlon® Adhesive Reamer (TAR) tools are non-metallic, multi-fluted, straight-walled reamers. They are used to remove non-metallic debris such as cured sealants and adhesives from fastener and bushing holes in metallic or composite structures without damaging the structures.
- Shape: Circular
- Application: Shearing / Cutting
-
Supplier: Pexco
Description: EnduroSharp® Torlon® Gap Blades (TGB) inserts, available in five widths and three depths per width, are designed for use with an ergonomically-designed handle sold separately or as part of a kit. The gap blades provide aerospace maintenance professionals precise depth specific, incremental
- Application: Shearing / Cutting
-
Supplier: TriStar Plastics Corp.
Description: High-temperature resistance Chemical resistance FDA compliance
- Overall Thickness: 0.1875 to 1 inch
- Filler: Carbon / Graphite
- Industry: Electronics, General Industrial
- Form / Shape: Film / Sheet, Flat / Bar Stock, Rod / Round Stock
-
Supplier: Port Plastics, Inc.
Description: searches as “torlon 5530”. Machining Torlon requires experience. One of the distinctive characteristics of this glass filled PAI is improved machinability when compared to other PAI compression molded materials. Micro machining with fewer burs left behind than competitive materials is
- Filler: Fiber Glass
- Chemical System: Polyamide-imide (PAI)
- Type: Thermoplastic
-
Supplier: Port Plastics, Inc.
Description: Semitron® ESd 520 HR PAI uses Solvay Torlon® PAI polyamide-imide resin as a base resin. PAI offers PAI greater compressive strength and higher impact resistance than most advanced engineering plastics. High creep resistance and an extremely low coefficient of linear thermal expansion (CLTE)
- Features: Anti-static
- Chemical System: Polyamide-imide (PAI)
- Type: Thermoplastic
-
Supplier: Total Plastics, Inc.
Description: DURATRON ® T4503 PAI DURATRON ® T4501 PAI DURATRON ® T4435 PAI DURATRON ® T5530 PAI DURATRON ® T4275 PAI DURATRON ® T7503 PAI Available Sizes TORLON 4301 (Bearing Grade) PLATE Plate Sizes: 12" x 12" (Minimum), 12" x 48" --Thicknesses-- 1/4" 3/8" 1/2" 5/8" 3/4" 1" TORLON 4201
- Use Temperature: 500 F
- Chemical System: Polyamide-imide
-
Supplier: Ensinger North America
Description: The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530”. This high
- Deflection Temperature (@ 264 psi, 1.8 MPa): 526 F
- Coeff. of Thermal Expansion (CTE): 16.2 µin/in-F
- Tensile Strength (Break): 24,000 psi
- Tensile Modulus: 1,200 ksi
-
Supplier: Hi-Tech Seals, Inc.
Description: Hydraulic Fracturing balls are available in high pressure and highly chemical resistant materials such as G-10, Ertalyte® PET-P, Torlon® PAI, phenolic and glass reinforced nylon PA. Available in sizes ranging from 5/16" to 3- ½".
- Features: Plastic, Specialty / Other
-
Supplier: PTB Sales, Inc.
Description: Let us know if you need Torlon vanes. If the requested voltage is not in stock then we will purchase a new motor and split the cost with you. They run on various vacuum pump oils. We also offer repair service.
-
Supplier: Ensinger, Inc.
Description: The addition of 30% carbon fibers to Solvay Torlon® plastic is what gives TECAPAI CM XP730 black compression molded polyamide-imide its excellent combination of physical properties. It is Ensinger's version of a product commonly referred to in web searches as “torlon 7530”. This high
- Tensile Strength (Break): 24,000 psi
- Tensile Modulus: 1,200 to 1,300 ksi
- Elongation: 4 %
- Deflection Temperature (264 psi, 1.8 MPa): 526 F
-
Supplier: NationSkander California Corporation
Description: High quality ABEC-7 Flanged Bearing that fits Midwest Dental handpiece.This bearing is closed from one side, bearing is Stainless Steel with 7 solid SI3N4 Ceramic Balls, , Bearing is made of Stainless Steel and has Solid Ceramic balls (SI3N4). Cage is made of Torlon for lowest fricion,long
-
Supplier: Minnesota Rubber & Plastics
Description: As a manufacturer of high-precision thermoplastic components and assemblies, Minnesota Rubber and Plastics specializes in finding solutions to tough applications using high performance resins such as Torlon and PEEK. We offer a wide range of technical services and production capabilities for
-
Supplier: Ensinger North America
Description: TECAPAI CM XP403 green is a compression molded Torlon® plastic material that is unreinforced and delivers an excellent combination of physical properties. Made from Solvay Torlon® powder, this PAI material offers excellent ductility and toughness as well as good strength and stiffness
- Deflection Temperature (@ 264 psi, 1.8 MPa): 494 F
- Coeff. of Thermal Expansion (CTE): 21.5 µin/in-F
- Tensile Strength (Break): 17,700 psi
- Tensile Modulus: 537 ksi
-
Supplier: NationSkander California Corporation
Description: Solid Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest fricion and highest speed. Item: Midwest Handpiece Dental Ball Bearing Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: Si3N4 Solid Ceramic Balls
-
Supplier: NationSkander California Corporation
Description: Ceramic balls Si3N4 (Silicon Nitride), the cage is made of Torlon for lowest friction and highest speed. Item: High Speed Ball Bearing Type: Deep groove ball bearings Bearings: Stainless Steel Quality: ABEC-7 Closures: One Metal Shield Balls: Si3N4 Solid Ceramic Balls retainer: Torlon
-
Supplier: Trelleborg Sealing Solutions Americas
Description: As a manufacturer of high-precision thermoplastic components and assemblies, Minnesota Rubber and Plastics specializes in finding solutions to tough applications using high performance resins such as Torlon and PEEK. We offer a wide range of technical services and production capabilities for
- Industry: Automotive, Food and Beverage, Medical
- Features: East Asia / Pacific Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, United States Only
- Supplier Capability: Insert Molding / Overmolding
- Molding Type: Thermoplastic Injection Molding
-
Supplier: Ensinger, Inc.
Description: TECAPAI CM XP403 green is a compression molded Torlon® plastic material that is unreinforced and delivers an excellent combination of physical properties. Made from Solvay Torlon® powder, this PAI material offers excellent ductility and toughness as well as good strength and stiffness
- Tensile Strength (Break): 17,700 psi
- Tensile Modulus: 537 to 567 ksi
- Elongation: 6.4 %
- Deflection Temperature (264 psi, 1.8 MPa): 494 F
-
Supplier: NationSkander California Corporation
Description: (SI3N4). Cage is made of Torlon for lowest fricion, long life and highest speeds. We guarantee our bearings and your staisfaction or your money back with no questions asked (please read our feedback). Item: Midwest Dental handpiece Ball Bearings Type: Deep groove ball bearings Bearings:
-
Supplier: Ensinger North America
Description: "torlon 5530". Machining Torlon requires experience. One of the distinctive characteristics of this glass filled PAI is improved machinability when compared to other PAI compression molded materials. Micro machining with fewer burs left behind than competitive materials is possible.
- Deflection Temperature (@ 264 psi, 1.8 MPa): 515 F
- Coeff. of Thermal Expansion (CTE): 17.599999999999998 µin/in-F
- Tensile Strength (Break): 16,700 psi
- Tensile Modulus: 900 ksi
-
Supplier: Ensinger North America
Description: Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon® material from which this bearing grade polyamide-imide is made, and it can be considered as
- Deflection Temperature (@ 264 psi, 1.8 MPa): 500 F
- Coeff. of Thermal Expansion (CTE): 19.400000000000002 µin/in-F
- Tensile Strength (Break): 9,300 to 9,000 psi
- Tensile Modulus: 580 ksi
-
Supplier: Ensinger, Inc.
Description: Proprietary additives are what makes TECAPAI CM XP440 black-green compression molded PAI plastic an excellent choice as a bearing and seal material. Solvay Specialty Polymers provides the Torlon® material from which this bearing grade polyamide-imide is made, and it can be considered as
- Tensile Strength (Break): 9,300 psi
- Tensile Modulus: 580 ksi
- Elongation: 3.1 %
- Deflection Temperature (264 psi, 1.8 MPa): 500 F
-
Supplier: Ensinger, Inc.
Description: "torlon 5530". Machining Torlon requires experience. One of the distinctive characteristics of this glass filled PAI is improved machinability when compared to other PAI compression molded materials. Micro machining with fewer burs left behind than competitive materials is possible.
- Tensile Strength (Break): 16,700 psi
- Tensile Modulus: 890 to 900 ksi
- Elongation: 3.2 %
- Deflection Temperature (264 psi, 1.8 MPa): 515 F
-
Supplier: MAXPRO Technologies, Inc.
Description: a two-piece stem design. Ball seats are made of Torlon material providing excellent sealing capabilities with low handle operating torque. Re-torqueable seat glands provide longer valve life and dependability. Standard valves are supplied with Viton O-Rings rated to 300°F.
- Valve Size: 0.125 inch
- Pressure Rating: 20,000 psi
- Number of Ports: 2
- Flow (Cv): 2.7
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: and Torlon ®.
- Bore Size: 0.0469 to 0.125 inch
- Outside Diameter: 0.1875 to 0.5 inch
- Overall Width: 0.0937 to 0.1562 inch
- Dynamic Radial Load: 16 to 66 lbs
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: and Torlon ®.
- Bore Size: 0.04 to 0.3125 inch
- Outside Diameter: 0.125 to 0.5 inch
- Overall Width: 0.0469 to 0.1562 inch
- Dynamic Radial Load: 9 to 93 lbs
-
Supplier: International Plastics LLC
Description: PEEK, and Torlon parts. We are also one of the very few molders to successfully mold micro PEEK and Torlon parts. As injection molding technology has advanced International Plastics has been at the forefront of the technology. We have been the test molder for a number of materials to
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Low Volume Production (Short Runs), Micro Molding, Packaging / Shipping, Prototype / Market Entry Molding, Reel to Reel Molding, Tool / Mold Making
- Features: Bonding, Midwest US Only, North America, United States Only
- Molding Type: Film Insert Molding (FIM), Thermoplastic Injection Molding, Thermoset Injection Molding
-
Supplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: and Torlon ®.
- Bore Size: 0.0469 to 0.5 inch
- Outside Diameter: 0.1562 to 1.125 inch
- Overall Width: 0.0937 to 0.3125 inch
- Dynamic Radial Load: 16 to 684 lbs
-
Ball Bearings - Miniature Inch Series - Extended Inner Ring, Radial, Shielded, Unflanged and FlangedSupplier: New Hampshire Ball Bearings, Inc. (NHBB)
Description: and Torlon ®.
- Bore Size: 0.0469 to 0.3125 inch
- Outside Diameter: 0.1562 to 0.625 inch
- Overall Width: 0.0397 to 0.196 inch
- Dynamic Radial Load: 16 to 159 lbs
-
Supplier: Hartford Technologies, Inc.
Description: Teflon (PTFE), Nylon (PA) and Acetal (POM). Furthermore, engineered plastics such as Aurum, PEEK and Torlon are available for high load, high heat applications. Applications: Health and beauty aids (HBA) Ball floats Consumer goods Contact Hartford for applications assistance with your next
- Diameter / OD: 0.0005 to 0.015 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Fluoropolymer (PTFE / PVDF), Plastic, Polyamide, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other
- Applications: Float / Level Sensing, Medical / Biotech
Find Suppliers by Category Top
Featured Products Top
-
In the world of advanced plastics manufacturing, Design for Manufacturing (DFM) has become a cornerstone of efficiency, precision, and innovation. For companies producing mission-critical components, especially those using high-performance polymers like PEEK, Torlon®, Ryton®, FEP, PFA, and Ultem®, DFM ensures that each part is engineered for both functionality and manufacturability. (read more)
Browse Plastic Molding Services Datasheets for Pexco -
, including Torlon® (PAI), PEEK, Ryton® (PPS), Ultem® (PEI), PTFE compounds, nylon (PA), acetal (POM), elastomers, and hybrid metal-polymer constructions. These advanced materials provide combinations of heat resistance, flame retardance/resistance, chemical compatibility, low friction (read more)
Browse Uncategorized Products Datasheets for Pexco -
. Our engineers are experts in working with advanced polymers, including: Rulon® PTFE (Polytetrafluoroethylene) Torlon® PAI (Polyamide (read more)
Browse Uncategorized Products Datasheets for Pexco
More Information Top
-
The REgolith X-ray Imaging Spectrometer flight model : structural design, analysis, and testing
85 4-1 Torlon standoff after being tested on the Instron pull-out test.
-
Plastics
Polyamide imide Amoco, Torlon .
-
Engineering Plastics Handbook > Polyamide-imide (PAI)
…1960s [4, 5] at Standard Oil of Indiana (Amoco)[1] and branded under the Torlon ® trademark.
-
Plastics
Polyamide imide Amoco, Torlon .
-
Study of neutron-induced background and its effect on the search of 0νββ decay in 124Sn
…different cryogenic support structures studied, Teflon is found to be preferable compared to Torlon as there is…
-
Thermal Properties of Solids at Room and Cryogenic Temperatures
181 8.5.2 Measurement of the Thermal Conductivity of Torlon in the 0.08–300 K Temperature…
-
Polyimides
Polyether-imides (Ultem®), polyamide-imides (e.g., Torlon ®) and “pure” polyimides (e.g., Vespel) are dominating…
-
Low magnetic susceptibility materials and applications in magnetic gradiometry
In particular, we present the favourable magnetic properties of the advanced engineering plastic Torlon . .
-
Ram/Wake and Surface Layer Effects on DC Electric Field Measurements in LEO
The spheres are mounted on Torlon cylinders, which extend outboard of the spheres by some 20 cm…
-
Physical diagnostics of cartilage degeneration
…within a body by an inner core (B) pressing it against a plastic ( torlon ) sheath (C), then…
Indicates content that may require registration and/or purchase.