Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Littelfuse, Inc.
Description: The LCSC10T12 is a toroidal current sensor for use with the DCSA Series current transducer. See datasheet for operation details.
- Operating Temperature: -40 to 140 F
-
Supplier: Newark, An Avnet Company
Description: TOROID CURRENT SENSOR, 85A, 50MM; Sensor Output:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:-; Accuracy %:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: TOROIDAL CURRENT SENSOR, LCSC SERIES, REMOTE MONITORING, 50 AMP, 20-100 HZ, FOR USE WITH THE DCSA SERIES CURRENT TRANSDUCER. FREE 2 YEAR RADWELL WARRANTY
- Measuring Range: 50 amps
-
-
Supplier: Airotronics
Description: The CS is an over or under current sensing control. Toroidal sensing means no break in the power wiring. The combination of the over current LED, current adjustment, and percentage trip adjustment provides easy and accurate setting. CS can handle loads up to 20 amps with
- Measuring Range: 0.5 to 20 amps
- Input Voltage: 12 to 230 volts
- Accuracy: 5 %FS
- Operating Temperature: -13 to 149 F
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current,
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: Amgis Toroidal Power Products, LLC
Description: current transformer. The conductor carrying the current to be measured is the “one turn primary.” Applications of current transformers and current sensors include: • Metering • Coupling Analog to Digital Circuits • Sensing Overload Current • Ground fault
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors Indoor/Toroidal .3VA 1200:5, Accuracy 10%
-
Supplier: Emerson Automation Solutions – Rosemount
Description: around them is not complete. To complete the circuit, carbon steel contact rings on either side of the toroids couple the ionic current induced in the sample to an electronic current that travels through a wire around the outside of the toroids. The sensor is available with
- Conductivity Range: 500 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 1 to 2 inch
- Maximum Length: 8.4 to 26.6 inch
- Operating Temperature: 41 to 360 F
-
Supplier: Emerson Automation Solutions – Rosemount
Description: toroids and not around them, the circuit is not complete. To complete the circuit, a metal contact ring on either side of the toroids couples the ionic current in the sample to an electronic current that passes through a metal frame enclosing the toroids. The Model 242 sensor is
- Conductivity Range: 100 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 1 to 4 inch
- Mounting Options: Flow Thru (Pipeline)
-
Supplier: Emerson Automation Solutions – Rosemount
Description: FLOW THROUGH DESIGN is ideal for applications where protrusion of the sensor into the piping is undesirable. AVAILABLE IN FOUR LINE SIZES with Tri-Clamp® fittings. WETTED PLASTICS AND ELASTOMERS COMPLIANT WITH 21CFR177. The Model 245 is a flow-through toroidal (inductive) conductivity
- Conductivity Range: 100 to 2,000,000 MicroSiemens/cm
- Maximum Diameter / Width: 3.5 inch
- Maximum Length: 7.5 inch
- Operating Temperature: 32 to 250 F
-
Supplier: OMEGA Engineering, Inc.
Description: Toroidal sensor is available in Noryl to ensure that sensor-wetted materials are chemically resistant to process chemicals. The sensor material is non-conductive, thereby isolating the sensor from electrical noise and ground loops that can influence the integrity
- Accuracy: 0.5 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, Other
-
Supplier: Analytical Technology, Inc.
Description: well suited for aggressive chemical processes, water application that coat or foul traditional sensors, and plating bath operations where high current densities are present. The toroidal sensor is also referred to as an electrodeless conductivity sensor, or a 0E
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Analytical Technology, Inc.
Description: the process solution. Toroidal sensors are available in polypropylene and PEEK to ensure sensor wetted materials are chemically resistant to process chemicals. Sensor material is also non-conductive, thereby isolating the sensor from electrical noise and ground
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Description: non-contacting, toroidal sensor technology is immune to thin coatings and the contamination and calibration problems that direct contacting sensors are prone to. Integrated datalogging is available to validate performance. A USB memory stick is all that’s needed to extract data
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced current accurately
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: A.H. Systems Inc.
Description: The BCP-620 broadband current probe is a toroidal transformer used to measure RF current without directly connecting to the electrical conductor or cable under test. The conductor passing through the aperture of the current probe acts as a single turn primary of the
- Measuring Range: 200 amps
- Frequency Range: 10,000 to 500,000,000 Hz
- Current Type: AC Current
- Power Requirements: AC Powered
-
Supplier: Littelfuse, Inc.
Description: The TCSA Series is a loop-powered, linear output current transducer that provides an output that is directly proportional to the RMS AC current passing through the onboard toroid. The TCSA provides a 4 - 20mA output over a power supply range of 10 - 30VDC. Each unit is factory
- Response Time: 300,000 µs
- Operating Temperature: -22 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Description: ISO 17657-3:2005 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding current in resistance welding, and is applicable for both
-
Supplier: CSA Group
Description: ISO 17657-3:2005 specifies current sensing coils of the toroidal-coil type as a current sensor for welding current meters or a welding current measuring system used to monitor the welding current in resistance welding, and is applicable for both
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current,
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CLOSED TOROID A TYPE, FOR VIGIPACT AND VIGILHOM, PA50, INNER DIAMETER 50 MM, RATED CURRENT 85 A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acromag, Inc.
Description: common mode voltages. The uB32 model conditions and converts a DC process current field input signal to a scaled 0-5Vor ±5V output. To convert AC current signals, Acromag offers the model 5020-350 toroid sensor which provides a 0 to 11.17mA output. For interfacing two-wire
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: DC Current Input
-
Supplier: OMEGA Engineering, Inc.
Description: are fixed in place by the sensor jacket material. The drive coil is used to induce a current in the process solution. The second sensing coil is used to measure the current in the process solution; the magnitude of this current is proportional to the conductivity of the
- Conductivity / Dissolved Solids Range: 10,000 to 1,000,000 µS/cm
- Resistivity Range: 10,000 kohm-cm
- Control Relays: 2
- Process Media Temperature: 32 to 266 F
-
Supplier: ABB Measurement & Analytics
Description: transmitter is compatible with ABB's full range of conductivity sensors. Automatic temperature sensor recognition for both 2- and 3-wire RTD inputs for common inputs such as Pt100, Pt1000 and 3K Balco is included as standard. Data Transmitter options for all sensor types —
- Conductivity / Dissolved Solids Range: 0 to 2,000,000 µS/cm
- Conductivity Accuracy: 0.001 to 1 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current Output
-
Supplier: Emerson Automation Solutions – Rosemount
Description: The Model 5081 family of transmitters can be used to measure pH, ORP, conductivity (using either contacting or toroidal sensors), resistivity, oxygen (ppm and ppb level), free chlorine, total chlorine, and ozone in a variety of process liquids. Choice of communication protocol: HART®
- pH Range: 0 to 14 pH
- ORP / Redox Range: -1,399.9999999999998 to 1,399.9999999999998 millivolts
- Accuracy: 1 millivolts
- Operating Temperature: -4 to 149 F
-
Description: non-contacting, toroidal sensor technology is immune to thin coatings and the contamination and calibration problems that direct contacting sensors are prone to. Integrated datalogging is available to validate performance. A USB memory stick is all that’s needed to extract data
- Number of Inputs: 2 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: SWAN Analytical USA, INC.
Description: %). Connections for an inductive (toroidal) conductivity sensor with built-in Pt1000 temperature probe (Swansensor Inducon1000) and for a digital SWAN sample flow meter. Temperature compensation with selectable coefficient or non-linear function for natural waters according to EN
- Operating Temperature: 14 to 122 F
- Electrical Output: Analog Current Output
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: SWAN Analytical USA, INC.
Description: For the measurement of specific conductivity concentrations (for NaCl, NaOH and acids in %), salinity (as NaCl in %) and total dissolved solids (TDS as NaCl in %). Connections for an inductive (toroidal) condutivity sensor with built-in Pt1000 temperature probe (Swansensor Inducon1000)
- Conductivity / Dissolved Solids Range: 0 to 2,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 482 F
-
Supplier: Acromag, Inc.
Description: can also interface AC current signals with the model 5020-350 toroid sensor producing a 0 to 11.17mA input. Bluetooth® wireless technology versions enable configuration using a smart phone or tablet. Acromag’s Agility™ app, available for Android™ and iOS® mobile devices, helps you vary
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 176 F
- Isolation: Channel-to-Channel Isolation
- Features: Current-to-Voltage Converter, DC Current Input
Find Suppliers by Category Top
Featured Products Top
-
, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Transformers Datasheets for Triad Magnetics -
, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics
Conduct Research Top
-
Calibrating Toroidal Conductivity Sensors
A toroidal conductivity sensor consists of two wire wound toroids encased in a plastic body. When an alternating voltage is applied to one of the toroids, it induces an ionic current in the solution surrounding the sensor. The ionic current, in turn, induces an electronic current in the second
-
Conductivity Measurement: Critical for Clean-In-Place Systems
and are often called toroidal because they use toroidal transformers isolated from the process. One toroid acts as a transmitter and the other as a receiver. The transmitter toroid produces an electric current in the process solution that induces a voltage in the receiver toroid. The strength
More Information Top
-
Interventional device visualization with toroidal transceiver and optically coupled current sensor for radiofrequency safety monitoring
A photonically powered optically coupled toroidal current sensor for monitoring induced RF currents was built, calibrated, and tested using an independent image‐based current estimation method.
-
2013 Index IEEE Transactions on Magnetics Vol. 49
Neel Effect Toroidal Current Sensor ; TMAG Jan. 2013 81-84 Vu Xuan, H., Lahaye, D., Polinder, H., and Ferreira, J. A., .
-
2013 Index IEEE Transactions on Cybernetics Vol. 43
Neel Effect Toroidal Current Sensor ; TMAG Jan. 2013 81-84 Vukadinovic, N., see Neige, J., TMAG March 2013 1005-1008 .
-
HF Characterization and Non-Linear Modeling of a Gapped Toroidal Magnetic Structure
The modeling procedure for a gapped toroidal current sensor that is presented herein demonstrates high accuracy for both the winding impedance and the trans-impedance gain.
-
HF Characterization and Nonlinear Modeling of a Gapped Toroidal Magnetic Structure
The modeling procedure for a gapped toroidal current sensor that is presented herein demonstrates high accuracy for both the winding impedance and the trans-impedance gain.
-
Interventional device visualization with toroidal transceiver and optically coupled current sensor for radiofrequency safety monitoring.
A photonically powered optically coupled toroidal current sensor for monitoring induced RF currents was built, calibrated, and tested using an independent image-based current estimation method.
-
QP Toolbox
Bicron's EX9PA050 Toroidal Current Sensor is a printed circuit board mounted device that can operate over a range of 0 to 5 A or 47 to 400 Hz.
-
QP Toolbox
Bicron's model EX9PE101 Toroidal Current Sensor is a printed circuit board mounted device operating over the range of 0100Arms, 47400Hz.
Indicates content that may require registration and/or purchase.