Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 105.6 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 884.4 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 220.8 In-lbs
- Special Type: Battery Powered, Portable
-
-
Supplier: Mountz, Inc.
Description: as PLC. Ergonomics and safety for your employees. Reduces RMI (Repetitive Motion Injury) and CTS (Carpal Tunnel Syndrome) while boosting production. Provides smooth flexible range as the arm absorbs torque reactions from electric air screwdrivers, angle nut runners, pulse tools,
- Torque Measurement Range: 354 In-lbs
- Special Type: Battery Powered, Portable
-
Supplier: Dixon Automatic Tool, Inc.
Description: A torque and depth sensing control verifies when a fastener is properly driven during each driving cycle.Torque control settings range from 4 inch-lbs. (.5 Nm) to 120 inch-lbs. (13.5 Nm). Torque accuracy can be achieved in various ways depending on the torque requirement
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque, allowing the operator greater control over the tightening process.
- Torque Range: 1,998.52507374631 to 7,005.89970501475 Ft-lbs
- Rated Free Speed: 9 rpm
- Type: Fixed Drive, Nut Runner
- Style: Hand-Held Cylindrical
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-50RQ transducerized DC electric nutrunner features lever start operation and 1/4" hex drive. Transducerized DC electric torque and angle control Max torque range 50 lbf.in (5.6 N.m) 1/4" Hex drive for insert bits Right angle body style with Lever Start operation Brushless DC
- Torque Range: 0.442477876106195 to 4.12979351032448 Ft-lbs
- Rated Free Speed: 500 rpm
- Size: 1/4"
- Power: Electric
-
Supplier: ASG, Division of Jergens, Inc.
Description: Max. torque 265.5 lbf.in | 22.13 lbf.ft | 30 N.m Transducerized DC electric torque and angle control with brushless motor Sleek profile aluminum body
- Torque Range: 4.42477876106195 to 22.1238938053097 Ft-lbs
- Rated Free Speed: 702 rpm
- Size: 3/8"
- Power: Electric
-
Supplier: Norbar Torque Tools, Inc.
Description: PTM-72 tools use the same 'twin motor' handle as the PTM-52 but fitted with a durable 72mm gearbox to allow higher torque outputs. The 'twin motor' concept gives the benefit of high run-down speeds while adding very little to the size and weight of the tool. The integration of electronic
- Torque Range: 199.115044247788 to 995.575221238938 Ft-lbs
- Rated Free Speed: 105 rpm
- Size: 1"
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: and angle shut-off systems. The Auto Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before it automatically changes gear to apply the final torque.
- Torque Range: 648.967551622419 to 2,507.37463126844 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: and angle shut-off systems. The Auto Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before it automatically changes gear to apply the final torque.
- Torque Range: 1,991.15044247788 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: The ASG-CT2500 X-PAQ™ Controller is compatible with SD2500 Series transducerized DC electric screwdrivers and nutrunners. Used for applications requiring a torque range of 1-50 lbf.in (0.1 to 5.6 N.m). Not compatible with EH2 Series tools. Angle control with torque monitoring
- Electrical Input: 115 VAC, 230 VAC
- User Interface: Digital Front Panel
- Display Type: Digital Readouts
- Power: Electric
-
Supplier: Bluetools
Description: clutch, the nutrunner shuts off the instant the clutch reaches its adjustable preset torque. This action provides an accurate method of controlling torque without sacrificing tool speed. Fluctuating air pressure has little to no effect on torque as long as the tool receives
-
Supplier: ASG, Division of Jergens, Inc.
Description: The ASG-EH2-HT40-0000NNN X-PAQ™ Controller is compatible with EH2 Series transducerized DC electric screwdrivers and nutrunners. For applications requiring a torque range of 1 to 35 N.m. EH2 Series Controller equipped with CC-Link Torque and angle monitoring and I/O monitoring Built-in
- Electrical Input: 115 VAC, 230 VAC
- User Interface: Computer Interface, Digital Front Panel
- Display Type: Digital Readouts
- Power: Electric
-
Supplier: Bluetools
Description: angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque rates.
-
Supplier: Bluetools
Description: and angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque
-
Supplier: Bluetools
Description: and angle heads. Clecomatic nutrunners stall the instant the clutch reaches the adjustable preset torque, which controls torque without sacrificing tool speed. Stall-type pneumatic nutsetters can produce accurate torques, especially on applications with varying torque
-
Supplier: Utility Parts Central, Inc.
Description: have the torque (500ft.-lb.) to break free most rusty pole hardware. The HW1V Hydraulic Impact Wrench comes with a 3 position torque adjustment control and quick change access, to adjust the torque to suit the needs of each specific task. For instance, the torque can be
- Type: Impact Wrench
-
Supplier: Visumatic Industrial Products
Description: An automatic feed nut driver for large and small nuts delivers efficiency with your highest assurance against cross-threading. Designed to wipe out cross threads, our handheld automatic nut driver takes the worry out of nut fastening and increases productivity. The
- Power: Electric, Pneumatic
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 423 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 1.08333333333333 to 30.8333333333333 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
Find Suppliers by Category Top
Featured Products Top
-
manufacturing companies doing assembly work. Automatic feed nut and screwdriving systems Applications for clips, bolts, pins, and specialty fasteners All design, fabrication and quality control is done in-house Exhaustive, controlled testing is done on every (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
SureTork® "Bolt-Thru" ratcheting torque wrench can greatly improve any installation by ensuring that nuts are always properly torqued. Unlike other torque wrenches, the SureTork's® "Bolt-Thru" feature permits easy access to nuts on any threaded length. The Lowell (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
torque limit switches inside an enclosure. The controls were separate. Position feedback switches (auxiliary switches) and motor controls were later incorporated into the electric actuator enclosure. This marked an important milestone in the electric actuator industry, turning the actuator into an (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
. Portescap also provides customization of the motor’s electrical parameters and mechanical interface to meet specific application requirements. Battery-powered hand tools, especially those using 18V batteries, benefit immensely from the 40EC-Pro PT motor. This includes nut runners (read more)
Browse Brushless Motors Datasheets for Portescap -
Reversing control on both ends Twice as strong as a standard ratcheting box wrench Fluorescent orange sockets make the wrenches harder to lose, easier to find Bolt-thru design lets bolts pass entirely through sockets and arm head so nuts can be secured on any threaded length (read more)
Browse Wrenches Datasheets for Lowell Corporation -
high torque automatic screwdriver systems are designed for your part, with the best choice of: Driver Tool: Standard Pneumatic or DC Torque/Angle Control Nosepiece: Jaw or Fin-Jaw for tight access drive locations Achieve your productivity goals quickly with (read more)
Browse Screwdrivers (electric and pneumatic) Datasheets for Visumatic Industrial Products -
high torque automatic screwdriver systems are designed for your part, with the best choice of: Driver Tool: Standard Pneumatic or DC Torque/Angle Control Nosepiece: Jaw or Fin-Jaw for tight access drive locations Achieve your productivity goals quickly with (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
assurance. Delivering a process control approach that monitors torque and angle while eliminating bonus screws, our solutions boost product quality while reducing costly rework. Ergonomic benefits mean a better work environment for your team. Applying the proper equipment to take the torque (read more)
Browse Nut Runners and Nut Drivers Datasheets for Visumatic Industrial Products -
= 9/16″ & 3/4″, (3/4″ Hex also turns 5/8″ square nuts). This one 8" wrench does the work of many! It is twice as strong as a standard ratcheting box wrench and has reversing controls at both ends. When you carry our Red, White, and Blue 8D, it is (read more)
Browse Wrenches Datasheets for Lowell Corporation -
-Handed Fastener Threads: Uses and Comparison Fasteners are the nuts, bolts, screws, and other small components that keep (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
Conduct Research Top
-
Torque Sensor Application - Rotating Torque Monitoring System
Inline Rotary Torque Sensors / Transducers are normally used in line with rotating shafts or nut runners for feed back control. For optimum performance, it is recommended to utilize coupling in order to minimize extraneous load & moments due to misalignment. When selecting the torque sensor, make
More Information Top
-
A New Generation Cordless Electric Tooling
On the other hand, if torque monitoring or control is required, the tool system is usually referred to as a torque controlled nut runner .
-
Springer Handbook of Automation
… selection • Fastest machine cycle time in the industry • Standard slug squeeze process • Squeeze/squeeze III slug installation process • Vibratory insertion process for two-piece fasteners in high interference fit conditions • Torque - controlled nut runner • Lockbolt swage collar …
-
http://dspace.mit.edu/bitstream/handle/1721.1/30054/55626468-MIT.pdf?sequence=2
Another innovation, which significantly improved process repeatability, was the implementation of computer torque - controlled nut - runners .
-
Dictionary of Industrial Terms
Maintenance Nut Runner : A torque control fastener tightening tool that is usually powered by compressed air.
-
Quality Control and Tracing System of Automotive Airbag Flexible Assembly Line
Electric nut runner is used to control the torque value of the nuts.
-
Kunz GmbH Aircraft Equipment
Kunz UTS Universal Torque System UTS is a dual-spindle nut runner /setter system which provides computer- controlled torque up to 500 Nm.
-
Selecting the Proper Socket for Your Power Tool
Sleeve drive sockets - sleeve drive sockets are a hybrid of the impact and torque control socket and they are used for Pulse or Impulse nut runners - tools that have the speed of an impact wrench, but with torque control.
Indicates content that may require registration and/or purchase.