-
Supplier: Visumatic Industrial Products
Description: The VNPD nut driving system is robustly designed to repeatably feed and install nearly any nut. The included fastener transfer sensor verifies that the nut feeder delivered the nut to the tooling tip. Nut driver tooling tip designs can accommodate a wide variety of
- Drive Shape: Crowfoot, Tubenut
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line, Right-Angle
-
Supplier: Visumatic Industrial Products
Description: Multi-spindle screwdriver component package for automatic feed and simultaneous driving of multiple screws to rapidly increase productivity. An engineered multi-spindle screwdriving component designed and built for your business and unique application. Any number of spindles configured to drive
- Power: Electric, Pneumatic
- Style: Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
-
Supplier: Visumatic Industrial Products
Description: Heavy duty automatic nut driver package for machine builders repeatably feeds and accurately drives nuts for qualified joint control. Engineered with robotic applications in mind, the VNPM automatic nut driver system is the go-to choice for 6-axis and cartesian robot platforms.
- Style: Fixtured, Hand-Held Cylindrical
- Head Style: In-line
- Type: Nut Runner
- Power: Pneumatic
-
-
Supplier: ASG, Division of Jergens, Inc.
Description: hanger included as standard Flat head with blind gear for easier tightening operations 15 mm Hex drive Torque range 61.95 to 150.45 lbf.in (7 to 17 N.m) Ideal for minimal access tube nut applications such as pressurized pipes (i.e. gas ramps in hobs, refrigerator compressors, car
- Rated Free Speed: 300 rpm
- Operating Noise Level: 75 dB
- Type: Nut Runner
- Size: Other Size
-
Supplier: ASG, Division of Jergens, Inc.
Description: Manufactured with high quality materials High performance Reduced noise level Maximum reliability Reduced weight & dimensions Reversible & non-reversible models available Provide consistent tightening and maximum versatility in the presence of extremely soft joints Alternative output shafts
- Torque Range: 1.84365781710914 to 7.37463126843658 Ft-lbs
- Rated Free Speed: 580 to 2,500 rpm
- Style: Hand-Held Cylindrical
- Head Style: In-line
-
Supplier: Norbar Torque Tools, Inc.
Description: and angle shut-off systems. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque.
- Torque Range: 1,299.41002949853 to 4,424.77876106195 Ft-lbs
- Rated Free Speed: 12.5 rpm
- Type: Fixed Drive, Nut Runner
- Style: Hand-Held Cylindrical
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability Lightweight
- Torque Range: 60 Ft-lbs
- Rated Free Speed: 260 rpm
- Size: 1/2"
- Type: Fixed Drive, Nut Runner
-
Supplier: ASG, Division of Jergens, Inc.
Description: ASG-SD2500-10RP transducerized DC electric nutrunner features lever start operation and 1/4" square pin detent drive. Transducerized DC electric torque and angle control Max torque range 10 lbf.in (1.1 N.m) 1/4" Square Pin Detent drive Right angle body style with Lever Start operation
- Torque Range: 0.0737463126843658 to 0.811209439528024 Ft-lbs
- Rated Free Speed: 1,700 rpm
- Size: 1/4"
- Power: Electric
-
Supplier: Norbar Torque Tools, Inc.
Description: These 'Pneutorque' models share the same features as the 'Standard' series, but have a higher torque output for a given gearbox diameter. Two Speed Models offer all of the advantages of single speed versions but with the additional benefit of a run down speed five times greater than the final
- Torque Range: 1,991.15044247788 Ft-lbs
- Size: 1"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Based on the original Pneutorque, the 'Standard Series' range is a direct result of over 30 years of refinement and development necessary to keep pace with industry's requirements today. In use on many thousands of applications worldwide, Pneutorque Wrenches continue to represent the foundation of
- Torque Range: 9,992.62536873156 to 34,660.7669616519 Ft-lbs
- Rated Free Speed: 0.3 rpm
- Type: Fixed Drive, Nut Runner
- Style: Hand-Held Cylindrical
-
Supplier: ASG, Division of Jergens, Inc.
Description: reversible, delivering full torque for tightening operations as well as fastener removal. Oil-less motor requires less lubrication than standard nutrunners during operation. High precision, gold standard quality direct drive technology Tool hanger included as standard Flat head 14 mm Hex
- Torque Range: 16.9616519174041 Ft-lbs
- Rated Free Speed: 450 rpm
- Operating Noise Level: 80 dB
- Type: Nut Runner
-
Supplier: Norbar Torque Tools, Inc.
Description: Norbar's powered tool range. The Manual Two Speed gearbox allows the Pneutorque operator to run down a nut at 5 times normal operating speed before manually changing gear to apply the specified torque. This can considerably reduce the cycle time for each joint.
- Torque Range: 117.994100294985 to 501.474926253687 Ft-lbs
- Size: 3/4"
- Power: Electric
- Type: Fixed Drive, Nut Runner
-
Supplier: Utility Parts Central, Inc.
Description: For installing and tightening pole hardware Will work with 7/16" quick change chuck Accomodates bolts that extend up to 6" beyond the nut 9 1/2" long with adapter Nut sizes: 1',13/16',3/4',5/8
- Type: Nut Runner
-
Supplier: CS UNITEC
Description: Reversible torque wrench is ideal for turning valves, tightening, tapping, reaming, beveling and expanding. Features: Reversible Compact angle head allows access to confined spaces Worm gear drive provides high torque and reliability
- Torque Range: 554 Ft-lbs
- Rated Free Speed: 44 rpm
- Size: 3/4"
- Type: Fixed Drive, Nut Runner
-
Supplier: Weber Screwdriving Systems, Inc.
Description: For nuts and head-heavy fasteners The SEM variant is suitable for use with nuts, flanges and special nuts. Head-heavy screws can also be installed with the SEK variant. Both models use vacuum technology to reliably supply the fasteners and automatic feed systems. Reduced moving
- Torque Range: 0.3 to 60 Ft-lbs
- Rated Free Speed: 2,500 rpm
- Desired Adjustment Range: 0.0787402 to 0.9448824 inch
- Type: Adjustable Size Drive, Nut Driver, Nut Runner
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Dixon SD-2000 Series Blow-Fed Screw/Nut Driving Heads are available in four (4) basic head sizes with varying strokes to handle a wide range of customized driving applications. The Screw/Nut driving heads are compact in design, easily tooled, efficient, and maintenance free. Each
- Torque Range: 0.166666666666667 to 2.91666666666667 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Dixon Automatic Tool, Inc.
Description: The Model SD-111 Screw/Nut Driver is available with 2 in. (51 mm), 3 in. (76mm), 4 in. (102mm), and 5 in. (127mm) head strokes.This Screw/Nut Driver can be furnished with a range of driving speeds and torque capacities using either DC electric or pneumatic motors. A
- Torque Range: 0.333333333333333 to 10 Ft-lbs
- Type: Adjustable Size Drive, Nut Runner
- Power: Electric, Pneumatic
- Style: Fixtured
-
Supplier: Design Tool, Inc.
Description: Design Tool Inc. offers nut driving systems to install hex or flange nuts onto components as a standalone station or fully integrated into the assembly line process. The nuts can be fed in either a cast aluminum or stainless steel bowl, depending upon the customer requirement.
- Power: Electric
- Head Style: In-line
- Type: Nut Runner
Find Suppliers by Category Top
Featured Products Top
-
. Portescap also provides customization of the motor’s electrical parameters and mechanical interface to meet specific application requirements. Battery-powered hand tools, especially those using 18V batteries, benefit immensely from the 40EC-Pro PT motor. This includes nut runners (read more)
Browse Brushless Motors Datasheets for Portescap -
application for fully automated assembly with an aggressive throughput requirement. The end user had a legacy product that required automatically feeding and driving, one per cycle, a #8-18 x 1/2” long cross-recess drive pan head screw tightened at 15-20 in/lbs torque to assemble an electrical (read more)
Browse Robots Datasheets for Visumatic Industrial Products
More Information Top
-
CR4 - Thread: Pneumatic nut runners Vs Electrical nut runners
- pneumatic nut runners do not allows tightening strategies (as torque -angle or yield limit tightening) and the more complex are the joints the more complex have to be the approaches, the general evolution is toward complex strategies all over the world.
-
ESDU 14001 - Applying, measuring and maintaining pretension in steel bolts
Break-back wrenches, in which the drive is disengaged at a pre-set torque value thereby limiting the maximum torque that can be applied. Pneumatic nut runners , in which the torque setting is achieved by a screw adjustment that controls the spring in the clutch mechanism.
-
Improvements in remote equipment torquing and fastening
of a nut runner . The next mode is low torque O s seen in a nut/bolt driver), which is limited to the motor torque output.
-
Redesign of an Exhaust Manifold Outlet Fastener Using Robust Design Techniques
Nut runner tool speed was set to extreme operational limits of 300 and 600 rpm. Figure 3 HiSiMo Test Block 3 Torque levels were set to minimum specification levels for material under …
-
Oil hydraulic system
Because of the rolling contact, the tribological stress in comparison with the sliding contact of the steep threaded motor cools so that the insert is possible at limiting of the contact pressure by … … 220) bar) and higher torques can be reached in … Large torques and/or large pivoting angles must be transmitted, form the as threaded spindle shaped piston rod and that on the cylinder housing supported threaded nut a further rolling screwing joint.
-
Oil hydraulic system
Because of the rolling contact, the tribological stress in comparison with the sliding contact of the steep threaded motor cools so that the insert is possible at limiting of the contact pressure by … … 220) bar) and higher torques can be reached in … MüssengrosseDrehmomenteund / odergrosseSchwenkwinkelübertragenwerden, bildendie shaped piston rod as threaded spindle and that on the cylinder housing supported threaded nut a further rolling screwing joint.
Indicates content that may require registration and/or purchase.