Products/Services for Torque O Meter Torque Wrenches

  •  
    Torque Wrenches - (134 companies)
    Torque wrenches are precision hand tools that are used to apply a specific amount of torque to a fastener. These adjustable-torque tools are primarily used to prevent over or under tightening of fasteners. Both over and under tightened...
  • Force and Torque Instruments-Image
    Force and Torque Instruments - (303 companies)
    Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force...
  • Torque Sensors-Image
    Torque Sensors - (204 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
  • Wrenches-Image
    Wrenches - (482 companies)
    Wrenches, also known as spanners, are hand-held tools designed to provide a mechanical advantage in applying torque for turning bolts, nuts, and other wrench-friendly objects. Wrench is a standard term, whereas spanner refers to a specialized wrench...
  •  
    Torque Multipliers - (18 companies)
    ...as the increased force exerts significant pressure on the tooling and workpiece, which could cause failure. They are preferred over impact wrenches when air compressors cannot be powered due to insufficient power supply. Specifications. Input torque: the amount...
  •  
    Six-axis Force and Torque Sensors - (18 companies)
    Six-axis force and torque sensors measure the full six components of force and torque: vertical, lateral, and longitudinal forces as well as camber, steer, and torque movements. Six-axis force and torque sensors provide electrical outputs as analog...
  •  
    Impact Wrenches - (76 companies)
    Impact wrenches are socket wrench power tools which apply a high amount of torque to tighten or loosen fasteners. Impact wrenches use stored rotational kinetic energy to deliver a large amount of torque but over a fraction of a rotation...
  •  
    Screws - (1401 companies)
    The external threads on the screw can either mate with an internally threaded nut or hole, or cut its way into a soft material. Screws are inserted via torque applied--in a clockwise manner--to the head with a screw drive. Since the terms "bolt" and "screw...
  •  
    Torque Limiters and Slip Clutches - (183 companies)
    Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. Torque limiters and slip clutches automatically slip or disengage the clutch at a predetermined torque. They are generally used to protect...
  •  
    O-rings - (749 companies)
    O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire