Products/Services for Torque Spec 4-40 Screws

  • Screws-Image
    Screws - (1401 companies)
    ...torque applied--in a clockwise manner--to the head with a screw drive. Since the terms "bolt" and "screw" were in use before the advent of easily-produced helix fasteners, they are often synonymous. However, several standards bodies have attempted...
  • Shoulder Screws-Image
    Shoulder Screws - (100 companies)
    ...surface, as well as a drive mechanism (slotted, hex, etc.) so the screw can have torque applied for its installation. The shoulder is the smooth, middle section of the screw which contains the lateral movement of the workpieces. The threaded section...
  • Bolts-Image
    Bolts - (1301 companies)
    ...being turned during assembly, but are positioned or released by torqueing a nut. Screws are externally threaded fasteners that can be inserted into pretapped holes or can perforate a material and create their own internal threads. Screws are fastened...
  • Posts, Spacers, and Standoffs-Image
    Posts, Spacers, and Standoffs - (517 companies)
    ...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety...
  • Nuts-Image
    Nuts - (1361 companies)
    ...of torque--can be used to secure nuts in position. Lock washers are another option for maintaining a nut's place on a bolt. Adhesive thread lockers may be suitable as well. Materials. Nuts are commonly made of metal, but other options are available. Aluminum...
  •  
    Torque Sensors - (204 companies)
    Torque sensors, gauges, instruments, and switches are used to measure torque in a variety of applications. Torque sensors and torque instruments are used to measure torque in a variety of applications. Torque sensors are categorized into two main...
  •  
    Ball Screws - (239 companies)
    Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
  •  
    Lead Screws and ACME Screws - (69 companies)
    Description. Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured...
  •  
    Torque Wrenches - (134 companies)
    ...tools for screws and nuts - Hand Torque Tools - Requirements and test methods for design conformance testing, quality conformance testing and recalibration procedure ". Applications. Torque wrenches are used in many applications where a nut or fastener...
  •  
    Force and Torque Instruments - (303 companies)
    Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer. Force and torque instruments are used to measure force, weight, or torque. Some can measure force...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire