Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. A stylish, compact touch screen for in-wall and lectern use, featuring 9" widescreen display, advanced Core 3 graphics, streaming video, wired video, and Rava SIP intercom. The Isys® TPMC-9L Wall Mount Touch Screen from Crestron® delivers
- Mounting Options: Wall Mount
-
Supplier: Inductotherm Group
Description: touch-screen, flat-panel computers, and provide an “easy to use” graphic interface, where most screens are accessed with a single touch. The graphic screens will assist the operator throughout the complete melting process, which can include: Melt Control
- Interface: Digital Front Panel
-
Supplier: Cincinnati Sub-Zero Products
Description: backup system, full system security and more. Ethernet capability to remotely monitor and control multiple test chambers. Wired, wireless, local area network or World Wide Web Ethernet connectivity provides anytime, anywhere access. Three options to remotely
- Features: Chart Recorder, Datalogger, Rate Indication / Control
- Interface: Digital Front Panel, Ethernet / Networkable, Web Enabled
- Controller Type: Environmental Controller, Laboratory Controller
- Control: Fuzzy Logic, Limit / Set Point Control, PID Control
-
-
Supplier: LINAK U.S. Inc.
Description: Elegant control unit with touch screen surface and multiple operating interfaces - for example, for patients and for care staff. It enables access to actuator control as well as various bed sensors. The Attendant Control Touch (ACT) for the hospital
- Length: 9.2126034 inch
- Width: 4.7637821 inch
- Operating Temperature: 5 to 40 F
- Agency Approvals: CSA Mark
-
Supplier: Visual Sound, Inc.
Description: your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia
-
Supplier: Visual Sound, Inc.
Description: your home, boardroom, classroom, courtroom, or command center. Touch screens do away with piles of remote controls, cluttered wall switches, and cryptic computer screens, simplifying and enhancing the way you use technology. For controlling home theater, multimedia
-
Supplier: Sifam Tinsley UK
Description: Built-in FTP and web servers • Alarms or binary inputs for control of archiving • RTC (real time clock) • Possibility of simultaneously work by many users • User access control by a password
- Analog Input Channels: 12 #
- Digital I/O Channels: 16 #
- Data Storage: 4,000 MB
- Transmission Rate: 256 kbps
-
Supplier: Aaeon Systems Inc.
Description: provide extreme productivity and state-of-the-art technology in the rugged, quiet and fanless touch screen design. Applications Harsh Environment Steel Factory Oil Pipe Monitoring Features 15" XGA (1024 x 768) TFT LCD Display Intel Atom D2550 Processor, Fanless Cooling System
- Display Size: 15 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount, Touch Screen
-
Supplier: AMETEK Brookfield
Description: Peltier option for quick profiling of viscosity vs. temperature User-friendly LCD touch screen with graphical display 11 memory slots for structured multi-step test programs Auto spindle identity recognition Quick connect coupling for easy spindle attachment Optional Rheo 3000 Software
- Dynamic Viscosity Range: 0.02 to 9,900 cps
- Industry / Application: Adhesives, Food and Beverage
- Display & Special Features: Computer Interface / Networkable, Graphic / Video Display, Laboratory / Benchtop (Batch), SPC / Application Software
- Technology / Test Method: Stress Rheometer
-
Supplier: Mar Cor Purification
Description: - Programmable auto-flushing and continuous product loop eliminates stagnation and ensures system cleanliness and readiness. User Friendly - Color touch screen LCD control panel offers display of operational functions & key parameters. Isolated Automated Disinfection -
- Maximum Liquid Flow: 0.5204189385 GPM
- Maximum Pressure: 30 to 75 psi
- Maximum Temperature: 49 to 90 F
- Configuration: System
-
Supplier: Visual Sound, Inc.
Description: Touch becomes second nature with the 800 series. The interactive whiteboard features touch gesture* capabilities, so you can use simple, intuitive hand and finger gestures to toss, rotate or zoom in on objects or access other applications on your Windows 7 or Snow Leopard
-
Supplier: Stoelting Cleaning Equipment
Description: screen control panel Redundant over-temp and liquid low level safety protection Digital temperature control for recirculating tank heat Slotted, easy draining stainless steel conveyor rail Removable tank screens Adjustable spray pressures inline aqueous electronics
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
-
Supplier: Cleaver-Brooks
Description: This complete boiler control system meets institutional and industrial market specifications for North America standards. A simple and user friendly interface provides access to the latest combustion control logics; benefiting from years of proven engineering experience
- Features: Datalogger, PLC Controller
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Control: Limit / Set Point Control, Linear Control
- Form Factor: Stand-Alone
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Filter and Control Panel on Stainless Steel Cart Opti: Full System. Individually Quoted Primary Design Components Pump: Sanitary or Vertical Multistage Mount: Stainless Steel Cart or Wall Mount Control Panel: Simple Start/Stop Touch Screen System
-
Supplier: Teledyne DALSA
Description: The GEVA-312T is an integrated vision system complete with a 12” touch screen display, 1.6GHz dual core processor and two Gigabit Ethernet camera ports. The slim-line form factor maximizes control panel real estate for PLCs, motions controllers and non-vision related
- Processor Speed: 1,600 MHz
- Data Storage: 32 GB
- Applications: Alignment / Guidance, Assembly Quality, Bar / Matrix Code, Color Mark / Color Recognition, Container or Product Counting, Edge Detection, Electronics or Semiconductor Inspection, Flaw Detection, Food & Beverage, ID Detection / Verification, Optical Character Recognition (OCR), Pattern Recognition,
- Image Source: Area Scan Camera
-
Supplier: JST Manufacturing, Inc.
Description: or on a dedicated load/unload station. Control is via an industrial grade PLC with touch screen user interface. Standard Control Features Operator Touch Screen Interface 10 Recipes Stored Security Access for Changing Operational Parameters and
-
Supplier: Mecmesin Corporation
Description: programmed, stored and accessed by specific users, with a range of calculations available for data interrogation. For greater versatility and exceptional programming capability, have a look at our computer-controlled test systems. Key benefits of our touch screen torque test
- Programmability: Computer Interface
- Software Support: PC
- Output: Serial
- Type: Torque
-
Supplier: Arjay Engineering
Description: the control panel HF capacitance technology does not require routine cleaning Touch screen interface for easy set-up and user interface Trend display of hour, day or month increments Electronics remote from process High corrosion resistant Teflon and 316SS parts Easy calibration
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Evident Scientific
Description: guided wave technology and excites low-frequency ultrasonic waves that travel lengthwise over tens of meters along a pipe, detecting wall thickness variations. The system is ideal to screen in-service pipes and pipelines, and to inspect limited access pipes from a single
- Instrument Type: Flaw Detection
- Features: General Corrosion Detection, Other, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Evident Scientific
Description: guided wave technology and excites low-frequency ultrasonic waves that travel lengthwise over tens of meters along a pipe, detecting wall thickness variations. The system is ideal to screen in-service pipes and pipelines, and to inspect limited access pipes from a single
- Instrument Type: Flaw Detection
- Features: General Corrosion Detection, Other, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Teguar Corporation
Description: and 2x COM ports. With its compact size and optional PoE capabilities, the TP-A950-07 is perfect for applications such as digital signage, restaurant table-top displays, building intercom systems, room access, room scheduling, building automation, home automation, building security,
- Display Size: 7 inch
- Speed: 1,600 MHz
- RAM: 1 GB
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: front accessible IP-65 USB ports to help operators diagnose the system easily with USB devices and Keyboard/ Mouse. In addition, a plastic rubber seal is used between the front bezel and touch screen to help prevent dust/water from getting in. The AGP-3175 supports two PCI/PCIe
- Display Size: 17 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount
-
Supplier: Dynapower Corporation
Description: engineering and service support are available before, during, and after installation. DIGITAL CONTROL TOUCH SCREEN Dynapower’s new HMI and PLC based Controller for our SCR and Switchmode rectifier systems includes all of the features found in our touch pad
- Form Factor: Desktop / Free Standing
-
Supplier: Monarch Instrument
Description: IP65 rated front panel. 24 Volt DC transmitter power supply On Board Media Drives: Compact Flash, USB memory stick or external drive, Smart Digital (SD) Touch Screen Control Direct on screen chart annotation with integral stylus Built in OPC and web server. Built in Email
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Supplier: Practical Packaging Solutions
Description: enable simple, fast and reliable integration of the Accu-Count to Autobag baggers and Kit-Veyor® systems. Technology advancements include comprehensive system diagnostics from the bagger's AutoTouch™ Control Screen, and automatic sequencing in Kit-Veyor kit packaging
-
Supplier: HORIBA Instruments, Inc.
Description: and Flexible” Safe, User-friendly System ◎ Easy to Install Easily mounted on any vehicle (modular ad front access design) One-touch fitting for module and cable connections ◎ Stable Operation Over Long Driving Periods Low power consumption for long operation Battery can be
-
Supplier: Teguar Corporation
Description: external readers directly from the computer. The high-resolution HD touchscreen and latest Intel Kabylake CPU make the TM-5510-22 a premier choice in medical computers. This PC is ideal for applications including nursing stations, operating room imaging system, radiology information
- Display Size: 21.5 inch
- RAM: 4 to 32 GB
- Processor: Intel®
- Features: Other
-
Supplier: TelephoneStuff.com
Description: reminders for yourself - Message indicator displays the total number of messages received - Remote access from other touch tone phones allows you to perform a variety of functions when away: play messages, bypass the outgoing announcement, change the remote access code, turning
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: memory for easy access - 10 Memory Dial Locations - Digital answering system - the product utilizes microchip technology (no more tapes or moving parts) ensuring clearer recordings and longer life - Base keypad with Caller ID display - Extra Caller ID handset and charger included -
- Phone Type: Telephone
-
Supplier: OMEGA Engineering, Inc.
Description: communications. In addition, the G306 features USB for fast downloads of configuration files and access to trending and data logging. A CompactFlash socket is provided so that Flash cards can be used to collect your trending and data logging information as well as to store larger
- Nominal Display Size: 5.7 inch
- Display Options: Backlit Screen, Integrated Keypad Interface, Touch Screen
- I/O Interfaces: Ethernet, Fast Ethernet
- Type: Flat Panel Display (FPD)
-
Supplier: Biamp Systems, Ltd.
Description: control surfaces for PC/touch-screen Place controls and assign them to system functions Copy controls directly from system design objects Customize control layout, function, and appearance Control support for room combiners
-
Supplier: DataPhysics Instruments USA Corp.
Description: optimal images of the deposited drops. For a fast and intuitive device control, even during complex measurements, the TP 50 control panel with touch screen and precision control wheel is included with every OCA 50.
- Properties Analyzed: Wettability / Contact Angle
-
Supplier: NuAire, Inc.
Description: Model NU-8631 is a CO2 Incubator featuring an Oxygen monitoring and control system to suppress Oxygen levels in the growth chamber by injecting Nitrogen for hypoxia research. Temperature is control by using dual temperature sensor probes heating water surround the growth chamber
- Chamber Capacity: 5.6499999999999995 cubic feet
- Temperature Range: 5 to 55 C
- Temperature Control Accuracy: 0.1 (+/- C)
- Carbon Dioxide Range: 0.1 to 20 (%)
-
Supplier: JST Manufacturing, Inc.
Description: JST's Quartz Tubewash Station allows etching and washing of quartz tubes and miscellaneous quartz components. The unit includes two baths which are identical except one unit comes equipped with a rotation system. This rotation system provides a uniform cleaning process while minimizing
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: JST Manufacturing, Inc.
Description: Blow Off Ultrasonic Recirculation & Filtration Variable Speed Pump Completely Enclosed PLC with Touch Screen User Interface Automatic Lid Cup Sink Fill Stainless Steel Reservoir Roll Out Electrical Compartment for Easy Access Access Doors for Easy Filter Changes Secondary
- Machine Type: Immersion Systems - Ultrasonic
Find Suppliers by Category Top
Featured Products Top
-
OKW’s COMTEC sloping-front plastic enclosures are increasingly being specified for electronic devices with a touch screen or display. Versatile COMTEC is ideal for a wide range of applications including data collection terminals, communications devices, access control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Analysis: Provides high-resolution and accurate measurements for detailed fiber optic network analysis. • Portable and Lightweight: Designed for easy field use, with a robust and durable build. • High-Resolution Touch Screen: Features an intuitive touch (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
EZT-430i Touch screen Controller, which is loaded with features to simplify test chamber programming & operation. These features include: Selectable navigation between icon-based menus like a smart phone or windows-based navigation. Remote Control (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
More electronics designers are specifying OKW’s INTERFACE-TERMINAL modular plastic enclosures for building control. Elegant INTERFACE-TERMINAL is ideal for smart building controls, building management systems (BMS), HVAC, energy management and access control. BMS applications (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Smith & Loveless offers a complete of pumping system control systems and packages for new pumps stations and retrofits on previously installed stations. Systems range from digital PLC station controllers with touch screen controls, to microprocessor pump controllers and standard relay logic (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
ROLEC’s robust commandCASE for industrial operating and control systems is now available in three versions – offering a choice of lid closures. Diecast aluminum commandCASE (IP 66) is designed to fit suspension arms, notably ROLEC’s profiPLUS and taraSMART ranges. The (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
venturi unit in a system. The GABA AWE 050 AE offers a built-in water recirculation system to reduce running costs and a touch screen control for an easy access for system operation. The GABA AFC 050 A is a flameless catalytic abatement system (read more)
Browse High Vacuum Pumps Datasheets for Busch Vacuum Solutions -
environments, giving developers broad control over tags, screens, recipes, alarms, data handling, and more. Built-in connectivity options like Ethernet, USB-A, and serial interfaces support flexible integration, and remote access via VNC is available for efficient service and troubleshooting (read more)
Browse Machine Controllers and Monitors Datasheets for Yaskawa America, Inc. - Motion Division
Conduct Research Top
-
Servos Find a Packaging Niche
This quick, one-time registration gives you access to members-only site benefits. "They're faster, more accurate, easier to control, easier to maintain, easier to implement, and longer lasting, " says a project manager at a leading pharmaceutical manufacturer who did not want to be identified. He
More Information Top
-
Painting with light: enlightening your architecture with color
A simple touch screen control makes accessing the system 's many capabilities simple, so new programs and shows can be easily added to the sign's rotating "repertoire".
-
Lighting&Sound America Volume 8 Issue 11 November 2011
Visitors examined the CDC Eight’s “high-agility” interface, com- prised of two 24", 16:10 high-definition LCD touch screens and a center-locat- ed 6" LCD touch screen , to access the system control and automation.
-
Beginning Arduino
…10 downloading, 2- 6 installation, 7-8 introduction to, 12-19 Arduino Mega 2560,5 Arduino menu, 16 Arduino Project, 1 Arduino projects I-wire digital temperature sensor, 283-291 access control system , 347-356 basic touch screen , 259-266 DC motor…
-
Access Control Card Reader - Access Control Card Reader Manufacturers, Suppliers
F18 Biometric Reader Color Screen Fingerprint Access Control System with Samrt Card: 1 touch a-second user recognition Stores 1,500 templates, 10,000 cards and 30,000 transactions Reads Fingerprint and/or...
-
fingerprint access control - offers from fingerprint access control manufacturers, suppliers, exporters & wholesalers
F18 Biometric Reader Color Screen Fingerprint Access Control System with Samrt Card: 1 touch a-second user ...
-
biometric access - offers from biometric access manufacturers, suppliers, exporters & wholesalers
F18 Biometric Reader Color Screen Fingerprint Access Control System with Samrt Card: 1 touch a-second user ...
-
Micro-telerobotic applications for microsurgery
The system will be accessed via touch screens or discrete analog controls .
-
Digital Operating Room
The overall functionality can be accessed and controlled using a central user interface system with touch screen .
-
News and views
time inventory control , while touch screens in overhead cranes allow access to update the system .
-
Thesis Abstract | Dissertation Abstracts Thesis Library - PanelTalk :Design of a Virtual Agent-based Access Control and BuildingInformation System
PanelTalk is a virtual agent-based access control and building information system this is a wall-mounted touch screen based system, and on the side of the screen there be an animated character, which responds with through voice.
Indicates content that may require registration and/or purchase.