-
Supplier: Visual Sound, Inc.
Description: Vaddio Touch Screen Rack Mount Monitor works in conjunction with the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The TeleTouch 18.5" HD Touch Screen Rack Mount Monitor works in conjunction wiht the ProductionVIEW HD/HD-SDI MV with built-in multiviewer. The
- Screen Type: LCD / Flat Panel
-
Supplier: General Digital Corporation
Description: VuePoint III™. The touch screen also serves as a protective glass overlay. In lieu of the sealing tray used on VuePoint II™, the touch screen is installed in the enclosure using a dust and water resistant gasket to protect the internal electronics. AMTFT LCD
- Diagonal Screen Size: 10.4 inch
- Screen Width: 8.3 inch
- Horizontal Viewing Angle: -70 to 70 Degrees
- Vertical Viewing Angle: -70 to 40 Degrees
-
Supplier: 3M Touch Systems
Description: Touch screen only, no enclosure, designed for flat panel displays
- Diagonal Screen Size: 19 inch
- Environmental Temperature: -4 to 122 F
- Color: Color
- Mounting: Panel Mount
-
-
Supplier: Advantech
Description: 15.6" Full HD Standalone Multi-Touch Panel Computer 15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round
- Configuration: Panel
- Display Options: Touch Screen
-
Supplier: Advantech
Description: 21.5" Full HD Standalone Multi-Touch Panel Computer 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round
- Configuration: Panel
- Display Options: Touch Screen
-
Supplier: Marposs Corp
Description: DESCRIPTION The E9066E™ wide-screen Industrial PC is innovatively designed on leading edge, embedded PC technology: the INTEL® J1900 quad-core 64-bit industrial-grade platform with Microsoft® Windows 10-IoT Enterprise operating system. The 15.6" true-flat LCD with integrated touch
- Operating System: Microsoft®
- General Features: Touch Screen
-
Supplier: Advantech
Description: 21.5" 16:9 P-CAP Touchscreen Monitor with 1920x1080 Resolution (Non-Touch Option Available) 21.5" TFT LCD with LED backlight 16:9 aspect ratio with 1920 x 1080 resolution Default with P-CAP touch (non-touch option available) IP65-rated front panel VGA/HDMI connections VESA 100 x
- Display Size: 21.5 inch
- General Features: Touch Screen
-
Supplier: Hammond Manufacturing Company Inc.
Description: Enclosures Designed For Raspberry Pi Molded in a choice of general purpose ABS plastic with a satin texture. Enclosure designed to allow access to I/O connectors & often used controls and/or LEDS Models feature either dual camera mounts (inside or outside) OR a touch
- Length / Height: 3.88 inch
- Width/Diameter: 2.93 inch
- Depth: 1.22 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features: Low profile - ergonomically designed for a comfortable fit into the user’s hands. Perfect for instrument or mobile data enclosures requiring a touch screen. Choice of three size. All available with or without battery compartment. Molded from flame retardant ABS
- Length / Height: 4.72 inch
- Width/Diameter: 3.74 inch
- Depth: 1.06 inch
- Height: 4.72 inch
-
Supplier: Teguar Corporation
Description: The TSD-45-16 widescreen monitor is the perfect answer to awkwardly stuffing consumer displays into waterproof enclosures. The stainless steel touchscreen monitor is an out-of-the box ready solution ideal for food and beverage environments. Simply connect to your main computing unit and you
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 15.6 inch
- Sensor Type: Capacitive, Resistive
- Screen Type: LCD / Flat Panel
-
Supplier: OKW Enclosures, Inc.
Description: example touch screens, display modules, PCBs etc. A variety of technical advantages, individual profile lengths on request, and creative designer options make the SMART-TERMINAL the last word in excellence for tough industrial display enclosures. 3 basic enclosures in the
- Length / Height: 6.299 to 9.45 inch
- Width/Diameter: 6.69 to 6.693 inch
- Depth: 1.969 inch
- Height: 6.299 to 9.45 inch
-
Supplier: Advantech
Description: 7" flat-fronted touch IP67 monitor. Support wide operating temperatures, flat surface, and rugged glass fronted for a contemporary outlook and IK08. HDMI Interface Multi-touch PCT touch overlay This profile, enclosure-no need for additional enclosures or metalwork
- Operating Temperature: 32 to 113 F
- Effective Screen Width: 20.5118221 inch
- Effective Screen Height: 12.4015815 inch
- Screen Diagonal: 7 inch
-
Supplier: OKW Enclosures, Inc.
Description: Attractive low profile plastic enclosures These highly attractive tablet style enclosures are especially suitable for living and working environments – ideal for communication and network equipment. modern, flat enclosure design for wall mounted and desktop electronics central
- Length / Height: 5.91 to 12.99 inch
- Width/Diameter: 6.1 to 7.87 inch
- Depth: 1.46 to 1.89 inch
- Material: ABS
-
Supplier: EIC Solutions, Inc.
Description: colors and sizes Multiple monitor configurations Special front panel cut-outs for flat screen and touch screen monitors Preinstalled keyboards Electrical additions, switches and door interlocks Temperature controlled environmental enclosures with integral solid-state
- Features: Air Conditioned
- Type: Electronic and Instrument Enclosures
- Mounting Type: Free Standing Cabinet
-
Supplier: Delta Electronics (Americas)
Description: installation, saves operating expenses, and makes systems more efficient, eliminating time-consuming adjustment and additional maintenance costs. DOP-B Series The DOP Series Human Machine Interface (HMI) provides various touch screens with multiple dimensions and colors. It also offers
- Nominal Display Size: 4.3 to 10.1 inch
- CPU Speed: 400 MHz
- RAM: 64 MB
- Flash Memory (RAM): 64 MB
-
Supplier: OKW Enclosures, Inc.
Description: Multifunction electronic enclosures Highly innovative modular plastic enclosures system which can be configured to meet all the requirements of today’s man-machine interfaces. aesthetic and ergonomic design uniquely, the operator can decide to use the electronics as a mobile or as a
- Length / Height: 7.48 to 10.83 inch
- Width/Diameter: 5.32 to 7.68 inch
- Depth: 0.965 to 1.437 inch
- Material: ABS
-
Supplier: OKW Enclosures, Inc.
Description: recessed interface area which is fitted by screws. The deep cover provides additional internal space for the electronics, cabling and connections. Front operating panel ergonomically inclined by 20°recessed operating area for protecting a membrane keypad plenty of space for touch
- Length / Height: 2.99 to 4.25 inch
- Width/Diameter: 5.51 to 8.66 inch
- Depth: 5.51 to 8.66 inch
- Height: 2.99 to 4.25 inch
-
Supplier: Amongo Technology Co., Ltd.
Description: multi-touch PCAP touchscreen, true flat surface; Designed with robust metal or aluminum or stainless steel enclosure for front IP rating, dust proof, vandal proof etc.; Survive in extremely harsh and sensitive environments Independent laboratories certify compliance, passed tests for
- RAM: 4 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Xoxide
Description: Integration iMON PAD Remote Controller - Comfortable & Advanced Design Easily Accomodates PSU, Micro-ATX Motherboard, & High-End Graphics Cards Specifications: Case Type: Home Theater Media PC Media: Built-in 7" Touch Screen Hot Keys Module Touch Screen: Screen
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: prominent position. > Tsubaki One-Touch Inspection Doors: Durable and trouble-free Dust and rain tight Easy to open Easy to install KEY SAFETY FEATURES: Lockout Ability - A simple padlock can be used on any door to prevent entry to equipment. Protective Screen - A protective
- Application: Industrial
- Features: Other
- Material: Stainless Steel
-
Supplier: Newark, An Avnet Company
Description: DEV BOARD ENCLOSURE, HIPS, WHITE/BLACK; For Use With:Raspberry Pi 7" Touch Screen with Pi B+, Pi 2 or Pi 3 Boards; External Height:131mm; External Width:213.2mm; External Depth:51.5mm; Body Color:Black RoHS Compliant: NA
-
Supplier: BARTEC
Description: installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 15" is a TFT display with an XGA resolution and is characterised by its
- Operating Temperature: 0 to 50 F
- Display Options: Touch Screen
-
Supplier: General Digital Corporation
Description: pictured here. FEATURES: 21.5" diagonal LCD 1920 x 1080 (FHD) resolution 400 nits (LED backlit) 5000:1 contrast Viewing angle: ±89° horizontal, ±89° vertical MIL-STD-3009 Class B Type II LED NVIS (NVG) compatible backlight Surface capacitive touch screen with antireflective coating
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 122 F
-
Supplier: General Digital Corporation
Description: 80°/60° Operating Temperature: -20° C~70° C Storage Temperature: -30° C~80° C OPTIONS Custom Bezels, Enclosures HDMI Video Controller Board Optical Bonding (Display Enhancement) Antireflective or Antiglare Protective Glass Overlay Various Overlays (EMI, Heaters, Vandal Shields, More)
- Diagonal Screen Size: 6.5 inch
- Screen Width: 5.2006327296 inch
- Voltage Rating: 3.3 volts
- Horizontal Viewing Angle: -80 to 80 Degrees
-
Supplier: BARTEC
Description: installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 15" is a TFT display with an XGA resolution and is characterised by its
- Operating Temperature: 0 to 50 F
- Display Options: Touch Screen
-
Supplier: BARTEC
Description: in the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall and floor mounting versions. The screen of the Remote 17.3" W is a TFT display with an Full HD
- Operating Temperature: 0 to 50 F
- Display Options: Touch Screen
-
Supplier: BARTEC
Description: the Ex area. The front panel installation assures ease of mounting. On request, the devices are also available as turn-key system solutions in a Stainless-steel enclosure as wall, floor or ceiling mounting versions. The screen of the Remote 19.1" is a TFT display with an SXGA
- Operating Temperature: 0 to 50 F
- Display Options: Touch Screen
-
Supplier: Radwell International
Description: TOUCH SCREEN, 19.5IN, UNIVERSAL MOUNT, MONITOR AND TOUCH SCREEN, NEMA 4/4X IP65/IP66 ENCLOSURE, . FREE 2 YEAR RADWELL WARRANTY
-
Computers - 12.1" Stainless Fanless Touch Panel Computer With Intel® Atom D2700 onboard -- AFP-6123Supplier: Aaeon Systems Inc.
Description: Operation Temperature : -20°C ~ 50°C Anti-Scratch Touch Screen: 7H Power Input Protection: Over-Voltage Protection, Low-Voltage Protection, Reverse Protection
- Display Size: 12.1 inch
- Processor: Intel®
- Operating System: Microsoft®
- General Features: Panel Mount
-
Supplier: Visual Sound, Inc.
Description: Display Devices, Inc. A protective enclosure with multiple temperature points for fan engagement. Protects display from weather and people. 1 RU space accommodates media server equipment, audio amplifiers, etc. Optional... A protective enclosure with multiple temperature points for fan
- Features: Flat Panel Monitor
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 12.1 inch 1024 x 768 resistive type touch screen monitor powered by the Intel Celeron N2930 1.83GHz CPU. The panel PC supports 2 x LAN + 2 x USB + 1 x RS-232 (D38999), a fully IP67 rated rugged enclosure, and MIL-STD-461F/810G military testing
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other
- General Features: Panel Mount
Find Suppliers by Category Top
Featured Products Top
-
OKW’s COMTEC sloping-front plastic enclosures are increasingly being specified for electronic devices with a touch screen or display. Versatile COMTEC is ideal for a wide range of applications including data collection terminals, communications devices, access control (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
More electronics designers are specifying OKW’s tough SOLID-BOX to safeguard sensitive touch screens, control panels and displays in harsh industrial environments. IK 08 (impact) and IP 66/IP 67 (ingress) protection make SOLID-BOX ideal for plant and machine construction, HVAC, Io (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
ROLEC has launched tough new profiCASE (IP 65, IP 66, IP 67), a cost-effective HMI enclosure for panel PCs, touch screens and displays up to 10". Advanced profiCASE protects industrial electronics in extreme environments. Applications include mechanical engineering, construction vehicles (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
SPC-821 V2 21.5" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65 (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
protection of electronics devices such as membrane keypads, touch screens and displays. The (read more)
Browse Industrial Enclosures Datasheets for RS Components, Ltd. -
combining flat and high tops and bases. Indoor wall-mount enclosures include stylish NET-BOX (IP 65) – which has a curved top and a front lid that conceals connectors – and low-profile DIATEC which has a central control panel for mounting a touch screen, display or keypad. Other (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
structure and is recessed to accommodate a touch screen or membrane keypad. Electronic components such as PCBs can be fitted in the top section of the enclosure using the four mounting pillars provided. Self-tapping PCB screws are available as accessories. Screwless snap (read more)
Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
individual installation configurations, interfaces and cable inputs/outputs. Optional front panel styles include ABS cover and flat panel, aluminum front panel and glass panel for touch screens. The mobile version with battery compartment accommodates 5 x AA cells, accessible from the (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
systems engineering, security and access control, measurement and control, medical/wellness and laboratory technology. DIATEC’s modern, flat design suits both living and working environments. Its central control panel is recessed to accommodate a keypad, touch screen or display. There is (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Rising demand for ROLEC’s HMI touch screen enclosures has not diminished the popularly of its conTROL (IP 66, IP 67) housings for buttons and switches. These diecast aluminum enclosures – which feature built-in RFI/EMI shielding – are designed primarily for machine (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc.
More Information Top
-
Display IP Q3 2010 Key Patent Special Report - Touch Panel Controller IC
US5636101 Touch screen enclosure system having touch screen pan and hinged rear enclosure section for ease of serviceability Dynapro Systems 48 .
-
Stealth Computer Ships Industry's First 24-Inch Widescreen Rugged LCD Monitor With Touchscreen Interface
The 24" all steel enclosed touch screen LCD Monitor is built to withstand the demanding effects of harsh environments typically encountered in industrial plant floor and Human Machine Interface applications.
-
Field trial of a highly portable coded aperture gamma ray and 3D imaging system
The gamma and stereo instrument is operated using an enclosed touch screen computer and housed on a wheel able tripod.
-
Mobile Enclosures for Touch Screen Technology
Mobile Enclosures for Touch Screen Technology .
-
USFILTER INTRODUCES STRANTROL® fvc controller
The Strantrol FVC with PLC option comes in a NEMA 4X enclosure with touch screen .
-
UVP BioDoc It 1 Door Imaging System 302 365nm 20x20cm Transilluminator 115V from Cole-Parmer
CCD monochrome camera, ethidium bromide filter, UV benchtop transilluminator, integrated LCD monitor with touch screen , darkroom enclosure , and USB drive.
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/19677/zigmund_thesis_20129.pdf?sequence=1
Passengers purchase fare cards from touch screen kiosks in enclosed stations prior to boarding.
-
Federal Register > Thursday, December 21, 2000 > [65 FR 80500] Electronic and Information Technology Accessibility Standards
In some instances, a personal computer with a touch - screen will be enclosed in a display and used as an "information kiosk".
-
Low Cost All-Electric Fastening System
The operator interface is a touch screen mounted in a enclosure attached to a pendant arm or directly mounted to the upper head.
-
Electromagnetic shielding
Becomes through the screw joint (with Spreng- or spring ring) the very good contact between filter housing and screen wall produced.
Indicates content that may require registration and/or purchase.