-
Supplier: Greenlee Textron, Inc.
Description: TOUCHLESS TYPE LED DISPLAY TYPE UL (CANADA AND US) APPROVAL (1) 9 V BATTERY TYPE CARRYING CASE INCLUSION AUDIBLE INDICATION TYPE 50 TO 500 HZ FREQUENCY RANGE YES BATTERY INCLUDED 24 TO 1000 V AC VOLTAGE RANGE NON-CONTACT SENSOR PROBE TYPE
- AC Voltage Range: 24 to 1,000 volts
- Special Measurement Types: Audible Continuity
- Features: Battery Powered, Handheld
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Furthermore, the measurement of low-resistance resistors up to 400 Ω and a measurement function for alternating and also DC voltages is offered by this electrical tester. A continuity tester with a beep is also part of the equipment of the electrical tester. In addition
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 750 volts
- Measurement Type: AC / DC
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Auto-Range microprocessor controlled. Insulation test voltages : 250, 500, 1000V. Ω Mov/protection devices test. Gas Arrester function. Automatic voltmeter AC/DC at Start/Reset. Test ON-OFF. Battery test. Safety voltmeter before each test. Auto-Discharge on all test and all ranges.
- DC Voltage Range: 0 to 950 volts
- AC Voltage Range: 0 to 700 volts
- Operating Temperature: 0.9999999999999984 to 55 C
- Features: 7 or More Digits, Auto-Ranging, Battery Powered, Digital, Handheld
-
-
Supplier: Greenlee Textron, Inc.
Description: Safe. Accurate. Reliable. Expect nothing but the best from greenlee electric test and measurement equipment. Backed by a limited lifetime warranty and designed to withstand rigorous tasks and harsh elements, greenlee test and measurement tools get the job done faster, safer, and easier. For more
- Measurement Type: AC / DC
-
Supplier: Amprobe Test Tools
Description: Quickly verifies in seconds whether a building's wiring complies with electrical code, especially voltage drop under load. Just plug it into a socket and see all the results in just one screen.
- Measurement Type: AC / DC
-
Description: high-voltage measurement: Compliant with CATⅢ1000V standard, capable of directly and safely measuring high-voltage waveforms up to 1000V, expanding the range of applications.- High-Definition Display: Equipped with a 2.8-inch IPS screen, providing a wide viewing angle and excellent
- DC Voltage Range: 0.02 to 1,000 volts
- AC Voltage Range: 0.02 to 750 volts
- DC Current Range: 0.0002 to 20 amps
- AC Current Range: 0.0002 to 10 amps
-
Supplier: TEGAM, Inc.
Description: Safety Voltmeter CAT III and CAT IV The Model 110A Safety Voltmeter is the only single switch, single range, digital voltmeter that automatically measures AC & DC volts to 1000 V for voltage troubleshooting, line clearing, lock out/tag out procedures and anywhere hazardous
- DC Voltage Range: 1,000 volts
- AC Voltage Range: 1,000 volts
- Operating Temperature: 12 to 65 C
- Features: 3 Digits, Auto-Ranging, Battery Powered, Digital, Handheld, Overload Protection, Plus 1/2 Digit
-
Description: OWON 4 1/2 Digits XDM1000 Series Bench-Type Digital Multimeter · 3.5 inch (480x320) high resolution LCD · 55000 counts, DC voltage accuracy up to 0.05% · Up to 65 readings per second · True RMS AC voltage / current measurement · Dual line display supported · Trend analysis
- DC Voltage Range: 50 to 1,000 volts
- AC Voltage Range: 0.5 to 750 volts
- DC Current Range: 0.0005 to 10 amps
- AC Current Range: 0.0005 to 10 amps
-
Supplier: Amprobe Test Tools
Description: Amprobe invented the first clamp meter in 1948 and has continued to innovate and evolve. Today Amprobe offers several categories of clamp meters - from the rugged CAT IV rated Navigator Series, to the versatile Swivel clamp meters, to the compact mini-clamps. Whether you work on residential,
- DC Voltage Range: 600 to 1,000 volts
- AC Voltage Range: 400 to 1,000 volts
- DC Current Range: 40 to 1,000 amps
- AC Current Range: 40 to 1,000 amps
-
Supplier: Amprobe Test Tools
Description: Amprobe voltage and continuity testers have built-in shakers for fast, easy troubleshooting with CAT IV 600V/CAT III 1000V input protection. To safely detect voltages up to 122kV without contact to the current carrying conductor, choose an Amprobe high-voltage
- DC Voltage Range: 6 to 40,000 volts
- AC Voltage Range: 24 to 122,000 volts
- Measurement Type: AC / DC
- Features: Handheld
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Large LCD display 68 x 34mm(1.338" x 2.677"). True measurement of speaker systems actual impedance at 1kHz. Three test ranges allow testing of home theatre and commercial sound systems. Measures transformer impedances. Battery operation. Low battery indication. Data hold function. 0Ω adjustment. EN
- Measurement Type: AC / DC
-
Description: Oscilloscope + multimeter + waveform generator, multifunction in one · 3.5-inch high-resolution, high-contrast color LCD display, suitable for outdoor use · 18650 lithium battery, comprehensive power consumption ≤5W, can work continuously for about 4 hours · USB Type-C interface, support power
- DC Voltage Range: 0 to 1,000 volts
- AC Voltage Range: 0 to 750 volts
- DC Current Range: 0 to 10 amps
- AC Current Range: 0 to 10 amps
-
Supplier: Amprobe Test Tools
Description: Whether you work in industrial, HVAC, commercial or residential electrical environments, there's an Amprobe digital multimeter with features to match your requirements. From heavy-duty industrial Amprobe DMMs with CAT IV safety ratings, to pocket size meters that handle all the basics, Amprobe
- DC Voltage Range: 600 to 1,500 volts
- AC Voltage Range: 600 to 1,000 volts
- DC Current Range: 0.002 to 10 amps
- AC Current Range: 0.002 to 10 amps
Find Suppliers by Category Top
Featured Products Top
-
). This 19 inch rack battery tester features a wide range 3-phase AC input of 208 V - 480 V ±10%, supporting 45-65Hz frequency, with active power factor correction achieving a typical 0.99 power factor and <10mA leakage current, making it compatible with most global power grids. Its DC (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
Information Technology Applications in Industry, Computer Engineering and Materials Science
BERT is Bit Error Rate Tester . We assume modulator is the ideal LiNb3 Mach-Zehnder Modulator and the switching voltage of MZM is … RFID technology is touchless automatic identification technology on the basis of radio frequency theory, which can automatically … In general statements, we designed a variety of interactive report component, such as AC Report, QReport Maker …
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
The ECG signal was measured by touchless method as described previously (Nováková et a., [5]). … Division of Pulmonary Medicine, Department of Medicine, Keio University, Tokyo, JAPAN Email: tanaka@isp.appi.keio. ac .jp The device is com- posed by an eccentric, voltage -controlled motor effecting a displacement of 11 mm … Chen L, Marquardt ML, Tester DJ, et al. (2007) Mutation of an A- kinase-anchoring proetin causes …
-
World Congress on Medical Physics and Biomedical Engineering, June 7-12, 2015, Toronto, Canada
… were per- formed on a Shimadzu equipment (DUH-211S) Dynamic ultra-micro hardness tester , the load-unload … Accuracy and Reproducibility of tube voltage : only the voltage parameter (kV) chosen as ideal by coach, in … Miracle AC , Mukherji SK … using a fluorescence microscope are applied because of their considerable advantages such as touchless measurement or efficient …
-
Materials and Manufacturing Research
Also, for testing the welding performance, we conducted a tensile test using a tensile tester . … in airtight chamber and electrically connected to a power supply with a constant voltage of 2 V. NOMEX ZMS1974 3I-2T- AC … 2], K.Shimizu presented that vein pattern can be used as a new touchless biometric technology, and …
-
Nanopackaging
… Kohan, Sumitomo Chemicals and Hitachi Chemicals, Japan; Mydata Automation and Foab Elektronik, Sweden is gratefully ac knowledged. The applied voltage is 15–30 V, the operated dc current is around 50–150 A, and the applied … The received signal is electrically returned to a bit-error-rate tester (BERT, Anritsu MP1764C) and the … … be placed one by one and specifically to ensure the envisioned function, appropriate touchless handling tech- niques …
-
Handbook of Non-Invasive Methods and the Skin
… whether this method is actually superior in practice and equal to the new touchless acoustic principle applied … 27 Skin Friction Evaluation by Unidirectional Stress Using a Friction Tester … signal passing through the internal second filter was magnified 10 times, and output was converted to voltage . Busam KJ, Charles C, Lee G, and Halpern AC .
-
Computers Helping People with Special Needs
To sum up, touch and touchless gesture systems are able to enhance classroom in- teractions, increase participation … carmits@univ.haifa. ac .il … after five minutes of training only) rather than with tactile drawings (that every tester was well trained … By switching the voltage to drive a vibrator very rapidly, the vibration intensity would be proportional to …
-
Proceedings of the Institute of Industrial Engineers Asian Conference 2013
2005) Touchless input device and gesture commands. … Ubon Ratchathani, Thailand e-mail: ksupakdee@hotmail.com R. Pitakaso e-mail: enrapapi@mail2.ubu. ac .th N. Nanthasamroeng … … and specific power are shown as (1) and (2), where V represents the voltage , Vaverage the average … … tested units Bundling of tested units Promis transaction (Promis mail viewing of other tester change status) Loading …
-
Encyclopedia of Biometrics
G. Parziale, E. Diaz-Santana, The surround imager: a multi-camera touchless devide to acquire 3D rolled … S. Clausen, A single-line AC capacitive fingerprint swipe sensor, in Advances in Biometrics Sensors, Algorithms and … Voltage recorded from the head and averaged over lots of trials provides the event-related po- tential … The amend- ment assumes that the tester has access to the multimodal implementation’s inner workings.
-
Ubiquitous Information Technologies and Applications
… three aspects of the perceived ease of is 3.82, which suggests that testers of the prototype … dykim@cnu. ac .kr … Cognition and Development 7(2), 211–232 (2006) 3. http://research.microsoft.com/en-us/projects/ touchless / 4. https … The middle layer active shield has the same voltage potential with the sensing layer and could effectively …
Indicates content that may require registration and/or purchase.