Products/Services for Tractor Mid Mount Grader Blades
-
Blades (wind turbine) - (19 companies)Wind turbine blades are airfoil-shaped blades that harness wind energy and drive the rotor of a wind turbine. The airfoil-shaped-design (which provides lift in a fixed wing aircraft) is used to allow the blades to exert lift perpendicular to wind...
-
Mowers - (63 companies)They are generally used for high quality lawn care. These mechanisms provide a cleaner cut, but are generally more expensive than similarly-sized rotary mowers. Rotary mowers utilize blades mounted to a shaft that rotate at high speeds to cut grass. These designs...
-
Tugs, Tow Tractors, and Pushers - (86 companies)...for airports and to move cargo for commercial and industrial applications. Towbarless tractors can be used with small to mid-size aircraft. These tugs, tow tractors and pushers place less stress on a plane 's nose and are faster than conventional towing... -
Cutoff Wheels and Abrasive Saw Blades - (471 companies)Image Credit: CS UNITEC | Lapmaster International | Norton Abrasives. Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry. These center-mounted devices consist... -
Saw Blades - (702 companies)Saw blades are cutting implements used in conjunction with saws and other cutters. Saw blades are cutting implements used in conjunction with saws and other cutting devices. There are many different types of products. Types of Saw Blades. Examples... -
Blade Servers - (75 companies)Blade servers are self-contained servers embedded in computer boards. Blade servers are self-contained servers embedded in dense, ultra-thin printed circuit boards (PCBs) called blades. A chassis called a razor houses the blades, which are usually...
-
Solar Mounts - (111 companies)Solar mounts are used to mount photovoltaic (PV), solar water heaters, or other solar collection devices. They hold solar panels in position and are either fixed or tracking. Fixed mounts are stationary solar arrays that may permit some seasonable...
-
Fan Blades and Propellers - (75 companies)Fan blades and propellers are used to convey power from a source (such as a jet engine) for propulsion or the movement of air. Propellers are an array of fan blades that transmit power by converting rotational motion into thrust. They are sometimes...
-
Knife Blades - (252 companies)Knife blades are sharp-edged industrial tools for shearing or cutting materials. A blade uses an edge to fracture and slice threw a material. A knife blade can be "toothed" but it still uses pressure against its edge as the primary means of cutting...
-
Mounted Points - (49 companies)Mounted points are very small bonded abrasives or superabrasive wheels with a ball, point, cone, cylinder, or bullet shape. They are mounted on a pin or mandrel for portable die grinder and deburring applications. Specifications. Product...
Product News
-
Running Industry Co., Ltd
tractor Brake Paddle We manufacture tractor parts: mainly are sheet metal structure fabrication, such as footplate, axis pin,body bracket,3 point linkage.handrail,mid guard,tie-rods,adapter,etc. this is the brake paddles, used for agriculture tractor parts, farm equipment, we can develop according to our customers ' drawings and reference samples. process: we will assist customer to R &D the parts, Establish reasonable processes for reduce the cost, our process can be:stamping,laser cutting, pipe laser cutting, cnc... (read more) -
Running Industry Co., Ltd
tractor footplate we have the whole supply manufacturing chain process in house for these tractor/combine footplate, and other equipment body sheet metal parts. we equipped with stamping machine ,laser cutting machine,CO2 welding robotic machine,TIG welding machine,cnc lathe,etc.these part manufactured by sheet metal parts,such as laser cutting,cnc blanking,bending,welding,and cold drawing flanging or cold forming process,. Material selection: Choosing the appropriate material is the first step in manufacturing... (read more) -
Pexco
The Switch Blade Concrete Barrier Marker performance. What is the Switch Blade?. The Switch Blade Concrete Barrier Marker is a two-piece, modular roadway delineation system consisting of a permanently mounted polymer base and a field-replaceable reflective blade, designed to reduce maintenance time and cost on concrete barriers, medians, and work zones. The Switch Blade is manufactured by Pexco LLC, a North American leader in custom polymer extrusions for traffic safety applications. Key Features of the Switch Blade. The Switch Blade combines... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
BigRep
BigRep Blade BLADE, BigRep 's easy to use slicer software, allows for greater control of printing parameters on all BigRep large-format 3D printers. Its integrated estimation engine gives accurate printing time and material use predictions for unmatched planning and productivity. As one of the fastest and most precise slicers on the market, this cutting-edge software is optimized for industrial part slicing to make for a rapid, hassle-free start to printing. Built on industry-standard software with key... (read more)Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Running Industry Co., Ltd
Agriculture machine/tractor parts Multipl processes here for your tractor parts, optimize your component supply chain,. Process: sheet metal stamping, shearing, bending, laser cutting cnc bending , extrude, Co2 welding, TIG welding, friction welding, projection welding, precision cnc machining, drawing the bar or flat plate customize,. Equipment: 0-300T stamping machines, robotic welding mechanical arm,Co2 welding machine, oil-pressure machine, CNC lathe, CNC milling, laser cutting, cnc bending machine, shot blasting machine... (read more) -
Running Industry Co., Ltd
tractor shift lever Ningbo is famous for its mechanical manufacturing, there are many kinds of factory produce kinds of parts,. tractor manufacturing is a high integration level process, need many factories work together,. Improving production efficiency: Decentralized manufacturing can disperse the processing of parts into multiple processes, with less content processed in each process and a longer process route. This can reduce the number of machine tools and operators, shorten the clamping frequency, thereby... (read more) -
Keystone Electronics Corp.
Color Coded Auto Blade Fuse Holders Identifying Automotive Blade Fuses on PCBs is now "quick and simple " with the colored insulator bodies now available as the latest addition to Keystone Electronics highly-regarded series of low insertion force, compact Auto Blade Fuse Holders. Rated for 20 AMPs, 500VAC continuous usage, these new automotive blade holders are available in Surface Mount (SMT) and Thru-Hole (THM) types. The unique color-coded bodies match those in use for actual automotive fuses: Red for 10Amps, Blue for 15Amps... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Keystone Electronics Corp.
UL Recognized Auto Blade Fuse Clips for PCB's Keystone Electronics Corp. offers UL recognized Fuse Clips for Automotive blade fuses. Available for use with Mini (MIN or ATM), Maxi, Low Profile (891 or ATM-LP) and Standard (ATOF,ATC) Automotive blade style fuses. These Low profile, space saving Fuse Clips are UL recognized to make the UL product certification easier. Suitable for applications up to 50 Amps, this full line of fuse clips can be used in a variety of products and environments. These innovative fuse clips are manufactured from... (read more)Browse Fuse Holders Datasheets for Keystone Electronics Corp. -
Jergens, Inc.
Aerospace-Grade Fasteners by Jergens and ROHS for the European market (and beyond). Lining Up Your Quality Management Standards. ISO 9001 (Edition 5, 2015) is the most widely used quality management standard in the world with its origins dating back to the mid 1980 's. It provides a comprehensive framework for quality control, process improvement, and problem solving with customer confidence at the center of it all. ISO 9001 certification is through independent third-party companies who conduct periodic audits. In a similar fashion... (read more)Browse Industrial Pins Datasheets for Jergens, Inc. -
LAND
New SPOT+ mid-wavelength pyrometers Click to watch the launch webinar. LAND Completes its SPOT+ Range with Three New Pyrometers to Provide Enhanced Measurements across Wide Range of Applications. LAND (R) has expanded its range of SPOT+ smart high-precision pyrometers with the launch of the M390, M3-5, and TMT for wider temperature measurement capabilities. The SPOT+ M390 joins the M-Series of pyrometers for use in furnaces. This pyrometer is ideal for furnaces where the background is hotter than the object being measured. The... (read more)Browse Industrial Thermometers Datasheets for LAND
-
Federal Register > Monday, May 2, 2016 > [81 FR 26200] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Activity, D...
…bunchers; disc saw felling heads; and, cabs for knuckleboom loaders, backhoes, loaders, motor graders , feller bunchers, log … rings/pin fasteners/retainers/retainer clips/springs/spring assemblies/spring kits/alloy raw castings/adapter fittings/air conditioning fittings/spacers/clamps/beaded special adaptors/shims/corner brackets/elbow fittings/excavator thumb kits/fittings/fitting plugs/flange fitings/fuel supply banjo fittings/hose clamps/hydraulic clamp kits/lock kits/lower carrier plates/lubrication fittings/ mounting adapters/oil line tube assemblies/oil … lock-ring tools; cutting blades ; cutting edges; bucket tooth … satellite antennas; multiband antennas; 12 volt monitors; computer monitors; dot matrix monitors; display tractor information monitors; ground … in tank filter lids; indexing rings; lever kits; light cover plates; line pipes; mid -section frames; middle…
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > LOADING, CARRYING, AND EXCAVATING
Crawler tractor -drawn, four-wheel rubber-tired scrapers have traditionally been used in a similar manner—normally in .... Motor Grader (Fig. 10.4.10) This is a six-wheel, articulated-frame self-propelled machine characterized by a long wheelbase and mid - mounted blade .
-
Using Phytoremediation to Clean Up Contamination at Military Installations
All operations at Group 61 ceased in the mid -1950s; in the 40 years following the closure .... Along one edge of the area, parallel with the original furrows, a road grader was used to .... Soil from the trench was rolled along the length of the blade to mix the surface soil .... Ground hay at rates of 1 and 2% (46 and 92 kg per plot) was weighed for each plot, spread on the soil surface, and incorporated into the soil by using the tractor - mounted rototiller.
-
Dubbel
…D 3 planetary gear B 23 planing machines U 108 -, moldboard U 108 -, grader U 108 -, tail … N 20 reaction kinetics N 18 reaction forces C 1, B 1 reaction means Q working process … operation R 20 -, rotation speed change R 20 -, throttling operation R 20 -, guide vane adjustment R 20 … conduits M 21 K 15, K 5, -, armatures K 18 -, speeds K 33 -, supports K 18 -, flow … with rotating tool S 51 abrasive cut A 5 grinding wheel S 52 tractors U 49 towing…
-
Caterpillar construction equipment
…Caterpillar D3C dozer fitted with a power angle tilt blade and rear-mounted rippers Australian Army Caterpillar D3C dozer fitted with a power angle tilt blade and rear- mounted rippers US Navy Naval … CAT D7 track-type tractor with armoured cab at .... As of mid -2010, Caterpillar was rebuilding the following machines for US Armed Forces: D7F and D7G track-type tractors; 130G motor graders ; 621B wheel tractors-scraper.
-
Research and Development of Laser-Beam Automatic Grade-Control System on High-Speed Subsurface Drainage Equipment
…adoption and modification of coilable corrugated-wall plastic drainage tubing developed in Germany during the mid -1960s. .... This battery-powered laser transmitter was mounted on a tripod at the upgrade end of the proposed .... The receiver was mounted on the draft links of the floating-beam type plow frame between the hitch point on the crawler tractor and the plow blade /point (see fig. 1). .... Process Equipment Co., Tipp City, Ohio, began development of a laser control device for a motor grader .
-
Snow removal and ice control research
…readily and for any distance was not a great neces- sity for the mid -nineteenth century city .... This first attempt was mounted on 2 ordinary freight car trucks and weighed 12 tons. .... Motor trucks for hauling and for pushing small blade plows began to make their appearance around the … fact, New York City used practically no mechanical equipment until the winter of 1920-21, when 212 5-ton 6-cu yd trucks (White), 100 2-ton 3-cu yd trucks (Mack), 600 tractors , 150 towed blade graders , and 300 blade plows…
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
MITER BOX Solid frame with precut slots to guide a back saw blade when cutting a miter. .... or emulsified asphalt at the road site by means of travel plants, motor graders , or special road .... MIXER TRUCK Vehicle carrying a drum, mounted on a tilted axis and capable of being rotated, used .... mid • MODIFIER. .... MOBILE BACKSPAR Crawler tractor or hydraulic excavator at the back end with a fairlead or short spar…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…lug lye mad man map mar mat maw may men met mew mho mid mil mix mob … bingo biome biota biped birch birds birth bison bitch bites biter blabs black blade blahs blame bland … morse moses mosey mossy motes motel motet moths motif motor motto moues mound mount mourn mouse mousy … gospel gossip gothic gotten gouged gouges gourds govern gowned grabby graced graces graded grader grades grafts graham … towhees towhead towline townies towpath towrope toxemia toxemic tracing tracers tracery trachea tracked tractor trading traders traduce…
Indicates content that may require registration and/or purchase.