-
Supplier: U.S. Plastic Corporation
Description: included and can be removed to fill posts with concrete for extra protection. 4" posts plate size is 8"x8"3/8". 5" and 6" posts plate size is 10"x10"x3/8". Our machine guards provide superior protection for facilities and equipment. Create barriers between traffic areas and your
- Height: 36 inch
- Diameter / Width: 6 inch
- Shape: Round Post
- Materials: Steel / Stainless
-
Supplier: Omega Industrial Products
Description: Bollard Guard 4"X42"X48" (42" High X 48" Wide) Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Constructed from 4" Schedule 40 Structural Pipe sized tubing. Surface Mounted and Core Mounted models available. Attractive, highly visible OSHA Approved -
-
Supplier: Omega Industrial Products
Description: Bollard Guard 4"X42"X36" (42" High X 36" Wide) Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Constructed from 4" Schedule 40 Structural Pipe sized tubing. Surface Mounted and Core Mounted models available. Attractive, highly visible OSHA Approved -
-
-
Supplier: Omega Industrial Products
Description: Bollard Guard with Removable Channels 6" (48" High X 60" Wide) Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Constructed from 6" Schedule 40 Structural Pipe sized tubing for uprights. Channel hangs on the front of the pipe. Surface Mounted and Core
-
Supplier: Omega Industrial Products
Description: Bollard Guard with Removable Channels 6" (48" High X 60" Wide) Designed to absorb the impact of a forklift, sweeper, other in-plant vehicles. Constructed from 6" Schedule 40 Structural Pipe sized tubing for uprights. Channel hangs on the front of the pipe. Surface Mounted and Core
-
Supplier: TrafficGuard Direct, Inc.
Description: These strong, permanently fixed bollards are designed to aesthetically match our removable bollards and parking bollards, and are available with flat or round tops. These work with virtually any heavy duty application for which you require solid security. They are designed to
-
Supplier: TrafficGuard Direct, Inc.
Description: TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units
-
Supplier: TrafficGuard Direct, Inc.
Description: TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units
-
Supplier: TrafficGuard Direct, Inc.
Description: TrafficGuard Direct collapsible bollards are ideal for vehicle access control, especially for emergency vehicles. Because these traffic bollards are constructed using premium USA steel tube and pipe, they give you the same signature protection as our fixed and removable units
-
Supplier: Reliance Foundry Co. Ltd.
Description: Create a classically inspired visual perimeter with the fluted R-7530-A decorative aluminum bollard. It is perfect for landscaping applications or areas where the durability of iron is not required. The R-7530-A delivers a visual traffic deterrent to guard landmarks and keep
- Height: 39 inch
- Diameter / Width: 10 inch
- Materials: Aluminum
- Type: Landscape / Architectural
-
Supplier: LightGuard Systems, Inc.
Description: activation consists of “gateways” comprised of a pair of bollards. Each bollard contains built-in sensor module. These modules project and receive infrared light beams to the opposing bollard module. A pair of bollard devices are placed opposing each other at either end
-
Supplier: Jesco Industries, Inc.
Description: No Description Provided
- Height: 10 to 42 inch
- Diameter / Width: 36 to 48 inch
- Features: Crash Rated
- Shape: Square Post
-
Supplier: Calpipe Industries, Inc.
Description: Fixed base plate bollards are used when the foundation slab available for mounting is too shallow for a deeper, more secure concrete footing. Base plate bollards are not designed for use in perimeter security application. Base plate bollards provide excellent protection in
- Height: 36 inch
- Diameter / Width: 6 inch
- Type: Landscape / Architectural, Traffic
- Features: Other
-
Supplier: Calpipe Industries, Inc.
Description: Fixed embedded bollards are the most commonly used safety and security bollard. From protecting stationary objects such as an electrical junction box to providing a protective barrier for pedestrians on busy streets. Fixed bollards are simple to install and unlike concrete or
- Height: 48 inch
- Diameter / Width: 5 inch
- Features: Other
- Shape: Round Post
-
Supplier: Calpipe Industries, Inc.
Description: manufactured to make security of the locking systems difficult to compromise. The Internal Locking Removable bollard is arguably our most flexible bollard. The removable security bollard cylinder locks into an embedment sleeve and can only be removed by unlocking the
- Height: 48 inch
- Diameter / Width: 5 inch
- Features: Other, Removable
- Shape: Round Post
-
Supplier: Jesco Industries, Inc.
Description: No Description Provided
- Height: 18 to 42 inch
- Diameter / Width: 48 to 120 inch
- Features: Crash Rated
- Shape: Square Post
-
Supplier: Calpipe Industries, Inc.
Description: Cal Pipe Bollards LBMR series of manually operated bollards are manufactured from type 304 stainless steel for long-lasting durability, low maintenance, and ease of installation and operation. The manually operated bollards lift easily and lock into place. When the
- Height: 54 inch
- Diameter / Width: 4 inch
- Type: Landscape / Architectural, Traffic
- Features: Other
-
Supplier: Reliance Foundry Co. Ltd.
Description: bollards. It will withstand the elements and eliminate the potential labour costs associated with scraping and repainting your security posts every season.
- Height: 60 inch
- Diameter / Width: 7.375 inch
- Materials: Plastic / Composite
- Features: Plastic Cover
-
Supplier: Heartland Engineered Products, LLC
Description: 2 business days Specifications Bollards are 40" tall to provide ample protection. 4" and 6" diameter bollards available. Base plates for the B4 are 1/2" plate, base is 6" x 7" Base plates for B6 are 5/8” plate, base is 10" x 10" Anchors provided for installation. Surface mounted for
- Height: 40 inch
- Diameter / Width: 4 inch
- Type: Pedestrian, Traffic
- Shape: Round Post
-
Supplier: Jesco Industries, Inc.
Description: No Description Provided
- Height: 15 to 44 inch
- Diameter / Width: 42 to 96 inch
- Features: Crash Rated
- Shape: Square Post
-
Supplier: Cogan USA, Inc.
Description: Sturdy and functional, protect your workspace inside and out from collision damage with Cogan steel pipe bollards. The no-nonsense solution for directing traffic and protecting your assets, our bollards absorb impact to increase safety and security in your facility. Use Cogan
- Height: 24 to 42 inch
- Diameter / Width: 4.5 to 6 inch
- Shape: Round Post
- Materials: Steel / Stainless
-
Supplier: Reliance Foundry Co. Ltd.
Description: Highlight traffic safety on your streetscape with a bollard designed to prevent vehicles from breeching pedestrian areas. Designed by Billings Jackson., the model R-7651 is a unique traffic bollard that emphasizes function over form. The R-7651 features an embedded
- Height: 23 inch
- Diameter / Width: 28.5 inch
- Shape: Round Post
- Materials: Steel / Stainless
-
Supplier: Reliance Foundry Co. Ltd.
Description: Designate traffic routes to ensure pedestrian and vehicular safety in your parking area with the uniquely designed model R-7140 post cover. It is composed of plastic and special additives provide enhanced durability. The R7140 is fabricated to accommodate square-shaped posts and it reduces
- Height: 55 inch
- Diameter / Width: 5 inch
- Materials: Plastic / Composite
- Features: Plastic Cover
-
Supplier: Niland Company
Description: Decorative steel site furnishings are featured here. Niland is your one stop manufacturer of municipal grade steel site ammenities. Decorative steel benches, steel trash recpeticals, bike racks, tree grates and tree protectors. Our designs have evolved over 30 years and are weld fabricated to last
- Features: Lights
- Type: Traffic
Find Suppliers by Category Top
More Information Top
-
Countries > Canada > Province of Alberta > AER Documents > Directives > [CANADA Alta AER d:55] 055 - Storage Requirements for the Upstream Petroleum Industry
• be protected against damage from vehicular traffic (e.g., controlled access to the site, bollards , guard rails, or concrete barricades); .
-
ICDF Complex Remedial Action Report
AOT) Since the A/C unit and the small AOT transformer on the east of the AOT are exposed to traffic damage, it is necessary to protect them with guard posts Install additional bollards at locations shown on the four sketches that are …
-
Soft Rising Bollard – Flexible Device to Improve Road Environment
Bollard systems, which are used in many European countries, were originally developed to guard against terrorism but have led to new traffic problems in countries where they are used.
-
States > Texas > State > Regulations > Title 16 - Economic Regulation > Part 01 - Railroad Commission of Texas > 009 - Lp-Gas Safety Rules > [16 TAC 9b] 009B -...
3) where routine traffic patterns expose only the approach end of the dispenser to vehicular damage, support columns, concrete barriers, bollards , inverted U-shaped guard posts anchored in concrete, or other protection acceptable to LP-Gas Operations, provided: .
-
States > Texas > State > Proposed Regulations > 2007 Documents > October 26, 2007 > [2007 TX Proposed tx-20071026-0019-0001678] 16 TAC 9 - LP Gas Safety Rules
3) where routine traffic patterns expose only the approach end of the dispenser to vehicular damage, support columns, concrete barriers, bollards , inverted U-shaped guard posts anchored in concrete, or other protection acceptable to the Safety Division, provided: .
-
States > Texas > State > Register > 2012 > 09/28/2012
(g) - (h) (No change.) (i) Self-service dispensers shall be protected against vehicular damage by: (1) - (2) (No change.) (3) where routine traffic patterns expose only the approach … … damage, support columns, concrete barriers, bollards , inverted U-shaped guard posts anchored in concrete …
-
States > Texas > State > Proposed Regulations > 2012 Documents > September 28‚ 2012 > 16 TAC 9 - LP-Gas Safety Rules
3) where routine traffic patterns expose only the approach end of the dispenser to vehicular damage, support columns, concrete barriers, bollards , inverted U-shaped guard posts anchored in concrete, or other protection acceptable to LP-Gas Operations [ the Safety Division ], provided: .
Indicates content that may require registration and/or purchase.