Products/Services for Transformer Bobbin Mandrel
-
Mandrels - (102 companies)Mandrels or arbors are tool components that are used to grip or clamp the material being machined, or other moving tool components. Mandrels or arbors are tool components that are used to grip or clamp the material being machined or other moving... -
Metal Coil Winding and Unwinding Equipment - (121 companies)...equipment is used to process continuous lengths of metal sheet, wire, or foil in converting, coating, sheeting, and manufacturing applications. Features. Metal coil winders and metal coil unwinders are used to produce: solenoid bobbins. solenoid potted coils... -
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
-
Web Winders, Rewinders, and Unwinders - (320 companies)...materials of a predetermined length, and may include multiple modules or assemblies. With web winders and web rewinders, a positioner feeds the web into a mandrel assembly via a feed-through slot. An apron assembly then directs the lead end... -
Core Shafts and Mandrels - (16 companies)Core shafts and mandrels (air shafts) are used to handle winding reels in the processing of web-fed materials. They are used with equipment such as continuous-process printing presses. Core shafts and mandrels are similar to the axles on a car...
-
Power Transformers - (1034 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert...
-
Transformer Winding Services - (152 companies)Transformers generally consist of one or more winding or coils, made of conducting wire, which is wound on a former or bobbin. The bobbin surrounds the central limb of the circuit, which is fabricated from magnetic material, and usually referred...
-
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy...
-
Flyback Transformers - (32 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
Product News
-
Triad Magnetics
F Series PC Mt Split Pack Bobbin Transformers PC Mount Split Pack TM Power Transformers. The Triad F Series PC Mount Split Pack Bobbin Transformer is an extremely versatile tool for PC board applications. Split Pack Transformers are non-concentrically wound-with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs for standard PC board transformers, the split bobbin winding and low capacitive coupling eliminates costly electrostatic shielding. These devices are offered in a dual secondary configuration... (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Zeus
XpanCore™ Mandrels Designed to expand when heat is applied, XpanCore TM mandrels are advanced processing aids that help simplify the construction of hypotube assemblies by alleviating issues with liner sizing, placement, and adhesion. Learn more. (read more) -
Arnold Magnetic Technologies
High quality, custom engineered Bobbin Wound Coils Arnold offers precision layered or random wound coils engineered to meet your design requirements. Our custom engineered coils use high quality, bondable magnet wire to reach the electrical specs you need and keep your design as small as possible. Bobbin wound coils are available in standard or custom bobbin sizes, in a range of plastic and injection molded materials. Choices are available in magnet wire sizes, insulation, pins or displacement terminals and other components. Click here to see (read more)Browse Inductors, Coils, and Chokes Datasheets for Arnold Magnetic Technologies -
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Instrument Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Cast Coil Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more) -
Triad Magnetics
Custom Toroidal Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Toroidal Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Telecom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture... (read more)Browse Telecom Transformers Datasheets for Triad Magnetics
-
Analytical bulletin of the committee of coordination of the telecommunications of the French union
The transformer uses a core magn6tique of ferrite of zinc and of mangan6se, a casing of protection in st6atite and mandrels of glass coil or in fused quartz.
-
Over the use of high frequency alternating currents for study of electrischer gas discharges
One transformer a had following dimensions: Over one 28 cms long, 3 cms thick … … of an 0,75 mms thick copper wire are wound; the resistance of this coil became 2,23 Q, the Selbstinduction maxwell- mandrel ' Chen method for …
-
Transformers of special measures-Transformer. Development - - special Transformers. Amagnétique ÉvolutionTransformateur of current. Torus of Rogowski | Techniq...
Amagnétique current transformer . The torus or coil of Rogowski provides in the form of a conductive winding wound on a mandrel of annular form made of a non ferromagnetic material, what imparts it the excellent characteristics of linearity must to the absence of saturation.
-
Handbook of Plastics Technologies: The Complete Guide to Properties and Performance > THERMOSETS
… and pressed at 170 to 190°C and 200 psi, or wound onto a mandrel and cured to … Such “high-pressure laminates” are used for furniture and counter tops (3 and 2 percent of the market, respectively), and electrical and mechanical applications (1 percent) such as printed circuit boards, switches, transformers , pulleys, bobbins , guide rolls for paper and textile machinery …
-
Measurement of ionizations in gases by alternating current
… / berlappten copper ring that formed an open Winclung yon l ~ echts and to the left of it, became two exactly same pushed switched Sekundi-~-r- winds onto the iron core … … the sheet metal jacket of the transformer was grounded. … arrangement, zuni ~ chst became the as ionization chamber serving cup against its mandrel centers the Grobabs~immung …
-
Electrical machines
The voltage balance is maintained thereby daB in coils on the stator side zusatzlich to the that … We have here, that match the Verhalt nit like by the transformer , that of voltage constant with … However, it is the Elektrizitatsversorgungsunternehmen a mandrel in the eye.
-
Relation between frictional loss and combination of thermal coefficient of bobbins and winding tension in AC superconducting coils
… much as the operating fre- quency, can be listened from AC static machines such as pole transformers . Therefore, a winding angle of Dyneema fibers in a DFRP mandrel manufactured by the filament-winding method … … tension of the coil which is fabricated with the DFRP pipe as a bobbin at liquid helium …
-
News-New Products
Model 117-A is suited for winding heavy wire bobbin and transformer coils up to 6 inches long, and up to 9 inches out- side diameter if round. Mandrels up to 14 inches long may be used.
Indicates content that may require registration and/or purchase.