-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Small, economical, open, two hole horizontal bracket mount. Insulated, color coded flexible leads, 4" long minimum (143, 144 & 145 Series) or 3" long minimum (146 Series). For a similar, P.C. board mount version, refer to the 148 and 149 series. Frequency response 150 Hz. to 15 Khz.
- Maximum Secondary Current Rating: 18 amps
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: TRL Series Low Profile power transformer is a line frequency magnetic component designed in a horizontal core mounted for In chassis or on chassis mounting with color coded flexible wire leads. Dual primary 125/230V 50/60 Hz. CSA certified LR15697 and UL recognized E107872. Custom
- Maximum Primary Voltage Rating: 125 to 230 volts
- Features: 50 / 60 Hz
- Standards: CSA, UL
- Mounting: Chassis Mount
-
Supplier: Allied Electronics, Inc.
Description: Features: 150 Hz. to 15 kHz. Frequency Response (±1 db, Reference 1000 Hz) Two Hole Chassis Mounting — 0.125" Diameter Mounting Holes on 1.38" Center Insulated, Color Coded, Flexible Leads — 4" Long Minimum 1.4 Oz. Net Weight Application: Driver Output
-
-
Supplier: Honeywell International, Inc.
Description: LEAD WIRE (PRIMARY), (2) SCREW (SECONDARY) TERMINAL TYPE 120/208/240 VOLT AC PRIMARY VOLTAGE 24 VOLT AC SECONDARY VOLTAGE -20 TO 105 DEG F TEMPERATURE RISE INCLUDES METAL END BELL, 1/4 INCH MALE QUICK-CONNECT OR COLOR-CODED LEAD WIRE FOR PRIMARY AND SECONDARY CONNECTION AT175A MODEL
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 75 VA
- Operating Frequency Range: 60 Hz
-
Supplier: SMC International
Description: the ETP-1, despite the size and power: - Power Transformers (single or three phase). - Distribution Transformers (single or three phase). - Power Autotransformers (single or three phase). - Instrument Voltage Transformers. CHARACTERISTICS - The connection to the
- Input Voltage: 115 to 230 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
- Test Parameters: Excitation Current, Turn Ratio
-
Supplier: Allied Electronics, Inc.
Description: For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: Lifetime Warranty 2 × 117 V, 50/60 Hz Primaries Many Popular Secondary Voltage Options 15 to 990 VA Ratings Available Listed as Recognized/Certified Components (UL and CSA) Class A (105°C) Disk Mounting Hardware Included 10" Color Coded Self Leads
-
Supplier: Allied Electronics, Inc.
Description: For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
-
Description: Transformer Coupled 25, 70, or 100 Vrms 30 watts Omni-directional swivel mount Constant directivity horn design Type 3R enclosure Features Model AM30T is a transformer-coupled, constant directivity, re-entrant speaker ideal for most public address or paging applications. The constant
- Sound Pressure Level: 107 dB
- Speaker Size: 8.9 inch
- Weight: 2,400 g
- Application: Loudspeaker / Public Address
-
Supplier: EDCOR Electronics Corporation
Description: Design Mathematical and design analysis of the highly successful 1953 RCA ribbon microphone transformer together with new materials offer a new standard. Magnet Wire All units are wound with the finest virgin copper magnet wire. All windings use heavy insulated wire to provide excellent
- Operating Frequency Range: 50,000 to 20,000 Hz
- DCR: 0.4 ohms
- Other Transformer Types / Applications: Audio Transformer
- Standards: RoHS Compliant
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Internal wiring for appliances, computers, industrial controls, military equipment, motor leads and transformers CHARACTERISTICS: PRODUCT DESCRIPTION: Soft annealed, solid or stranded tinned copper Cross-linked Polyethylene (XLPE) insulation, color coded TEMPERATURE
-
Supplier: SMC International
Description: software controls, accordingly with the type and group of connection that the transformer under test has, and delivers the connection instructions to the operator through a color code avoiding connection errors. The software also allows selecting the type of tap changer, number
- Input Voltage: 115 to 230 volts
- Testing Voltage Range: 24 volts
- Operating Humidity: 10 to 80 % (non-condensing)
- Operating Temperature: 5 to 35 C
-
Supplier: Eaton Corporation
Description: KNOB LEVER TYPE 30.5 MM SIZE KNOB NOT INCLUDED COLOR MAINTAINED OPERATION TYPE NEMA 1/2/3/3R/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL 3 POSITION(S) 240/6 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE 755 LAMP NUMBER LEFT-CENTER-RIGHT 60 DEG THROW 3 CAM
- Angle Between Positions: 60 degrees
- Actuator Material: Metallic
-
Supplier: Greaves Corporation
Description: BUTT, POSITIVE CENTER STOP TYPE COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING TIN PLATED COPPER BODY MATERIAL 131.3 MCM, 325/24 STRANDED (LOCOMOTIVE), 2/0 AWG (CLASS H ROPE) CONDUCTOR SIZE BLACK COLOR CODE SHORT BARREL TYPE SHOO-PIN[TM] BRAND DIE INDEX
- Material: Copper
- Terminal Type: Wire Connector
-
Supplier: General Cable
Description: SIZE GREEN COLOR CODE SPOOL PACKAGE TYPE 26/30 STRANDS STRANDING GREEN JACKET COLOR ROHS COMPLIANT APPLICATION MOTOR AND TRANSFORMER LEAD, EXTERNAL WIRING OF MACHINERY CONSTRUCTIONAL FEATURE OIL/FLAME/MOISTURE RESISTANT INSULATION THICKNESS 0.031 INCH
- North American (AWG): 16 AWG
- Cable Length: 500 ft
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -40 to 105 C
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company SL-series (music/paging): easy-to-install 15W speaker system features speaker, dual-voltage transformer, open-back and fabric grille. Performance: paging and background music for classrooms, medical facilities and similar venues. Speaker size: 8 Attractive
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company JR410-T470: 4" 15W Speaker/Transformer (JR410 speaker, TLM470 xfmr) JR410-series: commercial industry standard 4" speaker assembly for paging and background music features high-compliance, 15W cone driver with 10 oz. magnet and wired transformer mounted to
-
Supplier: Visual Sound, Inc.
Description: 5W @ 70/25V) Reliable 12 W 8 inch (5oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using color-coded leads Compatible with Lowell's
-
Supplier: Visual Sound, Inc.
Description: flame-retardant terminal strips. Transformer varies by model. Reliable 15 W 8 inch (10oz.) speaker for a value price Dual cone 8-inch driver provides clear and accurate reproduction of music and voice communications Available with a factory-wired transformer for fast installation using
-
Supplier: Garage Equipment Supply
Description: 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded meters, E-Z ViewT angled control panel, slim line chassis and Comfort Walk
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Isotech, Inc.
Description: layer pads come in pre-configured assemblies: two layers and one plate, three layers and two plates and four layers and three plates. A mounting hole can be provided with each configuration. Sizing comes in 2 square inch increments. The pads are molded in color-coded, oil-resistant, Durulene™
- Features: Other
- Application: Vibration Isolation
-
Supplier: TMP Pro Distribution
Description: The QUAM C10X Series is a complete loudspeaker assembly with a 8" O.D. full range speaker, multiple transformer options and 22 gage steel baffle. INTENDED USE All variants: Downward facing, ceiling mounted, interior environment Program Material: Signal tones, voice and music Average
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: TMP Pro Distribution
Description: The QUAM C10X Series is a complete loudspeaker assembly with a 8" O.D. full range speaker, multiple transformer options and 22 gage steel baffle. INTENDED USE All variants: Downward facing, ceiling mounted, interior environment Program Material: Signal tones, voice and music Average
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Garage Equipment Supply
Description: Solar OS6150 6/12/24V Battery Charger Fleet with Engine Start 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded meters, E-Z
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Tripp Lite by Eaton
Description: indicate AC present, line fault & protection present EMI/RFI noise filtering Logical outlet spacing accommodates transformers without blocking remaining outlets Keyhole supports for wall mounting Recessed and lighted power switch Color-coded cord identifiers $50,000 Ultimate Lifetime
- Maximum Surge Current: 78,500 amps
- Clamping Voltage: 140 volts
- Standards: IEEE
-
Supplier: TMP Pro Distribution
Description: The QUAM SYSTEM 1 is a complete loudspeaker assembly with an industry standard 8" O.D., full range speaker, 5W- 25/70.7V pigtail transformer, 22 gage steel baffle and 16 gage square steel enclosure. Finish: White baked epoxy hybrid. INTENDED USE Indoor environment Program Material: Signal
- Speaker Size: 8 inch
- Application: Music / Audio Systems
-
Supplier: Isotech, Inc.
Description: EZ Cut Series are available in four load ranges from 120 to 360 lbs. per 2″ square segment. The pads are molded in color-coded, oil-resistant, Durulene™ elastomer (weather-resistant) for easy identification and durability. FEATURES & BENEFITS Four load ranges from 120 – 360 lbs. per 2” square
- Application: Vibration Isolation
-
Supplier: Johnson Controls, Inc.
Description: electrical labor Power supply with resettable circuit breaker and transformer provides high- and low-voltage protection UL 508A rated control panel and UL 50 rated, CSA approved enclosure meets local and national code requirements for the United States and Canada (cULus listed)
- Supply Voltage: AC Voltage
- Display Type: Digital Display
- Secondary Applications: HVAC
- Panel Type: Power Control
-
Supplier: Johnson Controls, Inc.
Description: reduces electrical labor Power supply with resettable circuit breaker and transformer provides high- and low-voltage protection UL 508A rated control panel and UL 50 rated, CSA approved enclosure meets local and national code requirements for the United States and Canada (cULus listed)
- Supply Voltage: AC Voltage
- Display Type: Digital Display
- Secondary Applications: HVAC
- Panel Type: Power Control
-
Supplier: Tripp Lite by Eaton
Description: noise filtering Logical outlet spacing accommodates transformers without blocking remaining outlets Keyhole supports for wall mounting Recessed and lighted power switch Color-coded cord identifiers $50,000 Ultimate Lifetime Insurance (U.S., Canada, and Puerto Rico only) covers
- Maximum Surge Current: 78,500 amps
- Clamping Voltage: 140 volts
- Standards: IEEE
-
Supplier: Tripp Lite by Eaton
Description: transformer, power strip or other compatible hospital component. The NEMA 6-15P-HG green-dot plug connects to a hospital-grade AC power source located outside patient-care vicinities. The six-foot length allows you flexibility in placing equipment with respect to the power outlet. Designed
- Cord Length: 72 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 15 amps
- Rated Voltage: 250 volts
-
Supplier: Tripp Lite by Eaton
Description: transformer, power strip or other compatible hospital component. The NEMA 5-20P-HG green-dot plug connects to a hospital-grade AC power source located outside patient-care vicinities. The six-foot length allows you flexibility in placing equipment with respect to the power outlet. Designed
- Cord Length: 72 inch
- Maximum Cable Temperature: -20 to 105 C
- Rated Current: 20 amps
- Rated Voltage: 125 volts
-
Supplier: TelephoneStuff.com
Description: Programmable Ring Volume (Off to 7) - Programmable VIP Alert - Data Port - Speakerphone - Speakerphone Volume Control (8 Levels) - DTMF Dialing - Programmable Area Code - 2.5mm/RJ Type Headset Jack - Desk/Wall Mountable - Power Transformer Included - Color: Black
- Phone Type: Telephone
-
Supplier: U.S. Plastic Corporation
Description: colors, and exhibits excellent petroleum, chemical, UV, corrosion and abrasion resistance. The safety of water base with the performance of solvent base coatings. Typical applications include: Protecting and color coding transformers, coils, tools, fixtures and brackets, oil
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Isotech, Inc.
Description: without bolting the isolators to the equipment. No bolting is required under equipment that has no lateral or severe vertical motion. The RDP version offers an isolator with a pin for inaccessible bolt holes. The RD Series isolators are embedded in colored elastomer. This color-coding system
- Features: Other
- Application: Vibration Isolation
Find Suppliers by Category Top
Featured Products Top
-
capable of supplying the specified rated power at the end of the secondary cable. All transformers are supplied with color-coded cables. Two UV-resistant cable ties are also included for secure and easy mounting. (read more)
Browse Signal Conditioners Datasheets for WAGO -
Standards IEEE 3000 Standards Collection™ for Industrial & Commercial Power Systems (formerly IEEE Color Books® Power Pack) (read more)
Browse Codes, Standards, and Regulations Datasheets for IEEE - Institute of Electrical and Electronics Engineers, Inc. -
relays. Customized pin sockets with pin, ring or fork spade terminals make for flawless training. Slim handle design of our 0.080" pin plug allows for close side by side connections and swivels to allow for repositioning without unhooking from device. Color code options for easy (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Component monitoring and dynamic loading visualization from real time power flow model data
We have elected to build a 3-D model of the transformer and color code the temperatures of the various parts of the transformer.
-
Codes and Conventions in Electronic Apparatus
… is an electrostatic screen between primary and secondary windings it may be permanently connected to the core inside the transformer cover, or may be brought out to a flexiblebare copper lead. .herican power transformers are similarly colour coded but there may be …
-
Search results for "" - Allied Electronics
TRANSFORMER , COLOR - CODED LEADS, 10-WATT, 70-VOLT LINE .
-
Speco Technologies - SPC10 - Audio - Speakers - Allied Electronics
TRANSFORMER , COLOR - CODED LEADS, 10-WATT, 70-VOLT LINE .
-
Aim Cambridge-Cinch Connectivity Solutions - 32-2038 - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
TRANSFORMER , COLOR - CODED LEADS, 10-WATT, 70-VOLT LINE .
-
Audio, Video, RF & Security - from Allied Electronics
TRANSFORMER , COLOR - CODED LEADS, 10-WATT, 70-VOLT LINE .
-
Triad Magnetics - C-7X - Passive Components - Inductors - Allied Electronics
TRANSFORMER , COLOR - CODED LEADS, 10-WATT, 70-VOLT LINE .
-
Vishay PCS - VS-VSKC166/04PBF - Diodes - Rectifier & Schottky Diodes - Allied Electronics
TRANSFORMER , COLOR - CODED LEADS, 10-WATT, 70-VOLT LINE .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0088.pdf
TRANSFORMER PRIMARY LEADWIRE COLOR CODE : Black and White: 120V.
Indicates content that may require registration and/or purchase.