-
Supplier: Radwell International
Description: PILOT LIGHT W/NO LENS TRANSFORMER TYPE 120VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Appleton Electric
Description: TRANSFORMER PILOT LIGHT TYPE INNER SIZE 9.5 INCH L X 5.06 INCH W X 3.5 INCH D OVERALL DIMENSION 8.94 INCH W X 6.13 INCH D X 13.5 INCH H COVER THICKNESS 0.5 INCH ACSEW MODEL
- Maximum Current: 10 amps
- Maximum AC Voltage: 600 volts
- Features: CSA Certified, Pilot Light, UL listed
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T Small Pilot Light, Transformer (or Dual Input) ,Dual Input-Transformer Relay , Transformer Type , Incandescent Lamp , 120V AC 50/60 Hz
- Configuration: Normally Closed (NC)
-
-
Supplier: Eaton Corporation
Description: ROUND EXTENDED, STANDARD TYPE 30.5 MM SIZE UL 508, CSA APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE INCANDESCENT LAMP TYPE 120 VAC AT 50/60 HZ TRANSFORMER LAMP INPUT TYPE BLUE LENS COLOR RAISED ROUND LENS STYLE/SIZE CORROSION RESISTANT HT800 MODEL
- LED Color: Blue
- Lamp Type: Incandescent Lamps
-
Supplier: Appleton Electric
Description: GUARDED TYPE HAZARDOUS LOCATION APPLICATION CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4/7B/7C/7D/9E/9F/9G ENCLOSURE EXPLOSION PROOF 600/120 V TRANSFORMER LAMP INPUT TYPE AMBER LENS COLOR APPLETON. BRAND BARREL TYPE LONG
- Voltage Rating: 120 to 600 volts
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PILOT LIGHT, OIL TIGHT, PUSH TO TEST, TRANSFORMER TYPE, 240 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CARLO GAVAZZI Automation Components
Description: pilot light, control transformer, and disconnect switch Approved (according to CSA22.2/UL508A)
- Motor Voltage: 120 to 600 volts
- Single Phase Power: 0.1 to 15 HP
- Three Phase Power: 0.5 to 200 HP
- Number of Poles: 1 to 3
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-Flex, Solid State Controller, NEMA Type 4/12 (IP65), 43 A, 7.5...30Hp @ 460V AC, Input Volt.: 200...480V, Control Volt.: 100...240V AC, w/ Start-Stop PB w/H-O-A SS, w/ Transformer Pilot Light, Green, w/ Transformer Pilot Light, Red, w/ Control
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-3, 3-Wire, Solid-State Controller with Fusible Disconnect, IP65 - NEMA Type 4/12 Enclosure, 60A, 600V, Control Voltage 120V AC, 50 Hp, w/ Start-Stop PB, w/ Transformer Pilot Light, Red, w/ Control Circuit Transformer
-
Supplier: Thermon, Inc
Description: The Caloritech™ CPP Power Pack Control Panel consists of a prewired contactor, transformer, pilot light and fuses in a Type 4 enclosure for a quick and convenient installation. Control circuits are 120 VAC. Panels can be built to meet weather resistant or hazardous
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
- Display Type: No Display
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Pushbutton Switches, 4.91 N (500 gf) Operating Force Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through your local Allied sales office. 24 VAC/VDC
-
Supplier: Allied Electronics, Inc.
Description: Pushbutton Switches, 4.91 N (500 gf) Operating Force Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through your local Allied sales office. 24 VAC/VDC
-
Supplier: Allied Electronics, Inc.
Description: Pushbutton Switches, 4.91 N (500 gf) Operating Force Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through your local Allied sales office. 24 VAC/VDC
-
Supplier: Allied Electronics, Inc.
Description: Pushbutton Switches, 4.91 N (500 gf) Operating Force Complete line of illuminated and non-illuminated pushbuttons, pilot lights, selector switches, key-type selector switches, E-Stop switches, buzzers and accessories. Available through your local Allied sales office. 24 VAC/VDC
-
Supplier: TPI Corporation
Description: BTU/HR CAPACITY 1400 CFM AIR FLOW RATE BUILT-IN CAPILLARY THERMOSTAT WITH STAINLESS STEEL SENSOR, BUILT-IN TRANSFORMER, DISCONNECT SWITCH, PILOT LIGHT CONTROL TYPE FINNED TUBULAR STAINLESS STEEL HEATING ELEMENT AIR THROW DISTANCE 35 FT CONTROL VOLTAGE 24 V TEMPERATURE
- Heating Capacity: 20 kW
- AC Voltage Required: 240 volts
- Maximum Air Flow: 1,400 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for power distribution from the front of the unit. 1U horizontal 19" rackmount installation. Available with lighted on/off switch or red pilot light to indicate power on. Click here for our surge-protected version. Specifications Heavy-duty 14 gauge wire cord - 14/3
- Number of Electrical Outlets: 8
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600 Volt
- Maximum Air Flow: 1,500 SCFM
- Heating Capacity: 10 kW
- kWatts: 10 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
-
Supplier: Chromalox
Description: Heat Transfer Fluids to 600°F (315°C) or 650°F (343°C) Discharge Pressure Gauge UL NEMA 12 Electrical Enclosure complete with Contactors, Temperature Safety Limit, Transformers, and Pilot Lights 650°F (343°C) Operation (Optional) External Cold Expansion Tank (Optional) External
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: CSA Group
Description: Modification of 1.1 by adding the following text to the note: Separate ignition devices (electrodes, pilot burners, etc.) are covered by this part 2-5 (Refer to Annex DVKK). Requirements for separate ignition transformers are covered in Standard for Specialty Transformers, UL
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: 480 VAC 3Ph 3W 60Hz System
But the system is 480 VAC delta connected system.I do not want to provide transformer type pilot light or separate 3 phase step down transformer.we are planning to connect R phase - pilot light 1 live wire, Y phase-pilot light …
-
Schneider Electric - 9001KP1R31 - Control Station Switches & Accessories - Control Station Indicators - Allied Electronics
Pilot Light , Transformer Type , Plastic Fresnel Lens; Round; Red, 30mm, 120VAC .
-
Omron Electronic Components - G7L-1ATUB-JCBAC100/120 - Sensors, Switches & Relays - Relays - Allied Electronics
Pilot Light , Transformer Type , Plastic Fresnel Lens, Round; Red, 30mm, 120VAC .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70-6924.pdf
Product Number Horse- power Frame Type Amp Rating, Ivt (A) Cont-actor Control Trans- former Dis- connect Type Drive Input Disconnect Drive Input Fuses Pilot Lights Dimensions, Approximate .
-
Push Buttons - Electrical - Grainger Industrial Supply
• Pilot Light Complete, 30mm, Lamp Module Type Transformer , Lamp Type Incandescent, Voltage 120VAC, Basic Material Metal, Color Red, Lens Type Fresnel, Lamp Voltage 6VAC/DC, Replacement Lamps 4CVW2, Shape Round, Terminal Connection Pressure Plate, Lens Material Plastic, Body Material Chrome Plated Zinc …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-9271.pdf
Voltage: 208 Vac; Configuration: Drive with 2 Contactor Bypass; Type of Enclosure: NEMA 1; Auto Bypass: No; Control Transformer : No; Disconnect Type : No Disconnect; Pilot Lights : No .
-
HVAC Systems Design Handbook, Fifth Edition > Electrical Features of HVAC Systems
Motor control features: HVAC control schemes determine many of the needed starter characteristics—e.g., hand-off-auto or start-stop, auxiliary contact types and number, pilot light requirements, and control voltage transformer size if needed.
Indicates content that may require registration and/or purchase.