Products/Services for Transistor Amplifier Srpp
-
Transistors - (924 companies)...be explained on both functional and theoretical levels. Functional Understanding. Transistors can function as switches and amplifiers. During operation, supplied voltage modifies the flow of the electrical current by electron addition or flow...Transistor TypePolarityPackage Type -
RF Transistors - (316 companies)RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors. RF transistors are designed to handle high-power radio frequency (RF) signals in devices... -
Bipolar RF Transistors - (187 companies)Bipolar RF transistors consist of an N-type or P-type layer sandwiched between two layers of the opposite type. They are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters... -
RF MOSFET Transistors - (93 companies)MOSFET RF transistors are metal-oxide semiconductor field-effect transistors (MOSFETs) that are designed to handle high-power RF signals from devices such as stereo amplifiers, radio transmitters, TV monitors, etc. MOSFET RF transistors... -
RF Amplifiers - (611 companies)RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal... -
Small-Signal Bipolar Transistors (BJT) - (158 companies)...transistors: Forward transfer ratio (also known as current gain): A transistor can supply a large output, iC, with a small input, iB, thereby making it a current amplifier --one of a BJT's most essential functions. The ratio by which the iC is larger than...
-
Darlington Transistors - (126 companies)Darlington transistors (Darlington pairs) are semiconductor devices that combine two bipolar transistors in a single device. They provide high current gain (commonly written SS) and require less space than configurations that use two discrete...
-
Junction Field-Effect Transistors (JFET) - (94 companies)...bipolar junction transistors (BJT), are used in a variety of modern electronic devices, such as amplifiers, switching devices, and impedance matching networks. Field effect transistors (FET) do have a number of differences when compared to BJTs...
-
Buffer Amplifiers - (142 companies)Buffer amplifiers have unity gain. They are used to match impedances between two devices, or as isolators. Buffer amplifiers carry performance specifications such as operating temperature, input offset voltage, supply voltage, supply current...
-
Signal Amplifiers - (312 companies)...or digitization. They produce only a small amount of internal noise while increasing signal strength by a significant factor. Signal amplifiers often include field-effect and bipolar junction transistors, electronic components that amplify signals...
Product News
-
ASAP Semiconductor LLC
Amplifiers Amplifiers are among the most commonly used electronic devices in the world. They serve as one of the basic building blocks of many circuits and come in a wide range of forms. Simply put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal... (read more) -
Win Source Electronics
ON Semi SMMBT3904LT3G 40V NPN Transistor The SMMBT3904LT3G from ON Semiconductor is a high-performance NPN bipolar junction transistor (BJT) tailored for general-purpose amplifier applications. With a compact SOT-23-3 package, this transistor is designed to deliver efficient performance in a variety of electronic circuits, especially where space and performance are crucial. It offers a collector-emitter voltage (Vceo) of 40V and a collector current (Ic) of 200mA, making it suitable for a wide range of applications, from audio signal... (read more)Browse Transistors Datasheets for Win Source Electronics -
Win Source Electronics
ON Semi SMMBT3904LT3G NPN Transistor 40V 200mA The SMMBT3904LT3G from ON Semiconductor is a versatile and high-quality NPN bipolar junction transistor (BJT) designed for general-purpose amplifier applications. This small-signal transistor is a testament to ON Semiconductor's commitment to providing reliable and efficient electronic components for a wide range of electronic circuits. Key Features: Device Type: NPN Bipolar Junction Transistor (BJT). Package: SOT-23 surface-mount package, ideal for automated assembly processes... (read more)Browse Thermistors Datasheets for Win Source Electronics -
Qorvo
30 - 1215 MHz GaN RF Input-Matched Transistor QPD1000A is a 15W (P3dB), 50-Ohm input-matched discrete GaN on SiC HEMT which operates from 30 MHz to 1215 MHz. The integrated input matching network enables wideband gain and power performance, while the output can be matched on board to optimize power and efficiency for any region within the band. The device is housed in a 6 x 5mm leadless SMT package that saves real estate of already space-constrained handheld radios. (read more)Browse Power Amplifiers Datasheets for Qorvo -
Fujipoly® America Corp.
Sarcon® TIM Cases for Cooler Transistors In an effort to streamline your manufacturing process and improve transistor cooling, Fujipoly (R) offers a large assortment of box-shaped Sarcon (R) thermal interface caps. These cases are available in standard sizes to fit many transistors and can be custom ordered to your exact specifications. Installation takes seconds by sliding over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending on the power and cooling... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
Rochester Electronics
Authorized Source: IGBT, MOSFETs, Transistors All of Rochester 's in-stock devices are 100% authorized, traceable, certified, and guaranteed factory-direct and risk-free from our supplier partners including Infineon, Nexperia, onsemi, Renesas, and many more. Additionally, we stock a large selection of power management, diodes, and protection devices that are commonly used within these same designs. (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Rochester Electronics -
Win Source Electronics
ULN2803ADWR Darlington Transistor Array IC The ULN2803ADWR is a versatile Darlington transistor array from Texas Instruments designed to drive high-power devices with ease. With eight Darlington pairs, it supports currents up to 500mA per channel, making it an excellent choice for controlling a wide range of loads from microcontroller or logic-level signals. It offers robust performance with built-in suppression diodes for inductive load protection, making it ideal for applications like industrial control systems, automotive electronics... (read more)Browse Transistors Datasheets for Win Source Electronics -
DigiKey
STDRIVEG600 Gate Driver for GaN Transistors STMicroelectronics' STDRIVEG600 is a single-chip half-bridge gate driver for enhancement mode GaN FETs or N-channel power MOSFETs. The high-side section is designed to stand a voltage up to 600 V. It is suitable for applications with bus voltage up to 500 V. The STDRIVEG600 can drive high-speed silicon and GaN FETs thanks to the high current capability, short propagation delay of 45 ns in typical conditions, and operation with a supply voltage down to 5 V. The dV/dt immunity is high: +-200 V/ns. (read more)Browse Gate Drivers Datasheets for DigiKey -
Federal Signal Corporation - Industrial Signaling and Systems
PA Amplifiers The Federal Signal line of high-powered public address amplifiers provides the flexibility, quality, and performance you require and expect in a public address system. When combined with the AudioMaster (R) Audiorouter and the complete line of AudioMaster (R) Speakers, these high-powered amplifiers are a key component in a high performance industrial public address system. Power ratings of 150, 300, 500, and 1000 watts per channel are available. (read more)Browse Audio Amplifiers and Preamplifiers Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Nexperia B.V.
Video: Strengths of Nexperia’s bipolar transistors In this demo, Nexperia's high power Bipolar Junction Transistors (BJT) are utilized as a high voltage current source in an LED lighting application. The set-up shows the well established discrete solution - a combination of precision shunt regulators with power bipolar transistors in a current sink configuration. This linear regulation approach is used as an output stage prior to a boost stage and offers robust and sustainable operation of the LEDs. Nexperia 's power bipolar transistors in DPAK... (read more)Browse Power Bipolar Transistors Datasheets for Nexperia B.V.
-
Simulation of tube amplifiers with SPICE
Today it is a technically rather insignificant problem to construct the high-quality and cheap voltage supplies also for voltages of several hundred volts for NF amplifier with transistors . When an SRPP amplifier has obtained so much popularity by the structure of audio amplifiers, there must …
-
Simulation of tube amplifiers with SPICE
Today it is a technically rather insignificant problem to construct the high-quality and cheap voltage supplies also for voltages of several hundred volts for NF amplifier with transistors . When an SRPP amplifier has obtained so much popularity by the structure of audio amplifiers, there must …
-
The Sound of Silence
B32652 (capacitor), 340 Balanced amplifier , 122 Balanced cable connections, 600 Balanced gain stage, 134f Balanced input, 7 Balanced solutions (RIAA network … … 320 Berliner, E., 17 BFW16A, 64, 198f, 333 Bin(s), 582 Bin width, 588 Bipolar junction transistor (BJT), 6, 32, 55ff … … equivalent circuit, 18 equivalent model, 287f impedance, 285 Cascoded gain stage, 89ff Cascoded SRPP , 91 Cathode current …
-
Balanced Phono-Amps
B32652 (capacitor) 340 balanced amplifier 122 balanced cable connections 600 balanced gain stage 134f balanced input 7 balanced solutions (RIAA network … … 320 Berliner, Emil 17 BFW16A 64, 198f, 333 bin(s) 582 bin width 588 bipolar junction transistor 6, 55ff BJT 6 … … 18 cartridge equivalent model 287f cartridge impedance 285 cascoded gain stage 89ff cascoded SRPP 91 cathode current …
-
The Sound of Silence
Amplifier with equivalent noise sources eN.amp(f) and iN.amp(f) and signal source u0(f … 27 3.12 Noise figures of the low-noise transistor 2SC2546 NF vs. source resistance and collector … 79 3.43 Principal SRPP circuit . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Power system for the new Jason ROV
Capactor cnarging cJrren1nus1 De Srpp $ieoeven when lhe vehicle . … on the MBARI DCON high power switch [4] which uses Insulated Gate Bipolar Transistors (IGBTs) in parallelwith … amplifier .
-
Field-Programmable Logic and Applications
srpp = new ShiftRowPermutationProperties(); srpp.setIn_dataShiftRowIn(dataOut); srpp.setOut_dataShiftRowOut(dataShiftRowOut); srp = new ShiftRowPermutation("ShiftPermutation", srpp ); Routing includes wires and their interconnection mechanism ( transistors , tri-states, multiplexers). As for the envelops, parameters (coefficients) of filters ( amplifiers ) can be automatically changed in our implementation as …
-
PSR beam-pulse formation and control
The transistor amplifier /reguletor SRPP SRTO +:1 O .
Indicates content that may require registration and/or purchase.