Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: QUALCOMM, Incorporated
Description: Single Chip Bluetooth Audio ROM Platform The CSR8630 QFN single-chip Bluetooth audio ROM device targets mid-range Bluetooth A2DP audio sink stereo speakers. CSR8630 Specs Bluetooth Bluetooth Version Bluetooth 4.1 Bluetooth Radio Up to +8dBm output
- Operating Frequency: 80 MHz
- Features: Bluetooth, Other, QFN
- Bluetooth Component: Bluetooth® Single Chip Solutions
- Interface: I2C, PCM, SPI, UART, USB
-
Supplier: QUALCOMM, Incorporated
Description: highly compelling user experience and superior audio performance. CSR8670 Specs Bluetooth Bluetooth Version Bluetooth 5.0 Bluetooth Radio +10dBm maximum output power (typical) -90dBm receiver sensitivity (basic rate, typical) USB USB Version USB 2.0 (Full Speed) USB
- Operating Frequency: 80 MHz
- Features: Bluetooth, Other, WLCSP
- Bluetooth Component: Bluetooth® Single Chip Solutions
- Interface: I2C, PCM, UART, USB
-
Supplier: 4D Systems Pty. Ltd.
Description: Sensor WIFI Enabled (Optional)Bluetooth Enabled (Optional)Starter Kits available for first time users. See product description below for more details.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
-
Supplier: Infineon Technologies AG
Description: High Performance NPN Bipolar RF Transistor Summary of Features High performance low noise amplifier Low minimum noise figure of typ. 0.8 dB @ 1.8 GHz For a wide range of non automotive applications such as WLAN, WiMax, UWB, Bluetooth, GPS, SDARs, DAB, LNB, UMTS/LTE and ISM bands Easy
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: The BFP843F is a robust low noise broadband pre-matched hetero-junction bipolar transistor (HBT). Summary of Features Unique combination of high end RF performance and robustness: 20 dBm maximum RF input power, 1.5kV HBM ESD hardness High transition frequency fT = 60 GHz to enable best in
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: amplifier ISM bands 434 and 868 MHz 1.9 GHz cordless phones CATV LNA Transmitter driver amplifier 2.4 GHz WLAN and Bluetooth Output stage LNA for active antennas TV, GPS, SDARS, 2.4 GHz WLAN, etc. Suitable for 3 - 5.5 GHz oscillators NPN Silicon RF Transistor Summary of Features For
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Richardson RFPD
Description: SkyCurrent IIITM Charging Pad Features Dual-mode flexibility - The dual-mode charging pad supports both AirFuel’s Magnetic Resonant (MR) and WPC’s Qi charging standard. Fully documented reference design SkyCurrentTM Receiving units Features Optimized Magnetic Resonant-enabled receiving units
- Category: Development Board
-
Supplier: 4D Systems Pty. Ltd.
Description: Sensor WIFI Enabled (Optional)Bluetooth Enabled (Optional)Starter Kits available for first time users. See product description below for more details.
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Infineon Technologies AG
Description: allows for drop in replacement Designers who used this product also designed with CYBT-343026-01 | AIROC™ Bluetooth® Modules CYW4373 | Wi-Fi 5 (802.11ac) CYBT-343026-01 | AIROC™ Bluetooth® Modules CYW4373 | Wi-Fi 5 (802.11ac) CYBT-343026-01 | AIROC™ Bluetooth® Modules CYW4373 |
- rDS(on): 0.065 ohms
- TJ: 175 C
- VGS(off): 1 to 2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: 4D Systems Pty. Ltd.
Description: MOTG-WiFi-ESP provides a low-cost solution for all embedded wireless applications. It features an ESP8266 Wi-Fi SoC, a leading platform for Wi-Fi related projects or Internet of Things (IoT). The MOTG-WiFi-ESP supports APSD for VoIP applications and Bluetooth co-existence interface. It
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: effortless setup. Features High resolution multi-language display with Setup Wizards and Data-Logging Bluetooth and DriveWizardMobile for convenient interaction Embedded USB port for programming without main power Closed or open loop vector control for outstanding regulation Embedded Safe
- Rated Power: 7,461.45940820405 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: effortless setup. Features High resolution multi-language display with Setup Wizards and Data-Logging Bluetooth and DriveWizardMobile for convenient interaction Embedded USB port for programming without main power Closed or open loop vector control for outstanding regulation Embedded Safe
- Rated Power: 2,238.437822461215 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: effortless setup. Features High resolution multi-language display with Setup Wizards and Data-Logging Bluetooth and DriveWizardMobile for convenient interaction Embedded USB port for programming without main power Closed or open loop vector control for outstanding regulation Embedded Safe
- Rated Power: 1,492.29188164081 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: effortless setup. Features High resolution multi-language display with Setup Wizards and Data-Logging Bluetooth and DriveWizardMobile for convenient interaction Embedded USB port for programming without main power Closed or open loop vector control for outstanding regulation Embedded Safe
- Rated Power: 55,960.94556153038 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: HydraForce, Inc.
Description: CAN bus and video inputs. The A6F (full-featured) unit has more memory, analog/digital inputs, digital outputs, Ethernet, and 3 video inputs for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 800 x 480 pixel
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: HydraForce, Inc.
Description: CAN bus and video inputs. The A6F (full-featured) unit has more memory, analog/digital inputs, digital outputs, Ethernet, and 3 video inputs for use with a camera to monitor process operations. RATINGS Display: Sunshine-readable thin film transistor (TFT) color graphic LCD. 800 x 480 pixel
- Features / Applications: Automotive Applications, Built-in Controller, Serial Interface Option
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Aaeon Systems Inc.
Description: The AEC-6637 fanless embedded computer, the most compact and powerful model of its kind powered by the 3rd Generation Intel® Core™ i7/ i5 processor. Also featured is the latest Tri-Gate transistors and 22nm technology, with integrated HD4000 graphics that nearly doubles the graphics
- Operating Temperature: 14 to 113 F
- Processor: Intel®
- Features: Ruggedized
-
Supplier: ValueTronics International, Inc.
Description: wiring problems immediately with open sense-lead detection Built-in digital voltmeter Four built-in digital control lines Applications: Design and test of a wide range of consumer electronics, including: Mobile phones, mobile radios, cordless phones, and Bluetooth headsets MP3 players,
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
Product Overview At its core, the ESP32 is a powerful microcontroller with integrated WiFi and Bluetooth capabilities. Its dual-core architecture, comprising two Xtensa LX6 CPUs, allows for efficient multitasking and optimal performance. The module is equipped with (read more)
Browse Microcontrollers (MCU) Datasheets for Win Source Electronics -
1000 drive, and more. Key features of the GA800 include the following: High-resolution multi-language display with Setup Wizards and Data-Logging Bluetooth and DriveWizard Mobile for convenient and easy interaction Programming without main power through an (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
offering (IPO) of stock is expected to hit the market on Tuesday. 'Fat' memories, fast logic to reign at next ISSCC SAN FRANCISCO -- Ultra-fat memories with more than a billion transistors, roaring logic devices, Bluetooth innovations and exotic genetic circuits will highlight the 48th International
More Information Top
-
Adaptive Multi-Standard RF Front-Ends
As mentioned, in the Bluetooth mode transistor M3 is switched off.
-
PDF - Datalogic PowerScan PBT9500-RB w/ Base Station BC9030-BT
Scanner Bluetooth Module Transistor .
-
Fully Integrated Switch-LNA Front-End IC Design in CMOS: A Systematic Approach for WLAN
Thus, the higher insertion loss for the Bluetooth® throw can be attributed to the extra series transistor in the Bluetooth ® .
-
Enhanced event-driven modeling of a CP-PLL with nonlinearities and nonidealities
Using Bluetooth specifications this transistor -level simulation takes a few hours and the event- driven model takes several seconds.
-
EuMIC 2012 detailed author index
C A Single- Transistor Tunable Filter for Bluetooth Applications (EuMIC/EuMC Poster01-45) .
-
EuMC 2012 detailed author index
C A Single- Transistor Tunable Filter for Bluetooth Applications (EuMIC/EuMC Poster01-45) .
-
Oscillator phase-noise reduction using active inductor
A single- transistor tunable filter for bluetooth applications”, Microwave Conference (EuMC), 2012, 42nd European, pp. 1269-1272, Oct. 2012, Amsterdam; [8] L. Pantoli, V. Stornelli and G. Leuzzi. “ .
-
Low voltage high-order agile active filter for microwave applications
…Order Integrable UHF Bandpass Filter Using Active Inductors”, Microwave and Optical Technology Letters – Wiley, August 2011, Vol. 54, Issue 6, pages 1426– 1429; [20] L. Pantoli, V. Stornelli, G. Leuzzi, “A Single- Transistor Tunable Filter for Bluetooth Applications”, Proceedings of European…
-
Book of abstracts
A Single- Transistor Tunable Filter for Bluetooth Applications .
-
EuMIC 2012 abstract cards
A Single- Transistor Tunable Filter for Bluetooth Applications .
Indicates content that may require registration and/or purchase.