-
Supplier: Newark, An Avnet Company
Description: FREQ/PULSE INPUT TRANSMITTER. DIN RAIL
-
Supplier: Conax Technologies
Description: Characteristics: Can be programmed within second to measure temperatures within all RTD standard ranges. The RTD and resistance inputs have cable compensation for 3-wire connections. A limit can be programmed on the output signal. Mounting / Installation: Mounted vertically or horizontally on a
- Sensed Temperature: -328 to 1,562 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Mounting Options: DIN Rail Mounting
-
Supplier: Newark, An Avnet Company
Description: TRANSMITTER DUAL DIN RAIL
-
-
Supplier: Conax Technologies
Description: and 4-wire connection. A limit can be programmed on the output signal. Continuous check of vital stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version, up to 84 channels per meter can be mounted.
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Conax Technologies
Description: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
- Sensed Temperature: -328 to 4,172 F
- Reference Resistance: 10 Ohms, 100 Ohms, 1000 Ohms, 120 Ohms, 200 Ohms, 400 Ohms, 500 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, N, Other, R, S, T, W
-
Supplier: Conax Technologies
Description: stored data. Mounting / Installation: Mounted vertically or horizontally on a DIN rail. Using the 2-channel version up to 84 channels per meter can be mounted.
- Sensed Temperature: -328 to 4,172 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, N, R, S, T, W
- Mounting Options: DIN Rail Mounting
-
Supplier: Newark, An Avnet Company
Description: BRIDGE INPUT TRANSMITTER. DIN RAIL MOUNT ROHS COMPLIANT: YES
-
Supplier: Status Instruments, Inc.
Description: INTRODUCTION The SEM1605P is the next generation DIN rail mounted temperature transmitter from Status Instruments. It has been designed to accept most common RTD temperature sensor inputs and provide the user with a standard two-wire 4 to 20mA output signal. All temperature
- Sensed Temperature: -328 to 1,562 F
- Operating Temperature: -22 to 158 F
- Reference Resistance: 100 Ohms, 120 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Newark, An Avnet Company
Description: TRANSMITTER DUAL DIN RAIL (SEE CO NOTES
-
Supplier: OMEGA Engineering, Inc.
Description: input leads, forces the output to a predefined up/down scale value. The unit continuously monitors the sensor and automatically returns to normal operation mode when the sensor is recovered. The TXDIN101 is housed in a plastic enclosure mounted on a standard DIN rail. Special red
- Sensed Temperature: -328 to 4,208 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, J, K, N, R, S, T
-
Supplier: Status Instruments, Inc.
Description: during the configuration process, it is powered via the USB interface from your PC. • COST EFFECTIVE THERMOCOUPLE TRANSMITTER • THERMOCOUPLE TYPES K, J, E, N, T, R, S, L, U, B, C, D, G • ISOLATED 4 to 20mA LOOP POWERED OUTPUT • CALIBRATE AGAINST LIVE INPUT VALUE • SIMPLE CONFIGURATION VIA USB
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: -22 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: B, E, J, K, N, R, S, T
-
Supplier: OMEGA Engineering, Inc.
Description: The DIN-100 Sensor to Computer Modules are a family of data acquisition modules that convert analog input signals to serial data and transmit via RS-485 to a master unit which may be a computer or other processor-based equipment. The modules can measure temperature, bridge inputs, voltage,
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.04 % FS
- Maximum Output: 30 volts
-
Supplier: Transcat, Inc.
Description: Product Highlights 248RA - Smart DIN Rail Mount Temperature Transmitter - 4-20mA with Digital Signal Based on HART Protocol I5 - FM Intrinsically Safe Non-Incendive
-
Supplier: OMEGA Engineering, Inc.
Description: It provides 2 channels of configurable inputs, and supports multiple voltage, RTD, thermocouple inputs with auto reference junction compensation. If parallel connected to an external precise resistance, it accepts current signal input. Each channel has its own digital filtering and can adjust its
- Sensed Temperature: -328 to 4,172 F
- Operating Temperature: 14 to 140 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: PCB Piezotronics, Inc.
Description: DIN rail mount vibration transmitter (for use w/ICP sensor), 4-20 mA output for fixed 0-1 ips pk vibration, raw vibration output, fixed 3.5 Hz to 10 kHz frequency range
- Operating Temperature: -13 to 158 F
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: OMEGA Engineering, Inc.
Description: Models DRA-TCI-2 and DRA-RTI-2 are linearized temperature transmitters that produce a 4-20 mA process signal that is directly proportional to temperature. These transmitters have exceptionally high input to output common mode rejection (CMR), a high degree of filtering that eliminates
- Sensed Temperature: 32 to 3,092 F
- Operating Temperature: -4 to 158 F
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, J, K, R, S, T
-
Supplier: Laurel Electronics LLC
Description: transducers or two-wire transmitters. Ratiometric operation, which automatically compensates for changes in the applied excitation, is jumper selectable for applications, such as bridges, where the signal to be measured is proportional to the excitation level. LTE series DIN
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: The Laureate™ LT Series DIN rail analog transmitter with serial data communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy with Input frequencies
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT128 din-rail temperature transmitter from Endress+Hauser is designed for transformation of a TC thermocouple signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That means fast, simple and
- Sensed Temperature: -454 to 4,523 F
- Output: Analog Current (e.g., 4-20 mA)
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT127 din-rail temperature transmitter from Endress+Hauser is designed for transformation of an RTD Pt100 (2/3/4-wire) sensor signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That means
- Sensed Temperature: -328 to 1,562 F
- Output: Analog Current (e.g., 4-20 mA)
- Reference Material: Platinum
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT128-JJNIA din-rail temperature transmitter from Endress+Hauser is designed for transformation of a TC thermocouple (type J) signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That means
- Sensed Temperature: 1.4 to 1,499 F
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: J
-
Supplier: Automation24, Inc.
Description: The iTEMP TMT128-JKNIA din-rail temperature transmitter from Endress+Hauser is designed for transformation of a TC thermocouple (type K) signal into a fixed range of measurement. The standardised output signal used for the process measurement is a 4 to 20 mA signal. That means
- Sensed Temperature: 1.4 to 1,499 F
- Operating Temperature: -40 to 185 F
- Output: Analog Current (e.g., 4-20 mA)
- Thermocouple: K
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TEMPERATURE TRANSMITTER, 3 WIRE PT 100 0-300F 6 POINT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Laurel Electronics LLC
Description: Universal 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32 Vac power. Operating temperature from -40°C to 70°C (-40°F to 158°F) DIN rail mount housing only 22.5 mm wide, detachable screw-clamp connectors. The LTS serial data input, analog output transmitter accepts streaming RS232
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
-
Supplier: Transcat, Inc.
Description: Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Low differential pressure transmitter, range 0 to .25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Low differential pressure transmitter, range ±.25" w.c. Ranges down to 0.1" w.c. with 0.25% or 0.5% F.S. accuracy Removable process head for simplified installation Secure operation ensured with calibration only possible via separate calibration key Calibration certificate
- Pressure Measurement: Gauge
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series DMA DIN Rail Mount Signal Conditioner is the best in class: User selectable analog output 10 V, 5 V, 4-20 mA 10-28 VDC power Selectable full scale input range 5 to 50 mV/V DIN Rail Mountable More Information Din rail mountable with
- Operating Temperature: 32 to 158 F
- Signal Conditioning: Bridge Conditioner, Signal Filter
- Excitation: Current Excitation Supply, Voltage Excitation Supply
- Outputs: Current Output, Voltage Output
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks 5-position cable connector for TBUS direct connection, male receptacle, cable comes in left side horizontally. Recommended when iT401 is not powered by iT transmitter. IT034 or IT035 could also be used.
- Features: Other
- Approvals: VDE Component Mark
-
Supplier: Minco
Description: Minco transmitters meet industry-stand 4 to 20 mA current signal proportional to temperature or HART protocol, are easy to install and fit nearly anywhere. They feature epoxy encapsulated sealing of all electronics, standard fixed-range of ±5% adjustability using 20 turn trimpots, calibration
- Outputs: Current Loop (e.g., 4-20 mA)
- Form Factor: DIN Rail
-
Supplier: ABB Measurement & Analytics
Description: The TTR200 is a rail-mount version of the TTH200 transmitter with the addition of two indicator LEDs. A green LED indicates that the transmitter is powered. A red LED would indicate a fault in either the unit or the sensor. TTR200 units can be placed in cabinet racks. It can be
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, E, Intrinsically Safe, J, K, N, R, S, T
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Features and Benefits High Flexibility Multi-parameter transmitters as one or two channel models accept analog sensors and ISM sensors. Intuitive Operation Exceptional user friendly operation with a touch-screen and a clear display of important information. Fast startup Error-free Plug and
- Inputs / Channels: 2 #
- Outputs: Current Loop (e.g., 4-20 mA), Relay
- Form Factor: DIN Rail
- User Interface: Front Panel and Display, Touch Screen
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Features and Benefits High Flexibility Multi-parameter transmitters as one or two channel models accept analog sensors and ISM sensors. Intuitive Operation Exceptional user friendly operation with a touch-screen and a clear display of important information. Fast startup Error-free Plug and
- Inputs / Channels: 2 #
- Outputs: Current Loop (e.g., 4-20 mA), Relay
- Form Factor: DIN Rail
- User Interface: Front Panel and Display, Touch Screen
Find Suppliers by Category Top
Featured Products Top
-
. And putting 2 pcs magnets on one probe and detecting each magnet position or relative distance between 2 magnets are possible. It has toggle switches on front face for zero/gain adjustment, mounting with DIN rail. With the captive software (GPM), zero and gain adjustment is possible at user (read more)
Browse Sensor Transmitters Datasheets for Exsenco, LLC -
Mount and Din Rail transmitters and will customize a transmitter to meet your specific application requirements and configurations. Visit our website to see Conax Technologies full temperature transmitter options. (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Conax Technologies -
300 V AC/DC. Minimum space requirement: with a 6mm modular enclosure – more transmitters per meter of mounting rail. Low-cost assembly: quick mounting, convenient connection of power supply via DIN rail bus connectors. (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
with innovative switching concept Minimum space requirement in the enclosure – only 6 mm wide modular housing – more transmit-ters per meter of mounting rail Low-cost assembly quick mounting, convenient, connection of power supply via DIN rail bus connectors 5-year warranty (read more)
Browse Sensor Transmitters Datasheets for Knick Interface LLC -
Engineers, Discover Pyromation's Refined Temperature Transmitters! Pyromation introduces an upgraded series of temperature transmitters, tailored for enhanced precision and compatibility in diverse industrial settings. Updated Model Highlights: (read more)
Browse RTD Temperature Transmitters Datasheets for Pyromation -
5-Pole Low-Pass Filtering Up to 160dB CMR 85dB NMR at 60Hz, 80dB at 50Hz Protected Against Reverse Connection of Loop Voltage -40°C to +80°C Operating Temperature Mounts on DIN Rail EN 50022, 35x7.5 or 35x15 CSA C/US Certified (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
-Wire Transmitters Data Communications DCP DIN Rail Converters and Line Drivers LDM Isolated Modular Converters and Line Drivers (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
. All 5B modules are CSA C/US certified and CE and ATEX compliant. Accessories include a complete selection of backpanels, DIN rail mounting options, interface cables, mounting racks, power supplies, and other accessory items. (read more)
Browse Datasheets for Dataforth Corporation -
With the PEWA100, Angst+Pfister Sensors and Power is launching a new series of pressure transmitters with an incredibly versatile range of applications. The sensors can be configured for a broad spectrum of pressure ranges as well as for relative pressure, absolute pressure and vacuums (read more)
Browse Pressure Transmitters Datasheets for Angst+Pfister Sensors and Power -
The 100 Series is simple to install and operate for alarm, safety and emergency shutdown applications.
(read more)
Browse Pressure Transmitters Datasheets for United Electric Controls Company