-
Supplier: Automation24, Inc.
Description: requirements for the food and beverage industry when paired with a tri-clamp adapter. The switching capacitance point level detector Liquipoint FTW23 with optional G thread or metric process connection is connected via an M12 plug connection.
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
-
Supplier: Automation24, Inc.
Description: optional NPT/NPT/tri-clamp process connection is connected by either a valve plug connection, M12 quick disconnect, or pre-wired cable.
- Maximum Operating Pressure: 580 psi
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor System
- Meter Technology Type: Vibrating / Tuning Fork Method
-
Supplier: Madison Company
Description: interface to the sensor, an optional 316L stainless steel transducer face with tri-clover clamp is also available. Features Pulse ultrasonic technology Non-contact measurement Programmable Push-button calibration Elimination of unwanted echoes Microprocessor-based reliability
- Measuring Range: 3.96 to 72 inch
- Maximum Operating Pressure: 29.00754 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Rigid and Cable Suspended Designs Compact Microprocessor Based Designs High Accuracy NPT Threaded and Tri-Clamp® Mountings Heavy Duty Industrial Design The KOBOLD series NRF capacitance level transmitter is designed to measure water-based liquids or oils in
- Measuring Range: 0 to 240 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
-
Supplier: RS Components, Ltd.
Description: 2" Tri-Clamp Adapter for Level Sensor
-
Supplier: KOBOLD Instruments, Inc.
Description: The KOBOLD series NRF-2 and NRF-3 combination level and temperature transmitters are truly a unique product. They are designed to measure level and temperature of conductive and non-conductive liquids in tanks. For level sensing, the probe measures the change in capacitance that
- Measuring Range: 144 inch
- Maximum Operating Pressure: 500 psi
- Material Temperature Range: -100 to 350 F
- Features: Analog Current
-
Supplier: Automation24, Inc.
Description: The Liquipoint FTW33 can also be used to detect foaming. The PNP-switching capacitance point level detector Liquipoint FTW33-CA4V3EJ with process connection 2" tri-clamp is connected via a 1/2" NPT valve plug connection.
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Automation24, Inc.
Description: The Liquipoint FTW33 can also be used to detect foaming. The PNP-switching capacitance point level detector Liquipoint FTW33-CA4V3CJ with process connection 11-1 1/2" tri-clamp is connected via a 1/2" NPT valve plug connection.
- Maximum Operating Pressure: 362.5 psi
- Material Temperature Range: -4 to 212 F
- Features: Analog Current, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: OMEGA Engineering, Inc.
Description: The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 725 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 264 volts
-
Supplier: Viatran
Description: Viatran's Model 350 level transmitter with Tri-clamp connections are all welded stainless steel, providing maximum protection against corrosion and high humidity. This product is an excellent choice for use in the sanitary market such as food and beverage and pharmaceutical.
- Working Pressure Range: 0 to 1,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: Process Sensing Technologies USA
Description: of oxygen for safety critical applications. A Din Rail mounted control unit with galvanic barrier included and remote electrochemical sensor with interconnecting cable (up to 30m) provides a flexible, easily integrated package. The installation is made even easier with the choice of three
- Operating Humidity: 0 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
- Display: Digital
Find Suppliers by Category Top
Featured Products Top
-
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
uncovered to a covered condition. This built-in LED provides for quick visual confirmation of operation, facilitates fast troubleshooting, and enhances process efficiency through immediate feedback. The use of this easy-to-monitor level sensor can result in downtime (read more)
Browse Dry Material (Powders) Level Sensors Datasheets for BinMaster, Inc. -
Sensor w/free-spinning threaded connection Non-Instrusive Single Tank Wall Sensors (Tri-Clamp Style) Non-Instrusive Single Tank Wall Sensors (Old FCM Style) Other Styles (including custom designs) (read more)
Browse RTD Temperature Probes Datasheets for Pyromation -
terminal or cage clamp versions have 4 conduit openings, to allow for mounting flexibility. The RSS16 sensors meet stringent North American and European Standards, are cULus and CE approved, and can be used in the highest level of machine safety circuits, PLe to ISO13849-1 and SIL 3 to IEC61508. (read more)
Browse Safety Sensor Switches Datasheets for Schmersal Inc. -
Benefits • stable tri-float design follows level changes • adjustable time delay and sensitivity to eliminate nuisance alarms • remote electronics via standard twisted pair • sensor available Intrinsically Safe for Hazardous Locations • waterproof PVC and SS (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
structural stress on plastic rack manifolds and distribution piping networks. Equipped with a simplified single-cable layout, a dust and water-tight IP68-rated housing, flexible process connections including PP-H spigots, stainless steel tri-clamps, and other options on request, and standard data bus (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
an accumulation of oils. Features and Benefits: Table tri-float design follows level changes Adjustable time delay and sensitivity to eliminate nuisance alarms Remote electronics via standard twisted pair (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
, optional configurations for applications up to 550°C (1022°F), and simpler calibration and maintenance through extractable measuring insets with independent sensor calibration and trimming. Clamp collars for pipe diameters of 40mm to 2500mm and special designs for diameters below 40mm also avoid (read more)
Browse Temperature Indicators Datasheets for ABB Measurement & Analytics -
manufacturers for integration within their next generation Electromechanical Brake (EMB) systems. The Brake Force Sensor will be used to directly measure the applied clamping force within the foundation brake, enabling closed-loop control of calipers and drums for passenger cars. Electromechanical Brakes (read more)
Browse Force and Load Sensors Datasheets for Sensata Technologies -
factor, ideal for multi?signal applications (sensors, control signals, low?power devices). Pneumatic capability – Supports compressed air up to 1MPa (10 bar) with a Ø16 mm fitting outer (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Rise in background current over time in a subcutaneous glucose sensor in the rabbit: relevance to calibration and accuracy.
We implanted telemetric sensors subcutaneously in rabbits and measured their outputs during tri - level glucose clamps once per week for 5 weeks.
-
Design considerations of color image processing pipeline for digital cameras
The IPP includes the following stages: (a) Auto level stretch for clamping black level and correcting exposure value, (b) auto white … on the raw data captured from CCD/CMOS sensors , (c) color interpolation to … the transformation of the tri -stimulus values from sensor…
-
Integrating image fusion and motion stabilization for capturing still images in high dynamic range scenes
The IPP includes the following stages: (a) Auto level stretch for clamping black level and correcting exposure value, (b) auto white … on the raw data captured from CCD/CMOS sensors [13], (c) color interpolation … the transformation of the tri -stimulus values from sensor…
-
The Microseismic Monitoring of Hydraulic Fracturing Treatments of a CBM Through the Simultaneous Use of Downhole Monitoring Tools in the Stimulated and an Offs...
Each level has a tri -axial geophones receiver. .... surface-telemetered gyroscope, temperature, pressure gauge, with gamma ray and casing-collar locator sensor for accurate depth … an interface to a gyro tool contained within the tool to provide the tool orientation when clamped .
-
Tone reproduction in color imaging systems by histogram equalization of macro edges
The IPP includes the following stages: (a) Auto level stretch for removing or reducing lens flare and correcting … white balance based on raw data captured from CCD/CMOS sensors , (c) color interpolation to … the transformation of the tri -stimulus values from sensor … level on screen, (b) surrounding background of the viewing environment, (c) black level clamping or lens flare…
-
Intelligent Top Control Valve
…unique decentralized intelligent controllers mounted on a valve and direct linked to a sensor , create and easy .... With accuracy better than 1%, the unit excels in applications requiring an advanced level of process automation .... Customized and complete system solutions are easily configured from a choice of body materials (stainless steel, brass, or plastic) with different finishes and pipe connections (flanges, threaded ends, weld ends, true union or tri clamp ).
-
Insulin sensitivit y
Modul ation by the brain
…as determined at 10-min intervals via tail bleeding (<3 µL, Accu-chek, Sensor Comfort; Roche Diagnostics … ascertained in a dose-finding study, to ensure that plasma insulin and glucose levels did not change. .... Thirty minutes after the start of the i.c.v. infusions or thirty minutes after the start of the hyperinsulinemic-euglycemic clamp experiments (as indicated), an i.v. infusion of the glycerol tri [3H]oleate-labeled emulsion particles (0.33 nmol/h) together…
-
Magnetostrictive Level Technology in Sanitary Processing
During SIP cleaning, the sensing element may be removed via a sanitary tri - clamp face at the top of the sensor . .... Magnetostrictive technology offers many advantages over competing level sensing technologies.
-
Selective inhibition of a slow‐inactivating voltage‐dependent K + channel in rat PC 12 cells by hypoxia
This level of hypoxia induced 50% of the total inhibition of K¤ current (IK) in whole-cell voltage clamp experiments (Zhu et al. 1996) when PC12 cells were exposed to graded levels of POµ (from 150 to 0 mmHg). .... for the entire course of an experiment (18 h) in an incubator equipped with an Oµ sensor . .... Total cellular RNA was isolated using TRI REAGENT .
-
Circul ating insulin
stimul ates fat t y acid
retention in white adipose
tissue via K ATP channel
activation in the centr al
nervous syste m only in
insulin-se...
…as determined at 10-min intervals via tail bleeding (<3 µL, Accu-chek, Sensor Comfort; Roche Diagnostics … ascertained in a dose-finding study, to ensure that plasma insulin and glucose levels did not change. .... Thirty minutes after the start of the i.c.v. infusions or thirty minutes after the start of the hyperinsulinemic-euglycemic clamp experiments (as indicated), an i.v. infusion of the glycerol tri [3H]oleate-labeled emulsion particles (0.33 nmol/h) together…
Indicates content that may require registration and/or purchase.