Products/Services for Triangular Trihedral Corner Reflectors
-
Reflectors - (56 companies)Parabolic reflectors and ellipsoidal reflectors are used to maximize illumination or projection system output by increasing light source efficiency. These devices resemble small satellite dishes in their parabolic geometry, with a small hole either...Reflector ShapeMirror Assembly -
Optical Prisms - (269 companies)...are nearly circular in shape. Corner cube retroreflector prisms are designed to reflect all of the beams that enter an optical prism back onto the prism. Right-angle prisms direct beams of light at 90 from the incident. Dove prisms are truncated right-angle... -
Deburring and Deflashing Services - (127 companies)Deburring and deflashing services serve to round sharp edges or corners and remove flash or parting lines from forging, casting or molding operations. Deburring and deflashing services serve to round sharp edges or corners and remove flash... -
Searchlights - (14 companies)Searchlights or spotlights are powerful light sources that use a parabolic reflector to project a beam of light in order to identify aircraft or draw attention to an area. Searchlights or spotlights are powerful light sources that use a parabolic...
-
Optical Mirrors - (299 companies)...an excellent reflector in the upper UV, visible and near-infrared (IR) regions. Optical mirrors with bare gold and protected gold coatings are used in the near-IR to far-IR regions. Silver coatings provide better reflectance than aluminum; however... -
Cuvettes - (51 companies)Cuvettes are small narrow circular, triangular, or square sample containers for spectroscopy. How to Select Cuvettes. Image Credits: Optical Building Block Corporation and Small Parts, Inc. Cuvettes are small narrow circular, triangular, square...
-
Antennas - (1286 companies)The reflector may consist of a solid dish, open grid, or a plane. Several variations exist such as corner, parabolic, dish, plane or patch, front fed parabolic, Cassegrain (rear fed parabolic), and spherical reflectors. Image credit: DirecTV. Horn...
-
Roof and Floor Trusses - (143 companies)Roof trusses and floor trusses are support structures that consist of one or more triangular units that are made with straight, slender members and connected at the ends as joints. Roof trusses are used for roof framing and roof support. By contrast...
-
Telescope Repair Services - (4 companies)Design Types. Telescopes can be categorized in three optical design types. Reflecting: A reflecting telescope, also called a reflector telescope, is an optical telescope that uses a single or combination of reflective optics, such as curved mirrors...
-
Deburring and Deflashing Machines - (113 companies)Deburring and deflashing machines remove burrs or dross, smooth or deflash parting lines, round off sharp edges, and radius corners on machined parts, castings, forgings, molded components and welded assemblies. Deburring and deflashing machines...
Product News
-
Xiamen Innovacera Advanced Materials Co., Ltd.
Lamp-Pumped Ceramic Reflectors rectangular module blocks or tight mechanical envelope systems. GAZ. Triangular. Multi-lamp, multi-rod, or specialized optical cavity arrangements. Material & Optical Reference. Item. Typical Specification. Reflector Material. Approximately 99% porous alumina (Al2O3). Apparent Porosity. 22% nominal. Reflectance at 1000 nm. 97.8% (reference value). Broadband Reflectance. >96% across 500 -2000 nm (reference value). Surface Options. Unglazed / Glazed / Selectively glazed. Glazed vs. Unglazed... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
ORAFOL Fresnel Optics GmbH
Corner-Cube Retroreflectors The polymer corner-cube retroreflectors by ORAFOL Fresnel Optics are precise and efficient totally reflextion prism structures. The reflectors of the OT series are used in lighting systems and as reflectors for sensor apllications. It is possible to combine the OT series elements to large reflector arrays or trim them precisely to any required shape with tight tolerances. The relectors are coated with aluminium for increased efficiency. (read more)Browse Reflectors Datasheets for ORAFOL Fresnel Optics GmbH -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Reflector Ceramic Reflector material properties: Bulk density (fired), Mg/m3:3.1. Color: White. Porosity (apparent), % nominal: 22. Flexural strength (ASTM C1161, 3-point), MPa: 170. Thermal expansion coefficient. 200-500C, 10-6/C 7.9. 200-1000C, 10-6/C 9.0. Ceramic Reflector features: Compared to metal reflectors, ceramic units offer higher reflectivity and therefore enhanced laser power. Surfaces can be sealed and coated with a solarization-resistant glaze to give high bulk reflectivity. Resists... (read more)Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Avantier Inc.
Precision Reflector Applications: Precision Reflectors are versatile optical components suitable for a range of applications, including: Laser Beam Concentration: They can efficiently concentrate laser beams, which is important in various laser applications. Quality Imaging: Precision Reflectors contribute to high-quality imaging by providing precise and controlled reflection. Enhancing Light Output: These reflectors can be integrated into projection and illumination systems to improve the quality and efficiency... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Rousseau Metal Inc.
Corner Stations Posts from corner R. The corner station will make your layout more complete and integrated. In addition, it will allow you to optimize the space available for work and storage. Space optimization. Once a wasted space, the corner regains its nobility with the corner station since it now allows, with its many configurations, to recover and optimize all the available space. Complete and integrated layout. The wedge station is a product designed and manufactured for different work environments... (read more)Browse Workbenches and Workstations (Industrial) Datasheets for Rousseau Metal Inc. -
Pexco
Built for the Barrier: Barrier Reflectors . Pexco 's PCBM (portable concrete barrier marker) family includes both standard non-hinged and hinged designs, giving roadway agencies, contractors, and maintenance crews options for a range of temporary and permanent applications. While both provide highly visible barrier delineation, differences in construction can make one style better suited to a particular roadway environment. What Are Pexco Barrier Reflectors Used For?. Our barrier reflectors enhance the visibility and delineation... (read more)Browse Traffic Safety Equipment Datasheets for Pexco -
Alluxa, Inc.
Distortion in High Performance Reflectors Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. Read more of Alluxa's new white paper here. We Do Custom Filters. Custom... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc. -
MOCAP LLC
Vinyl Corner Covers Material: Vinyl. Snug Fit, but Easily Removed. Flexible Yet Durable - Won't Split, Tear or Shred. Prevents Chips and Breakage During Shipping and Storage. Stretches for a Snug Fit but Won't Split, Tear or Shred (read more)Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Fuji Electric Corp. of America
Semiconductor Knowledge Corner How do you select a gate driver? How do HPnC High Power Modules Benefit Railway Systems? We've got the answers!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to manufacture the highest quality, superbly engineered, innovative products have been incorporated into the company since the... (read more)Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
Alluxa, Inc.
Distortion in Reflectors Affects System Output Distortion in High Performance Reflectors. High-performance optical reflectors often serve as critical components in numerous applications. From high-power laser systems to quantum metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result in undesired... (read more)Browse Optical Mirrors Datasheets for Alluxa, Inc.
-
Research on synthetic aperture radar imaging characteristics of point targets
Firstly, the coordinate frame and corresponding angles are introduced about the triangular trihedral corner reflector .
-
Radar cross section of triangular trihedral reflector with extended bottom plate.
Comparison to Conventional Triangular Trihedral Corner Reflector ......................
-
A better trihedral corner reflector for low grazing angles
In this paper we examine the response of a triangular trihedral corner reflector composed of two upright isosceles right triangular plates on an infinitely large lower plate.
-
Development of RCS simulation software for electrically large complex cavities based on the secondary development of UG
In this paper, the simulations have been done using a rectangular cavity, a triangular trihedral corner reflector and a rectangular inlet with PEC walls to demonstrate the developed software.
-
Corner reflectors for the Australian Geophysical Observing System and support for calibration of satellite-borne synthetic aperture radars
The the- oretical peak RCS value (σ) of a triangular trihedral corner reflector in dB m2 is given by [3]: .
-
A new approach to improve RCS patterns of trihedral corner reflectors
RCS results based on the above formlations were obtained for both the square and triangular trihedral corner reflectors , shown in Fig. 1, for the E.g polarization.
-
On the detection of crevasses in glacial ice with synthetic-aperture radar.
Another test example is illustrated in Figure III-18, where a dielectric slab is placed in front of a PEC triangular trihedral corner reflector .
-
Folded Compact Range Development and Coherent Change Detection Measurement Project
Calibration standard used was a triangular trihedral corner reflector ..
-
Reflectors for SAR performance testing.
Contours of constant relative RCS for triangular trihedral corner reflector .
-
Analysis of artificial corner reflector's radar cross section in SAR images and its application in deformation monitoring
TRIANGULAR TRIHEDRAL CORNER REFLECTOR .
Indicates content that may require registration and/or purchase.