-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: DigiKey
Description: BOLT THREADLOCK BLACK
- Screw Type: Machine Screw
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: PAN HEAD CROSS RECESSED TAPPING SCREWS We offer a series of pan head cross recessed tapping screws designed for steel applications. Our pan head cross recessed tapping screws are heat treated per SAE 581 specifications and feature a unique head design
- Length: 0.75 to 20.5 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
-
Supplier: RS Components, Ltd.
Description: RS PRO ISO METRIC Machine Screw
- Length: 0.787402 inch
- Metric: M5
- Screw Type: Machine Screw
- Features: Other
-
Screws - M3 X 0.5 Flat Head Machine Screw, 8MM Length, Made From Stainless Steel -- MD0963MXO030X008
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Head Type: Flat Head
- Metric: M3
- Screw Type: Machine Screw
- Features: Other
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Inch: # 2
- Head Type: Fillister Head
- Screw Type: Machine Screw
- Features: Other
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Head Type: Fillister Head
- Metric: M4
- Screw Type: Machine Screw
- Features: Other
-
Description: medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread
- Inch: 1/4"
- Screw Type: Machine Screw
- Features: Other
- Head Type: Round Head
-
Supplier: BRIM Electronics, Inc.
Description: Nylon has outstanding insulation qualities, such as resistance to chemicals, corrosion, shock, heat, vibrations, plus superior torque strength, it is lightweight, and non-magnetic. RoHS compliant.Continuous Operating Temperature: +300°F. Color: Natural (White). Std. Pkg.: 100, 1000.
- Inch: 1 1/2", 1 1/4", 1/2", 1/4", 2", 3/4", 3/8", 5/8"
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Round Head
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9513 Length: 1.250 [31.8] Material: Steel Style: Flat Head Thread: 6-32 Type: Screw, Machine
- Length: 1.25 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Slotted pan head machine screws are made of steel for long lasting durability and dependability. Screws feature straight shank fasteners with external threads used for pre-tapped hole or nut assembly to form a mating thread. ZAGO’s machine screws are
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 9348 Length: 1.000 [25.4] Material: Nylon Style: Pan Head Thread: 8-32 Type: Screw, Machine
- Length: 1 inch
- Inch: # 8
- Screw Type: Machine Screw
- Head Type: Pan Head
-
Supplier: bisco industries
Description: NAS Screws
- Screw Type: Machine Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Phillips Flat heads are cone shaped for use in countersunk holes and have a flat top that fits flush with the mated surface. ZAGO’s self sealing screws feature a rubber “O” ring device that creates the ultimate seal around the screws. How does it work? When torque is exerted on
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Flat Head, Oval Head
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Spanner screws are easily recognizable by the two holes drilled in the top of the head. Sometimes referred to as “snake eye” screws, they are available in stainless steel in Pan, Flat, Flat undercut, and Oval head styles. And now also in metric sizes. They require the
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M22, M24, M27, M3, M3.5, M30, M4, M5, M6, M8
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Head Type: Flat Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Head Type: Hexagon Head
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces.
- Inch: # 0, # 1, # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1/4"
- Fastener Standards: ASME / ANSI
- Screw Type: Machine Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Dri-Loc® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly process,
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt, Hexagon Bolt / Tap Bolt
- Metric: M1.6, M10, M12, M14, M16, M18, M2, M2.5, M20, M3, M3.5, M4, M5, M6, M8
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material. Even
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 5-40 X 1 3/4 Machine Screws / Phillips / Pan Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in
- Length: 1.75 inch
- Screw Type: Machine Screw
- Features: Other
- Head Type: Pan Head
-
Supplier: Peco Fasteners, Inc.
Description: BRASS MATERIAL 3/8 INCH .375 LENGTH - DECIMAL 3/8 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI .164 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE DRIVE STYLE SLOTTED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
- Length: 0.375 inch
- Inch: # 8
- Material: Brass
- Screw Type: Machine Screw
-
Supplier: Minerallac Company
Description: BRASS MATERIAL 3/4 INCH THREAD LENGTH .75 THREAD LENGTH - DECIMAL 3/4 THREAD LENGTH - FRACTIONAL #6 NOMINAL DIAMETER 32 TPI #6 NOMINAL DIAMETER - FRACTIONAL .138 NOMINAL DIAMETER - DECIMAL ROUND HEAD STYLE PACKAGING QUANTITY 100 PIECES PER BOX PACKAGING TYPE CARDBOARD BO DRIVE STYLE SLOTTED
- Inch: # 6
- Material: Brass
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: NBK America LLC
Description: Hexalobular socket shapes*1 are designed to withstand high tightening torque compared to cross-recesses. ⇒Features of the Hexalobular Socket Screw heads are unlikely to be damaged due to tightening, allowing safe and secure tightening to be performed. Mounting/removing with regular
- Length: 0.393701 inch
- Head Type: Flat Head
- Fastener Standards: ISO, JIS
- Metric: M4
-
Supplier: NBS Corp.
Description: Featuring a combination Phillips/slotted truss head, all NBS phil/slot combo truss head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil/slot combo truss head machine screws
- Length: 1.625 inch
- Inch: # 8
- Screw Type: Machine Screw
- Features: Other
-
Supplier: L.H. Dottie Company
Description: SLOTTED TYPE 18-8 STAINLESS STEEL MATERIAL 1-1/4 INCH 1/4 INCH NOMINAL DIAMETER 20 TPI ROUND HEAD STYLE RMS MODEL
- Length: 1.25 inch
- Inch: 1/4"
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - phillips recessed countersunk machine screws ROHS
- Screw Type: Machine Screw
- Standard Drives: Philips / Frearson
-
Supplier: Pan American Screw, Inc.
Description: Machine Screws Bulk
- Length: 0.75 inch
- Inch: # 8
- Screw Type: Machine Screw
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: Grade 4.6 Finish: Zinc & Clear ISO: 1207 BS7635 ANSI: B18.6.7M
- Fastener Standards: ASME / ANSI, ISO
- Screw Type: Machine Screw
- Standard Drives: Slotted
- Material: Steel
-
Supplier: Pentair, Inc.
Description: SLOTTED TYPE STEEL MATERIAL BLACK OXIDE FINISH 1/2 INCH #10 NOMINAL DIAMETER 24 TPI ROUND HEAD STYLE CADDY[R] BRAND USED ON T GRID BOX HANGER PACKAGING QUANTITY 50
- Length: 0.5 inch
- Inch: # 10
- Screw Type: Machine Screw
- Head Type: Round Head
-
Supplier: Newark, An Avnet Company
Description: SCREWS, MACHINE; Thread Size - Metric:-; Thread Size - Imperial:4-40; Screw Length:12.7mm; Fastener Material:Steel; Fastener Plating:-; Screw Head Style:Round Head Slotted; Product Range:-; Material:Steel; Screw Head Diameter:0.211" RoHS
-
Supplier: Atkore International
Description: SLOTTED TYPE MILD STEEL MATERIAL ELECTROGALVANIZED FINISH 1/2 INCH 1/2 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CASE HARDENED PROCESS 1/4 NOMINAL DIAMETER - FRACTIONAL SAE J429, ASTM A307 MATERIAL SPECIFICATION ROUND HEAD STYLE UNISTRUT[R] BRAND WEIGHT 1 LB PER 100 PIECES
- Length: 0.5 inch
- Inch: 1/4"
- Material: Hardened Steel, Steel
- Screw Type: Machine Screw
Find Suppliers by Category Top
Featured Products Top
-
Quarter-Turn Fasteners Low profile, internal hex head where there is frequent insertion and removal of a fastener. They allow for consistent (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
) - A star-shaped, 6-lobe recess like a conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin Hex head is similar to your conventional Hex head screw but (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
one of the distinguishing features and can be hex bolt, cylindrical, round, or lobe-shaped. Tightening gets carried out by a range of tools based on the design of different sealing screws. They come slotted or with a Phillips-head to suit screwdrivers, with hexagonal or square slots to fit keys, and (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
) - A star-shaped, 6-lobe recess like a conventional Torx screw. But this head has a pin located in the center, which prevents removal with a standard Torx tool. Pin Hex head - Following the same philosophy as the pin Torx head, the Pin (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
installation. Several types of custom made screws are available, each selected based on the project’s requirements: Socket Head Cap Screws feature a recessed hex drive and cylindrical head. These are used where space is limited and high (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Applications include corrugating rollers, die cutters, doctor blades, slitters, unwinds, and rewinds. With a crank handle, a user can make many adjustments: crossfeed; rise and fall; gib and quill; positioning screw; and clamping. Openings include bore and keyway, square, or hex and Lowell can (read more)
Browse Datasheets for Lowell Corporation -
. HEX HEAD SWIVOTS Hex head for mounting. Self-aligning components designed to hold and position irregular and contoured surfaces (read more)
Browse Gripper Products Datasheets for Fairlane Products, Inc. -
. Others have a domed design. These bolts are ideal for heavy-duty applications like industrial machinery. Hex head bolts/hex head cap screw: Characterized by (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
. Others have a domed design. These bolts are ideal for heavy-duty applications like industrial machinery. Hex head bolts/hex head cap screw: Characterized by (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Federal Register > Monday, May 13, 2013 > [78 FR 27951] Foreign-Trade Zone (FTZ) 75-Phoenix, Arizona; Notification of Proposed Production Activity; Honeywell A...
… tube actuators; double-ended union tubes; adaptor valve assemblies; flared union tubes; union assemblies; spherical-end adaptors; engine oil tanks; cable lifts; cable assemblies; chain assemblies; screws ; double- hex bolts; threaded covers; turnbuckles … … and pipe fittings; straight- headed pins; test blocks; protective … … duct temperature limiters; environmental control units; split ducts; oil temperature regulators; outlet coolers; fuel heaters; oil cooler fans; filter assemblies; oil filter install kits; cartridge screens; filter housings; trim balance weights; fire bottles … … systems; grinding fixture set; machining tools; hydraulic presses; test …
Indicates content that may require registration and/or purchase.