-
Supplier: JEOL USA, Inc.
Description: Features High speed and high sensitive analysis was achieved by JEOL’s proprietary technologies. JMS-TQ4000GC was developed with all technologies and experience that were brewed in the development of high-end GC-MS of JEOL. Three Technologies provide Accurate Quantitative Values Faster. Short
- Mass Analyzer Design: Quadrupole
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: that the LCMS-8050 ultra fast mass spectrometer is needed in order to accurately and reliably detect each compound in a sample.
- Remote Interface: Application Software Included, Computer Interface
- User Interface: Digital Front Panel
- Display: Digital Readout
- Ionization Method: Electrospray Ionization (ESI)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Scan/MRM mode for simultaneous qualitative and quantitative results. And the AART feature updates retention times in both the acquisition and data processing methods without changing chromatographic conditions or requiring multiple injections of standards. The GCMS-TQ8040 is the first triple
- Remote Interface: Application Software Included, Computer Interface
- User Interface: Digital Front Panel
- Display: Digital Readout
- Detector Interface: Interfaces with a Liquid Chromatograph (LC)
-
-
Supplier: Waters Corporation
Description: Waters innovative tandem quadrupole MS technology is designed for quantitative UPLC®-MS/MS. Our philosophy centers on making high performance accessible, robust, reliable.
- Detector Interface: Interfaces with a Liquid Chromatograph (LC)
- Mass Analyzer Design: Quadrupole
-
Supplier: Hiden Analytical
Description: The only mass spectrometer for the mass and energy analysis of ions, neutrals and radicals in electron and photon stimulated desorption studies. The Hiden Ion Desorption Probe for the examination of low energy species desorbed in your ESD, PSD or UHV-TPD studies.
- Mass Range: 2,500 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
- Detector Interface: Interfaces with a Gas Chromatograph (GC)
- General Features: Monitor, Alarm or Process Controller, Surface Analysis Capabilities
-
Supplier: Hiden Analytical
Description: Triple filter quadrupoles for precision gas analysis and scientific applications. Hiden HAL 3F mass spectrometers for high precision scientific, process applications and uhv applications.
- Mass Range: 2,500 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
- General Features: Import/Export Capabilities, Monitor, Alarm or Process Controller, Surface Analysis Capabilities
- Detector Interface: Interfaces with a Gas Chromatograph (GC)
-
Supplier: Bruker Corporation
Description: Bruker™s Innovative Mass Spectrometry Solutions Discover new ways to apply mass spectrometry to today™s most pressing analytical challenges. Innovations such as Trapped Ion Mobility (TIMS), 10kHz scanning lasers for MALDI-MS Imaging that deliver true pixel fidelity (10 um spatial
- Mass Analyzer Design: Ion Trap, Other Type, Quadrupole, Time of Flight (TOF)
- Ionization Method: Matrix-assisted Laser Desorption/Ionization (MALDI)
-
Supplier: ASTM International
Description: test method adheres to multiple reaction monitoring (MRM) mass spectrometry on a triple quadrupole mass spectrometer (TQMS). 1.2 This test method is specific for liposomal formulations containing cholesterol, 1,2-
-
Description: control -High-conductivity materials for stable voltage application -Optional heating support to assist solvent removal -Compatible with ESI, APCI, and related ionization sources -Designed for triple quadrupole mass spectrometer platforms Typical Applications -LC–MS/MS
- Features: Alumina / Aluminum Oxide, Other, Specialty / Other, Specialty Ceramic
- Applications: Ceramics / Glass Manufacturing
- Shape / Form: Fabricated / Custom Shape
-
Supplier: ASTM International
Description: with a collision/reaction cell (CRC) that can be pressurized with helium (He) gas for the removal of polyatomic interferences using kinetic energy discrimination (KED). This test method can also be run using a triple quadrupole or "tandem" mass spectrometer (MS/MS) ICP-MS
-
Supplier: CSA Group
Description: of ethoxylated alkylphenols. This method requires the use of high-performance liquid chromatography (HPLC) with triple quadrupole mass spectrometer (MSMS) to identify and quantify the ethoxylated alkylphenols. NOTE 1 In the leather industry, the most commonly used
-
Supplier: JEOL USA, Inc.
Description: UltraQuad™ TQ GC Triple Quadrupole Mass Spectrometer Notes The MS-06023N20 (NIST20 database) is required. This product operates on the PC with the Windows® 10 operating system (64-bit version) installed. This product must be used with a display monitor with a resolution
-
Supplier: JEOL USA, Inc.
Description: The new JMS-Q1600GC UltraQuad™ SQ-Zeta of JEOL is our 6th generation high-end Gas Chromatograph Quadrupole Mass Spectrometer (GC-QMS) based on JEOL's 50 years of MS technologies and experience. From quantitative applications such as environmental samples, water quality control
- Mass Analyzer Design: Quadrupole
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Flexible: Suitable for a variety of applications in industrial and analytical environments, modular design User-friendly: Easy transferring of measured data thanks to new generation of Pfeiffer MassSpec software Sensitive: Lowest detectable partial pressure 4 ·10⁻¹³ hPa (mbar)
- Mass Range: 1 to 200 (amu)
- Operating Temperature: 392 F
- Detector Type: Faraday Cup, Other Detector
- Mass Analyzer Design: Quadrupole
-
Supplier: NETZSCH-Gerätebau GmbH
Description: QMS 403 C Aëolos® - Quadrupole Mass Spectrometer The QMS 403 Aëolos® quadrupole mass spectrometer is a new compact mass spectrometer with a heated capillary inlet system for routine analysis of gases and, in particular, volatile decomposition
- Mass Analyzer Design: Quadrupole
-
Supplier: NETZSCH-Gerätebau GmbH
Description: QMS 403/5 SKIMMER® - Coupling system The SKIMMER® coupling system with a quadrupole mass spectrometer (QMS) is worldwide the most sensitive system for thermoanalytical gas analysis. The coupling takes place directly in the furnace of the STA 409 CD. The first pressure reduction
- Mass Analyzer Design: Quadrupole
-
Supplier: Hiden Analytical
Description: with CO2 and Nitrogen. Mass range: 200 amu - standard. 300 amu option. Stability (less than ±0.5 % height variation over 24 h). MASsoft v7 Professional edition control via USB 2.0, RS232 or Ethernet LAN. QGA professional edition quantitative gas analysis software.
- Mass Range: 200 to 300 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
- Display: Digital Readout
- Detector Interface: Interfaces with a Gas Chromatograph (GC)
-
Supplier: Hiden Analytical
Description: A rugged general purpose SIMS and SNMS analysis station. The Hiden SIMS Workstation, an integrated UHV / SIMS facility for advanced surface analysis
- Mass Range: 1,000 (amu)
- Remote Interface: Application Software Included, Computer Interface, Other Computer Interface, Serial Interface
- General Features: Data Storage Options, Import/Export Capabilities, Monitor, Alarm or Process Controller, Programmable, Quantitative Analysis Capabilities, Surface Analysis Capabilities
- Ionization Method: Electron Impact Ionization (EI)
-
Supplier: Linseis Inc.
Description: elucidate the chemical structures of molecules, such as peptides and other chemical compounds. Mass spectrometry works by ionizing chemical compounds to generate charged molecules or molecule fragments and measuring their mass-to-charge ratios. The QMS - quadrupole mass
- Mass Range: 100 to 300 (amu)
- Detector Type: Channeltron, Faraday Cup
- Remote Interface: Computer Interface
- User Interface: Digital Front Panel
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: maintaining the high speed offered by the LCMS-8030. Ultrafast MRM transition speeds, up to 555 MRMs per second, are achieved by Shimadzu's UFsweeper™ collision cell technology, proprietary high-precision quadrupole machining capabilities, and unique high voltage power supply technology. In
- Remote Interface: Application Software Included, Computer Interface
- User Interface: Digital Front Panel
- Display: Digital Readout
- Ionization Method: Electrospray Ionization (ESI)
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: Product Description The Leader in Laboratory Productivity The Shimadzu single quadrupole GCMS-QP2010 SE gas chromatograph-mass spectrometer offers reliable, cost-effective productivity for the most challenging laboratory analyses. The GCMS-QP2010 SE has the versatile
- Remote Interface: Application Software Included
- User Interface: Digital Front Panel
- Display: Digital Readout
- Detector Interface: Interfaces with a Liquid Chromatograph (LC)
-
Supplier: Waters Corporation
Description: quadrupole mass detection is an easy way to generate an extra dimension of information from your separation.
- Detector Interface: Interfaces with a Liquid Chromatograph (LC)
- Mass Analyzer Design: Quadrupole
-
Supplier: Waters Corporation
Description: Waters Quadrupole Time-of-flight MS systems, featuring QuanTof, Fast DDA and MSE technologies, provide the highest UPLC-MS/MS performance to meet the needs of challenging qualitative and quantitative applications.
- Detector Interface: Interfaces with a Liquid Chromatograph (LC)
- Mass Analyzer Design: Quadrupole, Time of Flight (TOF)
Find Suppliers by Category Top
Featured Products Top
-
• Surface coating technology prolongs service life. As the core component of mass spectrometers, our quadrupole products are (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
QUADRUPOLE Quadrupole collars used for the manufacture of mass spectrometers have been made at INSACO for many years. We have the ability to produce high volumes using one of our various 24/7 automation cells while (read more)
Browse Datasheets for Insaco, Inc.
More Information Top
-
Lipidomics
Alternatively, triple quadrupole mass spec- trometers also provide the ability to perform neutral loss scans to identify a common neutral fragment, such as the loss of didehy- droalanine (87 Da) from GPSer in negative ions or phosphoeth- anolamine (141 Da) from GPEtn …
-
High‐sensitivity quantitation of cabergoline and pergolide using a triple‐quadrupole mass spectrometer with enhanced mass‐resolution capabilities
Comparison of the TSQ and the Quantum triple quadrupole mass spectrometers for discovery bioanalytical application.
-
Comparison of Triple Quadrupole and Double Focusing Mass Spectrometers to Investigate Collision‐Induced Dissociation and Metastable Ions of Glycoconjugates
Although the resolution ofprecursor ion selection of a triple quadrupole mass spectrometer is superior to that ofa double focusing mass spectrometer, the collision energy of the for- mer (1-250 eV) is considerable smaller than the later (3-10 keY).
-
Cumulative subject index, volumes 1–20
droxyoximes, 4:819 Alkenamides, fragmentation of, by collisional activation in triple quadrupole mass spectrometer , 15:1462 Alkene radical ions, isomerization of, 10:577 Alkenes, atmospheric chemical ionization of, 5:177, 5:1026 Alkenones double bond locations using GC-MS analysis, 17:710 …
-
Accurate mass measurement at enhanced mass‐resolution on a triple quadrupole mass‐spectrometer for the identification of a reaction impurity and collisionally‐...
Abstract In this study, accurate mass measurements were made by electrospray ionization (ESI) on a triple quadrupole mass spectrometer operating in enhanced mass‐resolution mode (peak width = 0.1 u FWMH), to give qualitative information relating to the pharmaceutical, cabergoline.
-
Ion fragmentation in an electrospray ionization mass spectrometer interface with different gases
The instrument used in this study was a triple quadrupole mass spectrometer , shown in Fig. 1.
-
Electronic Effects of 11β Substituted 17β-Estradiol Derivatives and Instrumental Effects on the Relative Gas Phase Acidity
The ΔΗ°acid values were evaluated by tandem mass spectrometry following the extended Cooks’ kinetic method [7, 8, 20] and by using two complementary instruments (i.e., quadrupole ion trap and triple quadrupole mass spectrometers ) to improve the estimation of the ΔΗ°acid value …
-
Mass Spectrometry
Linked Scan ................................................................434 9.6.5 Additional Linked Scan Functions ...................................................434 9.6.6 Multi-Sector Instruments..................................................................436 9.7 Tandem MS with Linear Quadrupole Analyzers .....................................437 9.7.1 Triple Quadrupole Mass Spectrometers ...........................................437 9.7.2 Scan Modes for Tandem …
-
Clinical Applications of Mass Spectrometry
Mass spectrometric detection was performed using a triple quad- rupole mass spectrometer (Waters Quattro Premier, Waters Corp., Milford, MA) equipped with an electrospray ionization (ESI) source operating in positive ion mode.
-
Use of a liquid chromatography/ion trap mass spectrometry/triple quadrupole mass spectrometry system for metabolite identification
In this communication, we propose the simultaneous use of an ion trap mass spectrometer and a triple quad- rupole mass spectrometer that ex- ploits the advantages of both ion trap and triple quadrupole instruments and overcomes the shortcomings of both.
Indicates content that may require registration and/or purchase.