Products/Services for Troposcatter Manufacturer

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: Troposcatter
    What are other troposcatter technology manufacturer other than those two?
  • FRANCE
    … ‐‐ provides turnkey tactical transmission systems, using both Alcatel group products and equipment supplied by other manufacturers . … supplies a complete range of such equipment, including radio relay, microwave line‐of‐sight links, troposcatter , satcoms, and wire …
  • Microwave System Development in India
    tothe nonoverlapping markets as well as manufacturers for these two area. Accordingly, low-power (2-W output) portion of troposcatter equipmenthas been developed with the same system philosophy …
  • An emerging wireless ATM architecture: survivable ATM
    Wireless Link #2 represents a long haul connection such as satellite or troposcatter and wireless Link #1 … The Survivable ATM project includes a team of premier researchers and ATM equipment manufacturers that con- sist …
  • 1958 IRE National Convention Program
    Power amplifier klystron reliability, based on performance in a number of troposcatter communication systems, is analyzed. Improved training programs and communi- cation between tube manufacturers , systems designers, and systems operators is stressed as …
  • Overview
    … experience, she has worked extensively with network operators, telecommunications research units, and equipment manufacturers , and she has … … responsible for developing methods of high-speed reliable and secure data communications over troposcatter and underwater communications …
  • Radio System Design for Telecommunication 3rd Edition Complete Document
    … not be considered typical and actual ®alues, real ®alues obtained from the equipment manufacturer should be used … Such facts should be verified regarding ‘‘ spill’’ by diffraction or troposcatter mechanisms into a victim receiver.
  • http://www.ntia.doc.gov/files/ntia/publications/dodassessment.pdf
    21 Manufacturers Data from JCA Technology and MITEQ, Microwaves & RF, September 2000. … 170 and AN/GRC-222 are tactical radios used in both line-of-sight (LOS) and troposcatter modes.
  • A framework for ensuring network security
    … experience, she has worked extensively with network operators, telecommunication research units, and equipment manufacturers , and she has … … responsible for developing methods of high-speed reliable and secure data communications over troposcatter and underwater communications …
  • Interference mechanisms which affect frequency reuse on short line-of-sight millimetric links
    At microwave frequencies, clear-air refraction (at small time percentages) and troposcatter (at large time per- centages … Manufacturers are already offering type-approved equipment for this band.