Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mega Fortris Americas Inc.
Description: The orbit seal is a highly secure strap seal due to its all metal locking mechanism. A female lock is housed in the locking chamber at one end of the strip while a male lock is located on the other end of the strip, inter-mitted with the locking mechanism. Typical applications of the
- Applications: Airplane, Cargo / Container, Truck Trailer, Utility Meter / Government
- Sealing Devices: Metal Strap Seal
- Features: Other / Specialized
-
Supplier: Ace World Companies
Description: We offer a full line of standard end trucks for capacities from 3 ton to 50 ton. If you haven't seen just how cost effective our end trucks are, then simply login in to our website and view our pricing. Our online pricing engine will ask you a few questions about your crane and then
- Capacity: 3 to 50 tons
- Features: Motorized
-
Supplier: Hyster Company
Description: This reach truck series is designed for indoor use and is ideally suited for a variety of applications such as general warehousing, retail and grocery wholesale. Choose from single or double reach trucks with either fore/aft or side stance configurations and a variety of optional
- Capacity: 3,000 to 4,500 lbs
- Class: Class II - Electric Motor Narrow Aisle Truck, Narrow Aisle, Stacker / Walkie
- Fuel: Electric
-
-
Supplier: Hi-Tech Seals, Inc.
Description: Single acting fluid seals (SAFS) are commonly used in stage cylinders for truck box hoists. SAFS are often used with anti-extrusion rings either on ID or OD depending on rod seal or piston seal. Fluid seals can also be used with a wear ring where side loads could
- Shaft O.D. or Seal I.D.: 0.5905515 to 9.055123 inch
- Operating Temperature: -65.2 to 399.2 F
- Seal Type: Double Lip Oil Seal
- Material (ASTM Abbreviation): EPDM, Nitrile (NBR - Buna-N)
-
Supplier: FTL Technology
Description: Mechanical face seals, also known as toric seals, duo cone seals, floating seals and heavy duty seals are specifically designed to operate in environments where there is a high level of external contamination such as mud, sand, dirt and water. The robust simple
- Material (ASTM Abbreviation): Flourosilicone (FVMQ, FMQ, FPM, FSI), Nitrile (NBR - Buna-N), Nitrile - Highly Saturated (HNBR), Polytetrafluoroethylene (PTFE- Teflon®, etc.)
- Features: Oil / Grease Seal
-
Supplier: NPS Corporation
Description: Tech Specs PackagingHeat-Sealed Bag - 60/pallet Width| Length| Thickness| Weight4lbs | 2kg Usage Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag. ABSORBS UP TO 3 GALLONS/12 LITERS PER KIT Components | (5) 16"x18"
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: Kaeser Compressors, Inc.
Description: Oil-free portable compressors where and when you need them Our flagship M500-2 combines the advantages of a two-stage oil-free rotary screw compressor with those of a mobile unit: maximum compressed air capacity and quality with unrivaled flexibility. Compressed air aftercooler fitted
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,600 to 1,340 SCFM
- Horse Power: 600 HP
- Power Source: Diesel
-
Supplier: Red Line Synthetic Oil Corporation
Description: Popular for medium and heavy-duty gasoline engines in light trucks Best choice for high-performance engines that see street/strip or track activity Great for engines with high oil temperatures Thicker oil film at operating temperature than a petroleum 20W50 Recommended for API
- Kinematic Viscosity (@ 40°C): 14.6 to 93 cSt
- Viscosity Index: 164
- Pour Point: -49 F
- Flash Point: 478.4 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: All-weather viscosity grade for passenger cars and light trucks Popular in crate engines and high-performance V-8 engines Thicker oil film at operating temperature than a petroleum 10W40 Recommended for API SN/SM/SL/SJ/SH/SG/CF and ACEA A3/B3/B4 Fully-synthetic ester formula for
- Kinematic Viscosity (@ 40°C): 10.7 to 70 cSt
- Viscosity Index: 142
- Pour Point: -49 F
- Flash Point: 482 F
-
Supplier: NPS Corporation
Description: Tech Specs PackagingHeat-Sealed Bag - 48/pallet Width| Length| Thickness| Weight6lbs | 3kg Usage Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag. ABSORBS UP TO 6 GALLONS/25 LITERS PER KIT Components | (3) 3"x4' Socks
- Type: Absorbent
- Absorbate: Oil / Grease
- Application: Spills Control / Containment
-
Supplier: Red Line Synthetic Oil Corporation
Description: Most popular oil for modern road cars and light trucks, as specified for most late-model BMW, General Motors, and Nissan vehicles Also suitable for VW/Audi 500.00, 501.01 and 502.00, Ford WSS-M2C946-A Thicker oil film at operating temperature than a petroleum 10W40 Recommended
- Kinematic Viscosity (@ 40°C): 10.6 to 62 cSt
- Viscosity Index: 162
- Pour Point: -49 F
- Flash Point: 485.6 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: Recommended for small cars and hybrids, and some trucks like Honda Insight and Civic Hybrids, Toyota Solara, Camry, Rav4 and Tundra 5.7L, Venza Lightest passenger car motor oil available from Red Line Increased fuel economy and improved wear at cold start Better flow at extremely cold
- Kinematic Viscosity (@ 40°C): 8.2 to 43 cSt
- Viscosity Index: 166
- Pour Point: -76 F
- Flash Point: 420.8 F
-
Supplier: HydraCheck Inc.
Description: sampling point can be chosen, it should be in the return line, upstream of any return line filter. This will ensure a representative sample of the present condition of all components in the system. The Aeroquip® oil sampling valve is designed for use with engine oil, lubricating
- Valve Size: 0.125 to 0.4375 inch
- Pressure Rating: 300 psi
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: Brady Corporation
Description: Brady SPC's new Vehicle Spill Kits are mobile, compact emergency kit for fast spill response. Designed to easily fit in truck, cab or storage cubby, includes oil only and universal products allowing kit to be used on mixed fluid applications.
-
Supplier: Brady Corporation
Description: Brady SPC's new Vehicle Spill Kits are mobile, compact emergency kit for fast spill response. Designed to easily fit in truck, cab or storage cubby, includes oil only and universal products allowing kit to be used on mixed fluid applications. Also the SK-CAMO-RS vehicle kit includes
-
Supplier: Mile-X Equipment, Inc.
Description: Graco HSM65B Oil Hose Reel: 1/2" x 50' XD Series Hose Reels Petroleum and Synthetic-based Oils, 1/2" x 50' Specifications Applications Size Color Pressure Hose Connection Size Operating Temp. psi (bar) id (in) Length ft (mt) Inlet npsm (m) Outlet Petroleum and Synthetic-based
- Type Of Reel: Hose Reel
-
Supplier: Mile-X Equipment, Inc.
Description: Reelcraft 82075OMP 1/2" X 75' Oil Hose Reel (Medium Pressure) ** Actual Product May Vary From Image Shown Ships via Truck! Click here for Shipping/Price Quote Spring Driven Dual Pedestal Reels Compact Base - Fits in areas where space is limited Reelcraft's Series 80000 and D80000 OLP
- Type Of Reel: Hose Reel
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Ultra-Spill Collectors® > Drum And Pail Liners > Ultra-Spill Deck Polyethylene Models® > Ultra-Oil Blanket® > Ultra-Drain Seals® > Ultra-Drain Seal Truck Mount® > Item # 2146 UT
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Ultra-Spill Collectors® > Drum And Pail Liners > Ultra-Spill Deck Polyethylene Models® > Ultra-Oil Blanket® > Ultra-Drain Seals® > Ultra-Drain Seal Truck Mount® > Ultra-Inlet Guard Plus® > Ultra-Spill Deck
-
Supplier: Youngstown Barrel & Drum Co.
Description: All Categories > Aerosol Can Disposal > Aerosolv Can Disposal > Ultra-Spill Collectors® > Drum And Pail Liners > Ultra-Spill Deck Polyethylene Models® > Ultra-Oil Blanket® > Ultra-Drain Seals® > Ultra-Drain Seal Truck Mount® > Ultra-Inlet Guard Plus® > Ultra-Spill Deck
-
Supplier: Greene, Tweed & Co.
Description: The unique G-T® Ring provides a compact double acting seal for use in a new design for heavy duty applications where a more bulky type of seal had previously been required, as well as for retrofit in standard grooves designed for O-rings with two, one, or no backups. This proven
- Axial Cross Section or Thickness: 0.07 to 0.275 inch
- Maximum Operating Pressure: 0 to 10,000 psi
- Operating Temperature: -65 to 450 F
- Seal Type: Composite Seals
-
Supplier: Parent Petroleum Co.
Description: larger image Castrol SHL 00 is a semi-fluid synthetic (PAO) lubricant that can be used for the lubrication of truck wheel hub assemblies where minimal leakage is desired and long service life is essential. Castrol SHL 00 can help alleviate oil leakage from wheel seals that can
- Flash Point: 469.4 F
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Youngstown Barrel & Drum Co.
Description: Open Head Plastic Drums > Ultra-Hard Top P1 Plus® > Ultra-Sidewinder® Cable Protection System > Ultra-Filter Pad® > Ultra-Decon Dec® > Ultra-Containment Berms®, Economy Models > Ultra-Containment Berm®, Accessories > Ultra-Drain Seals® > Tight Head Plastic Drums > Ultra-Drain Seal
- Industry / Application: Oil & Gas / Petrochem
- Features: Other
-
Supplier: Hi-Tech Seals, Inc.
Description: and vibration regulations. We carry many standard mounts and offer engineering support for any new applications. This product range includes a variety of products including, flexible mountings, metal mountings, flexible bushings, flexible couplings, oil seals, acoustic foams and much
- Features: Oil Resistant
- Application: Vibration Isolation
-
Supplier: Utility Parts Central, Inc.
Description: GREENLEE F20 20Hp Power Unit Electric key-start 20 hp Honda OHV engine with low-oil shutdown Variable oil flow to 10 gpm Hydraulic oil level sight gauge and 10 micron oil filter Oversized oil cooler and electric fan ensures cool running Engine hour meter and
- Operating Pressure: 2,000 psi
- Total Power: 20 HP
-
Supplier: SKF/Global
Description: SKF LGHB 2 is a high viscosity, mineral oil based grease, using the latest complex calcium-sulphonate soap technology. Formulated to withstand high temperatures and extreme loads, it is suitable for a wide range of applications, especially in the cement, mining and metals segments. This
- Kinematic Viscosity (@ 40°C): 400 to 450 cSt
- Operating / Use Temperature: -4 to 300 F
- Applications: Bearings, Machine / Gears, Process Equipment
- Features: EP (Extreme Pressure / Active), Petroleum / Mineral Oil
-
Supplier: NPS Corporation
Description: Tech Specs PackagingHeat-sealed bag - 60/pallet Width| Length| Thickness| Weight4lbs | 2kg Usage Ready-to-Use Truk-Kit® is designed to fit behind the back seat of a truck. Kit is packaged in a heat-sealed polyethylene bag. ABSORBS UP TO 3 GALLONS/12 LITERS PER KIT Components | (5) 16"x18"
- Type: Absorbent
- Application: Spills Control / Containment
-
Supplier: Hosetract Industries, Ltd.
Description: The B Series Reels are applied well where shorter, low volume hoses are used, such as auto-truck service garages for all air applications as well as anti-freeze, motor oil, ATF and grease. The all brass main shaft and swivel assure less corrosion for extended seal life the low
- Maximum Pressure: 2,500 psi
- Hose / Cable Length: 20 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 20 ft
-
Supplier: Timken Company (The)
Description: The Timken® UNIPAC™ is a two-row tapered roller bearing package fitted with advanced seals and lubricated with the latest in premium multi-purpose grease. UNIPAC is used in medium and heavy truck applications where weight reduction is essential. Size range: Standard bore sizes are
- Bore: 2.6771668 to 3.543309 inch
- Type: Two-Row Tapered
-
Supplier: Mile-X Equipment, Inc.
Description: Hosetract MD-575 1/2 x 75 Medium Pressure Oil/Solvent Hose Reel This Hose reel ships by truck and extra shipping charges will apply to ship to a non-commercial address. Click here for shipping quote! For 3/8", 1/2", 3/4", and 1" hose I.D. D Series Meets requirements for 3/8 through 1
- Type Of Reel: Hose Reel
-
Supplier: Novaflex Group
Description: available in: Carbon Steel NPT male, Carbon Steel Ferrule and seal Stainless Steel NPT male, Stainless Steel ferrule and seal Stainless Steel NPT male, Carbon Steel ferrule and seal Polypropylene NPT male, Stainless Steel ferrule and seal Polypropylene NPT male, Carbon
- Temperature Range: -40 to 212 F
- Product Form: Hose (including Duct)
- Material: Metal
- Media: Oil / Fuel
-
Supplier: Southland Equipment Service
Description: Dual pedestal base and guide arm design -- structurally reinforced. Series DP7000/80000 - Air/Water/Oil/Grease applications. Ideal for portable service trucks as well as permanent use. The series DP7000 features a two-piece, non-welded, interlocking base that won't vibrate apart. The
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 50 ft
-
Supplier: C & C Lift Truck, Inc.
Description: Dual pedestal base and guide arm design -- structurally reinforced. Series DP7000/80000 - Air/Water/Oil/Grease applications. Ideal for portable service trucks as well as permanent use. The series DP7000 features a two-piece, non-welded, interlocking base that won't vibrate apart. The
- Maximum Pressure: 250 psi
- Hose / Cable Length: 75 ft
Find Suppliers by Category Top
Featured Products Top
-
Oil analysis was first employed on engines as a predictive maintenance tool, and it remains a predominant technique for insuring the reliability of engine systems. Reciprocating internal combustion engines power most of the world's mobile equipment, such as cars, trucks, buses, locomotives (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
used to seal fuel tanks, pipes, and boilers. They are also installed in car and truck engines to form a seal between the cylinders and the cylinder head. Finally, ring gaskets are used as seals in offshore oil and gas pipelines. continue reading here (read more)
Browse Gaskets and Gasketing Datasheets for Arizona Sealing Devices, Inc. -
1.2 bar. Conveyance in two directions possible using either horizontal or vertical flow. Proven technology, oil-free. SHAFT SEALINGS Conveying chamber by the carbon ring labyrinth seal proven over decades in connection with the neutral chambers open to the atmosphere (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
. Standards Compliance: Panduit’s solutions meet or exceed industrial standards such as TIA, IEC, and ODVA, ensuring interoperability, safety, and regulatory compliance. Key Features Sealed to IP67 standards Shielded copper cabling (read more)
Browse Cable Ties Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
substitute oil in your car. Some car and truck owners wouldn't think twice about. switching from a manufacturer's 'genuine' motor oil. to a comparable, often less expensive aftermarket oil. - especially after the warranty period has ended. But. there's a big difference between substituting motor oil
More Information Top
-
Sell mechnical oil seal (truck oil seal,o-ring)
Home > Selling Leads > Automobiles & Motorcycles > Other Auto Parts > Sell mechnical oil seal ( truck oil seal ,o-ring .
-
Sell hub Oil Seal (rubber seal,o ring o seal)
• Sell mechnical oil seal ( truck oil seal ,o-ring .
-
Lip Seals Exporters, Lip Seals Selling Leads
Sell RENAULT TRUCKS crankshaft oil seals 85-105-8 double lips .
-
Repair and Improvement of Lifting Oil Cylinder of Tatra T815 Dump Truck--《Automobile Technology》2000年12期
【Key Words】: Dump truck Oil cylinder Sealing device .
-
Drive Oil - Drive Oil Manufacturers, Suppliers
[ Related Keywords : drive axle oil seal, oil seal for trucks ] .
-
Sell A/C Compressor Seals
• axle seals heavy duty seals hub seals truck seals TCS oil seals Taiwan manufacturer www.tcs-tech.com.tw contact darren at tcs-tech.com.tw ...
-
Sell Crankshaft seals / Camshaft Seals
• axle seals heavy duty seals hub seals truck seals TCS oil seals Taiwan manufacturer www.tcs-tech.com.tw contact darren at tcs-tech.com.tw ...
-
Seal Kit - Seal Kit Manufacturers, Suppliers (Page 15)
NBR Crankshaft Oil Seal Black For Ford Car / Trucks Wheel Hub Seal Quick Detail: 1)FORD TRUCK FRONT HUB AXLE OIL SEAL 2) OEM 1536229 3)Size: 44.45*60.33*9.5 4) Material : NBR 5) ERM code : HTGR Description …
-
States > Illinois > City of Chicago > Regulations > Title 4 - Businesses, Occupations and Consumer Protection > [IL Chicago Ord 4-276] 276 - Regulation of Weig...
For inspecting and sealing gasoline and fuel oil tank trucks , wagons or trailers of a capacity of 1,000 gallons or less, each . . .
-
WHEEL SEAL | Today's Trucking
Meritor’s aftermarket business recently added heavy-duty truck and trailer oil -bath wheel seals to its wheel-end parts offerings.
Indicates content that may require registration and/or purchase.