-
Supplier: CARLO GAVAZZI Automation Components
Description: True RMS AC current metering transformer for 25, 50, 100, 250 or 500 AAC. Output current in accordance with IEC 60381-1 (A 82-10, A 82-20) or output voltage in accordance with IEC 60381-2 (A 82-30). A 82-10 and A 82-20 can be used with relays DIB01, PIB01, DIC01 or
- Primary current (Ratio) Range: 25 to 500 amps
- Secondary Current (Ratio) Range: 0 to 0.02 amps
- Frequency Range: 0.04 to 1 kHz
- Features: Current Transformer
-
Supplier: DigiKey
Description: TRUE RMS AC CURRENT TRANSFORMER
- Features: Bulk Pack
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Dataforth Corporation
Description: Each 8B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage output (see Block Diagram).The field voltage or current input signal is
- Analog Input Channels: 1 #
- Accuracy: 0.25 % FS
- Maximum Output: 5 volts
- Operating Temperature: -40 to 185 F
-
-
Supplier: Laurel Electronics LLC
Description: performance at half the price of a bench top meter. It can measure true RMS voltages or current of AC signals where there is considerable distortion of the waveform, such as rectifier outputs or waveforms chopped by an SCR, TRIAC or transistor circuit, as illustrated.
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new HACA-20RM Series are the world’s first digital ac-ammeters to incorporate a built-in current transformer (CT) to directly measure the true-rms value of complex, non-sinusoidal ac currents from 2 to 50A – no bulky and expensive 5A “donut” CTs are
- Number of Digits: 3.5
- Width: 46.3804 mm
- Height: 32.512 mm
- Depth: 4.7498 mm
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; CT Construction:True RMS AC; Current Ratio:-; Accuracy Class:Class 2; Power Rating:-; Window Diameter:27mm; Frequency Range:40Hz to 1kHz; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
-
Supplier: Dataforth Corporation
Description: Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is
- Analog Input Channels: 1 #
- Accuracy: 0.25 % FS
- Bandwidth: 0.02 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Dataforth Corporation
Description: Each SCM5B33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to a standard process voltage or current output. The SCM5B modules are designed with a completely
- Analog Input Channels: 1 #
- Accuracy: 0.25 % FS
- Common Mode Rejection Ratio: 100 dB
- Operating Temperature: -40 to 176 F
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The DU-35ACI1RMS and DU-35ACI5RMS are low cost, True RMS AC current measuring meters with a very low burden of 0.1VA and 0.5VA respectively. Their internal shunt provides for direct connection to 1A or 5A CTs (current transformers). No matter what the CT ratio, the
- Number of Digits: 3.5
- Width: 92 mm
- Height: 45 mm
- Depth: 56.5 mm
-
Supplier: Beckhoff Automation LLC
Description: The SCT5564 differential current transformer can be used as a residual current monitor (RCM). The SCT5564 type B/B+ can measure DC and AC residual currents with frequencies up to 100 kHz ranging from 0 to 2 A. With its selectable settings, the RCM is a flexible platform
- Features: Current Transformer
-
Supplier: Sifam Tinsley UK
Description: averaged current I Demand /15, 30 or 60 minutes/. Voltages and currents are multiplied by given voltage and current ratios of the measuring transformers. Power and energy indications take into account all programmed ratio values. The value of each measured value can be
- AC Voltage Range: 57 to 480 volts
- AC Current Range: 1 to 5 amps
- Data Storage: 8,000 MB
- Electrical Parameters: AC Current, AC Voltage
-
Supplier: Sifam Tinsley UK
Description: True RMS digital protection Earth Leakage Relay. Screen Recorder. Leakage protection for: Control panels and switch boards. Sensitive environment like chemical plants, Oil refiners. Generators, utility power monitoring, Transformers, Motor. Mining and control Engineering
- Current Sensing Range: 0.01 to 30 amps
- Frequency Sensing Range: 40 to 70 Hz
- Supply Voltage Range: 60 to 300 volts
- Operating Temperature: -13 to 131 F
-
Supplier: Panel Components & Systems, Inc.
Description: meters designed for single-phase and 3-phase systems. These include Mains measurement analyzers, power meters, AC ammeters, voltmeters and frequency meters, as well as a combination voltmeter/frequency meter. Features: True RMS measurements AC RMS voltage, AC RMS
- Display Colors: Aqua
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Opto 22
Description: SNAP-AIPM-3V analog input module helps you measure and control power usage in your facility. The SNAP-AIPM-3V module simultaneously measures volts AC RMS and amps AC RMS for each of the three phases, using current transformers (CTs) with a 0.333 VAC secondary. These CTs
- Number of Channels: 14
- Input Voltage Range: 0 to 330 volts
- Operating Temperature: 32 to 158 F
- Signal Type: AC
-
Supplier: ValueTronics International, Inc.
Description: Power: 375VA Frequency Range: 45-500 Hz Output distortion less than 0.3%, and peak repetitive current over 2.5times for RMS current. (6404, 6408) High accuracy measurement for RMS voltage, RMS current, true power, frequency, power factor, and
- Type: AC Power Source
-
Supplier: ValueTronics International, Inc.
Description: EMC performance for power electronics applications New 40A, 4kW ranges EL backlight Accessories: Battery Pair of measuring leads Operating instructions and pouch The Fluke LH1050 true RMS clamp on power meter has True RMS AC and DC current measurement capability up
-
Supplier: ValueTronics International, Inc.
Description: even with distorted waveforms Displays real power factor True RMS measurement of voltage and current Computes the crest factor (Pk/RMS) of input voltage and load current Harmonic analysis of current and voltage waveforms for checking conformance to
-
Supplier: ValueTronics International, Inc.
Description: caution & Status indication Safety INTERLOCK function Zero Crossing Turn-on Operation Controllable Ramp-up Time True RMS Current Measurement High resolution: 1uA for measuring current, 2V for setting voltage PWM amplifier to enhance the power efficiency and reliable
- Features: AC/DC Selectable, Current Leakage Tester
- Types of Measurements: Insulation Resistance
-
Supplier: Beckhoff Automation LLC
Description: simultaneously based on the EtherCAT oversampling principle with a temporal resolution of up to 50 µs and then passed on to the control system. With the processing power available there and in combination with the TwinCAT Function TF3650, true RMS or power calculations as well as
- Data Acquisition: I/O Module
-
Supplier: InspectorTools
Description: Amprobe’s full-featured Three-Phase Power Quality Recorders provide the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environmentsFeatures True RMS (TRMS) Measures and Records Broad Spectrum of Power Quality
-
Supplier: InspectorTools
Description: Amprobe’s full-featured Three-Phase Power Quality Recorders provide the essential functions and capabilities required to operate accurately and effectively in today’s demanding electrical environmentsFeatures True RMS (TRMS) Measures and Records Broad Spectrum of Power Quality
-
Supplier: Transcat, Inc.
Description: Product Highlights With a safety rating of 600V CAT IV and IP 54, the Model 6534 performs insulation resistance at 10, 25, 100, 250 and 500V measuring insulation values up to 50GΩ. Meter also incorporates a 700V AC & DC True RMS voltmeter and continuity testing with a selectable 20mA
Find Suppliers by Category Top
Featured Products Top
-
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
product manufacturer is the best way to understand a transformer’s true efficiency. When this information is not available, however, temperature rise alone can function as a rough indicator of a transformer’s efficiency. In general, the most efficient transformers (read more)
Browse Transformers Datasheets for Triad Magnetics -
model. True RMS Relay: Supports 3-phase voltage monitoring with True RMS measurement, under/over voltage and frequency monitoring, phase asymmetry, phase sequence monitoring, phase failure (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
, Frequency, True RMS, Matched Pair (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
. Moreover, modern LED lighting generates line current harmonics. Nonlinearities of magnetic fields in transformers and rotating air gaps create some harmonics as well. The objective of this Application Note is to briefly show how these types of harmonics in a customer's facility affect utility (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The ADuM4221/ADuM4221-1/ADuM4221-2 are 4 A isolated, half bridge gate drivers that employ the Analog Devices, Inc., iCoupler® technology to provide independent and isolated high-side and low-side outputs. The ADuM4221/ADuM4221-1/ ADuM4221-2 provide 5700 V rms isolation in an increased (read more)
Browse Gate Drivers Datasheets for Richardson RFPD -
the measurement data in .xls format to the included SD card memory for quick and easy data transfer and analysis using Microsoft Excel. The PCE-PA 8000 power analyzer provides true RMS measurements of current and voltage. The power analyzer also determines power factor (PF), phase angle (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
modules addressing a wide range of functions such as but not limited to Accelerometer, Frequency, True RMS, Matched Pair, Digital, Thermistor, Thermocouple, RTD, Strain Gage, Voltage, Current, Potentiometer, or User Programmable to design your needed solution. Dataforth was established in 1984 to (read more)
Browse Datasheets for Dataforth Corporation -
for everyday electrical work, these meters offer essential AC current measurement along with voltage, resistance, and continuity testing. Ideal for residential electricians and general maintenance professionals. True RMS Clamp Meters These (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
output characteristic provides full power across a wide operating range, while ultra-low ripple of ≤55mV RMS (≤320mV pk-pk) ensures clean power for sensitive tests. It features a 393μF output capacitance and requires a minimum input voltage of 2V for full current in sink mode. Built-in USB (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
Plant Services Products
Dwyer Instruments' Series CCT60/70 True RMS Current Transformers provide true...
-
Plant Services Products
Dwyer Instruments' Series CCT60/70 True RMS Current Transformers provide true...
-
Switchmode Power Supply Handbook, Third Edition > RIPPLE CURRENT RATINGS FOR ELECTROLYTIC CAPACITORS IN SWITCHMODE POWER SUPPLIES
Note: In general ripple currents are best measured using current transformers and true rms current meters.
-
Advances in Mechanical and Electronic Engineering
The MCU STC11F04E was used as the control core of the slave device, combining with the voltage or current transformer , true RMS voltage measurement circuit, high precision amplifier and the 10-bit resolution A/D conversion circuit, to accomplish the acquisition, processing and …
-
Automation Direct adds high performance current sensors to product offerings
The ACTR series current transducers combine a current transformer and a True RMS signal conditioner into one unit.
-
Innovative Distributed Power Grid Interconnection and Control Systems: Final Report, December 11, 2000 - August 30, 2005
Advanced digital signal processing is implemented for the potential transformer and current transformer inputs to provide true RMS power information, including harmonics.
-
ACA5-20RM Series Ammeters from Murata Power Solutions : Quote, RFQ, Price and Buy
• Scales and displays the true - rms output of 5A current transformers .
-
Identification of Transformer Internal Faults by Using an RBF Network Based on Dynamical Principle Component Analysis
PCA algorithm is used to extract feature vector by using the true rms values of the transformer primary currents .
-
Harmonics: the effects on power quality and transformers
B. Transformer Loading The true RMS voltage and current readings were used to calculate the running load (KVA) on all of the isolation transformers.
-
DRANETZ Digital Panel Meters - Process Monitoring - Grainger Industrial Supply
• Digital Panel Meter, Power, Energy, Voltage and Current, Input Range 3 Phase or 1 Phase, Line to Neutral 290 V, Line to Line 500 VAC, True RMS , Use With External 5 Amp Current Transformers , Fits 1/4 DIN, 96 x 96mm Opening …
Indicates content that may require registration and/or purchase.