Products/Services for Trw Hydraulic Motors

  • Hydraulic Motors-Image
    Hydraulic Motors - (364 companies)
    Hydraulic motors are powered by pressurized hydraulic fluid and transfer rotational kinetic energy to mechanical devices. Hydraulic motors, when powered by a mechanical source, can rotate in reverse direction and act as a pump. Operating...
    Motor Type
    Rated for Continuous Duty
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Motor Controllers-Image
    Motor Controllers - (796 companies)
    ...controllers. Full-step motors. Half-step motors. Mini-motors. Micro-motors. Unipolar stepper motors. Bipolar stepper motors. Pneumatic motion control systems. Hydraulic motion control systems. Selection Criteria. The Engineering360 SpecSearch database...
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  • DC Motors-Image
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Hydraulic Repair Services - (184 companies)
    Hydraulic repair services rebuild, repair and calibrate used hydraulic components and equipment such as hydraulic pumps, valves and servo valves, cylinders, motors, jacks, rams, actuators, hydraulic power units (HPUs) and hydraulic machines...
  •  
    Hydraulic Filters - (438 companies)
    ...system. The purpose of such a system is to actuate a hydraulic cylinder (also known as a hydraulic motor) using pressurized hydraulic fluid. A basic hydraulic system consists of several components: A reservoir for hydraulic fluid, which allows power...
  •  
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
  •  
    Hydraulic Power Units - (503 companies)
    Hydraulic power units provide pressurized flow to hydraulic motors, cylinders, and other components. Hydraulic power units provide pressurized flow to hydraulic motors, cylinders, and other hydraulic components. Hydraulic power units (HPUs) differ...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Driving dynamics-control
    While the Dynamic drive system of BMW consists of a hydraulic swiveling motor , [11] represents Active Roll Control of TRW a hydraulic cylinder the active element in the system.
  • Proceedings of the 2011 International Conference on Informatics, Cybernetics, and Computer Engineering (ICCE2011) November 19-20, 2011, Melbourne, Australia
    In order to overcome the shortcomings brought by engine-driven oil pump of traditional HPS system, some vehicle manufactures like TRW , ZF and Delphi research electro- hydraulic power steering system (EHPS) which use DC motors instead of engine to drive the steering…
  • TRW to supply enhanced steering systems to Mercedes-Benz
    TRW Automotive has signed a contract to supply enhanced Motor Pump Unit (MPU) for the Electrically Powered Hydraulic Steering system (EPHS) on selected models of Mercedes-Benz.
  • Controlled Hydrogen Fleet and Infrastructure Demonstration Project
    • 120kW Permanent Magnet Motor IPT • 50kW HV DC/DC Buck-Boost • 30 kW WEG Heater Controls • Hydraulic Brakes, Parallel Regeneration • TRW 12VDC EHPAS (EuCD) .
  • Suppliers to the Citroen DS3
    …Pads Magna Class A Stampings & Assembly MCsyncro Wheel Assembly Michelin 16� Tires Nexteer Automotive Electric Power Steering System (Single-Pinion) Nidec Motors And Actuators ABS Motor Norma Hydraulic Vacuum Tube System, Vacuum … Booster Lines, Brake Lines TRW Rack & Pinion Retractor…
  • Nexter Systems CN105F1; D1504
    In the AMX-30 application the hydraulic aiming control system is a SAMM (now TRW Aeronautical Systems) Model CH 27-1S with elevation controlled through a hydraulic actuating cylinder/shock-absorber and traverse controlled through a hydraulic motor .
  • Nexter Systems AMX-30 MBT
    The hydraulic aiming control system of the AMX-30 is a then SAMM (which is today known as TRW Aeronautical Systems) Model CH 27-1S with elevation controlled through a hydraulic actuating cylinder/shock-absorber and traverse controlled through a hydraulic motor .
  • TRW Announces US$900m in Contract Wins
    US company TRW manufactures a range of electrically assisted steering systems for vehicle manufacturers, which eliminates the need for belts and pulleys and replaces them with electric motor and control mechanisms that provide hydraulic power.
  • Suppliers to the new Honda Accord
    …SIKA Acoustic Baffle - Extruded - All Pillars Universal Mastic Sealant/Adhesive - All Body Seams TAKATA Head Curtain Airbag Passenger Airbag Seatbelts TRW Interior Airflow - Molded Seal … Ducts AMERICAN MITSUBA Fan Motor BORGWARNER One-Way Clutches … NORTON Piston Pins INA Hydraulic Tensioner ( INA ) Pump Tappets…
  • Suppliers to the new Maserati Gran Turismo
    …MTA Quick lock negative battery terminal MTA Ring terminals MTA Side impact sensors TRW Automotive Steering electric control unit TRW Automotive Stepper actuators (EAB … 2 x gas spring motor hood Stabilus 2 x … Electrocoat PPG Industries Electro- hydraulic actuation system Magneti Marelli…


Product Announcements
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.
Ningbo TIP Fluid Technology Co., Ltd.