Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Ametek Solartron Metrology
Description: Absolute ATM TTL Convertor TTL RS422 is one of the most commonly used methods of communicating between Linear displacement sensors and Control or data Acquisition systems. Most sensors which offer this are incremental sensors and can lose position if moved too quickly. Solartron ATM is
- Signal Conditioning Type: Encoder and Resolver Signal Conditioners
-
Supplier: Advantech
Description: 1-ch TTL/RS-422 Encoder/Counter Module Overflow/underflow detection Latch counter value Reset counter value Set counter value Input filter Position compare output Reversion of A/B phase Input Frequency measurement (Pulse Input)
- Agency Approvals: Yes
- Direction: UP Only, UP / DOWN
- Number of Counters: 1
- Operating Humidity: 5 to 95 %
-
Supplier: Accuris
Description: MICROCIRCUITS, DIGITAL, TTL, DATA ENCODERS, MONOLITHIC SILICON
-
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, ENCODERS, MONOLITHIC SILICON
-
Supplier: DigiKey
Description: Rotary Encoder Optical 10000 TTL Vertical
- Encoder Technology: Optical
- Operating Temperature: -4 to 185 F
- Resolution (counts per revolution): 10000 (counts/revolution)
-
Supplier: DigiKey
Description: Rotary Encoder Optical 10000 TTL Vertical
- Encoder Technology: Optical
- Operating Temperature: -4 to 185 F
- Resolution (counts per revolution): 10000 (counts/revolution)
-
Supplier: DigiKey
Description: Rotary Encoder Optical 8192 TTL Vertical
- Encoder Technology: Optical
- Operating Temperature: -4 to 185 F
- Resolution (counts per revolution): 8192 (counts/revolution)
-
Supplier: DigiKey
Description: Rotary Encoder Optical 1024 TTL Right Angle
- Encoder Technology: Optical
- Operating Temperature: -4 to 185 F
- Resolution (counts per revolution): 1024 (counts/revolution)
-
Supplier: US Digital
Description: The S6 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index.
- Diameter or Width: 3 inch
- Encoder Output: Digital: Square Wave
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: US Digital
Description: The S5 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The
- Diameter or Width: 2.04 inch
- Encoder Output: Digital: Square Wave
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: US Digital
Description: The S1 series optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index. The
- Diameter or Width: 1.41 inch
- Encoder Output: Digital: Square Wave
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: US Digital
Description: The S2 series high resolution optical shaft encoder is a non-contacting rotary to digital converter. Useful for position feedback or manual interface, the encoder converts real-time shaft angle, speed, and direction into TTL-compatible quadrature outputs with or without index.
- Diameter or Width: 2.42 inch
- Encoder Output: Digital: Square Wave
- Encoder Technology: Optical
- Encoder Type: Absolute
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Z1H 3Ch TTL 2000CPR 5mm
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Z1H 3Ch TTL 1000CPR 5mm
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Z1H,3Ch TTL 5000CPR,6mm
-
Supplier: VAST STOCK CO., LIMITED
Description: Encoders Z1H 3Ch TTL 1000CPR 8mm
-
Supplier: Accuris
Description: MICROCIRCUITS, DIGITAL, BIPOLAR, LOW POWER SCHOTTKY TTL, PRIORITY ENCODERS, MONOLITHIC SILICON
-
Supplier: Ametek Solartron Metrology
Description: Solartron Metrology linear encoders are highly accurate optical gauges designed for use in applications where consistent sub-micron measurement is required. Accuracy is maintained along the entire measurement range. The Linear Encoders are available with both the iBox for TTL
- Accuracy: 0.4000 %
- Interface: Serial
- Linear Encoder Technology: Optical
- Measurement Range: 0.4724 to 0.9843 inch
-
Supplier: Ametek Solartron Metrology
Description: Solartron Metrology linear encoders are highly accurate optical gauges designed for use in applications where consistent sub-micron measurement is required. Accuracy is maintained along the entire measurement range. The Linear Encoders are available with both the iBox for TTL
- Accuracy: 0.4000 %
- Interface: Serial
- Linear Encoder Technology: Optical
- Measurement Range: 0.4724 to 0.9843 inch
-
Supplier: Broadcom Inc.
Description: motion into digital output. The AEDR-8400 series outputs TTL compatible quadrature signals and as such, can be interfaced directly with most of the signal processing circuitries. Hence, the encoder provide great design-in flexibility and easy integration into existing systems. The
- Operating Temperature: -4 to 185 F
- Technology: Linear Encoder
-
Supplier: Lika Electronic
Description: Best selling small size hollow shaft encoder Ideal for motor feedback applications Extended standard operating temperature from -40°C to 100°C Preferential version on stock Universal output circuit TTL/HTL 5-30Vdc
- Count Rate: 100 kHz
- Diameter or Width: 2.48 inch
- Electrical Output and Interface: Other
- Hollow Shaft: Yes
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transisto r logic consists of medium speed TTL integrated circuits. This high noise immunity family was designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- IC Package Type: DIP, Other
- Input Lines: 8
- Logic Family: Transistor-Transistor Logic (TTL)
- Operating Temperature: -55 to 125 C
-
Supplier: POSITAL - FRABA
Description: . Incremental Interface IXARC magnetic encoders provide an incremental interface with A, B, Z, and inverted signals available as HTL (Push-Pull) or TTL (RS 422). Customers can choose any integer pulse count up to 16384 pulses per revolution. Flexible Configuration Compared to
- Absolute Encoder Codes: Binary, Gray
- Absolute Encoder Resolution: 1 to 16 bits
- Diameter or Width: 1.4 to 2.3 inch
- Encoder Output: Digital: Square Wave
-
Supplier: Broadcom Inc.
Description: motion into digital output. The AEDR-8400 series outputs TTL compatible quadrature signals; and as such, can be interfaced directly with most of hte signal processing circuitries. Hence, the encoder provides great design-in flexibility and easy integration into existing systems. The
- Count Rate: 15 kHz
- Diameter or Width: 0.1181 inch
- Encoder Output: Digital: Square Wave, Other
- Encoder Technology: Optical
-
Supplier: Sinotech
Description: The HKT30-A01 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and
- Count Rate: 100 kHz
- Diameter or Width: 1.18 inch
- Encoder Output: Digital: Square Wave
- Encoder Technology: Optical
-
Supplier: Sinotech
Description: The HKT30 series are high performance, low cost, two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and circuitry,
- Count Rate: 100 kHz
- Diameter or Width: 1.18 inch
- Encoder Output: Digital: Square Wave
- Encoder Technology: Optical
-
Supplier: Broadcom Inc.
Description: space constraints exist. The AEDR-850x series encoders offer two-channel quadrature digital outputs and a 3rd channel, index digital outputs. Being TTL compatible, the outputs of the AEDR-850X 3 channel optical encoder can be interfaced directly with most of the signal
- Electrical Output: Voltage
- Encoder Reading: Incremental
- Incremental Encoder Signal: Pulse & Direction
- Linear Encoder Technology: Optical
-
Supplier: Dynapar Corp.
Description: packaging, LED light sources, and matched sensors. The incremental encoders outputs are designed to be compatible with most 5V TTL circuits with options for higher voltage 12 and 15 VDC. Shielded cable is standard. Line drivers with complementary outputs are available for longer cable
- Diameter or Width: 1.5 inch
- Encoder Output: Digital: Square Wave
- Encoder Technology: Optical
- Encoder Type: Incremental
-
Supplier: Portescap
Description: MR2 The MR2 compact magneto-resistive encoder is available with a wide range of resolution, from 4 up to 512 lines. It perfectly suits many applications requiring closed loop motion feedback as well as accurate positioning. Product Highlights Compatible with all Brush
- Count Rate: 1.28 kHz
- Encoder Technology: Magnetic
- Encoder Type: Incremental
- Incremental Encoder Signal Types: Pulse & Direction
-
Supplier: Sinotech
Description: The HKT56 series are high performance two and three channel optical incremental encoders. These encoders emphasize high reliability, high resolution, and easy assembly. Each encoders contains a LED source (emitter), an integrated circuit with detectors and output circuitry, and
- Count Rate: 100 kHz
- Diameter or Width: 2.2 inch
- Encoder Output: Digital: Square Wave
- Encoder Technology: Optical
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL, LOW POWER SCHOTTKY TTL, 10-LINE-TO-4-LINE PRIORITY ENCODER, MONOLITHIC SILICON
-
Supplier: Automation24, Inc.
Description: between HTL and TTL (50 mA). In addition, via the function keys and the display you can program the resolution, direction of rotation and additional functions such as speed monitoring or pre-set counter locally at the incremental encoder ROP520. The robust stainless steel housing has a
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 12000 rpm
- Operating Temperature: -40 to 185 F
-
Supplier: Automation24, Inc.
Description: switched between HTL and TTL (50 mA). In addition, via the function keys and the display you can program the resolution, direction of rotation and additional functions such as speed monitoring or pre-set counter locally at the incremental encoder RUP500. The robust stainless steel
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 12000 rpm
- Operating Temperature: -40 to 185 F
-
Supplier: Automation24, Inc.
Description: be switched between HTL and TTL (50 mA). In addition, via the function keys and the display, you can program the resolution, direction of rotation and additional functions - such as speed monitoring or pre-set counter - locally at the incremental encoder RVP510. The robust stainless
- Encoder Type: Incremental
- Maximum Mechanical Shaft Speed: 12000 rpm
- Operating Temperature: -40 to 185 F
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Integrated programmable encoder Universal output circuit HTL/TTL Compact design and easy installation 5000 or 10000 mm measuring length Resolution up to 16384 PPR (prog.)
- Electrical Output: Current
- Encoder Reading: Incremental
- Linear Encoder Speed: 2000 mm/sec
- Linearity: 0.5000 ±% Full Scale
Find Suppliers by Category Top
Featured Products Top
-
encoder + disc/hub) include: Resolutions up to 5000 cycles/rev (20,000 counts/rev, or 0.018 /count) TTL/CMOS-compatible square wave output, 10mA sink Standard once-per-rev zero index signal Click here for more info (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
an industry-first for safety encoders: the range provides a number of unique features: Digital (TTL or HTL) electronic output A wide selection of sizes and package styles: 58 mm and 90 mm OD, shafted and through shaft up to 30 mm Backward compatibility (read more)
Browse Rotary Encoders Datasheets for Sensata Technologies -
-contact measurements with differential sine/cosine signals with 1Vpp amplitude (GE-A) or TTL differential square wave signal (GE-T). The encoders are cased in IP68 zinc alloy housings and have input frequencies up to 700kHz and output frequencies up to 10MHz. Furthermore, the encoders can be debugged online in (read more)
Browse Rotary Encoders Datasheets for MultiDimension Technology Co., Ltd. -
Broadcom's AEDR-9820 and AEDR-9820A are three-channel reflective optical encoders that can be configured to analog or digital outputs, employing reflective technology for motion control purposes. The encoders are designed to operate over a -40°C to +115°C temperature (read more)
Browse Serial Cables Datasheets for DigiKey -
The model 7700 Incremental and Virtual Absolute encoder is a compact, non-contact modular encoder with superior performance. Available in many resolutions and configurations, it is easy to install and its optional commutation tracks eliminate hall effect sensors for brushless motors (read more)
Browse Datasheets for Gurley Precision Instruments -
The MAX48 linear encoder enables non-contact, completely integrated and absolute position measurement in hydraulic cylinders. Suitable for use under extreme ambient and operating conditions in applications in mobile machines. The innovative technology of magnetostriction offers high reliability, See options here (read more)
Browse Linear Encoders Datasheets for SICK -
Following the launch of the MAX48 linear encoder, SICK has launched the smaller MAX30 to accommodate smaller cylinders on smaller mobile machines. The MAX series of encoders provide an absolute path measurement system for non-contact and fully integrated position measurement in hydraulic (read more)
Browse Linear Encoders Datasheets for SICK -
Autoclavable Encoder Sets New Surgical Precision Standards The M-Sense12A magnetic encoder is the first autoclavable encoder to join Portescap’s product portfolio. Optimized specifically for surgical robotic applications, the M-Sense12A has been designed to survive (read more)
Browse Rotary Encoders Datasheets for Portescap -
This Encoder is the solution for those tighter spaces and smaller-wheeled applications. With the simple and elegant spring arm, the wheel can even be mounted underneath conveyors. Features and Options: Compact size East to install and adjust (read more)
Browse Rotary Encoders Datasheets for Tri-Tronics Company, Inc. -
There are two basic types of rotary encoders: absolute and incremental. Absolute rotary encoders provide a coded angle information and avoid time consuming reference measurements or calculation routines in the controller. Incremental rotary encoders provide a square wave or sinusoid output (read more)
Browse Rotary Encoders Datasheets for Gurley Precision Instruments
Conduct Research Top
-
Advantages of Linear Encoders Over Rotary Encoders
In a large number of applications linear encoders with magnetic sensing technology can be an excellent replacement for rotary encoders. Thanks to their mechanical and electrical features, they offer several advantages, even in the most advanced automation systems. What are their main benefits
-
Torque Sensor Application - Rotating Torque Monitoring System
with an encoder with "TTL" output for Speed or angle measurement. They are available in standard capacities starting from 0.5 NM to 1000 NM. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load
More Information Top
-
http://search-ext.abb.com/library/Download.aspx?documentid=3afe68848270&languagecode=en&documentpartid=1&action=launch
FEN-01 TTL Encoder Interface User’s Manual .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3afe68848261&languagecode=en&documentpartid=1&action=launch
FEN-01 TTL Encoder Interface User’s Manual .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000056610&languagecode=en&documentpartid=1&action=launch
FEN-01 TTL encoder interface user’s manual* .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000085967&languagecode=en&documentpartid=1&action=launch
Optional TTL encoder interface module FEN-11 .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000045497&languagecode=en&documentpartid=1&action=launch
Optional TTL encoder interface module for the ACS850 FEN-11 .
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000111135&languagecode=nl&documentpartid=1&action=launch
De volgende optionele interfacemodules zijn beschikbaar: • TTL encoder interface FEN-01: twee TTL inputs, TTL uitgang (voor encoder emulatie en echo) en twee digitale ingangen • Absolute encoder interface FEN-11: absolute encoder ingang, TTL ingang, TTL uitgang (voor encoder emulatie …
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_10_2008_E/PJU.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
… the requirements, various types of encoder are used and pro- cessed in the appropriate modules: S sin/cos 1 Vpp or EnDat encoder S SSI encoder (only SIMODRIVE 611 D) S Resolver (only SIMODRIVE 611 universal) S TTL encoder (only SIMODRIVE 611 universal …
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000054535&languagecode=da&documentpartid=1&action=launch
Der er fire tilgængelige, valgfrie interfacemoduler: • TTL encoder -interface FEN-01: to TTL-indgange, TTL-udgang (til encoderemulering og -ekko) og to digitale indgange til positionslåsning • Absolut encoder-interface FEN-11: absolut encoder-indgang, TTL-indgang, TTL- udgang (til encoderemulering …
-
http://search-ext.abb.com/library/Download.aspx?documentid=3aua0000054541&languagecode=nl&documentpartid=1&action=launch
Er zijn vier optionele interfacemodules beschikbaar: • TTL Encoder Interface FEN-01: twee TTL ingangen, TTL uitgang (voor pulsgever emulatie en echo) en twee digitale ingangen voor positievergrendeling • Absolute Encoder Interface FEN-11: absolute pulsgeveringang, TTL ingang, TTL uitgang (voor pulsgever …
-
rotary encoder - Entries - Industry Support - Siemens
It is not clear what the encoder designations you mention are (e.g., TTL encoder , Sine encoder, SSI encoder, incremental (relative) or absolute, etc.).