Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 12 Volts. Features of this SPDT coaxial relay include: TTL logic, indicators and other RF switch specs and features for this electro mechanical relay
- Frequency Range: 0 to 22,000 MHz
- Impedance: 50 ohms
- Connector: SMA
- Type: SPDT
-
Supplier: Fairview Microwave Inc.
Description: this SPDT coaxial relay include: TTL logic and other RF switch specs and features for this electro mechanical relay part number FMSW6350 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.35 dB
- Isolation (Port to Port): 65 dB
- VSWR: 1.4 :1
-
Supplier: Fairview Microwave Inc.
Description: include: TTL logic and other RF switch specs and features for this electro mechanical relay part number FMSW6386 can be found on its radio frequency electromechanical coax relay switch specifications datasheet PDF above. Fairview Microwave is where to buy a transfer
- Frequency Range: 0 to 12,000 MHz
- Insertion Loss: 0.7 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.7 :1
-
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 28 Volts. Features of this SPDT coaxial relay include: TTL logic, indicators and other RF switch specs and features for this electro mechanical relay
- Frequency Range: 0 to 22,000 MHz
- Impedance: 50 ohms
- Connector: SMA
- Type: SPDT
-
Supplier: Accuris
Description: RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS
-
Supplier: Electro Standards Laboratories
Description: The PathWay® Model 7376 RJ45 Cat 5e A/B Switch with TTL Logic Remote allows the user the capability of accessing two separate devices, ports A and B, via connection through a device connected to the Common port. The Model 7376 is enclosed in a 1U, full rack size, all metal black chassis
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Accuris
Description: RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, 240 MILLIAMPERES, \xb185 V DC BIDIRECTIONAL, ANALOG SIGNAL SWITCHING SPST (N.O.), CMOS AND TTL CONTROL INPUTS, FAST SWITCHING
-
Supplier: Micropac Industries, Inc.
Description: lead finishes per MIL-PRF-38534 are also available. Functionally, the device operates as two SPST, normally open (2 Form "A") solid-state relays. Each relay is actuated by an input current, which can be driven from a standard TTL device. The input current biases a light emitting
- Input (Pick-up) Voltage Range: 1 to 1.7 volts
- Dropout Voltage: 0 volts
- Input Current Range: 0.01 to 0.02 amps
- Operating Temperature: -67 to 257 F
-
Supplier: Accuris
Description: RELAYS, SOLID STATE, OPTICALLY ISOLATED, HERMETICALLY SEALED, ANALOG SIGNAL SWITCHING, SPST (N.O.), CMOS AND TTL CONTROL INPUTS, 1 AMPERE, 60 V DC MAXIMUM
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16-channel TTL/LVTTL digital I/O All 16 I/O lines buffered with 32mA sink/source current capabilities 8 Form C electromechanical relays switch 1A Custom high-speed function driver Alternate embedded USB connector All
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: SSS series solid state I/O module provide a connection between power lines and computer interface systems. Input modules sense the presence of either an ac or dc voltage, and will send a TTL signal back to the computer. They provide feedback to the computer, giving the system information it
- Input (Pick-up) Voltage Range: 3.3 to 140 volts
- Input Current Range: 0.032 amps
- Load Voltage: 3 to 280 volts
- Operating Temperature: -7.6 to 348.8 F
-
Supplier: Sealevel Systems, Inc.
Description: The 4030 ISA digital I/O interface is designed around two 8255 chips, each providing 24 I/O lines. The board has a Dip-switch for flexible I/O addressing, IRQ jumpers for interrupts and two sets of connectors for each port. A standard 50-pin solid state relay I/O module connector and a 40-pin
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
- Features: Other
- Host Connection: TTL
-
Supplier: Acromag, Inc.
Description: socketed pull-ups and provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard relay racks. And for safety, outputs go to a failsafe state upon power-up/reset without any instantaneous toggling to prevent false
- Digital I/O Channels: 48 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Host Connection: Direct Backplane Interface, TTL
-
Supplier: ACCES I/O Products, Inc.
Description: addresses, DIP switches, DMA channels or IRQ settings. All products feature a Type B USB connector with industrial strength and a high-retention design. For embedded OEM type applications, an additional micro-fit embedded USB input header is provided.
- Data Acquisition: Data Acquisition Computer Board, Output Module
- Host Connection: USB
-
Supplier: OMEGA Engineering, Inc.
Description: activate output relays on contact closure. Many process-control instruments have low-power relays that provide contact closure for low-amperage switching but are not suitable for handling heavy loads. Simply connect the low-power relay contact output to the RELAY-URM unit
- Input (Pick-up) Voltage Range: 100 to 240 volts
- Maximum Current: 15 amps
- Load Voltage: 250 volts
- Output Voltage Type: AC, DC
-
Supplier: Sealevel Systems, Inc.
Description: and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaI/O-462U makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Sealevel Systems, Inc.
Description: The TB07-KT allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The
-
Supplier: Acromag, Inc.
Description: paired channels. Debounce eliminates interrupts from noise and switching transients for error-free edge detection. AP471 outputs are full-featured. They provide closed-loop read back status monitoring. TTL level thresholds and 15mA sink capability allow a direct interface to standard
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, Other
- Application: General Lab and Industrial
-
Supplier: Sealevel Systems, Inc.
Description: Control and monitor up to 32 channels of buffered drive digital I/O via any USB connection with the 8126. The module addresses the 32 channels of I/O as four eight-bit ports, each programmable as input or output. Use a standard 50-pin IDC ribbon cable to connect an industry standard relay
- Operating Temperature: 32 to 158 F
- Outputs: Current Output
- Data Acquisition: I/O Module
- Host Connection: TTL, USB
-
Supplier: Radwell International
Description: SOLID-STATE RELAY, 1 NO CONTACT (TTL), RATED CONTROL VOLTAGE: 12-28 V DC, RATED SWITCHING VOLTAGE: 5 V TTL, CONTINUOUS CURRENT: 50 MA, SCREW CONNECTION. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLID STATE RELAY, DK SERIES, 1 NORMALLY OPEN CONTACT, 5V TTL CONTROL VOLTAGE, 5-48 VDC SWITCHING VOLTAGE, 100 MA, SCREW CONNECTION, (8228650000). FREE 2 YEAR RADWELL WARRANTY
- Control Voltage (Separate Control): 48 volts
- Features: DC Motor Starter
- Overload Protection: Solid State
-
Supplier: Richardson RFPD
Description: current overload protection, which provides complete protection for both the relay and the system wiring. This feature not only provides protection should a short or overload occur while the relay is on, but will also provide protection should the relay be switched into a short.
- Maximum Current: 2.1 amps
- Load Voltage: 60 volts
- Output Voltage Type: DC
- Mounting: PC Board
-
Supplier: Littelfuse, Inc.
Description: environmental integrity make these power switches ideal for controlling a variety of AC circuits in industrial environments where electromagnetic interference would disrupt the operation of electromechanical relays. Rapid Turn-on Switch Characteristic Blocking Voltages 600 V and 800 V
-
Supplier: ValueTronics International, Inc.
Description: The 33190B is a coax switch from Agilent. Switches act as the interface between the equipment under test and the test instrument’s routing signals during an electronic test. Depending on their measurement needs, engineers use solid-state switches, mercury-wetted relays, armature
-
Supplier: ACCES I/O Products, Inc.
Description: Isolated Digital Input and Relay Output Card The 104-IIRO-8 is a low-cost card that provides isolated input and output for PC/104 Bus computer applications. The card has eight optically-isolated digital inputs for AC or DC control signals, eight TTL Inputs and eight electro-mechanical
- Digital I/O Channels: 8 #
- Operating Temperature: -22 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Advantech
Description: 8FE+4G SFP Managed Ethernet Switch 8 Fast Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP
- Network Equipment: Switch
-
Supplier: AMETEK Programmable Power
Description: switching and testing of motors, ballasts, or simple high-power AC or DC signal devices. Some useful applications for the SMP2012 include Automotive, Defense, and Home Appliance, and ATE systems. Since large power relays are used, these modules can only be configured in the SMP1100, but they
- Features: Switches
- Technology: VXITM Compliant
-
Supplier: Electro-Sensors, Inc.
Description: Economical Shaft Speed Switch • Works with remote/external pulse frequency output sensor (NPN, PNP, Mag Pick-up and TTL) • Over-speed or under-speed configuration • 5 RPM to 100 RPM with 8 PPR input (DMS100) • 100 RPM to 5000 RPM with 4 PPR input (DMS5000) • 2 SPDT relay outputs • DIN
- Operating Range: 100 to 5,000 rpm
- Number of Relays: 2
- AC Voltage Rating: 115 to 230 volts
- DC Voltage Rating: 12 to 24 volts
-
Supplier: Renesas Electronics Corporation
Description: The DG401 and DG403 monolithic CMOS analog switches have TTL and CMOS compatible digital inputs.brbr These switches feature low analog ON resistance (45?) and fast switch time (tON150ns). Low charge injection simplifies sample and hold applications.brbr The improvements in the
- Supply Voltage (VS): 9 to 40 volts
- Min Operating Current: 0.00001 mA
- tON: 150 ns
- tOFF: 60 ns
-
Supplier: Littelfuse, Inc.
Description: The OptoMOS® line of AC Power Relays uses dual power SCR outputs to produce an alternative to optocoupler and Triac circuits. These switches provide a blocking voltage of up to 600V. In addition, tightly controlled zero-cross circuitry ensures switching of AC loads without the
-
Supplier: Cole-Parmer
Description: double testing of every part before it leaves the factory means you can rely on Opto 22 solid-state relays. All Opto 22 SSRs are guaranteed for life. Power Series Relays|Opto 22 provides a full range of Power Series relays with a wide variety of voltage and current options. All
- Output Voltage Type: AC
-
Supplier: Littelfuse, Inc.
Description: The CPC7524 Quad High Voltage (HV) isolated Analog Switch Array builds upon our high voltage design and fabrication expertise for offline and telecom applications. This monolithic solid state device provides the switching functionality of four normally open (1-Form-A) relays in one small
- Normal Condition: Normally Open (NO)
-
Supplier: Advantech
Description: IEC61850-3 20GE + 8GE Combo L2 Managed Switch, 48DC 16 x Gigabit RJ-45 ports + 4 Gigabit x SFP ports + 8 x Gigabit Combo ports SFP socket for Easy and Flexible Fiber Expansion Management: SNMP v1/v2c/v3, WEB, Telnet, Standard MIB Security:802.1x (Port-Based, MD5/TLS/TTLS/PEAP
- Network Equipment: Switch
-
Supplier: Advantech
Description: 16GE+4G SFP Managed Ethernet Switch 16 Gigabit Ethernet ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based,
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Switch
-
Supplier: Advantech
Description: 8GE+4G SFP Managed Ethernet Switch 8 Gigabit ports + 4 SFP ports SFP socket for Easy and Flexible Fiber Expansion Redundancy: X-Ring Pro (ultra high-speed recovery time < 20 ms), RSTP/STP (802.1w/1D) IXM function enables fast deployment Security: 802.1x (Port-Based, MD5/TLS/TTLS/PEAP
- Form Factor: Ceiling / Wall Mount
- Network Equipment: Switch
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s new VO1400AEFTR and VO1401AEFTR solid-state relays provide optically isolated, high-performance switching in a compact SOP-4 package. These SPST-NO relays feature input-to-output isolation of 3750VRMS and are designed for clean, bounce-free switching in industrial and (read more)
Browse Solid State Relays Datasheets for New Yorker Electronics Co., Inc.
Conduct Research Top
-
The Reed Switch Used as a Reed Relay
In a reed relay, the reed switch uses an electromagnetic coil for activation and is shown in its simplest form in Figure # 1. Reed relays require relatively little power to operate and are generally gated using transistors, TTL directly or cmos drivers. Reed relay contacts, when switched dry
-
The Reed Switch used as a Reed Relay (.pdf)
In a Reed Relay, the Reed Switch uses an electromagnetic coil for activation and is shown in its simplest form in Figure # 1. Reed Relays require relatively little power to operate and are generally gated using transistors, TTL directly or cmos drivers. Reed Relay contacts, when switched dry
More Information Top
-
Evidence for electron‐based ion generation in radio‐frequency ionization
the dipole RFI electrode assembly (for 200ms) using a transistor– transistor logic ( TTL ) relay switch controlled by IonSpec Omega software (version 8.0).
-
Radio‐Frequency Ionization of Organic Compounds for Mass Spectrometry Analysis
A transistor–transistor logic ( TTL ) relay switch was used to control the “on”/“off” states of the RF signals on the QIG rods.
-
CR4 - Thread: Remote Data Transmission
The simplest way (assuming limited distances) would be to use the 12 V line to drive the coil of a small relay switching a TTL signal (or other appropriate voltage level), then tying each signal to the parallel printer port on your…
-
Dynamic PIV measurement of a compressible flow issuing from an airbag inflator nozzle
When the relay switch receives the TTL signal from the delay generator, the switch ‘on’ state starts and sends 12V DC power to the internal circuit of the inflator.
-
Remote switching in Internet network
TTL logic switches and relay are employed for simple and economical reasons.
-
Portable low-cost magnetic resonance imaging
The digital outputs are boosted with the recommended relay driver to provide the TTL pulses that switch the relay .
-
A novel method to compensate for the effect of light shift in a rubidium atomic clock pumped by a semiconductor laser
B} Recording of the spectral projile of frequency dis- criminator: 2) The loop switch is turned to position A in Fig. 1 by using a relay switch driven by a TTL level signal.
-
A microprocessor-controlled iodine-stabilised ion laser
Autolock and monitor At the conclusion of a successful feature recognition, a TTL output drives various relays to switch from the frequency tuning ramp to a closed-loop integrating feedback stage.
-
Of Ducklings and Turing Machines: Interactive Playbacks Enhance Subsequent Responsiveness to Conspecific Calls
Stimulus prehentations during both training and test sessions were controlled by the Apple II+, using a real time clock (timing resolution 100 ms) and a peripheral interface card with TTL switches which operated two external relays , providing ground for the loudspeakers in…
-
Optical study of the skeletal muscle during exercise with a second-generation frequency-domain tissue oximeter
Among the changes in the light source driving electronics, we note the use of TTL switches , instead of mechanical relays , to turn the various sources on and off.
Indicates content that may require registration and/or purchase.