Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Express Tubes
Description: Express Tubes Inc offers a wide variety of tube sizes that vary by Diameter, Shape, Ounce Capacities, Head Style, Finish & Material Structure. Based on the tube diameters, there are several head styles and caps available depending on how wide you would like your tube to
- Volume Capacity: 0.004453125 to 0.033046875 gallons
- Length: 2.362206 to 6.692917 inch
- Width / Diameter: 1.3779535 inch
- Material: Plastic
-
Supplier: MPI Label Systems
Description: The 360a Tube Labeler is a self-contained unit for applying pressure sensitive labels to various sizes of tubes/cylinders often used in the cosmetic, health, automotive, and household industries. The unit has an infeed hopper that product can be loaded into. Tubes are released
- Dispense Rate: 50 Pieces / Min
- Rate: 50 Pieces / Min
- Features: Applicator, Blow-On, Feeder Included, Other, Processor Interface, Tamp
- Type: Automatic
-
Supplier: ODG (Origin Data Global)
Description: LOCTITE ABLESTIK 2115 TUBE 1/2X4
-
-
Supplier: DigiKey
Description: INDUSTRIAL SEALANT 5OZ TUBE
-
Supplier: Ellsworth Adhesives
Description: Fisnar 700PTPU Dispense Pen is an ideal hand-held applicator for manually dispensing continuous beads or applying small amounts of low viscosity liquids. Examples include solvent, UV and cyanoacrylate dispensing. Comes with samples of 580045A (Clear) and 580045A-BLK (Black) pinch tubes
- Dispensing Equipment Type: Dispense Only
- Features: Pinch Valve, Single Component Dispensing
-
Supplier: Ellsworth Adhesives
Description: Newborn DuraCore™ EAD400/600MN-S Manual Sausage Applicator Black is a smooth rod dispenser featuring 18:1 thrust designed for use with 20 oz (600 mL) sausage packs. Contains a zinc alloy handle with rubber comfort grip, a heat-treated rod for durability, and easily adjusts between bulk,
- Dispensing Equipment Type: Dispense Only
-
Supplier: Allied Electronics, Inc.
Description: Super Shield, 465 °C Autoignition Temperature, Hydrolytic Stability Stable The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy Duo-Pak cartridges that snap quickly into
-
Supplier: Allied Electronics, Inc.
Description: Super Shield, 465 °C Autoignition Temperature, Hydrolytic Stability Stable The Scotch-Weld EPX Applicator System is a fast, convenient way to simultaneously meter, mix and apply two-component adhesives and potting compounds. The system features handy Duo-Pak cartridges that snap quickly into
-
Supplier: Ellsworth Adhesives
Description: medmix MIXPAC™, formerly Sulzer, EAFHB 01-30-03 flexible tie down applicator brush tip with a mixer and a 3 meter flexible tube for the F-System interface. QUADRO style can be used with 1:1, 2:1, 3:1, or 4:1 ratios. 3 m x 24 elements.
- Dispensing Equipment Type: Dispense Only, Mix and Dispense
-
Supplier: Anti-Seize Technology
Description: use. Features and Benefits: Certified to ANSI/NSF Standard 61 for potable water Non-hardening, non-dripping, non-toxic Contains no solvents, non-curing Connections can be put into service immediately Self-lubricating Positive seal Brush-top applicator available Temperature/Pressure Ranges:
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: MPI Label Systems
Description: sensitive labels and wraps them around the cylindrical surface of a bottle or tube. Features: Heavy duty aluminum construction Spring loaded drive handle for easy loading Adjustable supply roll tension clutch Stainless steel peel edge C-Eye label detector (die-cut labels only)
- Features: Applicator, Feeder Included, Other, Portable, Wrap Around
- Packaging: Bottle / Jar, Tube
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Guardair Corporation
Description: Features Delivers up to 15 gallons per hour 12" extension allow for a longer reach Adjustable nozzle tip controls volume and spray pattern One quart screw-on canister eliminates feed tubes and buckets Conforms to MIL-0-14559C Durable cast aluminum body 1/4" FNPT inlet Features Delivers up to
-
Supplier: Guardair Corporation
Description: Syphon Spray Gun High vacuum syphon delivers up to 12 gallons per hour Both 6" and 12" extensions allow for a longer reach Knurled adjusting nut controls air volume One quart metal screw-on canister eliminates feed tubes and buckets Complete kit includes gun, canister, 6" rigid and 12"
-
Supplier: Kitz Micro Filter Corporation
Description: fitting Hose specification= 8mm inner dia./ 13.5mm outer dia./4m length Applicable for 2.5m Tee for inner tube Tube specification= 2mm inner dia./3mm outer dia./7.1m length Fittings 1/4PT(2/pk) fot inlet and outlet Application Production line on display Semiconductor and various
- Fluid / Output Pressure: 58.0147357428788 psi
- Mounting: Handheld
- Automation / Control: None - Manual
- Features: Other
-
Supplier: Polytop Corporation
Description: Spouts - Spouted and Applicator Pinpoint direction dispensing Dual color capability Orifice sizes from dropper to large rectangular Lining capability Child resistant Friction fit and threaded Custom and stock Popular sizes for bottles, tubes and cans Ideal for chemical, automotive,
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Polytop Corporation
Description: Spouts - Spouted and Applicator Pinpoint direction dispensing Dual color capability Orifice sizes from dropper to large rectangular Lining capability Child resistant Friction fit and threaded Custom and stock Popular sizes for bottles, tubes and cans Ideal for chemical, automotive,
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Polytop Corporation
Description: Spouts - Spouted and Applicator Pinpoint direction dispensing Dual color capability Orifice sizes from dropper to large rectangular Lining capability Child resistant Friction fit and threaded Custom and stock Popular sizes for bottles, tubes and cans Ideal for chemical, automotive,
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Polytop Corporation
Description: Spouts - Spouted and Applicator Pinpoint direction dispensing Dual color capability Orifice sizes from dropper to large rectangular Lining capability Child resistant Friction fit and threaded Custom and stock Popular sizes for bottles, tubes and cans Ideal for chemical, automotive,
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Henkel Corporation - Industrial
Description: The LOCTITE® HD10 Pneumatic 1714379 Hand-Held Cartridge Dispenser is a manually controlled applicator that dispenses product from 300 ml cartridges or 250 ml tubes (when tube adapter 989347 is used). The cartridge or tube is pneumatically pressurized and product is
-
Supplier: Pressure Washers Direct
Description: Nozzles •0°, 15°, 25°, 40° & soap applicator nozzles Siphon Tube Chemical Application •Just drop tube into pressure washer safe detergent Robust Trolley & Frame Design •1 1/4", 16 gauge steel tube frame & 12 gauge engine plate •Convenient integrated gun, hose, &
- Water Jet Pressure: 3,100 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Hernon Manufacturing, Inc.
Description: actuated, the piston pump expresses a metered amount of material. When the fitting is removed, the pump resets, ready for another cycle. The Autosealer® 2600 can be fed directly from a 50 ml tube, a 250 ml tube or an 850 ml cartridge.
-
Supplier: Tooling Technology
Description: Thermoforming is about heat-the primary objective is heating and cooling the plastic as fast as possible. Available in convenient 14.5 oz. tubes and applicator gun, Segen's special thermoforming compound is a silicon-based zinc oxide that dramatically increases thermal transfer rates
- Chemical System: Silicone
- Features: Thermally Conductive
-
Supplier: Henkel Corporation - Industrial
Description: Loctite® QuickTite® is a multi-purpose liquid instant adhesive for Automotive Aftermaket repairs. A premium instant adhesive that is faster acting and provides a stronger, longer lasting bond on a variety of materials such as plastic, rubber and metal. The tube is self-piercing with a no-clog
- Industry: Automotive
-
Supplier: ASTM International
Description: 1.1 This practice covers the production of uniform films of artists' tube paints and other nonflowing pigmented paints using paint applicators designed for less viscous paints. 1.2 Information on how to achieve opaque specimens from these paints is included. 1.3 This standard does not
-
Supplier: Northwest Screen Systems
Description: Features: 5-9 second cure. 16 oz Squeeze Bottle With Nose Cone and Teflon Dispensing Tube. Product Description HOW TO USE: HOW TO USE WITH SPRAY ON ACTIVATOR:Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the
-
Supplier: Northwest Screen Systems
Description: Features: 5-9 second cure. 4oz Squeeze Bottle With Nose Cone and Teflon Dispensing Tube. Product Description HOW TO USE: HOW TO USE WITH SPRAY ON ACTIVATOR:Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric.
-
Supplier: Northwest Screen Systems
Description: Features: 5-9 second cure. 8oz Squeeze Bottle With Nose Cone and Teflon Dispensing Tube Product Description HOW TO USE: HOW TO USE WITH SPRAY ON ACTIVATOR:Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric.
-
Supplier: Northwest Screen Systems
Description: Features: 5-9 second cure. 4oz Squeeze Bottle With Nose Cone and Teflon Dispensing Tube. Product Description HOW TO USE: HOW TO USE WITH SPRAY ON ACTIVATOR:Clean the frame with 5100 Frame Prep. Stretch fabric over the screen with a stretcher. Make sure the frame is in contact with the fabric.
Find Suppliers by Category Top
Featured Products Top
-
Die/Laser Cut Preforms Gun Applicators View all packaging options (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
Die/Laser Cut Preforms Gun Applicators View all packaging options (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
builders or authorized applicators working with clients who are building or remodeling their pool or outdoor living spaces. The pool finish installation is only performed by a select network of authorized applicators licensed by PTI. A few years ago, PTI wanted to expand its product offering and (read more)
Browse Machine Shop Services Datasheets for General Plastics Manufacturing Co.
Conduct Research Top
-
When Adhesives Stick Too Well
If you work with calendar rolls, adhesive pumps, mixing kettles, mixer blades, rolls, rails, conveyors, frames, wheels, gears, dispensers, sealers, extruders, testers, applicators or a whole host of other components utilized in the manufacture and handling of adhesives - chances are very good
More Information Top
-
Comprehensive Brachytherapy: Physical and Clinical Aspects
This is reflected in the minimum curvature of a ( tube ) appli- cator that can be used without too much friction between the source drive cable and the tube.
-
Radiotherapy
The Template shows the typical dreiecksförmige arrangement of the hose applicators according to that Parisian system.
-
Feasibility of Combined Operation and Perioperative Intensity-Modulated Brachytherapy of Advanced/Recurrent Malignancies Involving the Skull Base
The plastic tube geometry was documented and regularly monitored by orthogonal radiographs and, if necessary, the dose calculation adapted to a new applicator geometry – as in the rare case of tube applicator displacement.
-
Federal Register > Wednesday, April 24, 2002 > [67 FR 20250] Medical Use of Byproduct Material
… notations accounting for all sources before departing from a facility; notations indicating the operability of each entrance door electrical interlock, radiation monitors, source exposure indicator lights, viewing and intercom system, applicators, source transfer tubes, and transfer tube applicator interfaces, and source positioning …
-
Design and implementation of a film dosimetry audit tool for comparison of planned and delivered dose distributions in high dose rate (HDR) brachytherapy
Figure 6 provides an isodose overlay from two films irradiated within the BRAD phantom from a typical cervix treatment with clinical ring and IU tube applicator comprising multiple dwells of an Ir-192 source, on two separate occasions.
-
Dynamic Pattern Analysis of Two Pneumatic Granular Fertilizer Applicators
The second applicator (divided tube applicator – Air Max by Lor-Al, Benson, Minn.) distributed fertilizer by dropping it from the end of a conveyor belt into 16 venturi inlets which were mounted side by side across the width of the belt.
-
Radiotherapy
The Template shows the typical dreiecksfærmige arrangement of the hose applicators gemåû system Parisian to that.
-
Regional Cancer Therapy
Special tube applicators colli- mate the beams to a small target volume.
-
States > Florida > State > Regulations > Division 64E - Division of Environmental Health > [FAC 64e-5] Chapter 5 - Control of Radiation Hazards
(d) Notations indicating the operability of each entrance door electrical interlock, radiation monitors, source exposure indicator lights, viewing and intercom system, applicators, source transfer tubes, and transfer tube applicator interfaces, and source positioning accuracy; and .
-
Positional Variability of a Tandem
Applicator System in HDR Brachytherapy for Primary Treatment of
Cervix Cancer
Three different sizes of the ring applicator with diameters of 26, 30, and 34 mm and five different sizes of the intrauterine tube applicator with lengths of 20, 30, 40, 50, and 60 mm were available and could be combined indi- vidually.
Indicates content that may require registration and/or purchase.