Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sharpe Products
Description: Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Sharpe Products
Description: Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and
- English Size: 2 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
-
Supplier: Sharpe Products
Description: Square tube flanges are available in steel and aluminum. Square aluminum flanges are stamped out of .125" material, steel square flanges are stamped out of 10 Ga. material. Flanges for rectangular tubing also available. For additional sizes, stainless steel and
- English Size: 1 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange
-
Supplier: Accuris
Description: Metallic materials Tube Flanging test
-
Supplier: Accuris
Description: CONNECTOR - FLARED TUBE, FLANGED, FIXED
-
Supplier: Accuris
Description: ELBOW, FLARED TUBE, FLANGED, SWIVEL, 90 DEG.
-
Supplier: Accuris
Description: ELBOW, FLARED TUBE, FLANGED, SWIVEL, 45 DEG.
-
Description: Metallic materials -- Tube -- Flanging test
-
Supplier: CSA Group
Description: ISO 8494:2013 specifies a method for determining the ability of metallic tubes of circular cross-section to undergo plastic deformation during flange formation. ISO 8494:2013 is intended for tubes having an outside diameter no greater than 150 mm and a wall thickness no greater
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: Elbow, Flange, Hydraulic Fitting, Reducer, Tube Fitting
-
Supplier: Stainless Hose Fittings, Ltd.
Description: CONNECTS FRACTIONAL TUBES
- Features: Flange
-
Supplier: MAIN Manufacturing Products, Inc.
Description: MAIN MANUFACTURING PRODUCTS, INC. has manufactured and distributed hydraulic flanges to SAE J518, ISO 6162, ISO 6164, JIS, and other flange standards for over 50 years. MAIN also manufactures and/or sells flange adapters, SAE split flanges, manifolds, subplates, special
- English Size: 0.5 to 2 inch
- Metric Size: 13 to 50 mm
- Material: Carbon & Alloy Steel, Stainless Steel
- Design Units: English, Metric
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S940-0808 S940-1212 S940-1616 S940-2020 S940-2424 S940-3232
- Features: Flange
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S941-1212 S941-1616 S941-2020 S941-2424 S941-3232
- Features: Flange
-
Supplier: Edwards Vacuum
Description: When you buy flange fittings from Edwards, you can expect the service that only a leading international supplier can offer you. Whether you are an OEM (needing scheduled deliveries of component kits for series production) or a unique system builder, you can rely on your local supplier to meet
- Operating / Bake-out Temperature: 14 to 392 F
- Vacuum / Pressure Range: Elevated Pressures (> 760 torr), High Vacuum (< 10-3, >10-8 torr)
- Port Type: Flange, Weld / Braze Stub
- ISO Flange Size: NW 10, NW 16, NW 25, NW 40, NW 50
-
Supplier: Newark, An Avnet Company
Description: FLANGE FOR PITOT TUBE
-
Supplier: Superlok - Mako Products
Description: Superlok i-Fitting is an exclusive line in the US of Mako Products. The Patented red pop off ring ensures proper make-up of the fitting every time. No more guessing! This safety feature allows anyone to be able to make the proper fitting regardless of their training. Ends over tightening and under
- English Size: 0.25 to 0.5 inch
- Fitting Type: Adapter
- Connection Type: Compression Fitting, Ferrule
- Features: English
-
Supplier: Newport MKS
Description: The 100319801 Bored Blank ISO-KF Flange features a size NW80 flange and a bore for 3 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum
- Flange Bore / ID: 3.2677183 inch
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 80
-
Supplier: Newport MKS
Description: The 100319706 Bored Blank ISO-KF Flange features a size NW50 flange and a bore for 2 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum
- Flange Bore / ID: 2.0078751 inch
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S2H-1214 S2H-1217 S2H-1221 S2H-1617 S2H-1621 S2H-2017 S2H-2026 S2H-2421 S2H-2426 S2H-3240
- Features: Flange
-
Supplier: Newport MKS
Description: The 100319756 Bored Blank ISO-KF Flange features a size NW50 flange and a bore for 1 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum
- Flange Bore / ID: 1.0236226 inch
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 50
-
Supplier: RYCO Hydraulics, Inc.
Description: Part Numbers: S3H-1217 S3H-1621
- Features: Flange
-
Supplier: Newport MKS
Description: The 100319803 Bored Blank ISO-KF Flange features a size NW100 flange and a bore for 4 inch OD vacuum tubing. These bored flanges are made with 304 stainless steel and are designed for connecting various sized vacuum tubing to ISO-KF vacuum flanges. Series 31 ISO-KF vacuum
- Flange Bore / ID: 4.0157502 inch
- Port Type: Flange
- Flange System & Fitting Seal: ISO-KF / ISO-QF (Small Clamped, <2")
- ISO Flange Size: NW 100
-
Supplier: SAE International
Description: This standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to 4-bolt split flange type tube, pipe, and hose connections with appropriate references to the O-ring seals and attaching components used in their
-
Supplier: SAE International
Description: This SAE Standard covers complete general and dimensional specifications for the flanged heads and split flange clamp halves applicable to four-bolt split flange type tube, pipe, and hose connections with appropriate references to the O-ring seals and attaching components used
-
Supplier: SAE International
Description: This SAE Standard covers complete general and dimensional specifications for tube fittings of the spherical and flanged sleeve compression types for use in the piping of air brake systems on automotive vehicles. The spherical sleeve compression type Figures 1A to 5 and Tables 1 to 3 is
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 574 is a one component, medium strength acrylic sealant for sealing close fitting joints between rigid metal faces and flanges. It provides resistance to low pressures immediately after assembly of flanges. 250 mL Tube.
- Viscosity: 23,000 cP
- Thermal Conductivity: 0.1 W/m-K
- Tensile Strength (Break): 725 psi
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 549 is a medium viscosity, medium strength anaerobic flange sealant that cures at room temperature when isolated from air contact. 250 mL Tube.
- Viscosity: 10,000 to 35,000 cP
- Tensile Strength (Break): 1,120 psi
- Cure / Technology: Anaerobic, Single Component System
-
Supplier: Newark, An Avnet Company
Description: 573(TM) Flange Sealant, Medium Strength, 250 ml Tube RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 574(TM) Flange Sealant, Fast Curing, 250 ml Tube RoHS Compliant: Yes
-
Description: This document applies to directly pneumatically operated pinch valves, sizes ½ inch through 24 inches, of the shell and tube design which have flanges that mate with ASME B16.1 Class 125 (PN20) and/or ASME B16.5 Class 150 (PN20) flanges.
-
Supplier: Zurn Industries LLC
Description: The Zurn FP8 Grooved Flanges are standard converters for connecting flanges to grooved or threaded pipes. Features And Benefits Available in sizes 2" - 10" Maximum Pressure: 300 PSI UL® Listed C-UL® Listed
- Design Units: English
- Features: Flange
-
Supplier: Tompkins Industries, Inc.
Description: Steel flange components code 61 - flange pad
- English Size: 0.75 inch
- Material: Carbon & Alloy Steel
- Design Units: English
- Features: Flange, Hydraulic Fitting, Tube Fitting
-
Supplier: MPF Products, INC.
Description: Power Feedthrough, 8000 Volts, 1 Tube, 0.50″ Copper Conductor, 2.75″ Conflat Flange Feedthrough for High Voltage Applications, UHV Rated, Tubular Conductors for Liquid Cooling, Bakeable to 450 degrees C
- Rated Voltage: 8,000 volts
- Features: Electrical, Other
- Feedthrough Mount: Flange Mount
Find Suppliers by Category Top
Featured Products Top
-
Weld Neck vs. Slip-On Flanges: Key Differences and Applications Flanges are indispensable parts of piping systems, providing leak-free connections that (read more)
Browse Pipe Flanges Datasheets for Petersen Products Co. -
LinkedIn Twitter Google Plus YouTube (read more)
Browse Bearing Rings, Housings, and Flanges Datasheets for GGB -
Hex Flange Seal Bolts If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO’s hex flange sealing nuts. Our hex flange sealing nuts (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
Transportation vehicles such as motorcycles, cars, electric bikes, and bicycles often use bent pipes for their handlebars, bumpers, frames, and other components to improve the stability and safety of the vehicle. Pipe/tube is used in the machines widely, it is an important for our (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
MAIN Manufacturing Products Inc. has been designing and manufacturing hydraulic flanges and components for more than 55 years. Over this time. MAIN has helped customers solve many of the same issues we have encountered ourselves. This paper will help users specify hydraulic flanges for pipe and tube connections and gives tips to avoid some of these issues. (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
NEW CP150-SERIES FLANGED MODULE AND ACCESSORIES IMAO Fixtureworks expands its Modular Pull Clamping System line to include a new 100 mm diameter size. The new CP150-20100 flanged (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
tube, PTFE TFM Vessel for digestion sets, PTFE hand valve, PTFE plunger for syringes, fittings, peek pvdf pctfe screws and nuts, and Sealing gaskets and flanges, Components for pump and filter elements, and so on. By choosing the right polymer family, you can custom materials to withstand even (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Tipping, flaring, flanging, cones, neck-downs, and more... New England Tubing has a wide variety of additional services to help fulfill your finished tubing needs. (read more)
Browse Tubing Datasheets for New England Tubing Technologies -
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
Conduct Research Top
-
Large-Flange ISO LF Flanges
MDC's Large-Flange™ ISO LF components are an economical system of reusable and interfacing stainless steel vacuum fittings for tube sizes ranging from 2-1/2" through 20" diameters. Large-Flange™ ISO LF flanges pick up where the Kwik-Flange™ ISO KF system leaves off. These flanges can operate
-
ANSI ASA Flanges
MDC ASA-style flanges mate with standard 150 lb. ASA-ANSI flanges. Flanges are offered with choice of smooth face or O-ring groove. Eight flange sizes are detailed in this section. They are available blank or bored to fit tube sizes 1-1/2" through 12" O.D.
-
Experimental studies on the deformation and rupture of thin metal plates subject to underwater shock wave loading
pressure in lieu of explosive detonation which acted on the panel specimen. The thin metal plate is clamped on the end of the shock tube by a flange. The deformation and rupture process of. the metal plates subject to underwater shock waves are recorded by two high-speed cameras. The shape
-
Metal Ring Seals in Vacuum Semiconductor
In the semiconductor sector, metal ring seals are routinely used to avoid contamination and preserve equipment vacuum. These seals are designed to fit over a variety of components, including flanges, tubes, and ports, and are built from a flexible metal substance.
-
Quartz Viewport Transmission Curve
All MDC quartz viewports are constructed from UV grade fused silica. Sleeve and flange materials are manufactured from high purity 304 stainless steel and vacuum tube grade braze alloys are designed and rated for high and ultrahigh vacuum applications. Fused silica is a polycrystalline, isotropic
More Information Top
-
Spent Nuclear Fuel [SNF] Project Canister Storage Building [CSB] Final Safety Analysis Report [FSAR] Annex A [Sec 1-4]
The results indicatethat a significantamountof local damage occurs to the contacted portion of the standard tube flange .
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
Welds having exposure to the MCO or SSFC are seal welded, including the bellows welds and the tube flange to the embed weld.
-
ZASMHBA0003297
r Copper pulse Incident shaper Transfer tube flange (a) .
-
http://dspace.mit.edu/bitstream/handle/1721.1/55272/613220395-MIT.pdf?sequence=2
An o-ring is placed into the o-ring groove cut into the inner diameter of the Actuator Flange, which seals against three separate parts -the Actuator, the Actuator Flange, and the Thermal Isolation Tube Flange .
-
LWST Phase I Project Conceptual Design Study: Evaluation of Design and Construction Approaches for Economical Hybrid Steel/Concrete Wind Turbine Towers; June 2...
The purpose of bolting the annular tube flange ring to the larger, stiffened tower top connection ring prior to welding to the tube element is to hold the ring flange flat and square during the application of the butt weld to the …
Indicates content that may require registration and/or purchase.