Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Tompkins Industries, Inc.
Description: Brass compression adapters - insert
- Material: Brass/Bronze
- Features: English, Tube Fitting
- Fitting Type: Hydraulic Fitting
-
Supplier: International Polymer Solutions Inc.
Description: Pressure Ratings: Performance at ambient room conditions: 120 psi for 1/16” fittings linear decreasing to 80 psi for 3/4” fittings and 60 psi for fittings larger than 3/4". Performance at elevated temperatures up to 85 ºC/185 ºF: 90 psi for 1/16” fittings linear decreasing to 60 psi for 3/4”
- English Size: 0.187 to 1 inch
- Features: English, Gas Fitting
- Material: Fluororesin (PFA/PTFE/PVDF)
- Fitting Type: Tube Fitting
-
Supplier: Custom Fabricating & Supplies
Description: Product Features Temperature Rating: 600° F / 315° C Designed to plug tube and pipe ends Used in Powder Coating, E-Coating, Wet Painting, Anodizing and Plating Custom sizes available
- Features: Other
- Material: Rubber - Silicone
-
-
Supplier: Greenleaf Corporation
Description: Ceramic style insert, no hole configuration
- I.C. (Inscribed Circle): 0.5 inch
- Thickness: 0.375 inch
- Radius (if applicable): 0.985 inch
- Application: Boring, Turning
-
Supplier: U.S. Plastic Corporation
Description: 158F. 5/32" - 5/16" will withstand 230 PSI @ 73F. 3/8" - 1/2" will withstand 150 PSI @ 73F. Will withstand a full vacuum. Use fittings with polypropylene, polyethylene, and other rigid tubings. Special adapters (tube-to-hose stems and elbows) let you use soft tubing such as Tygon or silicone.
-
Supplier: Newark, An Avnet Company
Description: Pinch Tube Insert x 10pcs
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Twin Tube™ Coupling Insert, In-Line Hose Barb, Straight Thru with fits 1/8 inch tubing. Get fast shipping and volume discounts on Specialty Products parts.
- English Size: 0.125 inch
- Metric Size: 3.2000000000000006 mm
- Connection Type: Barbed
- Fitting Type: Coupling
-
Supplier: Newport MKS
Description: Optics Cage Beam Tube Mount is compatible with Aegis Qube™ Beam Tubes for building enclosed optical system. It features two 8-32 threaded holes on the sides supplied with nyton-tip set screws. It also has another 8-32 threaded hole at the bottom for direct mounting to standard optical
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: 1/4" Tube OD x .170" Tube ID Jaco Kynar Insert Tube Fitting is 3/8" long and has an inside diameter of the insert is 1/8".
- Material: Polypropylene (PP)
-
Supplier: Newark, An Avnet Company
Description: SPRING, INSERT, TUBE
-
Supplier: Cole-Parmer
Description: time.|Twin Tube
series|With two lines in one fitting, you can connect or disconnect with the push of a button. Each line is capable of independently handling anything from vacuum to 120 psi. The coupling allows rotation of both tubing lines to prevent kinking. The Twin Tube - Fitting Type: Quick Coupler
-
Supplier: Allied Electronics, Inc.
Description: Connector;Male Insert;Pneumatic Contact;3 mm Tube;Han Modular
-
Supplier: Allied Electronics, Inc.
Description: Connector;Female Insert;Pneumatic Contact;3 mm Tube;Han Modular
-
Supplier: Accuris
Description: CAP INSERT, ASSEMBLY, PRESSURE SEAL, FLARED TUBE FITTING
-
Supplier: Newark, An Avnet Company
Description: MC 7P FEM INSERT AIR TUBE BSIZ
-
Supplier: IHS ESDU
Description: matrix density), static mixers and core tubes. ESDU 97007 provides a practical guide to the benefits of tube inserts in and illustrates how those benefits can be evaluated rapidly using ENTRANS. ESDU 97007 concentrates mainly on the use of tube inserts in new
-
Supplier: Cole-Parmer
Description: Hose Barb Insert Fitting
- English Size: 0.187 inch
- Connection Type: Barbed
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: Beswick Engineering Co., Inc.
Description: Beswick tubing inserts are designed to facilitate connection of soft tubing, such as polyurethane, to a compression fitting. The tubing insert prevents the tube wall from collapsing and ensures a reliable seal between the tube O.D. and ferrule.
- English Size: 0.0625 to 0.1875 inch
-
Supplier: Cole-Parmer
Description: Hose Barb Insert Fitting
- English Size: 0.187 inch
- Connection Type: Barbed
- Material: Brass/Bronze
- Features: English
-
Supplier: Cole-Parmer
Description: Hose Barb Insert Fitting
- English Size: 0.25 inch
- Connection Type: Barbed
- Features: English
- Fitting Type: Quick Coupler
-
Supplier: Kuriyama of America, Inc.
Description: Bite Type Tube Fitting
- English Size: 1.0625 inch
- Features: English
-
Supplier: TFC Ltd.
Description: increased productivity. Features: Inserts pre-heated prior to insertion Tube feed for ease of insert loading Automatic insertion height adjustment Adjustable electronic temperature controller Fully automatic and easy to upgrade Specifications: Temperature range 0ºC-500ºC
-
Supplier: IHS ESDU
Description: correlations to be within 15 per cent. A detailed calculation procedure is provided and its use illustrated with a worked example. Compared with a plain tube of the same internal diameter, tubes with twisted tape inserts give a greater heat transfer coefficient (particularly in
-
Supplier: Robvon Backing Ring Company, Inc.
Description: complete penetration and smooth tying in of the insert and adjacent pipe, tube or fitting ends. The ROBVON CONSUMABLE INSERT reduces flow restriction within the bore to a minimum and eliminates root-bead cracking due to notch-effect and abrupt change in cross-sectional weld
- Approvals / Conformance: ASME, AWS, MIL-SPEC
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Essentra Components
Description: Standard Round Inserts & Glides cover end caps to cover sharp edges and protect the exposed ends of tubes. The step lead or horizontal ribbing assures a secure hold in tubing.
- Features: Other
- Material: Polyethylene (PE)
- Shape / Application: Round
-
Supplier: Caplugs
Description: STP Series shallow tube plugs are an ideal closure for container tubes used for packaging, shipping or mailing. The narrow flange ensures that there is no over-hanging projection to catch on other tubes. Material: Low-density polyethylene Standard Color: White
- Material: Polyethylene (PE)
-
Supplier: Watts Premier
Description: 1/4 inch brass insert to be used when connecting plastic tubing to brass compression fittings. Will also need brass nut (131002) and delrin sleeve (131012) Compatibility: use with 1/4 inch tubing Applications: Keeps tubing from collapsing Features: Brass Materials Specifications:
-
Supplier: Enting Water Conditioning, Inc.
Description: Insert-1/4",Brass
-
Supplier: Enting Water Conditioning, Inc.
Description: Insert 5/16" Nylon
-
Supplier: Enting Water Conditioning, Inc.
Description: Insert-3/8" Nylon
-
Supplier: JOGLER, Inc.
Description: Standard Construction PFA Teflon® Inner Sight-Tube, One piece PTFE Teflon® SuperSeal Inserts Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150 lb Flanges
- Flange Size: 1.5 to 10 inch
- Face to Face Dimensions or Overall Length: 8 to 12 inch
- Operating Pressure Range: 40 to 285 psi
- Connection Type: Flanged, Threaded
-
Supplier: JOGLER, Inc.
Description: Standard Construction PFA Teflon® Inner Sight-Tube, Flared PTFE Teflon® SuperSeal Inserts Polycarbonate or Borosilicate Sight-Tube Sleeve Polycarbonate or Borosilicate Outer Sight-Tube Epoxy-Coated Carbon Steel Shield and Flanges ANSI Class 150 lb Flanges Level Gage
- Measuring Range: 240 inch
- Maximum Operating Pressure: 285 psi
- Column Height: 240 inch
- Device Classification: Level Gauge
-
Supplier: ASAP Semiconductor LLC
Description: Dual Inline Package, Molded DIP, Rugged, Molded Case Construction, Highly Stable, Automatic Insert Compatible, Available in Tube Pack, Reduces Assembly Costs
- Mounting / Packaging: Tab Terminals
-
Supplier: Radwell International
Description: SHUT OFF INLINE INSERT, ACETAL TUBE, 1/4 IN PIPE SIZE, 120 PSI, 1/4 IN COUPLING SIZE, FOR USE WITH LC AND PLC COUPLERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Test Tube Plug, Clear with Fits 13 mm Tubes. Get fast shipping and volume discounts on Vials and Test Tubes parts.
- Material: Polyethylene (PE)
Find Suppliers by Category Top
Featured Products Top
-
MOCAP LDPE Plastic Tube Plugs are designed to fit multiple tube gauges and provide a secure fit. Poly tubing end plugs are ideal for office and patio furniture, tubular racks, appliances, exercise equipment, or anywhere a finished (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Experience the Jergens Difference with our Keylocking Threaded Inserts! Jergens Keylocking Threaded Inserts are used to quickly repair stripped, damaged, or worn-out threads and can be installed and removed with ease (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
Jergens Threaded Inserts See how Jergens Threaded Inserts can elevate your projects! From durable carbon steel to (read more)
Browse Threaded Inserts Datasheets for Jergens, Inc. -
-
YouTube LinkedIn Our blog Lifting Bags and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
sheet metal plugs and tube end plugs to vinyl dip molded shipping plugs and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Food safe Follow us on: Facebook YouTube (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
contact us with your requirements Follow us on: Facebook YouTube (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
YouTube LinkedIn Our blog (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
careful planning and specialized techniques to ensure safety, minimize downtime, and maintain system integrity. Professionals often use an Inflatable Line Stop specified for the project based on pressure, chemical, temperature, and flow. The system inserts an inflatable plug through a hot tap valve to (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
Conduct Research Top
-
Liquid Level Measurement (.pdf)
that is inserted into a tank. The pressure required to force the air out of the tube is equal to the pressure created by the liquid above the end of the tube. By measuring this pressure, the level in the tank may be determined.
-
Brazing copper and brass valve assemblies (HVAC) [MEC]
The copper tube (1/8"/3.2mm) is inserted into the flared copper tube (1/4"/6.4mm). Two braze rings are placed on the copper tubes and the power is applied....
-
Nuclear Weld Inspections
Combustion Engineering. designed a system to remotely. repair coolant tubes in heat. exchangers. The process called. for inserting new liner tubes into. old corroded tubes and to weld. the top and bottom of each liner. tube. The difficult part was to. inspect the weld when the. heat exchanger
-
Application Insight: Brazing a Carbide Tip and Magnetic Steel Rod
A company that manufactures, sharpens, repairs and modifies tooling turned to THE LAB at Ambrell. They were torch brazing carbide inserts into tubes but needed a more consistent heating method. They manufacture modest quantities of parts so their concern was quality of the joint, not heating time.
-
Pressure Sensors for Medical Ventilators
involve inserting internal tubes via tracheostomies or intubation.
-
What is a 12 Volt Linear Actuator?
. While noninvasive ventilators use an airtight external mask, invasive ventilators involve inserting internal tubes via tracheostomies or intubation.
-
Cold Gun Increases Tool Life
System. The 20°F cold air kept the inserts cool and allowed all the heat to be carried away on the chips. Tool life increased by 50%. How the Cold Gun Works. The Cold Gun incorporates a vortex tube to convert an ordinary supply of compressed air into two low pressure streams, one hot and one cold
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
of the electrode channels. (Fig. 1) were used for excitation, while the electrodes. inserted in the other electrode channel were grounded. Thin-walled 20 gauge Teflon tubes (Cole-Palmer Instrument,. Vernon Hills, IL, USA), with id and od of 0.76 and. 1.4 mm, respectively, were inserted into the inlets
More Information Top
-
Manual of the Technical temperature measurement
with Well heat pipe insert [7-38] .
-
The Difficult Airway
When using tracheal tube stylets, a straight-to-cuff bend angle of 35° provides optimal visualization and maneuver- ability without mechanical problems of tube insertion against the tracheal rings.
-
Diet and Nutrition in Critical Care
If this is not performed, the stoma site can close within 1 or 2 h making subsequent tube insertion very diffi- cult and sometimes impossible.
-
Chassin's Operative Strategy in General Surgery
The limitation of this method lies in the blind nature of the tube insertion and the lack of suture fixation of the stomach to the inner abdominal wall.
-
Principles of Airway Management
Therefore, endotracheal tubes inserted too far into the trachea are more likely to enter the right mainstem bronchus than the left in both adults and infants.
-
Critical Care Study Guide
Table 5-1 lists the indications and contrain- dications for chest tube insertion .
-
Scott-Brown's Otorhinolaryngology: Head and Neck Surgery 7Ed: 3 volume set
urinary catheterization; nasogastric tube insertion ; .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37042/41232678-MIT.pdf?sequence=2
11: INSERTION TUBE INSERTING PART ....................................
Indicates content that may require registration and/or purchase.